Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NResearch
Description: Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are
- Valve Size: 0.0625 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 8
- Power: 12 volts
-
Supplier: NResearch
Description: Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult
- Valve Size: 0.03 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: NResearch
Description: Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are
- Valve Size: 0.125 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 8
- Power: 115 volts
-
-
Supplier: NResearch
Description: Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult
- Valve Size: 0.03 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.125 inch
- Features: Brass / Bronze, Pinch Valves
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.25 inch
- Features: Brass / Bronze, Pinch Valves
-
Supplier: Asahi/America, Inc.
Description: The Dymatrix™ Pinch Valve's design provides superior durability and eliminates cohesion and particle generation in CMP slurry applications. The proprietary tube design provides complete seal and full shape restoration. The Dymatrix™ philosophy is CMP valves shouldn't be
-
Supplier: Techcon
Description: Disposable Pinch Tube Valves provide control for continuous or micro shot applications of low to semi-viscous fluids. The TS1212 semi-automatic version relies on a dispensing controller sending a pre-programmed air signal that opens the valve and allows fluid to flow.
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 45,000 cps
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Pinch Valve
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.25 inch
- Features: Brass / Bronze, Pinch Valves
-
Supplier: IMI Bimba
Description: Base/panel mount ready & accommodates flexible tubing size ranges up to 1.000” outer diameter (OD), with durometer hardness rating between 50-70 Shore A. It comes with a snap in retention tubing slot for quick loading/exchange procedures.
- Pressure Rating: 125 psi
- Features: Air, Aluminum, Compressed Air, Pinch Valves, Stainless Steel, Tube Fitting
- Actuation: Pneumatic
-
Supplier: Asahi/America, Inc.
Description: The Dymatrix™ Pinch Valve's design provides superior durability and eliminates cohesion and particle generation in CMP slurry applications. The proprietary tube design provides complete seal and full shape restoration. The Dymatrix™ philosophy is CMP valves shouldn't be
-
Supplier: Arcmed Bio-Chem
Description: What is a Solenoid Operated Pinch Valve? A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid
- Valve Size: 0.01 to 0.0625 inch
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Clark Solutions
Description: Model PM pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Each model can be configured for three way (dual tube), two way normally open (single
- Valve Size: 0.09448824 to 0.1181103 inch
- Pressure Rating: 21.755655 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
Supplier: Ellsworth Adhesives
Description: Fisnar 710PT-U Pinch Tube Valve has been engineered for dispensing semi-viscous liquids including metered and mixed two component fluids and volatile cyanoacrylates. The only part of the pinch tube valve making contact with the fluid being dispensed is the
- Features: Other, Pinch Valves
-
Supplier: IMI Bimba
Description: Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media pressure. Several different configurations are available being single-tube normally open, single-tube normally closed, dual
- Power: 24 volts
- Features: Air, Compressed Air, Pinch Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Ellsworth Adhesives
Description: Fisnar 710PTU-RK Pinch Tube Valve Repair Kit is designed to repair the Fisnar 710PT-U Pinch Tube Valve. The five-piece kit includes a shut-off piston, pinch cushion, spring, gasket, and u-cap seal. The Fisnar 710PT-U Pinch Tube
- Features: Other, Pinch Valves
-
Supplier: Acro Associates, Inc.
Description: Product Features and Benefits Precision performance and reliability. Strong linear pinch forces and extended duty cycles into the million plus cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 1.000" and up to 70 Durometer Shore A flexible tubing Built in,
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 65 to 125 psi
- Number of Ports/Ways: 2
- Features: Air, Compressed Air, Control Valves, ISO, Other, Pinch Valves, Tube Fitting
-
Supplier: Clippard
Description: Clippard’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Pressure Rating: 250 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Features: Air, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Pinch Valves, Solenoid Valves, Water
-
Supplier: Cammda Corporation
Description: CAMMDA's pneumatic Pinch Valve (960-1212-00) provides a high degree of control for dispensing of low to semi-viscous materials. "ON/OFF" function is accomplished through automatic opening and closing of polyethylene pinch tube assembly. Dispensing tips can be fitted to
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Features: Other
- Valve Dispensing Technology: Pinch Valve
-
Supplier: Clark Solutions
Description: Model PS Pinch Valves offer excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology.
- Valve Size: 1 to 0.1181103 inch
- Number of Ports/Ways: 2
- Pressure Rating: 21.755655 psi
- Actuation: Electric
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems TS1212 Disposable Pinch Tube Valve is used for dispensing low to medium viscosity materials. It offers a broad range of shot sizes, positive shut-off, and internal spring return. Techcon components are recommended for use with other Techcon Parts only.
- Dispensing Equipment Type: Dispense Only
- Features: Pinch Valve
-
Supplier: Acro Associates, Inc.
Description: Acro's Intelivalve™ solenoid pinch valve line offers unmatched innovation in performance and reliability. These valves come featured with adaptive power management, valve state sensing, tube detection, noise reduction and built in data monitoring all in a compact
- Valve Size: 0.063 to 0.125 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 to 42 volts
-
Supplier: Acro Associates, Inc.
Description: snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No
- Valve Size: 0.125 to 0.187 inch
- Number of Ports/Ways: 2
- Power: 12 to 48 volts
- Features: Air, Compressed Air, Control Valves, ISO, Other, Pinch Valves, Single Solenoid, Solenoid Valves, Tube Fitting
-
Supplier: Cole-Parmer
Description: Fluid contacts only the tubing
ideal for use in pharmaceutical and food industries where eliminating contamination is critical. Obtain precise and repeatable flow rates using easy-to-read metered scale on valve body. Valves are made of Delrin . Tubing is not - Features: Pinch Valves
-
Supplier: Cole-Parmer
Description: Fluid contacts only the tubing
ideal for use in pharmaceutical and food industries where eliminating contamination is critical. Obtain precise and repeatable flow rates using easy-to-read metered scale on valve body. Valves are made of Delrin . Tubing is not - Features: Pinch Valves
-
Supplier: Cole-Parmer
Description: Fluid contacts only the tubing
ideal for use in pharmaceutical and food industries where eliminating contamination is critical. Obtain precise and repeatable flow rates using easy-to-read metered scale on valve body. Valves are made of Delrin . Tubing is not - Features: Pinch Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 3/2-way pinch valves of series 16.006.330 are designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat
- Valve Size: 0.2362206 inch
- Pressure Rating: 0 to 11.603016 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
-
Supplier: Valcor Engineering Corporation
Description: The SV23 series pinch valves are available in normally closed, normally open and close-open configuration. These pinch valves are used in applications where the media needs to be completely isolated from any valve parts. They are available in single or multi
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 30 psi
- Actuation: Electric
- Features: Other, PTFE - Teflon®, Pinch Valves, Tube Fitting
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 16.002.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the
- Valve Size: 0.0787402 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 16.002.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional
- Valve Size: 0.0787402 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Power: 12 volts
- Features: Pinch Valves, Solenoid Valves
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Number of Ports/Ways: 2
- Power: 12 volts
- Features: Air, Gas (general), Normally Closed (Closed Center), Pinch Valves, Single Solenoid, Solenoid Valves, Water
- Actuation: Electric
-
Supplier: Accuris
Description: Installed Face-to-Face Dimensions for Shell and Tube Flanged Pinch Valves (Classes 125 and 150)
-
Supplier: Ellsworth Adhesives
Description: Fisnar 580045A is a replacement pinch tube for use with the 710PT-LF Pinch Tube Valve, and Pinch Tube Dispensers (110 and 220 V). 0.1 in ID, 3.38 in Length.
- Dispensing Equipment Type: Dispense Only
- Features: Pinch Valve
-
Description: This document applies to directly pneumatically operated pinch valves, sizes ½ inch through 24 inches, of the shell and tube design which have flanges that mate with ASME B16.1 Class 125 (PN20) and/or ASME B16.5 Class 150 (PN20) flanges.
Find Suppliers by Category Top
Featured Products Top
-
Pinch valves are used to facilitate the flow of liquid through a tube by opening and closing the flow, without any contact between the liquid and the valve itself. The tube is pinched between a fixed and a moving bar (pinch elements); as these are closed together the tube is pinched closed and (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in (read more)
Browse Pinch Valves Datasheets for Clippard -
Small, compact design • Hygienic and easy to clean (replace tubes) • Low power consumption • High cycle life • Can handle whole blood and particulate matter • Unobstructed flow path • Each valve comes with 12" of medical (read more)
Browse Pinch Valves Datasheets for Clippard -
The Lee Company is excited to introduce Xover – a groundbreaking internal pinch-tube solenoid valve designed to switch quickly and efficiently between samples, reagents, cleaning solutions or calibrants. The Xover solenoid valve features an exceptionally low carryover volume of just (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
the flow of liquid through a tube by opening and closing the flow, without any contact between the liquid and the valve itself. The tube is pinched between a fixed and a moving bar (pinch elements); as these are closed together the tube is pinched closed and the flow is shut off. The (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
across a wide range of industries, the new range of pinch valves develops more force than previous models. Designed for use with a 6/7mm outside diameter tube, these innovative pinch valves provide a changeover function due to their normally open/normally closed operation. Learn more. (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc.
Conduct Research Top
-
Pinch Valves - Design Principles
The principle of the pinch valve is extremely simple and adaptable. It works on the same principle as when you pinch the garden hose between your fingers to stop the flow. It is not possible to give a much simpler explanation that the above, however, there are a number of points about pinch valves
-
What is a Pinch Valve? Technical Paper
Pinch valves facilitate opening and closing the flow of liquid through a tube without any contact between the liquid and the valve itself. The tube is pinched between a fixed and a moving bar (pinch elements), as these are closed together the tube is pinched closed until flow is shut off.
-
A Push Towards Efficiency
Series A pinch valves offer positive control of fluids in sterile pharmaceutical and biotechnical applications. Red silicone and EPDM pinch tube elements comply with 21CFR Part 177.2600. The valves offer straight-through flow for enhanced draining and cleaning. A spring-loaded stem controls
-
Throwing it All Away
preassembled, presterilized connectors. Many companies offer pinch valves for flexible tubing, among them Thomas Ladisch Associates (Gilbertsville, Pa.), which sells both manual and actuated versions. Collaboration + Integration = Innovation Joint ventures have thus far been the life-blood of disposable
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
to pinch tubes and regulate flow. Portable oxygen systems and many other medical devices which use solenoid valves for flow regulation are now integrated with microelectronics to make them more intelligent. They provide a simple electronic solution that is also clean, quiet, and precise. Other medical
More Information Top
-
ISA 75.10.03 - Installed Face-to-Face Dimensions for Shell and Tube Flanged Pinch Valves (Classes 125 and 150)
For installed face-to-face dimensions for shell and tube pinch valves , see Table 1.
-
A PDMS pinch-valve module embedded in rigid polymer lab chips for on-chip flow regulation
These disadvantages associated with embedded silicone tubing pinch valves make them less practical and less functional than pinch valves found in PDMS devices.
-
Liquid Culture Systems for
Each flow regulator consists of a solid-state gas flow sensor (Honeywell AWM 3100V), an analogue PI controller and a gas tubing pinch valve actuated by a bi- directional-controlled motor.
-
Bioreactor design for propagation of somatic embryos
Each flow regulator consists of a solid-state gas flow sensor (Honeywell AWM 3100V), an analogue PI controller and a gas tubing pinch valve actuated by a bi-directional-controlled mo- tor.
-
Thermostatted dual‐channel portable capillary electrophoresis instrument
This system has the capillary end connected to an auxiliary tubing leading to a buffer container positioned about 10 cm lower than the in- let; the connection is opened and closed with a tube pinch valve for aspirating the sample at the…
-
An Assessment of Automatic Sewer Flow Samplers
Pinch tube valves appear attractive, as do fluidic diverters.
-
Heart Valves
Tubing Pinch Valve .
-
6.9.05 -- Feature Article: S-COR Hose Of Teflon Ultra-pure 'Feed' Line Applications For Bioreactors
The SciPro controls up to twelve, pneumatically operated tube pinch valves to direct the liquid flow from the reservoir into sterile storage bags...
-
12.1.05 - NJ Plant To Lose Merck Jobs In Company Reorganization
The SciPro™ controls up to twelve, pneumatically operated tube pinch valves to direct the liquid flow from the reservoir into sterile storage bags...
-
08.03.2009 -- Know-How Technology Transfer From R&D To Manufacturing
The SciPro™ controls up to 12, pneumatically operated tube pinch valves to direct the liquid flow from the reservoir into sterile storage bags.
Indicates content that may require registration and/or purchase.