Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Production Tube Cutting, Inc.
Description: tube to suit the needs of simple bends to demanding specifications. Size ranges from .040" to 2" OD with multiple radii can be bent, formed or fabricated. We provide comprehensive services for tube cutting, tube bending, tube forming, engineered tubes, tailored
- Outside Diameter / Width: 0.01 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Slurry
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Description: Macor Ceramics Macor ceramics has the versatility of a high performance polymer, the machinability of a metal, and the performance of an advanced technical ceramic. It is a hybrid glass-ceramic and offers a unique combination of properties from both families of materials. Macor is an excellent
- Density: 2.2699985673415775 g/cc
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: IMI Bimba
Description: Precision machined tube fitting provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations Electroless nickel plated for corrosion
- English Size: 0.0625 to 0.375 inch
- Fitting Type: Adapter, Bulkhead Fitting, Coupling, Cross / 4-Way, Elbow, Nipple, Tee, Tube Fitting, Union
- Connection Type: Barbed, Push-to-Connect / Push-On, Threaded
- Features: Brass/Bronze, English, Pneumatic Fitting, Stainless Steel
-
-
Supplier: Pulse Technologies, Inc.
Description: parts and sleeves for cardiac and vascular applications. Our 0.001" (0.0025mm) spot laser can create extremely precise holes and notches as thin as one-third of a human hair. We have the ability to cut sheet stock as well as tube. Because of the quality of our equipment and the skill of our
- CNC Machining: 4-axis Machining, Laser Machining, Milling, Screw Machining, Swiss Machining, Wire EDM
- Secondary Operations: Anodizing, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: CNC Machining, North America, Northeast US Only, Other, United States Only
-
Supplier: CiMa-Pak Corporation
Description: This plastic tube sealer is perfect for small batch runs research and lab use or start up operations. It�s easy safe and economical to operate. This machine seals one rack of tubes in the time it takes to prepare a second rack. An external air supply is required to run this
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
Supplier: Prosys
Description: Features: Semi-Automatic Tube Filling & Closing System Tube Rack System w/Auto Indexing Metal, Plastic or Laminate Tubes Hot Air Sealing Technology Custom Profile Seal & Trim Available Metal Crimp/Double Fold or Saddle Fold Code Station & Top Trim Optional Servo Driven Fill
- Rate: 25 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Prosys
Description: The ProTrac Tube filler with speeds to 220 tubes per minute features a race track design, dual filling and closing stations as well as multiple post filling options. Features: Twin Head, Fully Automatic Tube Filling & Closing Metal, Plastic or Laminate Tubes Hot Air
- Rate: 220 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
-
Supplier: PAC Machinery Group
Description: The ruggedly constructed Vertrod manual hand-operated tube sealers are designed for short production runs and sample-making requirements. Designed for quick "turn around" of different sizes of tubes, retooling is fast and efficient. This series of heat sealers is available in a variety
- Goods: Consumer Packaging
- Industry: Food / Beverage, Industrial / General Use, Medical, Pharmaceutical
- Closing Method: Heat Seal
- Type: Manual
-
Supplier: Prosys
Description: The RT90 with speeds to 90 tubes per minute has a compact 8 station dial and will fill a variety of sizes and styles of tubes with the option to fill plastic and metal tubes on one system. Features: Fully Automatic Tube Filling & Closing Eight Station Indexing Dial
- Rate: 90 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
-
Supplier: transfluid Maschinenbau GmbH
Description: unique quality. Tube measurements up to 60 mm, up to 80 mm and up to 115 mm are covered, depending on the machine. It is also feasible to bend tubes with imperial sizes with the standard tools.
- Max. Round Size: 0.25 to 1.625 inch
- Max. Bending Angle: 4.1 degrees
- Power: Hydraulic
- Shape: Round
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Tube Bending Leonhardt provides extensive tube bending services for a wide range of applications and tubular products. Tube bending equipment ranges from simple tube benders to state-of-the-art multi-radius CNC tube bending machines capable of production
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: FENN
Description: Fenn Tube End Formers are used for wide range of forming operations. Compact and easy to use, they can be supplied for either air or hydraulic operation. Available in two sizes for tubing up to 3 1/2" O.D., depending on operation and material.
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: management, prototyping, and design assistance, Leonhardt's abilities go well beyond tube fabrication. Tube Fabrication Capabilities Complicated, Decorative, Shiny, Tubular Assemblies Compound Tube Bends / Multi-Radius and Variable Radius Tube Bending Tight Tolerance
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Copper / Copper Alloys, Iron (Ductile), Iron (Gray / Cast), Steel - Carbon & Alloy, Steel - Stainless
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Threading, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: FENN
Description: Fenn Vertical Inverted Spinner Blocks use a continuous shedding principle to draw unlimited coil weights at high production speeds. Block sizes available are 24", 40", 60" and 84" diameter. Custom block sizes are also available. All of our machines can be equipped with the industry's latest
-
Supplier: transfluid Maschinenbau GmbH
Description: The DB CNC VE series are absolute powerhouses of machines. They can bend tubes in round, oval, square, rectangular, and other special profile shapes. In addition, they are known for outstanding rigidity and power which is unmatched in the market for this size of machines.
- Max. Round Size: 0.75 to 4 inch
- Max. Bending Angle: 12 degrees
- Power: Electric
- Type: Rotary Draw / Mandrel
-
Supplier: MAXPRO Technologies, Inc.
Description: Single ended operation reduces production time by 50%! Set up time is decreased with tubing size selector 1/4”, 5/16”, 3/8”, 9/16”, 3/4” & 1” Heavy Wall Tubing Large capacity chip bin Splash guard cabinet CE Mark available Right hand operation available
-
Supplier: Peridot Corporation
Description: Need some .016 inch OD .010 ID Hypotubing rotary swaged to a closed pencil point with a series of .005 inch holes EDM machined through only one wall of the tube? Need those bent three at a time and soldered into a drive tube and flow tested? Peridot can help. We have produced bent
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: MPI Label Systems
Description: The 360a Tube Labeler is a self-contained unit for applying pressure sensitive labels to various sizes of tubes/cylinders often used in the cosmetic, health, automotive, and household industries. The unit has an infeed hopper that product can be loaded into. Tubes are released
- Dispense Rate: 50 Pieces / Min
- Rate: 50 Pieces / Min
- Features: Applicator, Blow-On, Feeder Included, Other, Processor Interface, Tamp
- Type: Automatic
-
Supplier: Watson Marlow Pumps Group
Description: only a matter of selecting the right tube size. DRIP-FREE BY PERISTALTIC FILLING Flexicon's peristaltic pumps guarantee absolute control down to the last drop. All water like products can be controlled either by reversing, filling speed or acceleration. PRODUCT CHANGE OVER WITH PERISTIALTIC
- Packaging: Bottle / Jar, Vial
- Machine Type: Filling / Packer Machines
- Goods: Liquid
- Type: Manual
-
Supplier: McElroy Manufacturing, Inc.
Description: The extruded fin is formed from an outer aluminum tube with a large wall thickness (muff), which is aligned over an inner base tube. The two tubes are pushed through three arbors with rotating discs that literally squeeze or extrude the aluminum fins up and out of the muff
-
Supplier: Watson Marlow Pumps Group
Description: flexibility and accuracy are only a matter of selecting the right tube size for the peristalitic pump. DRIP-FREE BY PERISTALTIC FILLING Flexicon's peristaltic pumps guarantee absolute control down to the last drop. All water like products can be controlled either by reversing, filling speed
- Packaging: Bottle / Jar, Vial
- Machine Type: Filling / Packer Machines
- Industry: Industrial / General Use, Pharmaceutical
- Goods: Liquid
-
Supplier: Filamatic
Description: sophisticated, user-friendly controls all in a small and sleek stainless steel package. You have the option of switching between a peristaltic, piston, gear, or lobe pump while utilizing the same base. This eliminates the need for multiple machines saving money and space. The changeover is
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Paint / Coating, Pharmaceutical
- Packaging: Bag / Pouch, Bottle / Jar, Cartridge, Drum / Keg / Pail, Tube, Vial
- Machine Type: Blister Pack Machines, Counting Machines, Filling / Packer Machines
- Features: Hazardous Location, Other, Portable, Processor Interface, Stainless Steel Construction
-
Supplier: J&S Machine, Inc.
Description: operate the machine easily • Emergency stop of two safety plates with bending arm for working safety Bending tooling (one set is provided with machine): • Bending die • Clamping die • Pressure die / guide die • Mandrel (bullet shape) • 8 pieces of stoppers for tube length
- Max. Round Size: 3 inch
- Max. Bending Angle: 0 to 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: Sunnen Products Company
Description: The HTH-Series is a versatile tube honing machine that combines the best features of other Sunnen and General Hone machines. Precision sizing and finishing of long and large bores has never been easier or more productive. If your application requires automated parts
- Power: 8.04132230941692 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Bartell Machinery Systems, LLC
Description: This machine is built to wind and interlock, steel “Flexlock” pressure armouring strips in long lengths on a flexible tube in a continuously wound helix for use in high pressure flexible pipe applications. It is capable of winding two or four shaped strips on a pitch diameter range of
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: A testament to CDS's flexible manufacturing capabilities are its vacuum sizing tanks, which cool and size post-extruded applications using flood, spray, or a combination of the two. Each compartment is sized, designed, and constructed to the customer's specifications, allowing maximum
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: A testament to CDS's flexible manufacturing capabilities are its vacuum sizing tanks, which cool and size post-extruded applications using flood, spray, or a combination of the two. Each compartment is sized, designed, and constructed to the customer's specifications, allowing maximum
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: A testament to CDS's flexible manufacturing capabilities are its vacuum sizing tanks, which cool and size post-extruded applications using flood, spray, or a combination of the two. Each compartment is sized, designed, and constructed to the customer's specifications, allowing maximum
Find Suppliers by Category Top
Featured Products Top
-
features a compact eight-station dial that accommodates various tube sizes and styles, suitable for both plastic and metal tubes. Its design emphasizes flexibility, reliability, and accuracy. This system features fully automatic tube filling and closing, significantly reducing labor requirements. While (read more)
Browse Filling Machines Datasheets for Prosys -
Protomatic is a machine shop that believes in providing our customers with the custom parts they need, no matter the sizing. Technically small parts are hard to make. As you get smaller, challenges arise. Deburring, machine accuracy and tool quality are just some of (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
Product Overview The horizontal-type SH200-R Quartz Cutting Wire Saw Machine is a diamond wire saw with big advantages for huge-size material cutting, specially suitable for processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Tube filling should not be your bottleneck. ProSys tube fillers have the flexibility to run a variety of tube sizes and styles. Combination metal and plastic capability, hot air sealing, and custom seal and trim profiles help you switch quickly between SKUs without sacrificing presentation (read more)
Browse Filling Machines Datasheets for Prosys -
-
with a laser system, conceptual ideas from students can be developed into real models or prototypes. There are different types of laser machines varying in size, laser source and power. Are you curious which laser system best suits your lessons? Download the brochure now and receive a free sample (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Jungle Jeff’s off on another adventure! This time, our intrepid explorer’s nature walk has led him right to a pair of small-scale saddle fusion powerhouses: Sidewinders®! Sidewinder fusion machines give you the ability to saddle fuse 4″ IPS and (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
table sizes: 24”x 12”, 24” x 24”, and 36” x 24”, and wattage options ranging from 30 to 80. Both CO2 and fiber laser sources are available. Production of Fusion Ascent laser machines begins in March 2026, and all machines feature a full two-year warranty and US (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
NonBuren Sheet NS – Anti-Vibration Sheet Sheet Type That Can Be Cut to Any Size or Shape "NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance. It can be placed (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Sheet Type That Can Be Cut to Any Size or Shape "NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance. It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and damping of measuring instruments and computer-related equipment. (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC
Conduct Research Top
-
Glass vs. Metal CO2 Laser Tubes
laser tube, increasing costs and waste. Metal Laser Tubes. The only drawback of metal laser tubes is their higher cost. That cost, though, gets you peace of mind with regard to performance, durability, safety, and size. A metal co2 laser tube inside and Epilog Laser machine. Epilog's metal and ceramic
-
Smart Computing Article - firmware to flame
and computing machines were developed that are now thought of as the first generation of computers. These machines used vacuum tubes as switching devices, exploited the stored program concept to accomplish computational tasks, and relied on input/output punched paper tape, punched cards, magnetic
-
A Push Towards Efficiency
the tubing at all times. Designed to operate 24 hours per day, the 313D ensures overnight cell cultures are completed without the need for supervision. The pumps accept five different tube sizes for a flow range of 0.25 to 1,350 ml per minute, and pressures up to 30 psi. The ATV61/71 series of drive
-
Succeeding with Encapsulation Scaleup
equipment. However, lubricants such as magnesium stearate will be required to prevent product from sticking to the tamping pins and dosing disk, or to facilitate ejection from the dosator tube. Lubrication is important during scaleup, since longer run times can lead to powder buildup, which, in time
-
Flowmeters Benefit From Silicon Advances
GSI series diaphragm valves feature Kwik-Clamp and TS series sanitary clamp and tube butt weld end connections. Series includes sterile access valves, close-coupled branch valves, tee-pattern valves, and point-of-use valves that feature a compact, patented design that eliminates deadleg areas
-
CABINET COOLERS END COSTLY SHUTDOWNS
when suddenly, disaster strikes! Half-way through the production run, the machine grinds to a screeching halt and refuses to budge. That's exactly what happened to Lasercraft Inc. of Fairfield, OH, manufacturers of precision laser-cut metal parts. A Summer Time Heat Failure. Most of the country
More Information Top
-
GAS-COOLED REACTOR PROJECT QUARTERLY PROGRESS REPORT FOR PERIOD ENDING JUNE 30, 1960
The 103 lengths of 0.300-in.- l.d., 0.040-in.-wall tubing machined from hot-pressed block and 56 pieces of similar size tubing machined from hot-extruded rod at the Brush Beryllium Company have been examined.
-
Technology and institutions: living in a material world
The newly discovered transistor enabled Moog to make his device much smaller than the room- sized tube machines controlled by .
-
Popular Products In Hand & Metrics - Big Bruin
The adjustable bar mechanism accepts six popular tubing sizes , machined to close tolerances for an accurate fit.
-
Force Distribution on Catalysts During Converter Assembly
This assembly is then placed into a tube - sizing machine and reduced to the design dimension.
-
ε-Descending Support Vector Machines for Financial Time Series Forecasting
Key words: non-stationary ¢nancial time series, support vector machines , tube size , structural risk minimization principle .
-
Fungal Secondary Metabolism
Bead beating is highly variable and can be difficult to repro- duce, because factors such as bead size, bead beating machine , tube size , sample volume, and timing can cause variability in total amount of protein released.
Indicates content that may require registration and/or purchase.