-
Supplier: Loren Cook Company
Description: for removal of the motor and the wheel without removing the fan from the ductwork. An inspection door is standard on belt drive models. It is oriented 180o from the motor providing access to the fan for cleaning and inspection. On belt drive models, the optional access door allows
- Air Flow Rate: 50 to 52,000 SCFM
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged in a tubular motor housing. The ER motor
- Motor Type: Rotating
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged in a tubular motor housing. The ER motor
- Length: 35.56 mm
- Electric Power: 0.002 watts
-
-
Supplier: TPI Corporation
Description: FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4300 MODEL
- Heating Capacity: 1 kW
- AC Voltage Required: 120 volts
- Maximum Air Flow: 70 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Visual Sound, Inc.
Description: Buhl Industries, Inc. Standard matte white screen fabric *Universal spring-loaded brackets attached to rear of screen casing can be used for both wall and ceiling mounting *New tubular motor is CE and UL listed *White aluminum housing *Includes RF remote control.
-
Supplier: Visual Sound, Inc.
Description: Buhl Industries, Inc. Standard matte white screen fabric *Universal spring-loaded brackets attached to rear of screen casing can be used for both wall and ceiling mounting *New tubular motor is CE and UL listed *White aluminum housing *Includes RF remote control.
-
Supplier: Larson Electronics LLC
Description: Heavy duty clamping system for rail mount, bar clamp mounts, pipe mounts and other tube stock applications. This bar clamp mount is designed specifically to mount LED emitter light bars, halogen and HID off road lights and High Intensity Discharge vehicle
-
Supplier: GEEPLUS Inc.
Description: mechanism. To use a motor to achieve similar function, gearing and position sensing would be required, plus a more complex drive circuit. The 3-position solenoid can be produced n open-frame construction, or in tubular construction. Three different spring options are offered for most
- Power Rating (DC watts or AC VA): 2.6 to 6 DC watts or AC VA
- Maximum "On" Time: 1 to 40 seconds
- DC: 12VDC, 24VDC, 3VDC, 6VDC
- Construction: Tubular
-
Supplier: Continental Fan Manufacturing, Inc.
Description: WEB belt drive panel fans are shipped fully assembled, tested and ready to install. WEB fans feature a heavy duty 16 Ga. steel venture with a rugged tubular steel bracing. Long life is assured with permanently lubricated drive shaft bearings and a ball bearing motor. WEB fans are
- Air Flow Rate: 1,400 to 39,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: Hale Engineering Company, Inc.
Description: Clean Bench CLEANBENCH - CLASS 100 - FULL EXHAUSTING 1) Top mounted fan/filter module - Constructed of 16 ga, white epoxy painted steel - Direct drive motor blower w/ (1) 1/2 HP, 110V, motor & electronic speed control developing 1200 CFM to twice the clean hepa filter SP, vibration
- Air Cleanliness Class: Class 100 (ISO 5)
-
Supplier: Equipment Solutions, Inc.
Description: a digital quadrature feedback element. The key to this products immense success is its novel tubular architecture. This arrangement provides a means to send the optical path directly through the middle of the motor. The moving optic attached to the motors 'C-mount' is not
-
Supplier: HVACQuick.com
Description: S&P 18 inch tubular duct axial. 3620 nominal CFM. The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination of an external rotor motor matched with a direct drive wrap around an impeller hub. This very low profile
-
Supplier: RDM Industrial Products, Inc.
Description: Unit (Less Weight of Unit) 1,500 pound capacity available - 4 & 6 Leg Unit (Less Weight of Unit) 3,000 pound capacity - 4 Leg Unit (Less Weight of Unit) - Available 12" Lift Only w/ Motor Fully-Welded Tubular Steel Frame Durable Tubular Steel Table Legs w/ Leveler Feet. Many Top
- Capacity: 20,000 lbs
- Stroke: 12 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: RDM Industrial Products, Inc.
Description: Unit (Less Weight of Unit) 1,500 pound capacity available - 4 & 6 Leg Unit (Less Weight of Unit) 3,000 pound capacity - 4 Leg Unit (Less Weight of Unit) - Available 12" Lift Only w/ Motor Fully-Welded Tubular Steel Frame Durable Tubular Steel Table Legs w/ Leveler Feet. Many Top
- Capacity: 1,500 lbs
- Stroke: 6 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: RDM Industrial Products, Inc.
Description: Unit (Less Weight of Unit) 1,500 pound capacity available - 4 & 6 Leg Unit (Less Weight of Unit) 3,000 pound capacity - 4 Leg Unit (Less Weight of Unit) - Available 12" Lift Only w/ Motor Fully-Welded Tubular Steel Frame Durable Tubular Steel Table Legs w/ Leveler Feet. Many Top
- Capacity: 1,000 lbs
- Stroke: 14 inch
- Actuation: Hand, Hydraulic
- Features: Hand / Safety Rails, Other
-
Supplier: Hartzell Air Movement
Description: centrifugal fan. Standard sizes range from 12 through 49″, ARRG. 1 and 9, Class I, II or III construction. The “tubular centrifugal,” or in-line fan, offers straight airflow for duct installations with the proven, highly efficient, backward curved, airfoil-bladed wheel in a vane-equipped
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 49 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: LS Industries
Description: All steel cabinet lined with sound reducing insulation tubular steel frame Pneumatically controlled lid for easy opening closing lid opens to allow loading from front or above Super heavy duty sealed shaft bearings with grease fittings Urethane liner is 100% replaceable Hinged access door for
- Part Capacity - Weight: 3,000 lbs
- Industry Applications: Automotive, Cleaning / Surface Preparation
- Features: Cabinet / Enclosure, Cleaning / Spray Nozzles
- Power Source: Electric Motor / Vibrator
-
Supplier: Visual Sound, Inc.
Description: applications where a recessed installation is not desired or feasible *Universal spring-loaded brackets attached to rear of screen case, can be used for either wall or ceiling mounting *Newly designed tubular motor is CE and UL Listed *Screen surface can be cleaned with mild soap and
-
Supplier: SAE International
Description: General Motors and the Takata Corporation have worked together to bring to production a new, industry first technology called the Front Center Airbag which is being implemented on General Motors' 2013 Midsize Crossover Vehicles. This paper reviews field data, describes the hardware,
-
Supplier: Visual Sound, Inc.
Description: All three models... Powered by strong tubular motors for a simplified design, and features a stabilizing arm which can be used for cable management. Built-in adjustability allows you to deal with job site conditions quickly and easily, like slightly out of square or irregularly spaced
- Features: Flat Panel Monitor
-
Supplier: Trent, Inc.
Description: chamber access through the open bottom which sits on an insulated hearth. TRENT Folded and Formed® heating elements are mounted to two of the side walls in alloy steel heater racks and use direct drive motors with a recirculating fan. The oven lift framework is constructed with steel
- Temperature Range: 850 F
- Capacity: 7.999991444445039 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Industrial, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Precision Surfacing Solutions
Description: bar”. This fabrication is cantilevered over the lap plate and is mounted onto a tubular upright column bolted to the machine frame. The free end is restrained by a tie rod to prevent excessive bending stress when high lapping pressures are used. The primary function of the pneumatic
- Power: 5 to 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: National Oilwell Varco
Description: be used on square, triangular lattice, or tubular legs. Our jacking units are typically self-contained. The unit consists of a gear box that is driven by an electric motor designed and built at our NOV facilities. What differentiates NOV? Completely integrated packages from the top of
Find Suppliers by Category Top
Featured Products Top
-
. DESIGN FEATURES · CAPACITIES - to 100,000 CFM · PRESSURES - to 5" WG · TEMPERATURES - to 200°F · 10 DIRECT-DRIVE SIZES 18"- 60" · 13 BELT-DRIVE SIZES - 12"- 60" · MOUNTING - five mounting positions (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
High Performance Building Facade Solutions
PIER Final Project Report
The automated exterior roller shade had a custom engineered, 0.9 amp, 120V AC encoded, tubular motor mounted within the roller of the shade that also enabled 100 steps over the full height of the shade.
-
Indirect and Direct Force Control of a Two-Phase Tubular Permanent Magnet Machine
The prototype tubular motor was mounted on a tiltable bed, as shown in Fig. 1(b), the load force due to gravity being .
-
Development of a novel direct-drive tubular linear brushless permanent-magnet motor
Assembled tubular linear motor mounted on a precision optical table shown with brass tube connected to the LVDT at right.
-
Analysis of PM tubular actuators
I - Section of a tubular motor with surface mounted PMs .
-
Astronautics > Report on the 1938 Rocket Motor Tests
The line was repaired and a second motor mounted , the tubular re- .
-
Design documentation: Krypton encapsulation preconceptual design
The fans shall be V-belt driven by a TEFC motor mounted on the tubular fan housing. static pressure and 15 hp.
-
Comparative analysis and design criteria of permanent magnet tubular actuators
Section of a tubular motor with surface- mounted PMs .
-
Linear Drives for Industry Applications IX
There are many slot/pole combinations may be selected for the fractional slot tubular linear surface- mounted motors (TLSPM) used as actuators for high voltage breakers, such as 15/8, 15/4, 15/2, 12/8.
-
Design and Optimization of Electromagnetic Structures for Linear ISG Used in Range-Extended Electric Vehicle
Abstract:There are many slot/pole combinations may be selected for the fractional slot tubular linear surface- mounted motors (TLSPM) used as actuators...
-
Analytical field computation of a tubular permanent-magnet linear motor
An analytical study of the magnetic fields in a tubular linear motor with surface- mounted PMs is presented.
Indicates content that may require registration and/or purchase.