Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anatech Electronics, Inc.
Description: 1675 - 1925 MHz User Tunable Bandpass Filter
- Insertion Loss: 5 dB
- Filter Type: Bandpass
- Package Type: Connectorized
- Features: Other
-
Supplier: Smiths Interconnect, a Molex company
Description: Tunable filter products are designed to provide high performance in a single package. While typically used in test and measurement applications, these products can also be ruggedized for mobile and remote applications. Features & Benefits 24 MHz to 4,000 MHz Direct readout Octave
- Frequency (Fc): 24 to 4,000 MHz
-
Supplier: Newport MKS
Description: The TBF-1550-2.0 Tunable Bandpass Fiber Optic Filter is used to adjust the center wavelength of a narrow passband within a 30 nm range around 1550 nm. A 0.6 nm tunable filter model is offered, having a 1535–1565 nm tuning range. The filter features high
-
-
Supplier: Newport MKS
Description: The TBF-1550-2.0-FCUPC Tunable Bandpass Fiber Optic Filter is used to adjust the center wavelength of a narrow passband within a 30 nm range around 1550 nm. A 0.8 nm tunable filter model is offered, having a 1535–1565 nm tuning range. The filter features
-
Supplier: Newport MKS
Description: The TBF-1550-2.0-FCAPC Tunable Bandpass Fiber Optic Filter is used to adjust the center wavelength of a narrow passband within a 30 nm range around 1550 nm. A 0.6 nm tunable filter model is offered, having a 1535–1565 nm tuning range. The filter features
-
Supplier: Newport MKS
Description: the wavelength of interest, by adjusting the tilt angle of the filter with a high-precision micrometer having 0.05 nm resolution. Applications for Newport’s Tunable Bandpass Filter include: sideband noise suppression in erbium-doped fiber amplifiers (EDFA) and in
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 1025.000-1150.000 (MHz) Mount: SMA NIC introduces its tunable cavity filter designed for TACAN/DME ground receivers. Extremely low insertion loss is obtained using silver plated co-axial cavity and the tuning screw is self-locked using
- Filter Type: Bandpass
-
Supplier: Northrop Grumman Corporation
Description: The Miniature Tunable Filter (MTF) is a frequency agile band pass filter designed for integration into transceivers where small size, good selectivity, and low power consumption are important.
- Frequency (Fc): 30 to 400 MHz
- Insertion Loss: 5 dB
- Filter Type: Bandpass
-
Supplier: Richardson RFPD
Description: The SAX103 electronically tunable bandpass filter is designed for Tactical Communications Applications using binary weighted digital tunable capacitor arrays to cover greater than an octave bandwidth.
- Bandwidth: 225,000 to 520,000 kHz
- Insertion Loss: 3.5 dB
- VSWR: 2 :1
- Filter Type: Bandpass
-
Supplier: Meadowlark Optics, Inc.
Description: Meadowlark Optics is pleased to present its new tunable optical filter with user selectable bandwidth and a variable full width at half maximum (FWHM). By utilizing multiple liquid crystal variable retarders and polarizers, this tunable filter allows the user to switch
-
Supplier: Anatech Electronics, Inc.
Description: 225-400 MHz Tunable Band Pass Filter
- Insertion Loss: 1.5 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Anatech Electronics, Inc.
Description: 30-76 MHz Tunable Band Pass Filter
- Insertion Loss: 1.3 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Anatech Electronics, Inc.
Description: 1000-2000 MHz Tunable Band Pass Filter
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Marki Microwave LLC
Description: The MFBT-00001PSM is a surface mount MMIC tunable filter for adaptive filtering applications. The MFBT-00001PSM offers separate low pass and high pass tuning capability, allowing users to create bandpass filters with variable center frequencies and % bandwidths.
- Frequency (Fc): 3,500 to 9,500 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The MFBT-00002PSM is a surface mount MMIC tunable filter for adaptive filtering applications. The MFBT-00002PSM offers separate low pass and high pass tuning capability, allowing users to create bandpass filters with variable center frequencies and % bandwidths.
- Frequency (Fc): 5,500 to 15,500 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The MFBT-00003PSM is a surface mount MMIC tunable filter for adaptive filtering applications. The MFBT-00003PSM offers separate low pass and high pass tuning capability, allowing users to create bandpass filters with variable center frequencies and % bandwidths.
- Frequency (Fc): 10,000 to 26,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Fairview Microwave Inc.
Description: SF25500 tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable bandpass
- Frequency (Fc): 250 to 500 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
-
Supplier: Fairview Microwave Inc.
Description: SBPF-0125-0250-05-N tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable
- Frequency (Fc): 125 to 250 MHz
- Insertion Loss: 1.3 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
-
Supplier: Fairview Microwave Inc.
Description: SBPF-1000-2000-05-N tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable
- Frequency (Fc): 1,000 to 2,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
-
Supplier: Fairview Microwave Inc.
Description: SBPF-1500-3000-05-N tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable
- Frequency (Fc): 1,500 to 3,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
-
Supplier: DigiKey
Description: TUNABLE BANDPASS FILTER, 6.0 TO
- Frequency (Fc): 9,000 MHz
- Bandwidth: 6,000,000 kHz
- Insertion Loss: 5.5 dB
- Filter Type: Low Pass
-
Supplier: Kyocera Corporation
Description: Crystal etalon filter has consisting of plate with reflection coating on the both sides. We offer high precision etalon filters based on the unique production of synthetic crystals, processing, grinding, and film formation technologies. Features • Wideband • Highly precise FSR •
- Diameter, Square Side, or Rectangular Length: 1 to 10.000000000000002 mm
- Rectangular Width: 1 to 10.000000000000002 mm
- Transmission Range: 1,520 to 1,620 nm
- Features: Bandpass / Interference Filters
-
Supplier: ValueTronics International, Inc.
Description: Filters set the industry standard for performance, quality, and versatility. Covering HF, VHF, UHF, L-Band, and S-Band, they offer the broadest tuning range available in the world. Tunable Bandpass Filters are 5% bandwidth, 5 section, iris coupled, 0.05dB ripple
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: All our coaxial-ceramic resonator filters are built with rugged construction. Excellent repeatability across units is achieved through precise tunning and process control.
- Insertion Loss: 434 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
- Insertion Loss: 1,870 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
- Insertion Loss: 1,060 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
- Insertion Loss: 4,475 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3945 programmable filter provides one Butterworth channel of low-pass, tunable over the range from 170Hz to 25.6MHz; and two independent Butterworth or Bessel channels of low-pass, high-pass or bypass, one channel of band-pass or band-reject, tunable over the
- Low Pass Cutoff Frequency: 0.003 to 25,600 kHz
- High Pass Cutoff Frequency: 0.003 to 25,600 kHz
- Analog Input Channels: 3 #
- Operating Temperature: 32 to 122 F
-
Supplier: Menlo Microsystems, Inc.
Description: Miniaturized. Low-loss. High-linearity. The Ideal Switch’s superior parasitics enable the creation of revolutionary new filter designs, in both switched and tunable configurations. This can have a transformational impact on software defined radios. The MM6005 is the first example of
- Frequency (Fc): 225 to 512 MHz
- Insertion Loss: 1.5 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Richardson RFPD
Description: The SMV2025-079LF is a silicon surface mount, hyperabrupt tuning varactor diode excellent for use as a high-Q tuning element in an RF Voltage Controlled Oscillator (VCO), voltage-controlled phase shifter, or tunable bandpass filter. The minimum capacitanc
- Features: Other, RF Diodes
- Configuration: Single
- Diode Type: Varactor Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: The SMV2025 series are silicon surface mount, hyperabrupt tuning varactor diodes, excellent for use as high-Q tuning elements in an RF Voltage Controlled Oscillator (VCO), voltage-controlled phase shifter, or tunable bandpass filter. The minimum capacitance ratio from 2 V to 10
- VR: 20 volts
- CT: 5.88 pF
- Features: Other, Varactor Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: The SMV2025 series are silicon surface mount, hyperabrupt tuning varactor diodes, excellent for use as high-Q tuning elements in an RF Voltage Controlled Oscillator (VCO), voltagecontrolled phase shifter, or tunable bandpass filter. The minimum capacitance ratio from 2 V to 10 V
- VR: 20 volts
- Features: Varactor Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: The SMV2026 series are silicon surface-mount, hyperabrupt tuning varactor diodes, excellent for use as high-Q tuning elements in an RF Voltage Controlled Oscillator (VCO), voltagecontrolled phase shifter, or tunable bandpass filter. The minimum capacitance ratio from 2 V to 10 V
- VR: 15 volts
- CT: 18 pF
- Features: Other, Varactor Diodes
Find Suppliers by Category Top
Featured Products Top
-
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
products by researching and developing novel thin-film technologies. Therefore, we welcome any custom optical filter requests for non-standard spectral shapes, unusual coating materials, tunable filters, extreme blocking, or any other challenging technical specifications. Alluxa’s design (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Introducing a Novel Spectral Analysis System for Measuring High-Performance Thin-Film Optical Filters HELIX™ Spectral Analysis (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Semrock VersaChrome Tunable Bandpass Filters
Thin-film filters are the ideal solution for. wavelength selection in most optical systems due. to exceptionally high transmission (close to 100%),. very steep spectral edges, and blocking of optical. density 6 or higher over wide spectral regions for. maximum noise suppression.
-
Design and Development of Medical Electronic Instrumentation
signals. Projects include a dc-coupled biopotential. amplifier with automatic offset cancellation, biopotential amplifier with dc rejection,. ac-coupled biopotential amplifier front end, bootstrapped ac-coupled biopotential amplifier,. biopotential amplifier with selectable RC bandpass filters
More Information Top
-
RF MEMS Switches and Integrated Switching Circuits
Design of Fabry–Perot Tunable Bandpass Filter . . . . . . . . .
-
CMOS Active Inductors and Transformers
A 1.3-V 5-mW fully integrated tunable bandpass filter at 2.1 GHz in 0.35μm CMOS”.
-
2013 Index IEEE Transactions on Microwave Theory and Techniques Vol. 61
Tunable Bandpass Filter With Independently Controllable Dual Passbands; TMTT Sept. 2013 3200- 3208 Huang, X., see Xiang, Q., TMTT Mar. 2013 1124-1130 Huang, Y., Li, W., Hu, S., Xie, R., Li, X., Fu, J., Sun, Y., Pan, Y., Chen, H., Jiang …
-
2010 Index IEEE Transactions on Microwave Theory and Techniques Vol. 58
… Xue, Q., Chan, C. H., and Hu, B.-J., Low-Loss Frequency-Agile Bandpass Filters With Controllable Bandwidth and Suppressed Second Harmonic; TMTT June 2010 1557-1564 Zhang, X. Y., and Xue, Q., High-Selectivity Tunable Bandpass Filters With Harmonic Suppression; TMTT …
-
Subject index
Budimir, D., +, T-MTT Apr 03 1174-1178 Bandwidth and central freq. control on tunable bandpass filter by using MEMS cantilevers.
-
Synthesis of tunable optical waveguide filters using digital signal processing technique
4) Synthesis of Tunable Optical Filters With Fixed Band- widths and Tunable Center Frequencies: As a design example, the tunable bandpass filter with a normalized bandwidth of ∆fT = 0.2 and a normalized center frequency of fT = 0.5 was employed as …
-
New equivalent continuously tunable high‐resolution microwave photonic bandpass filter
A continuously tunable bandpass filter based on using a pair of chirped fiber Bragg gratings and an erbium-doped fiber am- plifier (EDFA) to form an active cavity together with the use of a wavelength tunable laser has been demonstrated [4].
-
Flexible Filters: Reconfigurable-Bandwidth Bandpass Planar Filters with Ultralarge Tuning Ratio
Within this research trend, a considerable effort has been specifically directed at achieving simultaneous control of center frequency and bandwidth by tuning classical nth-order tunable bandpass filter topologies that can be constructed by means of n tunable resonators in cascade connection …
-
High-Q Narrowband Tunable Combline Bandpass Filters Using MEMS Capacitor Banks and Piezomotors
Two- and six-pole tunable bandpass filters are designed and measured based on the proposed tuning concept.
-
Simultaneous Electric and Magnetic Two-Dimensionally Tuned Parameter-Agile SIW Devices
Second, the dual-tuned SIW cavity resonator is further accommodated to demonstrate parameter agile two-dimensionally tuned bandpass filter at 12 GHz.
Indicates content that may require registration and/or purchase.