-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders
- MOR / Flexural Strength: 465,000 psi
- Density: 14 to 14.12 g/cc
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling
- Shape / Form: Bar Stock, Block, Fabricated / Custom Shape, Preforms, Rod Stock, Roller / Roll, Tube Stock
-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders
- MOR / Flexural Strength: 510,000 psi
- Density: 14.46 to 14.58 g/cc
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling
- Shape / Form: Bar Stock, Block, Fabricated / Custom Shape, Preforms, Rod Stock, Roller / Roll, Tube Stock
-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders
- MOR / Flexural Strength: 440,000 psi
- Density: 13.95 to 14.09 g/cc
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling
- Shape / Form: Bar Stock, Block, Fabricated / Custom Shape, Preforms, Rod Stock, Roller / Roll, Tube Stock
-
-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders
- MOR / Flexural Strength: 530,000 psi
- Density: 14.330000000000002 to 14.450000000000001 g/cc
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling
- Shape / Form: Bar Stock, Block, Fabricated / Custom Shape, Preforms, Rod Stock, Roller / Roll, Tube Stock
-
Supplier: Mi-Tech Metals
Description: Although they are somewhat more difficult to machine, tungsten carbide copper materials provide high mechanical properties and excellent resistance to erosion. They are commonly used in oil devices to protect the contact from oxidation.
- Tensile Strength (UTS, Break): 63,000 psi
- Type: Alloy, Refractory / Reactive (UNS R)
- Shape / Form: Bar Stock, Profile / Structural Shape, Rod / Round Bar Stock
- Applications: Electrical / HV Parts, Electronics / RF-Microwave
-
Supplier: ASTM International
Description: penetrating this material by cutting means other than those described herein. This material can be severed with tungsten/carbide coated or tipped saws. 1.2 Three tests, describing minimum performance characteristics required for bars of different diameters covered by this
-
Supplier: Mi-Tech Metals
Description: Chatter Free material, Super Chatter Free (also marketed under the name Diemitech) is used extensively as an alternative to tungsten carbide for boring bars and grinding quills. Diemitech is also an excellent choice for high-temperature tooling applications. The
- Overall Width / OD: 1.375 inch
- Overall Thickness: 1.375 inch
- Overall Length: 12 inch
- Tensile Strength (UTS, Break): 130,000 psi
-
Supplier: Mi-Tech Metals
Description: Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density superior
- Overall Width / OD: 1.375 inch
- Overall Thickness: 1.375 inch
- Overall Length: 12 inch
- Tensile Strength (UTS, Break): 110,000 psi
-
Supplier: Radwell International
Description: FLUID PRESSURE REGULATOR, 363 PISTON PUMP, 3/8 INCH NPTF PORT SIZE, 200 PSIG, 13.7 BAR, STAINLESS STEEL BASE HOUSING, TUNGSTEN CARBIDE SEAT, DOWNSTREAM. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Piston Valves
- Features: Regulator (general)
- Primary Material: Stainless Steel, Steel
-
Supplier: ESAB Welding and Cutting Products
Description: formulations including: 6040-PLC, with standard and crushed eutectic tungsten carbides; 6040-PLS, with spherical tungsten carbides especially well-suited for laser cladding; and 6040-PLM, with macrocyrstalline tungsten carbides. Potential applications
- Welding Filler Types: Cobalt Alloy, Nickel Alloy
- Features: Other
- Joining Process / Product Form: Powder
-
Supplier: Reid Supply
Description: Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and
- Overall Width / OD: 2 inch
- Overall Length: 36 inch
- Overall Thickness: 1.25196918 inch
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Semi-finished Shape / Mill Stock
-
Supplier: Carlisle
Description: Weight: 2.4 lbs. (1.1 kg) Wetted parts materials of: Anodized Aluminum, Stainless Steel, UHMW, PTFE, Silicone Rubber, EPR, Nylon, Tungsten Carbide
- Fluid / Output Pressure: 3,500 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Fiber Chopper / Composites Spray-up, Plural Components / Catalyst Injector, Spray / Atomization (Wet Coating)
-
Description: -50...+230°C Shaft size: 40...300 mm Sliding speed: 0...5 m/s Certification: Acc. to ATEX 94/9/EC Materials Housing: Stainless steel Product-wetted parts: Stainless steel, Alloy, Titanium, other special materials Seal rings: Carbon, Silicon Carbide, Tungsten Carbide, etc.
-
Supplier: Sames North American Corporation
Description: savings up to 10-15% Interchangeable PTFE (Rulon) or GT packing cartridges; tungsten carbide seats for extended service life Compatible with Airmix® Fine Finish, Xtra Fine Finish and Asymmetrical spray tips; HVLP-compliant aircaps available Body material: aluminium. Wetted parts: PTFE
- Air / Supply Pressure: 87.02262 psi
- Air Supply Pressure: 87.02262 psi
- Fluid / Output Pressure: 3,480.9048 psi
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: Belmont Metals, Inc.
Description: Binder Alloys Featuring Copper-based Binder Alloys enhanced with Nickel for Geothermal, Mining, Oil & Gas, Water Well drilling and horizontal applications. Our Copper Binder is an integral part of bits that are cast into a bit body with tungsten carbide matrix powder. For over four
- Features: Non-ferrous - Any Type, Other
-
Supplier: Dapra Corporation
Description: Multidot™ 3000 Marking Systems are electrically controlled units that utilize a tungsten carbide stylus to cold-form dots (spherical recesses) with low-stress, accurate, compressive force. Dot Peen is a highly readable marking method that can be used to permanently mark parts with
-
Supplier: KADANT
Description: carbon-to-silicon (or Tungsten) carbide seal package makes the RX run longer and with less maintenance requirements that other ball bearing designs. All O-rings are fully captured in glands and seal-loading springs do not contact the process fluid. The RX features a barrier in the seal
- Pressure Range: 150 psi
- Speed Range: 750 rpm
- Temperature Range: 500 F
- Port Size: 1½", 1¼", 1", 1/2", 3/4", 3/8"
-
Supplier: Plansee SE
Description: shanks. We supply tool holders made of our tungsten heavy metal alloy Densimet® for boring bars, grinding mandrels, tool shafts and all types of precision tool that require vibration-damping in order to ensure smooth running. We will manufacture these anti-vibration tools entirely in
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
-
Supplier: Techcon
Description: repeatability Viscosities up to 400K cps Drops as small as 10nl Integral heater with minimal fluid heated Tungsten carbide internal components for long life Quick and simple maintenance Size Width 50.8mm (2.00") Size Depth 93.8mm (3.69") Size Height: 88.9mm (3.50") Weight: 348g
- Container / Syringe Volume: 5 to 55 cc
- Shot Size: 0.00001000105612969727 cc
- Maximum Operating Frequency: 18,000 (Cycles/Min)
- Media Viscosity: 1 to 400,000 cps
-
Supplier: Epsilon Technology Corp.
Description: specimen and mount very easily. The included conical point contacts are made from tungsten carbide. If desired, the two cut-outs can be independently configured, providing two readings. Epsilon has versions for use in oil to 20,000 psi at 400 °F (1360 bar at 200 °C). These units
- Test Temperature: -40 to 212 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Supplier: GEA Process Engineering Inc.
Description: abrasion- and corrosion-resistant ceramic and tungsten carbide Built-in pressure adjusting facility Optional second homogenizing stage Optional special homogenizing valves for cell rupture and for emulsion
- Features: Homogenizer
-
Supplier: Union Process, Inc.
Description: ease of cleaning and maintenance. SD SERIES Features and Options: All eight models can be outfitted to operate in either batch or continuous mode. All models equipped with ammeter. When metal contamination must be eliminated, tank liners and arm sleeves of tungsten carbide or various
-
Supplier: Epsilon Technology Corp.
Description: included conical point contacts are made from tungsten carbide. The Model 3542RA extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal
- Test Temperature: -40 to 212 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
Find Suppliers by Category Top
More Information Top
-
Crosscutting Technology Development at the Center for Advanced Separation Technologies
29 Figure 2.8 Different sides of tungsten carbide bars used to build the screen section.
-
Sell PDC Cutter tools
• Sell Tungsten carbide bars and plates .
-
tungsten carbide ( Page 2 ) - offers from tungsten carbide manufacturers, suppliers, exporters & wholesalers
Sell Tungsten Carbide Bars , Carbide Rods .
-
Establishment of the Center for Advanced Separation Technologies
For wear resistance, the panel was designed using trapezoidal tungsten carbide bars placed in parallel along the inside of the pressure chamber (Figure 4).
-
Laboratory coded aperture imaging experiments: radial hole coded masks
and depth-sensitive CZT detectors
The slit size can be easily adjusted in steps of ~1 mil using a thin Al shim between two tungsten carbide bars .
-
The Point Load Test for the Tensile Strength of Rock
One apLT value was obtained when the point loads were delivered by spherical tungsten carbide buttons with r = 5 mm, and the other apLT value was obtained with tungsten carbide bars of r -- 5 mm with the axis perpendicular to the axis…
-
tungsten carbide ( Page 6 ) - offers from tungsten carbide manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ungsten carbide square bar, tungsten carbide square bar, tungsten carbide bar ] .
-
tungsten ( Page 13 ) - offers from tungsten manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ungsten carbide square bar, tungsten carbide square bar, tungsten carbide bar ] .
-
tungsten carbide ( Page 5 ) - offers from tungsten carbide manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Tungsten Carbide Rods, Tungsten Carbide Bars , Carbide blanks, carbide strips ] .
-
Laboratory coded-aperture imaging experiments: radial hole coded masks and depth-sensitive CZT detectors
The slit size can be easily adjusted in steps of ~1 mil using a thin Al shim between two tungsten carbide bars .
Indicates content that may require registration and/or purchase.