-
Supplier: Newark, An Avnet Company
Description: TUNING FORK CONTACT
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, REMOVABLE CONTACTS, (RACK AND PANEL, AND BASE PLATE) AND COMPONENT PARTS CONTACTS, WRAPPOST-TUNING FORK, SQUARE WRAPPOST, AND INSULATOR BUSHINGS (FOR USE WITH TYPE III CONNECTORS)
-
Supplier: SAE International
Description: Fork system is a primary component for motorcycles because it assures the contact between tires and road, therefore the safety and the driving feeling. Usually fork optimization and tuning are experimentally made involving the generation of a high large number of
-
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the vibration,
- Measuring Range: 118 inch
- Material Temperature Range: -4 to 176 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 250 volts
-
Supplier: FineTek
Description: powdery materials. The operating principle is based on the changes of vibration frequency of the tuning fork when it comes into contact with a liquid or solid material.. The Vibrating probe contains piezoelectric crystals built into the vibration tube that produce
- Meter Technology Type: Capacitive / RF Admittance, Vibrating / Tuning Fork Method
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Features: Single Pole, Double Throw (SPDT)
-
Supplier: Amphenol Aerospace Corporation
Description: Retention" gas tight, press-fit tuning fork contact design. Connector patterns containing multiple rows of contacts are easily produced and can include standard NAFI-style features such as guide pins and D- and V-shaped polarizing keys.
- Voltage Rating: 1,000 volts
- Current Rating: 3 amps
- Features: Board Mount Connector, Rectangular Connectors, Heavy Duty, Straight
- Gender: Female / Jack, Male / Plug
-
Supplier: Amphenol Aerospace Corporation
Description: compliant press-fit tuning fork contacts.
- Features: Board Mount Connector
- Gender: Female / Jack, Male / Plug
- Connector Type: Header Connector
-
Supplier: Amphenol Aerospace Corporation
Description: Amphenol's wide range of board level interconnects also includes high density UHD (Ultra High Density) Series module and backplane connectors. These utilize fork and blade contacts in a staggered grid pattern for attachment to printed circuit boards. The taggered pattern is 80
- Number of Contacts: 292 to 680 #
- Features: Board Mount Connector
- Gender: Female / Jack, Male / Plug
- Connector Type: Header Connector
-
Supplier: BinMaster, Inc.
Description: to order more when material levels get too low. BinMaster’s VRX61 features DPDT relay contacts, allowing the user to preset two switching outputs—such as to “covered” and “uncovered”—plus configurable time delay settings and selectable fail-safe protection. The VRX61’s die-cast aluminum power
- Material Temperature Range: -4 to 500 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Side mount, Top mount
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Unique Single Probe Design Resists Fouling Can Be Top or Side Mounted Maximum Temperature to 320°F Maximum Pressure to 360 PSIG Contact Parts - All 1.4571 SS The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 320 F
- Maximum Current: 8 amps
-
Supplier: Amphenol PCD
Description: numerous contact terminations, provide more flexibility to PCB designers. A well-proven technology The 127 series uses a 2.54 staggered grid pitch with 2.54 between two ros, available in 2 or 3 rows. The contact technology is based on the tuning fork and blade concept.
- Current Rating: 3 amps
- Number of Contacts: 17 to 144 #
- Features: Board Mount Connector, Coupling / Adapter, Other
- Gender: Female / Jack, Male / Plug
-
Supplier: TE Connectivity
Description: Contact Layout : Inline Contact Shape & Form : Tuning Fork PCB Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 4 MM [.157 INCH ] PCB Thickness (Recommended) : .8 MM [.031 - .063 INCH ] Electrical Characteristics Operating Voltage
- Voltage Rating: 125 volts
- Current Rating: 2 amps
- Number of Contacts: 3 #
- Contact Pitch: 2.006598916436585 mm
-
Supplier: HAVE, Inc.
Description: Easy and rapid assembly, both mechanically and electrically, reduces assembly time by as much as 60%. Gold-plated "tuning-fork" contacts for easy and reliable connection (pat. pend), with a nickel shell. All new, self-adjusting cam lock cable retention (pat. pend.) accepts a
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: TE Connectivity
Description: Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Tuning Fork Contact Underplating Material :
- Voltage Rating: 30 volts
- Current Rating: 0.5 amps
- Number of Contacts: 6 #
- Contact Pitch: 6.603996433841926 mm
-
Supplier: TE Connectivity
Description: Contact Current Rating (Max) (AMP) : 15 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Receptacle
- Voltage Rating: 300 volts
- Current Rating: 15 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 8
Find Suppliers by Category Top
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and Rotary Solenoids Change Our Lives. 1. Food and Beverage Processing. Solenoid operated linear, and rotary valves are an integral part of the high-speed processing of foods and beverages from "field to fork.". Food and beverage process equipment requires robust components that can work non-stop
More Information Top
-
Preventing Thermal Cycling and Vibration Failures in Electronic Equipment
Sample Problem: Estimating the Vibration Fatigue Life 0/ Tuning Fork Contacts .
-
Operating a phase-locked loop controlling a high-Q tuning fork sensor
for scanning force microscopy
Figure 2 shows the current through the tuning fork near resonance measured at a temperature of 4.2 K with an excitation voltage of U0 = 10 µVrms applied to the tuning fork contacts .
-
Electronic Quantum Transport in Mesoscopic Semiconductor Structures
Figure 14.5(a) shows the current through the tuning fork near resonance mea- sured at a temperature of 4.2 K with an excitation voltage of U0 = 10 µVrms applied to the tuning fork contacts .
Indicates content that may require registration and/or purchase.