Products/Services for Turbine Condenser Expansion Joints

  • Flexible Expansion Joints-Image
    Flexible Expansion Joints - (444 companies)
    Description Expansion joints connect two fixed assemblies or pipes and allow movement due to service load, shock, or thermal cycles. Construction They are made of elastomer, fabric or metal materials and feature...
  • Condensers-Image
    Condensers - (218 companies)
    Condensers are devices which accept a vapor stream and convert it to a liquid using heat transfer and/or compression.They are used in steam turbines for power plants, in cooling units for in-process fluids, and in air conditioning systems...
  •  
    Laboratory Condensers - (39 companies)
    Laboratory condensers are large, coolant-filled tubes that surround smaller glass tubes that contain a hot fluid or vapor. They are used to cool fluids and condense gases. Laboratory condensers are used in distillation and reflux processes...
  • Universal Joints-Image
    Universal Joints - (158 companies)
    Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical...
  • Steam and Gas Turbines-Image
    Steam and Gas Turbines - (79 companies)
    Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines...
  •  
    Hydro Turbines - (56 companies)
    Hydro turbines are used to transmit mechanical power and produce electricity. Hydro turbines convert water pressure into mechanical shaft power that can be used to drive an electricity generator, grind a mill, or move some other device. Hydro...
  •  
    Wind Turbines - (270 companies)
    Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind...
  •  
    Caulk, Grout, and Joint Compounds - (392 companies)
    Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks. Caulk, grout and joint compounds are used to fill joints, level surfaces, and seal or repair cracks. There are two basic types of products: leveling...
  •  
    Blades (wind turbine) - (19 companies)
    Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
  •  
    Swivel Joints - (121 companies)
    Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire