Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Universal Thread Grinding Company
Description: lead screw includes our patented, phosphor bronze split nut. One nut has a left hand thread; the other nut has a right hand thread. As the lead screw turns, the thrust nuts move uniformly in opposite directions from a fixed center line reference. Clockwise lead
- Length: 10.15 to 18.15 inch
- O.D Screw Diameter: 0.5 inch
- Screw Lead: 0.1 inches per
- Screw Lead Accuracy: 0.0001 inch/ft
-
Supplier: TPA Motion
Description: SD Series ball screws are bi-directional ball screws that are a great choice when you need to move two ball nuts in opposing directions via one motor screw arrangement. These assemblies consist of a high quality ground screw with a left and right hand thread mated with
- Length: 5.511814 to 17.322844 inch
- O.D Screw Diameter: 0.1574804 to 0.4724412 inch
- Screw Lead: 0.03937007874015748 to 0.07874015748031496 inches per
- Dynamic Load Rating: 67.44 to 359.68 lbs
-
Supplier: Fastener SuperStore, Inc.
Description: 10 X 3/4 Plastite-Style 48-2 TFS / Phillips / Pan Head / 410 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper
- Length: 0.75 inch
- Inch: # 10
- Screw Type: Self Drilling / Thread Cutting Screw
-
-
Supplier: Velmex, Inc.
Description: Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.
- Stroke or X-Axis Travel: 3 inch
- Carriage Load: 25 lbs
- Positioning Accuracy: 0.0014999999999999998 inch/inch
- Lead: 1 to 0.2 inches per
-
Supplier: Kaeser Compressors, Inc.
Description: Capacity: 60 cfm (operates up to 60 lb. paving breaker) Pressure: 100 psig Standard (specific pressure range dependent on model and package chosen) Features: Single stage, oil injected rotary screw airend with power-saving proprietary Sigma Profile 4-cycle, V-twin industrial duty Honda
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 60 to 295 SCFM
- Horse Power: 20.8 HP
- Mounting: Portable
-
Supplier: Jergens, Inc.
Description: to single station vise for larger parts Fully machinable and reversible jaws - More workholding flexibility per jaw set Fully sealed lead screw assembly - lower maintenance and repair problems/cost Rigid construction with hardened and ground stainless steel rails - High accuracy and
- Type: Work Support
-
Supplier: RAFI GmbH & Co. KG
Description: technology. MODELS ➔ Pushbutton, mushroom pushbutton, twin pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry SPECIAL
- Frame Diameter / Length: 29.8 mm
- Frame Depth: 32.5 mm
- Frequency: 2,400 to 3,100 Hz
- Sound Pressure Level: 70 dB
-
Supplier: TE Connectivity
Description: Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Shape & Form : Twin-Beam Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions
- Current Rating: 2.25 to 3 amps
- Insulation Resistance: 2 Mohms
- Operating Temperature: -65 to 125 C
- Number of Contacts: 70
-
Supplier: AMETEK Sensors, Test & Calibration
Description: compensation to be made for any deformation, however small, of the load frame, load cell and grips of the instrument itself during compression testing. The crosshead is driven by twin lead screws and a high precision servo motor and DC servo system to achieve a wide range of
- Force / Load Capacity: 22,481 lbs
- Stroke / Travel: 45.3 to 63.8 inch
- Test Speed: 0.000039999999999999996 to 19.999999999999996 in/min
- Test Temperature: 41 to 95 F
-
Supplier: Visual Sound, Inc.
Description: performance sound reinforcement and more demanding BGM applications as well as high performance speech reproduction where clarity and vocal character are paramount. The versatile twin driver design and mounting options also make the VX 5.2, due to acoustic matching with the wider range of VX
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.63 inch
- O.D Screw Diameter: 0.88 inch
- Dynamic Load Rating: 175 lbs
- Screw Type: Lead Screw
-
Supplier: RS Components, Ltd.
Description: Dryspin(R) Lead Screw 6.35x2.54 500mm
- Length: 19.68505 inch
- O.D Screw Diameter: 0.250000135 inch
- Screw Type: Lead Screw
-
Supplier: THK America, Inc.
Description: Manufactured to meet the standards for the 30 degree trapezoidal threads. More detailed specifications are available in our digital catalog.
- Length: 0.2362206 inch
- O.D Screw Diameter: 1.2598432 inch
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.1181103 inch
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.5 inch
- O.D Screw Diameter: 0.71 inch
- Dynamic Load Rating: 60 lbs
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.0787402 inch
- Screw Type: Lead Screw
-
Lead Screws and ACME Screws - Acme screw, 3/8" diameter, 0.083" lead, 3 Feet length -- AB11SA-371213
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 36 inch
- O.D Screw Diameter: 0.375 inch
- Screw Type: ACME Screw, Lead Screw
- Component Type: Screw Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 48 inch
- O.D Screw Diameter: 1 inch
- Screw Type: ACME Screw, Lead Screw
- Component Type: Screw Only
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.04724412 inch
- Screw Type: Lead Screw
-
Supplier: Noll, Inc.
Description: Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.47244 inch
- Screw Lead: 0.06889763779527566 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: Wedin International, Inc.
Description: lead times in our industry. “Super Service” turn around is available for those jobs that just can’t wait. Wedin has the ability to grind ball screws up to 19 inches in diameter or as small as 1/2 inch in diameter. We are not restricted by any length and have made ball screws up
- Length: 69 inch
- O.D Screw Diameter: 1 inch
- Screw Type: Lead Screw
- Component Type: Screw Only
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 39.3701 inch
- Screw Lead: 0.003937007874015748 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on
- Length: 144.094566 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.1968503937007874 inches per
- Dynamic Load Rating: 2,248 lbs
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 3.8976399 inch
- O.D Screw Diameter: 1.181103 inch
- Screw Lead: 0.07874015748031496 inches per
- Dynamic Load Rating: 13,195.76 lbs
-
Supplier: ATLANTA Drive Systems, Inc.
Description: there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished
- Length: 78.7402 inch
- O.D Screw Diameter: 1.181103 inch
- Screw Lead Accuracy: 0.0006 inch/ft
- Screw Type: Lead Screw
-
Supplier: igus® inc.
Description: Dryspin® - Lead Screw Nut J350 with Flange
- Length: 0.59 to 1.73 inch
- Maximum Static Load Capacity: 6.323624 to 136.921184 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Screw Lead: 0.5 inches per
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
- Component Type: Screw Only
-
Supplier: Noll, Inc.
Description: Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.375 inch
- Screw Lead: 0.041666666666666664 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: igus® inc.
Description: Trapezoidal Lead Screw Nuts - WSLM
- Maximum Static Load Capacity: 50.58 to 642.8718 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 2.5590565 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.07874015748031496 inches per
- Dynamic Load Rating: 7,418.4 lbs
-
Supplier: igus® inc.
Description: Anti-backlash* thread nuts Lead screw nuts with reduced axial clearance. Continuously self-adjusting Self-lubricating and quiet Sleeve and flange series available Material: iglide® J Industries: Packaging, medical, semiconductor industry, laboratory equipment *Backlash refers to the
- Length: 0.787402 to 1.8897648 inch
- O.D Screw Diameter: 0.3149608 to 0.9448824 inch
- Maximum Static Load Capacity: 112.4 to 917.184 lbs
- Screw Type: Lead Screw
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Length: 288 inch
- O.D Screw Diameter: 2.25 inch
- Screw Lead: 0.5 inches per
- Dynamic Load Rating: 19,800 lbs
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: much lower cooling power than linear motors Special technical features at a glance: accommodates axial and radial forces as well as torques, suitable for one-sided lead screw support high-precision support of the lead screw double cone suspended between hydrostatic
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 39.3701 inch
- Screw Lead: 0.003937007874015748 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Length: 288 inch
- O.D Screw Diameter: 4 inch
- Screw Lead: 1 inches per
- Dynamic Load Rating: 85,000 lbs
Find Suppliers by Category Top
Featured Products Top
-
Oversized Phillips Pan Head Sealing Screws ZAGO Oversized Phillips Pan Head Sealing Screws are engineered with a 360° unbreakable rubber O-ring seal and built to (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
characteristics resulting in bolts with different functions. They typically require a drilled hole and a complementary nut, or tapped mating part for installation, and, unlike screws, they are generally not tapered. The terminology distinguishing between the types of bolts is often inconsistent and (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Pa Flammability rating: UL 94V-0 Withstands salt spray up to 1,000 h Temperature range: -40°C to +125°C Metal, stainless steel, or plastic Screw thread and snap-in mating style (read more)
Browse Screws Datasheets for DigiKey -
changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications. NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available. (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
ENGINEERS, OEMS CHOOSE ZAGO HIGH-TECH SEALING SOLUTIONS FOR OPTIMAL SUBSEA EXPLORATION; ENVIRONMENTAL PROTECTION
(read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
ZAGO helps ensure sealing performance is built in from the start and trusted for life.
(read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Sealing Screws In Petrochemical Industries Fluid leakage is a significant, time-consuming, and costly problem for engineering teams in most factories. Fluid leakage problems need constant monitoring (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Sealing Socket Head Cap Screws eBook Learn more about Sealing Socket Head Cap ScrewsSealing socket head cap screws feature a recessed hexagonal drive and a barrel-shaped head. The head has smaller dimensions than most standard screws, making it (read more)
Browse Screws Datasheets for APM Hexseal Corp. -
How to protect mission-critical equipment from tampering, damaging contaminants ZAGO security/tamper-proof seal screws with O-ring technology are designed to protect ruggedized (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
The Ultimate Tapping Screw for Plastics
profile is 60 Degrees Included. A Plastite Twin Lead profile is 48 Degrees Included. The comparison shown in Figure A demonstrates the obvious advantages of a 30 Degree thread form:
More Information Top
-
AVERAGE SHEAR RATE IN A TWIN‐SCREW EXTRUDER AS A FUNCTION OF DEGREE OF FILL, FLOW BEHAVIOR INDEX, SCREW SPEED AND SCREW CONFIGURATION
8D twin lead screw .
-
Consumer‐Based Optimization of a Third‐Generation Product Made from Peanut and Rice Flour
Twin lead screw .
-
CELLULAR STRUCTURE OF PEANUT‐BASED EXTRUDED SNACK PRODUCTS USING SCANNING ELECTRON MICROSCOPY
twin leadscrew twin lead screw .
-
Lesson and experience learned from tracking test of LAMOST model mount
The altitude axis is driven by twin leading screw -nut drive system plus connecting rods.
-
Influence of processing variables on the mechanical properties of extruded maize
1/4 in, SPACER~ 112in. BARRELVALVI ELEMENT 2 in. TWIN LEAD SCREW 112in. PITCH .
-
Overall Heat Transfer Coefficient Between Cooling Die and Extruded Product
The screw profile for the 1,250 mm barrel length was composed of: a spacer (400 mm), single lead screw (100 mm), twin lead screw (150 mm), 30° forwarding paddles (50 mm), single lead screw (50 mm), 30° forwarding paddles (87.5 …
-
Investigation of mechanical properties of alumina nanoparticle‐loaded hybrid glass/carbon‐fiber‐reinforced epoxy composites
The tensile strength and Young’s modulus of the composites were measured using the twin lead screw table top UTM of make Zwick/Roell Z010 with 10-kN load cell capacity with a crosshead speed of 1.3 mm/min.
-
Perceptual Changes and Drivers of Liking in High Protein Extruded Snacks
FTLS = forwarding twin lead screw ; FP = forwarding paddle; RP = reversing paddle.
-
new products
The J.J. T5000 series is a versatile and compact bench mountedrange of machines, particularly suited to the testing of plastics and rubbers, with twin lead screws operation both in tension and compression over a crosshead displacement of 1,000 mm and …
-
PHYSICAL AND SENSORY CHARACTERISTICS OF EXTRUDED CORN/SOY BREAKFAST CEREALS
"FTLS= Forwarding twin lead screw . bFKB= Forwardingkneading block.
Indicates content that may require registration and/or purchase.