-
Supplier: Radwell International
Description: DIAL THERMOMETER, REMOTE MOUNTED, 4/5 INCH DIAL, CAST ALUMINUM CASE, 1/2 INCH NPT, 5FT BRASS BRAIDED CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Vaisala
Description: ±2%RH transmitters with a certificate for demanding HVAC Vaisala HUMICAP® Humidity and Temperature Transmitter Series HMDW110 is suitable for relative humidity, dew-point, enthalpy, wet-bulb temperature and temperature measurement in demanding HVAC applications.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Vaisala
Description: transmitters are available as wall mounted or with a remote probe. For high-temperature applications or where space is limited, the remote probe is ideal.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
-
Supplier: E+E Elektronik
Description: safe temperature transmitter feature two 4-20 mA output in 2-wire technology. Features/benefits For gas and dust applications Direct mounting in zones 0 / 20 Maximum precision up to 200°C (392 °F) Pressure-tight up to 20 bar (290 psi) Wall mount or with remote probe models
- Sensed Temperature: -40 to 356 F
- Operating Temperature: -40 to 140 F
- Reference Resistance: 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: Piezo-Metrics
Description: calibration The T24-TA oem wireless temperature sensor transmitter is a high performance device designed for OEM integration for the collection and processing of temperature measurements. The wireless sensor transmitter requires an external platinum temperature
-
Supplier: Microwave Photonic Systems, Inc.
Description: and high dynamic range performance. The transmitter's temperature stability is controlled with the use of a temperature compensation network. The transmitter provides status monitoring through the use of an onboard processor that communicates with a host computer over an
- Wavelength: 1,550 nm
- Maximum Optical Output Power: 5.000000000000001 dBm
- Operating Temperature: -40 to 158 F
- Connector Type: FC, SC
-
Supplier: Microwave Photonic Systems, Inc.
Description: The transmitter provides low noise and high dynamic range performance over a wide operating temperature range. Temperature stability is controlled with an integrated thermo-electric cooler (TEC).The transmitter provides status monitoring through the use of an onboard
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Light Source: Laser Diode
-
Supplier: FineTek
Description: The EST Series is a grain temperature monitoring system consisting of the EST110 sensors and EST120 temperature & level monitoring transmitter and MMS-TLA PC-software. The EST110 sensor cable is for temperature sensing only, the EST120 is for temperature/level
- Local Interface: Computer Interface
- Interface: Serial Interface
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-2330TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of L-Band RF signals over a frequency range of 800 MHz to 2250 MHz. The transmitter family is comprised of four model variants that each operate
- Wavelength: 3,110 to 1,550 nm
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 158 F
- Connector Type: FC, SC
-
Supplier: Microwave Photonic Systems, Inc.
Description: km. The transmitter provides status monitoring & control through an embedded processor that communicates to the User’s M&C computer via a serial interface. Available parameters include Laser Pre-Amp Gain Control, Bias Current, Temperature and Alarm Status.
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 1 to 3,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: OMEGA Engineering, Inc.
Description: The TX62, TX63, TX64, TX65 programmable transmitters provide an isolated 4 to 20 mA signal linearized to temperature or process input. The TX62 & TX63 smart transmitters provide the same functions as the TX64 & TX65 with the additional feature of smart communications. Smart
- Operating Temperature: -40 to 167 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: Board / Cabinet Mounting, Digital or Analog Display, K
- Local Interface: Computer Interface
-
Supplier: Demag Cranes & Components
Description: hand-held transmitters Highly reliable transmission thanks to frequency hopping Display section for operating statuses and battery capacity High availability ensured by high-speed charging of the transmitter battery in 2 hours Emergency operation also possible with conventional Mignon
- Number of Transmitters: 6 to 10
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 122 F
- Features: Battery Powered
-
Supplier: OMEGA Engineering, Inc.
Description: The HX15 series two wire remote transmitters measure relative humidity and temperature over a large temperature range (-40 to 180C). The HX15-W 64 mm (2.5") stainless steel probe is used for wall mounting. The HX15-D 216 mm (8.5") stainless steel duct probe has a
- Relative Humidity Range: 3 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 356 F
- RH/aw Range: 3 to 95 %
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INDUSTRIAL CRANE WIRELESS REMOTE CONTROL (6 SINGLE-SPEED ACTION POINTS), OPERATING TEMPERATURE -45C ~ +80C, 12-24VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Shaw Moisture Meters
Description: SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter. Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew offers superior sensitivity, accuracy, repeatability and speed of response.
- Dew Point Range: -184 to 68 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s new FP7002 Series Paddlewheel Flow sensor/transmitter flow system provides a low cost, factory calibrated, simple, and easy to install solution for applications requiring a remote long distance flow and temperature sensor located away from the main indicating meter or
- Pipe Diameter: 0.75 to 3 inch
- Media Temperature Range: 199.4 F
- Liquid Volumetric Flow Rate: 2 to 460 GPM
- Operating Pressure: 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged All Stainless Steel Construction Well Suited for Corrosive Media • 1 /2 " NPT Conduit Wire Port • Reverse Supply Voltage Protection • Ideal for Monitoring Remote Applications • Shock and Vibration Resistant
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 0 to 212 F
- Signal Output: Analog Current
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERTURE TRANSMITTER, -40-120F 3' CAP * TEMPERATURE TRANSMITTER. REMOTE BULB. RANGE -40 TO 120F. BULB 1/4 X 4 . 3'CAP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Siemens Process Instrumentation
Description: and calibration is evident in the wide range of versatile flow meter sensors and transmitters. FCT020 is the standard transmitter, suitable for general purpose applications. It delivers accurate and precise measurements of mass flow rate, density, temperature and volume flow
- Features: Computer Controllable, Digital Display, Digital Front Panel, Mass Flow Meter, Other, Volumetric Flow Meter
- Meter Technology: Coriolis Meter
- Additional Variables Measured: Measures Density, Measures Temperature
-
Supplier: TECAT Performance Systems, LLC
Description: environment a compact form factor that allows mounting in a wheel hub low power consumption to maximize battery life the capability to withstand extremely high temperatures. The WISER TC2-K is comprised of three subsystems: a remote unit, base unit, and software interface. The
- Sensed Temperature: -40 to 1,832 F
- Operating Temperature: -40 to 1,832 F
- Thermocouple: K
-
Supplier: Piezo-Metrics
Description: Wireless Transmitter Module Enclosure Waterproof to IP67 Accepts Sensor Inputs- Strain, Current, Voltage Accepts Sensor Inputs- Temperature, Pulse, Potentiometer Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range
-
Supplier: Richardson RFPD
Description: Output Accuracy -10 C to +60 C Compensating Temperature -20 C to +85 C Operating Temperature Applications Industrial Process Control and Monitoring Advanced HVAC Systems Refrigeration Systems Automotive Test Stands Off-Road Vehicles Pumps and Compressors Hydraulic/Pneumatic Systems
-
Supplier: Win Source Electronics
Description: Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 090981-NRF2402 Packaging: Reel - TR Applications: Home Automation, Remote Sensing, RKE Frequency: 2.4GHz Power - Output: 0dBm Data Interface: PCB, Surface Mount Data Rate (Max): 1Mbps Modulation or Protocol: GFSK Antenna
- Output Power: 0 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.9 to 3.6 volts
-
Supplier: Laurel Electronics LLC
Description: generated at rates up to 9600 baud by a weighing scale or other instrument. In particular, it can be generated by a Laureate digital panel meter, counter/timer or transmitter. A Remote Display can duplicate the reading of that instrument, or it can be used to display additional data
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Piezo-Metrics
Description: Wireless Transmitter Module Enclosure Accepts Sensor Inputs- Strain, Current, Voltage Accepts Sensor Inputs- Temperature, Pulse, Potentiometer Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 500 m (1,600 ft) range The smallest of our
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features High Limit Control protects personnel, equipment and materials from over-temperature process conditions Universal programmable thermocouple sensor input Versatile – 2 types of outputs available Highly accurate universal input with 18 bit analog to digital converter FM approved
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
-
Supplier: Piezo-Metrics
Description: Wireless Transmitter Module Enclosure Waterproof to IP67 Accepts Sensor Inputs- Strain, Current, Voltage Accepts Sensor Inputs- Temperature, Pulse, Potentiometer Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 199464-ATA8741-PXQW Packaging: Reel - TR Applications: Home Automation, Remote Sensing, RKE Frequency: 310MHz to 350MHz Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 8dBm Data Interface: PCB, Surface Mount Data Rate
- Output Power: 8 dBm
- Operating Frequency: 310 to 350 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2 to 4 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 083775-NRF2402G Packaging: Reel - TR Applications: Home Automation, Remote Sensing, RKE Frequency: 2.4GHz Power - Output: 0dBm Data Interface: PCB, Surface Mount Data Rate (Max): 1Mbps Modulation or Protocol: GFSK Antenna
- Output Power: 0 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.9 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 079135-ATA8402-6AQY Packaging: Reel - TR Applications: RKE, Remote Control Systems Frequency: 429MHz to 439MHz Power - Output: 7.5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 50 kBaud Modulation or Protocol: ASK, FSK
- Output Power: 7.499999999999999 dBm
- Operating Frequency: 429 to 439 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2 to 4 volts
-
Description: balance should always be considered. Mounting Diagram of TVPC temperature speed controller 4. Fitting The controler of temperature and speed comprises the transmitter( probe of temperature and speed), the pick-up (magnetic sensor) and the evaluating instrument. The
Find Suppliers by Category Top
Featured Products Top
-
Portable oxygen analyzer designed for accurate measurement of oxygen concentration in gas mixtures. Palm O₂ RD supports reliable oxygen monitoring in industrial, medical, and specialty gas applications.
(read more)
Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
PGD100, PAD100 pressure transmitter The essential remote seal pressure transmitter PxD100 is the new pressure transmitter from ABB, combining the compactness and simplicity of the Pxx100 series with the high-quality flexibility of the S26 remote seal series. Its (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
logic in a single hazloc enclosure. Certified for use in SIL 2 safety instrumented systems, the One Series Safety System not only controls the heater locally, it alarms remote “Gas Control” operations when the temperature of the pressure-reducing valve drops below 40°F. This signals (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
embedded applications. Power can be supplied via USB Type-C® or through the M.2 connector, offering flexibility in system design. The B-WBA5M-WPAN includes onboard MEMS sensors (temperature, 3D accelerometer, and gyroscope), a user LED, and push buttons for user interaction. It is (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Engineers, Discover Pyromation's Refined Temperature Transmitters! Pyromation introduces an upgraded series of temperature transmitters, tailored for enhanced precision and compatibility in diverse industrial settings. Updated Model Highlights: (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/thermotrans-p-32100/ Accuracy: Gain error < 0.2% of measured value Safety: Complete and continuous 3-channel electrical isolation up to 300V AC/DC and test (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
Desktop and wall mount CO2 transmitters and controllers for offices, classrooms, restaurants, breweries, factories or anywhere indoor air quality or safety is important. Remote Safety Alarms - Protect customers and employees around stored carbon dioxide. aSense - CO2 (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
separation diode allows parallel connection of several units for higher system output. Custom input/output voltages are also available. The unit is equipped with an output-fail alarm and Form C contacts are available on request. Optional remote shutdown or enable are available. The LQC 2K-3U2LC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
. Now SIL2-certified, NINVA TSP341-N is built on the proven TTH300 temperature transmitter and delivers a range of new features based on customer feedback. These include a unique remote mount configuration, improved resistance to vibration (read more)
Browse Temperature Indicators Datasheets for ABB Measurement & Analytics