Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE, C TYPE, 300MM, 425 DEG C; Thermocouple Type:C; Sensing Temperature Min:0°C; Sensing Temperature Max:425°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS
-
Thermocouple Temperature Probes - Thermocouple, Type K, 482Deg C; Thermocouple Type Omega -- 59T4243Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE, TYPE K, 482DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:482°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3.05m; Probe Length - Imperial:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE, TYPE R, 1450DEG C; Thermocouple Type:R; Sensing Temperature Min:0°C; Sensing Temperature Max:1450°C; Sensor Body Material:-; Lead Length - Imperial:18"; Lead Length - Metric:457.2mm; Probe Length - Imperial:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE, TYPE K, 260DEG C; Thermocouple Type:K; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:150"; Lead Length - Metric:3.81m; Probe Length - Imperial:
-
Supplier: Chromalox
Description: Type J, K, and T Thermocouples - Grounded Mounting Bolt - 1/4 -28 NF Threaded Bolt Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs
- Sensed Temperature: -328 to 1,600 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J, K
- Sensor Termination Type: Other
-
Supplier: Chromalox
Description: Type J, K, and T Thermocouples - Grounded Sheath Materials - 3/16” or 3/8” Diameter Ring Hole Size Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs
- Sensed Temperature: -328 to 1,600 F
- Diameter or Width Range: 0.1875 to 0.375 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J, K, T
-
Supplier: CHINO Works America Inc.
Description: The C015 series is adjacent measuring thermocouples designed for measurement of surface temperature of moving or rolling materials, such as heating rollers, press rollers and running sheets. The thermocouple has the built-in automatic correction circuit for the difference between
- Sensed Temperature: 932 F
- Sensitive Length: 393.701 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
- Element Configuration: Double Element
-
Supplier: Belden Inc.
Description: Type JX Thermocouple, 1 Pair 16AWG (Solid) Iron+Constantan, FEP Insulation Wht, Red Color Code, Overall Beldfoil® Shield, Black FEP Outer Jacket, PLTC CL2P 200C SUN RES
- Temperature Range: -94 to 392 F
- Elements / Pairs: 2
- Gauge Thickness: 16 Gauge
- Thermocouple Type: J
-
Supplier: Belden Inc.
Description: Type TX Thermocouple, 1 Pair 16AWG (Solid) OFHC+Constantan, FEP Insulation Blu, Red Color Code, Overall Beldfoil® Shield, Blue FEP Outer Jacket, PLTC CL2P 200C SUN RES
- Temperature Range: -94 to 392 F
- Elements / Pairs: 2
- Gauge Thickness: 16 Gauge
- Features: Other, Shielded
-
Supplier: Belden Inc.
Description: Type KX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Alumel, FEP Insulation Yel, Red Color Code, Overall Beldfoil® Shield, Yellow FEP Outer Jacket, PLTC CL2P 200C SUN RES
- Temperature Range: -94 to 392 F
- Elements / Pairs: 2
- Gauge Thickness: 16 Gauge
- Thermocouple Type: K
-
Supplier: MPF Products, INC.
Description: Miniature Thermocouple Connector, 1 Pair, Type C Spade-style Connector, Air-side, Rated to 125 deg C
- Size: Miniature
- Features: Other
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Maximum Temperature 2102° F (1150° C) Inconel 600 Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Allied Electronics, Inc.
Description: connector input. Features: Type-K thermocouple for use in air and non-caustic gas measurements Bead protected by perforated baffle Measurement range:-40 to 816ºC One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead
-
Supplier: OMEGA Engineering, Inc.
Description: Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*) Thin-body
- Sensed Temperature: 419 F
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, K
- Process Connection: None or Hand held
-
Supplier: Accuris
Description: CABLE, ELECTRIC, TYPE TC-X, THERMOCOUPLE
-
Supplier: Allied Electronics, Inc.
Description: temperature-measuring instrument that is designed to accept Type K thermocouples and has miniature connector input. Features: Type-K thermocouple with tapered tip for use in air, non-caustic gas and surface applications Measurement range:-40 to 816ºC One year
-
Supplier: Linseis Inc.
Description: Single Pen Temperature Recorder for Type J Thermocouple, Temperature Range -40°F to 1000°F, (-40°C to 500°C)
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Temperature Measurement Range: -40 to 1,000 F
- Operating Temperature: 32 to 125 F
-
Supplier: MPF Products, INC.
Description: Miniature Thermocouple In-Vacuum Connector, 1 Pair, Type C Spade-style Connector, Vacuum side, Rated to 300 deg C
- Size: Miniature
- Features: Other
-
Supplier: TEGAM, Inc.
Description: Thermocouple Thermometer °F or °C (Type K) Economical TEGAM's 874 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type K thermocouples and probes. Constructed with ABS material for
- Fahrenheit Scale: -120 to 1,999 F
- Celsius Scale: -85 to 1,100 C
- Configuration/ Features: Battery Powered, Splash Proof, Watertight or Direct Immersion
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Type K high-voltage thermocouple (1-channel) with HV thermocouple cable type K for safe temperature measurement in high-voltage environments. The measuring point of the type K sensor is available in bare or electrically insulated (1000 V) versions. The Lemo Redel
- Sensed Temperature: -58 to 302 F
- Diameter or Width Range: 0.13385834 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: TEGAM, Inc.
Description: Thermocouple Thermometer °F or °C (Type T) Economical Tegam's 875 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type T thermocouples and probes. Constructed with ABS material for
- Fahrenheit Scale: -112 to 752 F
- Celsius Scale: -80 to 400 C
- Configuration/ Features: Battery Powered, Splash Proof, Watertight or Direct Immersion
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Thermocouple KT 4, cable sensor. Measurement of temperature in ducts, pockets, machine construction containers, environmental chambers and test. Operating range is in solid, fluid and gaseous medias up to 400°C.
- Sensed Temperature: -58 to 752 F
- Diameter or Width Range: 0.2362206 inch
- Sensitive Length: 1.574804 to 15.74804 inch
- Process Connection: Compression
-
Supplier: Allied Electronics, Inc.
Description: thermocouples and has a miniature connector input. Features: Type-K thermocouple suitable for food industry, liquids and gels Measurement range : -40 to 350°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type)
-
Supplier: Taylor Precision Products LP
Description: Features K type thermocouple with elastomeric boot. Temperature range -58°F to 1999°F / -50°C to 1300°C. Accuracy +/- 2°F / +/- 1°C. Field recalibratable. Mini-connectors for interchangeability with any type "K" probe. Hold and maximum temperature features.
-
Supplier: Cole-Parmer
Description: • Measures and simulates from nine types of thermocouples: J, K, T, E, R, S, B, L, and U • Calibrates linear transmitter with mV source function •
F or C user-selectable • Includes mini-jack connector Available for sale in the United States and Canada only. - Calibrator Style: Battery Powered
- Environmental Properties: Temperature, Thermocouple
-
Supplier: Honeywell International, Inc.
Description: 29 INCH SPADE, QUICK CONNECT CONNECTION TYPE GAS FIRED HEATING SYSTEM APPLICATION 780 TO 1400 DEG F TEMPERATURE MEASURING RANGE TRADELINE[R] BRAND Q335C MODEL
- Sensed Temperature: 780 to 1,400 F
- Sensitive Length: 29 inch
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: This Type K thermocouple probe measures from -58 to 1000
F (-50 to 538 C) with a subminiature (mini-ANSI) connector. - Features: Thermocouple
-
Supplier: Telatemp Corporation
Description: All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).
- Temperature Range: 221 F
- Gauge Thickness: 20 Gauge
- Diameter: 0.032 inch
- Length: 120 inch
-
Supplier: Telatemp Corporation
Description: All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).
- Temperature Range: 221 F
- Gauge Thickness: 20 Gauge
- Diameter: 0.032 inch
- Length: 600 inch
-
Supplier: Accuris
Description: INDICATOR, TEMPERATURE, THERMOCOUPLE, SELF-BALANCING, POTENTIOMETER TYPE
-
Supplier: Transcat, Inc.
Description: Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in) Insulation: PFA Polymer
- Temperature Range: 500 F
- Insulation Material: Plastic
- Thermocouple Type: T
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The SAB 1000°C surface thermocouple is a high-temperature sensor for demanding measurement tasks, for example in the automotive industry, steel production, or battery issue tests such as nail penetration. Thanks to its class 1 fiber-glass-insulated thermowires, the thermocouple
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Surface
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • Ideal for use in food-related applications • IP67-rated case is water- and dustproof • BioCote
antimicrobial protection • NSF approved Designed to accept any type K thermocouple probes with miniature connection. This thermometer produces a high degree of accuracy, with a rapid - Fahrenheit Scale: -328 to 1,112 F
- Celsius Scale: -200 to 600 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: TE Connectivity
Description: Dimensions Diameter : 4.8 MM [.188 INCH ] Length : 609.6 MM [24 INCH ] Wire Length : 3048 MM [120 INCH ] Other Junction Grounding : Grounded Packaging Features Thermocouple Sensor Package : Fiberglass Sheath Product Type Features Model Number : ANDO-410 Thermocouple Sensor
- Sensed Temperature: -58 to 311 F
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: Time: .85 seconds or greater • Type “K†and “J†probes feature ICONEL 600 sheaths • Type “T†probes feature 316 Stainless Steel sheaths • Fiberglass insulated cable with stainless steel overbraid • Each probe comes with a color coded ANSI mini connector: type J-black,
- Sensed Temperature: 1,800 F
- Sensitive Length: 12 inch
- Base, Noble and Refractory Metal Type: E
- Configuration: Grounded Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
Thermocouples are one of the most common and practical types of temperature sensors. They are reliable, durable, cost-effective and can operate at high temperatures. Each thermocouple consists of two different conductors or thermoelements that produce an electromotive force (EMF), a (read more)
Browse Thermocouple Temperature Probes Datasheets for Tempco Electric Heater Corporation -
assemblies, dependant on connection head type, meet XP Class I Division I & II; Groups A, B, C, D; DIP Class II Division I; Groups E, F, G; Class III; Type 4/4X. The required thermowell is available in standard, heavy-duty, and flanged constructions. The assemblies feature 316 stainless steel sheaths. They are available with aluminum or stainless steel explosion-proof connection heads. (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Type C Standard Limits per ASTM E230 Insulation: High Purity (99.4% Min) Magnesium Oxide (MgO) per ASTM E1652 Hafnium Oxide (i.e., Hafnia) for selected high temperature applications Special Applications (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
base metal thermocouples, such as types K, N, E, J and T, that can withstand operating temperatures up to 2300ºF (1260ºC). For (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
(EMF). The EMF appears across the free ends of the thermocouple wires where it is measured and converted into units of heat calibration. Through selection of appropriate thermocouple wires and sheath components, thermocouples are suitable to be used in temperature ranges from (-200 to 2316) °C (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
Tystar Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work with you to develop a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
types available If you need engineering help to ensure you’re choosing the proper SPA for a specific application, we’ve created the (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Learn about the basic function of thermocouples, how they operate, and typical constructions (or types). Learn More about Pyromation's Thermocouples (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
Typical applications that utilize thermocouples include turbine exhaust, HRSG profiling, reactor multipoint assemblies, and cement kilns. Design a thermocouple to your specific requirements working with our application and design engineers Proven, standard (read more)
Browse Thermocouple Temperature Probes Datasheets for United Electric Controls Company -
The Dataforth MAQ20-JTC, -KTC, -TTC and -RSTC thermocouple, input modules have eight differential input channels, which are grouped into four blocks of two channels. Each block has a terminal for sensor shield ground as well as a dedicated ambient temperature sensor that is optimally positioned (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Dataforth Corporation
Conduct Research Top
-
Flare Pilot Thermocouple Failure? Using Infrared Monitors to Achieve Auxiliary Flare Pilot Monitoring
Infrared flare pilot monitoring as a primary or secondary monitoring solution provides a pilot status signal when thermocouple failures occur and assures an alternative pilot status measurement is available for the safe flare operation. Thermocouples don't always last the duration of the planned
-
Controller Thermocouple Location
It has been our experience that best system controllability is obtained by placing the control sensor (element, T/C, RTD, Etc.) directly in front of the supply air discharge.
-
Criteria for Temperature Sensor Selection of T/C and RTD Sensor Types
Temperature reigns as the most often measured process parameter in industry. While temperature measurement utilizes sensors of many forms, the actual measurement of temperature is accomplished via only five basic sensor types: Thermocouple (T/C), Resistance Temperature Detector (RTD), Thermistor
-
Different Methods of Measuring Component Temperatures
Thermocouples are considered to be accurate within ± 1°C but there are many traps to fall into. They may pick up electrical noise, they are relative, meaning that they need to be calibrated to a "cold junction", the wires of the thermocouple or disc type thermocouples may make the device
-
Accuracy Standards
The industry standard for platinum RTD's according to IEC-751 is + /- 0.12% (of resistance) at 0°C, commonly referred to as Class B accuracy. This will provide an accuracy of + /- 0.3°C at 0°C, which is quite good if you compare it to the + /- 2.2°C of a standard Type J or K thermocouple.
-
Oven Temperature Profiling of Metal Alloys At 800°F
thermocouples, and given the ovens' 800°F (426°C) temperatures, the customer also needed an especially resilient thermal barrier, all without going over budget.
-
Speed of Response Curves (.pdf)
It is the purpose of the information on this page to give you some general guidelines in estimating the speed of response you might expect from a thermocouple or an RTD. In defining any transient condition such as a temperature change, it is important that a standard measuring point be established
-
Interphex Preview, Part Deux
. The company, a certified ISO 9001 manufacturer of sanitary process equipment, will feature the newly redesigned Model C-CS, which offers longer diaphragm life and increased capacity. Mixer for Low-Shear, High-Purity Applications Booth 1119 The new Clean Sweep Mixer from . revolutionizes mixing technology
-
LadyBug Technologies: Custom System Power Sensing Solutions
at various points within a system will ensure safe and proper functionality of a test system. To enable customers with lightweight system requirements, LadyBug Technologies is able to build custom thermocouple-based RF sensors with better than 1% linearity less than .2% per readout movement per degree C.
More Information Top
-
Core-concrete interactions using molten UO sub 2 with zirconium on a basaltic basemat: The SURC-2 experiment
Type C thermocouple response to contact with the melt front at z = -5.0 cm . . . . .
-
Core-concrete interactions using molten urania with zirconium on a limestone concrete basemat
6.1.9 Thermal response of type C thermocouples installed in the tungsten pyrotubes . . . . .
-
Realization of Ru–C Eutectic Point for Evaluation of W–Re and IrRh/Ir Thermocouples
Keywords Drift · Inhomogeneity · IrRh/Ir thermocouple · Ru–C eutectic point · Type C thermocouple · W–Re thermocouple .
-
Full-Length High-Temperature Severe Fuel Damage Test No. 5: Final safety analysis
Type C Thermocouple .
-
Stability of Tungsten–Rhenium Thermocouples in the Range from 0 °C to 1500 °C
After three type C thermocouples were calibrated in the range from 0 ◦C to 1550 ◦C, which confirmed insignificant difference among them, the drifts of two among them were measured at the palladium–carbon (Pd–C) eutectic point (1492 ◦C).
-
Instrumentation to Enhance Advanced Test Reactor Irradiations
Type C thermocouple use requires a “correction factor” to correct for decalibration during irradiation.
-
Status Report on Efforts to Enhance Instrumentation to Support Advanced Test Reactor Irradiations
Type C thermocouple use requires a “correction factor” to correct for decalibration during irradiation.
Indicates content that may require registration and/or purchase.