-
Supplier: MPF Products, INC.
Description: Miniature Thermocouple Connector, 1 Pair, Type J Spade-style Connector, Air-side, Rated to 125 deg C
- Thermocouple Type: J
- Size: Miniature
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONNECTOR, J TYPE; Gender:-; Thermocouple Type:J; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:J Type Thermocouple; Lead Length:1m RoHS
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONNECTOR, J TYPE; Gender:Plug; Thermocouple Type:J; Product Range:-; Accessory Type:Miniature Plug; For Use With:J Type Thermocouple; Operating Temperature Max:220°C RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONNECTOR, J TYPE; Gender:Socket; Thermocouple Type:J; Product Range:-; Accessory Type:Panel Jack; For Use With:J Type Thermocouple
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONNECTOR, J TYPE; Gender:Plug; Thermocouple Type:J; Product Range:-; Accessory Type:Thermocouple Plug; For Use With:Eurotherm J Type Thermocouple Wires RoHS Compliant: NA
-
Supplier: DME Company
Description: FLAT BLADE Replacement J type - Thermocouple Plugs Used with some DME 1 & 2 Zone Mainframes FLAT BLADE - M2MJ is a Single J type Male Plug FLAT BLADE - M2FJ is a Single J type Female Receptacle ROUND PIN Replacement J type -
- Connector Gender: Female / Socket, Male / Plug
- Thermocouple Type: J
- Size: Miniature
- Communication: Wireline
-
Supplier: MPF Products, INC.
Description: Miniature Thermocouple In-Vacuum Connector, 1 Pair, Type J Spade-style Connector, Vacuum side, Rated to 300 deg C
- Thermocouple Type: J
- Size: Miniature
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Thermocouple Temperature Probes - Mini Quick Disconnect 1/16" Thermocouple Probe, Type J -- TMPJQD02Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
- Sensitive Length: 16 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type J Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance
- Sensitive Length: 16 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: MPF Products, INC.
Description: MS Series Vacuum Side Connector, 5 Pair Thermocouple, Type J, Accepts 0.056″ Pins
- Thermocouple Type: J
- Size: Standard
-
Supplier: Cole-Parmer
Description: Connectors withstand continuous temperature of 350degF (177degC) and maximum temperature of 400degF (204degC). Feature glass-filled nylon casing with finger grips and polarity indicators; negative terminals are marked with red discs for easy identifaction. Miniconnectors accept miniature
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: The new UTC-USB universal thermocouple connector accepts the signal from any of 8 thermocouple types, and lets you display actual temperature readings on your PC, through a standard USB port. The UTC-USB provides automatic cold junction compensation and linearization; the
- Thermocouple Type: B, E, J, K, N, R, S, T
- Connector Gender: Female / Socket, Male / Plug
- Size: Miniature, Standard
- Features: Other
-
Supplier: Cole-Parmer
Description: Time: .85 seconds or greater • Type “K†and “J†probes feature ICONEL 600 sheaths • Type “T†probes feature 316 Stainless Steel sheaths • Fiberglass insulated cable with stainless steel overbraid • Each probe comes with a color coded ANSI mini connector:
- Sensed Temperature: 500 F
- Sensitive Length: 12 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: MPF Products, INC.
Description: MS Series Vacuum Side Connector, 10 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C
- Thermocouple Type: J
- Size: Standard
-
Supplier: TEGAM, Inc.
Description: 6 Input Switch Box T/C Type J TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or
- Number of Poles: 1 poles
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
- Features: Other
-
Supplier: Cole-Parmer
Description: seconds or greater • Each probe comes with a color coded ANSI coiled cable: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product are available upon request Note: the temperature range is for the probe tip only.
- Sensed Temperature: 32 to 650 F
- Sensitive Length: 5 inch
- Configuration: Exposed Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: Cole-Parmer
Description: • Hypodermic Tip Penetration Probes Are Designed For Soft and Semi-Soft Materials. • Ideal For Checking Food Temperatures • Response Time: 0.5 -1.2 seconds or greater • Probe comes with Stainles Steel Handle • Each probe comes with color coded ANSI miniconnectors: type J-black,
- Sensed Temperature: 32 to 500 F
- Sensitive Length: 4 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: Birk Manufacturing, Inc.
Description: thermocouple and Type J thermocouples are the most common and widely used thermocouple types. Birk's standard thermocouple sensors are less expensive and have greater temperature ranges then traditional RTDs, provide accelerated response times (less
- Base, Noble and Refractory Metal Type: J, K
- Features: Thermocouple
-
Supplier: Radwell International
Description: THERMOCOUPLE CONNECTOR, J TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:J; PRODUCT RANGE:MTP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Thermocouple Type: E, J
-
Supplier: Sealevel Systems, Inc.
Description: type E, J, and K thermocouples. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Inputs: Thermocouple Input
-
Supplier: TE Connectivity
Description: with Copper Tip Product Type Features Thermocouple Sensor Type : Type J Bearing TC Thermocouple Type : J Wire/Cladding Type : PTFE Insulated Usage Conditions Ambient Temperature Range : -100 - 250 DEGC [-148 - 482 DEGF ] Error
- Sensed Temperature: -148 to 482 F
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Tempco Electric Heater Corporation
Description: Direct Replacement Thermocouples Manufactured with the highest quality materials and workmanship Thermocouple wire is stranded (for flexibility) ANSI Type J thermocouple grade, with ANSI color-coded fiberglass insulation (White=Positive, Red=Negative) All hot
- Probe Configuration: Angled Probe, Flexible Probe, Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect
- Configuration: Grounded Thermocouple, Ungrounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: Allied Electronics, Inc.
Description: connector input. Features: Type-K thermocouple for use in air and non-caustic gas measurements Bead protected by perforated baffle Measurement range:-40 to 816ºC One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1
-
Supplier: Allied Electronics, Inc.
Description: temperature-measuring instrument that is designed to accept Type K thermocouples and has miniature connector input. Features: Type-K thermocouple with tapered tip for use in air, non-caustic gas and surface applications Measurement range:-40 to 816ºC One year
-
Supplier: GP:50 Melt Pressure
Description: Universal Thermocouples for extrusion and injection molding applications provide an economical and reliable choice for temperature measurements within the plastics industry. Models are available in either J-type of K-type with stainless steel flexible housing,
- Sensed Temperature: 0 to 900 F
- Diameter or Width Range: 0.25 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect
- Process Connection: Bayonet
-
Supplier: Thermometrics Corporation
Description: Accurate thermocouple types E, J, K, N & T with standard size connectors attached with metal sheaths (sizes from 1/16 inch to 1/4 inch diameter).
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: jack with ANSI color code Type K Yellow, Type J Black, Type T Blue, Type E Purple, Type N Orange, Type R/S Green,Type C Red ,Thermocouple Connector Color Codes with compensating alloy per ANSI, ASTM and IEC are stocked. This
- International (mm2): 4.75 mm2
- North American (AWG): 14 AWG
- Features: ANSI Color Coding, IEC Color Coding, Other
- Thermocouple Type: E, J, K, N, R, S, T
-
Supplier: Chromalox
Description: rugged Thermowells to protect Thermocouples and RTD when used in extreme industrial environments. Most of our Sensor Accessories can be shipped from stock for immediate delivery. Type J or K Thermocouple Wire #20 or #24 Gauge Solid or Stranded Insulation Types -
- Gauge Thickness: 22 to 20 Gauge
- Diameter: 0.0254 to 0.032 inch
- Length: 600 to 2,400 inch
- Features: Extension Wire
-
Supplier: OMEGA Engineering, Inc.
Description: With the CL540ZA you can check and calibrate all your thermocouple instruments. Connect via a miniature thermocouple connector on the top end of the source. Use your own thermocouple wire connectors or order one of the cable accessories for easy operation out of
- Operating Temperature: -25 to 60 C
- Input Voltage Range: 0.013 to 0.08 volts
- TC / RTD Types: E Type, J Type, K Type, T Type
- Features: Other, Specialty / Other
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL540 Series Thermocouple Simulators simulate a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL540 Series sources precise temperatures for inputs to all types of instruments
- Voltage Range (Output): 0.012 to 0.1 volts
- Voltage Accuracy: 0.009 +/- %
- Operating Temperature: -25 to 60 C
- Input Voltage Range: 9 volts
-
Supplier: Allied Electronics, Inc.
Description: thermocouples and has a miniature connector input. Features: Type-K thermocouple suitable for food industry, liquids and gels Measurement range : -40 to 350°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1
-
Supplier: Gefran
Description: Max. temperature limit: - 40 ... + 250°C (see table for thermocouple cable used) Reference tolerances: Standards IEC 584.2 class 2: for type J, K: ± 2.5°C (- 40 ... + 333°C) AISI 303 stainless steel tip Mount threading adjustment spring: ø 8mm, length 300mm Cable to DIN standard
- Sensed Temperature: -40 to 631.4 F
- Sensitive Length: 0.393701 to 1.3779535 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect
- Process Connection: Bayonet, Threaded Fitting
-
Supplier: TEGAM, Inc.
Description: 6 Input Switch Box T/C Type K TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any single or multiple input
- Number of Poles: 1 poles
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. Available with RTDs or thermocouple types J, K, T and E. Download our Miniature Bearing Temperature Sensors brochure. To learn more (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T; operating temperatures up to 2300ºF (1260º C) High Temperature Thermocouple Assemblies available in (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
the industry leader in the design and fabrication of temperature measurement devices. Conax temperature and control sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Design review report for modifications to RMCS safety class equipment
Vargo - On page 16 add safety clips to list on Type J thermocouple connectors .
-
Programming Enhancements for Low Temperature Thermal Decomposition Workstation
Omega part number for type J thermocouple connectors (plug-receptacle pairs) is OGP-J-MF.
-
FLUKE Temperature and Humidity Measuring - Test Instruments - Grainger Industrial Supply
• Type J Thermocouple Plug, For Use With Type J Thermocouple , Probe Connector Mini, Package Quantity 2 .
-
ZCP2007MST1043
… center of the box above the column), pressure/PUF port Teflon line (top left of the column), influent solution Teflon line (top right of the column), effluent solution Teflon line (bottom of the column), thermocouples ( type J [blue connector ] and type T [black …
-
Embedded controller software and algorithm development tool
The Signal Conditioner Module is a custom designed signal conditioning box that uses industry standard 5B modules for signal conditioning, standard BNC connectors for analog and digital inputs, standard type J and K thermocouple connectors for thermocouple inputs, and standard strain gauge …
-
The Accelerated Weathering of a Radioactive Low-Activity Waste Glass Under Hydraulically Unsaturated Conditions: Experimental Results from a Pressurized Unsatu...
… of the box above the column!, pressure0PUF port Teflon line ~top left of the column!, influent solution Teflon line ~top right of the column!, effluent solution Teflon line ~bottom of the column!, thermocouples @ type J ~blue connector ! and type T ~black …
-
Products and Literature (August 2011)
The M12 connectors include thermocouple compensated pins in Type J and Type K calibrations.
-
Plant Maintenance Product | Omega Engineering's UTC-USB universal thermocouple connector accepts signals from nine thermocouple types | Plant Services
Omega’s UTC-USB universal thermocouple connector accepts signals from nine thermocouple types ( J , K, T, E, R, S, B, C and N).
-
New products
Omega’s new UTC-USB universal thermocouple connector ac- cepts signals from 9 thermocouple types ( J , K, T, E, R, S, B, C and N).
-
$5-$10 Temperature Controls - Electrical - Grainger Industrial Supply
• Thermocouple Jack, Type J , Miniature Plug or Connector Type, Flat Pins, Color Black, Material of Construction Glass Filled Nylon .
Indicates content that may require registration and/or purchase.