-
Supplier: IHS ESDU
Description: ESDU 83031 enables the most suitable type of sealing arrangement to be selected at the initial design stages. Contact, clearance and membrane seals are considered (of which contact seals are the most important and widely used type) and their mode of
-
Supplier: IHS ESDU
Description: ESDU 80012 describes the general characteristics of the basic types of sealing devices that are suitable for predominantly rotary shaft motion. It is intended to assist during the initial stages of the design of a sealing arrangement consisting of a sealing
-
Description: Profile A is the most common and available for shaft diameters from 3 to 1000 mm. The V-ring® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It rotates with the shaft and seals axially against
- Shaft O.D. or Seal I.D.: 0.1574804 to 39.9606515 inch
- Axial Cross Section or Thickness: 0.1181103 to 0.787402 inch
- Maximum Operating Speed: 2,362.20472440944 ft/min
- Operating Temperature: -40 to 392 F
-
-
Description: the shaft and seals axially against the stationary counterface. Its light lip pressure generates low friction. It can also be used as a secondary seal to protect primary seals that do not perform well in hostile environments.
- Shaft O.D. or Seal I.D.: 0.3149608 to 8.267721 inch
- Axial Cross Section or Thickness: 0.17716545 to 0.7086618 inch
- Maximum Operating Speed: 2,362.20472440944 ft/min
- Operating Temperature: -40 to 392 F
-
Description: Type TRA Radial Oil Seals are seals with a completely rubber covered outer diameter and a single sealing lip. This type is not recommended for use in heavily polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals, consisting of a
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Axial Cross Section or Thickness: 0.1574804 to 0.6299216 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 7.25184196785985 psi
-
Description: Type TRE are seals with a completely rubber covered outer diameter and a secondary dust lip which protects the other lip against dust and other fine contaminants. This type of radial oil seal is recommended for use in polluted environments. Radial Oil Seals
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Radial Cross Section: 0.2362206 to 0.6299216 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 7.25184196785985 psi
-
Supplier: EQYO
Description: bridge the gap between conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be manufactured at a much
- Maximum Operating Speed: 4,921.259842519675 ft/min
- Maximum Operating Pressure: 72.5184196785985 psi
- Features: All Rubber or Polymer, Single Lip Oil Seal
- Seal Orientation: Internal / Rod Seal
-
Supplier: EQYO
Description: between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be manufactured at a much lower cost than
- Maximum Operating Speed: 5,905.51181102361 ft/min
- Maximum Operating Pressure: 29.0073678714394 psi
- Seal Orientation: Internal / Rod Seal
- Features: Metal Cased (Double or Inner), Single Lip Oil Seal
-
Supplier: John Crane, Inc.
Description: The Type 2800MB is a state-of-the-art welded metal bellows, gas-lubricated, non-contacting seal for achieving 0.0 fugitive emissions for Maximum Achievable Control Technology compliance in new or existing large bore seal chambers. The seal provides high-reliability
- Shaft Diameter (Nominal): 1.125 to 69.85 inch
- Shaft Speed: 3,600 rpm
- Operating Pressure: 230 psi
- Operating Temperature: -40 to 500 F
-
Supplier: John Crane, Inc.
Description: groove pattern, these seals are non-contacting in operation. During dynamic operation, the mating ring/seat and primary ring/face maintain a sealing gap of approximately 0.0002"/5 microns, thereby eliminating wear. These seals eliminate seal oil contamination and
- Shaft Diameter (Nominal): 13.75 inch
- Alternate Shaft or Rubbing Speed: 39,600 ft/min
- Operating Pressure: 6,500 psi
- Operating Temperature: -220 to 600 F
-
Supplier: John Crane, Inc.
Description: The Type LMPC is a cartridge seal designed for static or dynamic applications. This seal is mechanically loaded in the axial direction by the gland follower. All internal components of the seal are held together by PTFE spacers. The spacers also hold the
- Alternate Shaft or Rubbing Speed: 3,936.9999999999995 ft/min
- Operating Pressure: 6,025 psi
- pH Range: 0 to 14
- Operating Temperature: -450.4 to 1,202 F
-
Supplier: SKF/Global
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements,
- Shaft O.D. or Seal I.D.: 6.125 to 51.25 inch
- Maximum Operating Speed: 5,000 ft/min
- Maximum Operating Pressure: 7,000 psi
- Seal Orientation: Axial Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Trelleborg Sealing Solutions supplies a number of seals, wear rings and scrapers / wipers specifically engineered for pneumatic applications, where cylinders and valves are actuated by air. Pneumatic seals operate in dynamic applications, often at high speeds, generally
- Seal Type: Hydraulic / Pneumatic Seal
-
Supplier: SKF/North America
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements,
- Shaft O.D. or Seal I.D.: 6.125 to 51.25 inch
- Maximum Operating Speed: 5,000 ft/min
- Maximum Operating Pressure: 7,000 psi
- Seal Orientation: Axial Seal
-
Supplier: TFC Ltd.
Description: In a variety of materials and styles ranging from standard metal cased and rubber covered; single and double lipped types to split seals (up to 1000mm diameter) and unitised seals for Truck and Trailer axles. TFC offer the added benefit of producing metal cased
-
Supplier: Daemar Inc.
Description: The T-Seal is compact and provides an excellent option to bulkier types of seals in a double or single acting application. The T-Seal is used in reciprocating hydraulic and pneumatic equipment and in high-pressure applications.
- Seal Type: Hydraulic / Pneumatic Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Grease Seals are bespoke products used to protect and prolong the service life of aircraft wheel bearings. They are usually custom designed rubber rotary lip seals, designed to restrict bearing grease loss and prevent water and dirt ingress, during normal service and cleaning
- Seal Type: Oil / Grease Seal
- Features: Other
-
Supplier: FTL Technology
Description: Rotary shaft seals - also known as radial shaft seals, and including lip seals and oil seals - are required to provide reliable sealing performance in a wide range of high speed rotating applications. The main function of a rotary shaft seal is to
- Seal Type: Oil / Grease Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Inflatable seals are individually designed and manufactured to satisfy exacting customer specifications, with applications including canopy seals for military aircraft. The seals are either bonded in position or designed to be mechanically restrained by the use of
- Operating Temperature: -58 to 617 F
- Features: Other
-
Supplier: Seal Science, Inc.
Description: This family of seals can be provided with different styles and foot prints depending on your application, Many more types are available. Elastomer Energized Seals - Cap Seals, T-seals and other elastomer energized seals are excellent bi-directional
- Operating Temperature: -320 to 550 F
- Features: All Rubber or Polymer, Composite Seals, Single Lip Oil Seal
- Seal Type: Hydraulic / Pneumatic Seal, Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Trelleborg Sealing Solutions Americas
Description: limits the deformation of the elastomeric element. This prevents over-compression and extrusion.The standard type Bonded Seal is supplemented by a range of self-centering Bonded Seals that eliminate the possibility of leakage, by ensuring it is properly
- Shaft O.D. or Seal I.D.: 0.09842525 to 4.9212625 inch
- Maximum Operating Pressure: 14,503.6839357197 psi
- Operating Temperature: -22 to 392 F
- Features: Other
-
Supplier: Greene, Tweed & Co.
Description: assembly itself consists of an extremely durable, PTFE jacket with an elastomeric energizer and high modulus back-up ring. In order to help optimize seal life, Greene, Tweed recommends the use of our high-performance Avalon® PTFE materials. The combination of a
- Shaft O.D. or Seal I.D.: 1.123 inch
- Operating Temperature: 65 to 450 F
- Features: Composite Seals, Seal is Spring-energized
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: SKF/Global
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements,
- Shaft O.D. or Seal I.D.: 16 inch
- Housing Bore Diameter or Seal O.D.: 17.5 inch
- Axial Cross Section or Thickness: 0.75 inch
- Seal Type: Oil / Grease Seal
-
Supplier: SKF/North America
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements,
- Shaft O.D. or Seal I.D.: 11.5 inch
- Housing Bore Diameter or Seal O.D.: 13 inch
- Axial Cross Section or Thickness: 0.75 inch
- Features: Double Lip Oil Seal, Seal is Spring-energized
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 617 Multilip seal is an asymmetric rod seal specifically developed to meet the requirements of ISO 6020-2 160 bar compact cylinders. The housing sizes confirm to those given for such cylinders in ISO 5597.Manufactured in black version of Hallites high
- Shaft O.D. or Seal I.D.: 0.4724412 to 5.511814 inch
- Housing Bore Diameter or Seal O.D.: 0.7480319 to 6.1023655 inch
- Axial Cross Section or Thickness: 0.22047256 to 0.41732306 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe result of many years testing and development, the Hallite 607 piston seal is truly a breakthrough in pneumatics sealing. The Hythane 181 material and the profile of the dynamic sealing lip combine to offer both ultra low friction - significantly less than that
- Shaft O.D. or Seal I.D.: 0.9448824 to 3.3464585 inch
- Housing Bore Diameter or Seal O.D.: 1.2598432 to 3.93701 inch
- Axial Cross Section or Thickness: 0.25590565 to 0.40944904 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: CinchSeal
Description: Our rotary air seals are designed to replace rope packing on rotary air locks and is maintenance-free due to its self-adjusting rotary air lock design. Custom seal housing types are available in aluminum and stainless steel. The seals can be rebuilt with inexpensive
- Seal Orientation: Axial Seal
- Seal Type: Exclusion Seal, Oil / Grease Seal
- Features: Metal Cased (Single), Wiper
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: An O-ring energized seal consists of a lip seal in combination with an O-ring. This type of seal is the optimum sealing choice for static or low-speed applications and for vacuum or high-pressure applications. These radial seals can be used in either
- Operating Temperature: -150 to 600 F
- Features: Composite Seals, Seal is Spring-energized
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR)
- Seal Type: Hydraulic / Pneumatic Seal
-
Supplier: Greene, Tweed & Co.
Description: circumference, thereby transmitting optimal sealing forces to the cap element. Full, integrated, circumferential grooves in the cap provide for improved seal lubrication that can enhance overall functional seal performance. Features & Benefits A unidirectional, hydro-mechanically
- Features: Composite Seals
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Seal Type: Hydraulic / Pneumatic Seal
- Seal Orientation: Internal / Rod Seal
-
Supplier: ASTM International
Description: insulating glass units. 1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility
-
Supplier: Freudenberg Sealing Technologies
Description: The rod seals of Freudenberg Sealing Technologies persuade with their durability and high efficiency. They are primarily used in pneumatic and hydraulic cylinders. Their task is to seal the retracting and extending cylinder rod , thereby preventing the pressurised operating
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Seal Type: Hydraulic / Pneumatic Seal, Oil / Grease Seal
- Seal Orientation: Internal / Rod Seal
-
Supplier: Miba Industrial Bearings
Description: problems for rotating equipment is oil leaks. Miba has engineered many different solutions to the specific problems encountered in the field. (Click here to read the whitepaper) Seal Types Miba have the capability of manufacturing most types of metallic
- Housing Bore Diameter or Seal O.D.: 40 inch
- Features: All Rubber or Polymer, Bronze (Sintered), Felt, Other, Stainless Steel
- Seal Type: Bearing Isolator, Clearance / Labyrinth Seal, Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Daemar Inc.
Description: A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available. Made from a
- Seal Type: Oil / Grease Seal
Find Suppliers by Category Top
Featured Products Top
-
work closely with a wide range of leading global companies and across a variety of industries to develop sealing solutions that perform in difficult applications, last longer, require less maintenance and deliver the lowest cost of ownership. If your needs include rubbers seals, rubber gaskets or other rubber or elastomer components and you would like to find out what Precision Polymer Engineering can do for you, contact us today. (read more)
Browse Dynamic Seals Datasheets for Precision Polymer Engineering Ltd. -
Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is greater than with any other metal seal, which is a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
-effective seals and the ability to optimize operations. The MECO AH Type-2 seal in particular is an ideal solution, when a variety of shaft sizes are encountered and when space is at a premium. MECO applications engineers collaborate with customers to understand their processes and sealing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Applications of Square Ring Seals Square-cut O-rings are especially useful for thin sealing areas and when the sealing load force is high. They are used in many industries, and each application takes (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Manufacturing Equipment FELTMETAL Abradable Seals After 50 years and over 1 billion hours of successful operations, it is no wonder that FELTMETALTM (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Design Principle A T-seal consists of a ring of elastomeric material that has a T-shaped cross section, and two bands of relatively rigid material that belong on either side of the elastomer ring. The ring acts as the sealing component of the unit, and the two rigid bands act as backup (read more)
Browse Oil Seals and Grease Seals Datasheets for CT Gasket & Polymer Co., Inc. -
seals can be utilized to ensure proper sealing and prevent seal degradation. These seals provide great performance compared to traditional o-rings and can typically replace o-rings without any gland modification. Regardless of your application, CTG Inc. can provide the correct solution (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
How it works: At the heart of the AH Type-2, two rotating polymer seal faces (rotors) slide against stationary, stainless-steel seal faces (stators) to form a dynamic seal. The polymer rotors are frictionally locked into rotation with the machine’s (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The CTG Inc. Spring Energized seals use system pressure to actuate and create a seal. In the absence of pressure, the spring force creates a positive seal. The finger springs included (read more)
Browse Dynamic Seals Datasheets for CT Gasket & Polymer Co., Inc. -
seal materials Specific design features (metal-to-metal design, special seal profile) contribute to safe static sealing of aircraft fuel systems Can also be used in dynamic applications (relief valve, poppet valve (read more)
Browse Dynamic Seals Datasheets for Technetics Group
Conduct Research Top
-
Seal Eccentricity (.pdf)
The two major elements of eccentricity that should be considered when designing a seal: Shaft-to-Bore Misalignment(STBM) and Dynamic-Runout(DRO).
-
Testing of HFC Fluids on Common Seal Materials in High Temperature Applications
produces different reactions within the traditional sealing materials used in these applications. The different reactions can range from lower lubricity relative to dynamic sealing elements, to corrosion concerns of supporting metal hardware, to compatibly with sealing polymers. This can shorten seal
-
Dynamic ICP (R) Pressure Sensors for Detection of Combustion Instability and High Intensity Acoustics in Rocket Motor Research
of the nozzle or another engine component. It is difficult to model in three dimensions during rocket motor design, even with modern computing power, and can be hard to eliminate. Dynamic quartz piezoelectric pressure sensors are available to assist design engineers in studying combustion instability problems
-
Beware Thermal Cycling in BioProcessing Part One
integrity and reliability over a longer service life. Ball valve seats are also dynamic seals, which function as the valve is cycled open and closed. Most ball valves are designed with floating balls. That is, when the valve is in the closed position, the ball is free to move axially toward the downstream
-
Beware Thermal Cycling in BioProcessing Part One
and seat and are part of the basic design of the valve. They are dynamic seals and must retain leak-tight performance during and after both mechanical and thermal cycling. Stem seals are intended to prevent leaks into or out of containment. Leaks are driven by pressure and proceed from a high-pressure
-
A System for Rheological Measurements on Samples Above Their Boiling Point
The air-bearing seal is effectively. frictionless and permits dynamic. oscillatory testing throughout the. frequency range of the. instrument.
-
O-Ring Failure Modes: Extrusion Damage
Extrusion damage failures often occur in dynamic applications such as hydraulic controlled rod and piston seals. These can also occur in static applications when seals are subjected to high-pressure pulsing, especially when the gland extrusion gaps are excessive.
-
Electronic Enclosures - Closing the Door on Sealing Problems
Some manufacturers of electronic cabinets use off-the-shelf weatherstripping to seal gaps between the housing and door. Often, these weatherstrip materials are just fillers that form a static seal. They're not meant for dynamic sealing, and demonstrate poor compression set recovery
-
Translating Metric Units to Inches in O-Rings
O-rings are the most widely-used seals because they are efficient, economical, and can be used in a wide variety of static and dynamic applications. In order to get the most out of an O-ring, it is critical that its dimensions and specifications meet part requirements.
-
O-Ring Lubrication
In all dynamic applications, proper lubrication and good heat dissipation are essential to long seal life and performance. In pneumatic applications, supplemental lubrication should be provided. Lubricants should be selected on the basis of the material of which the O-Ring is made and the type
-
The Use of the MDR 2000 to Resolve a Problem in Injection Molding
Converting a high-volume compression-molded bonded seal to an injection-molded process requires dramatically different rheological and curing properties of the elastomer formulation. Shear rates are orders of magnitude higher thus excluding typical rheometer and viscometer data. Compound
-
EVALUATING THE RETENTION OF VISCOELASTIC PROPERTIES FOR EXTREME AND LONG TERM SERVICE: A CASE STUDY IN POTASSIUM FORMATE.
impact, high density, and its ability to retard corrosion. We. reviewed physical aging using o-ring seals (ASTM D1414) and compressive stress relaxation. Chemical changes within the elastomers were monitored using Fourier Transform Infr. ared Spectroscopy (FTIR) with attenuated total reflectance(ATR