Products/Services for UHF Ethernet Bridges
-
Network Bridges - (140 companies)...type is defined by whether the device is PoE ready, meaning that it supports Power over Ethernet (PoE) technology so that both data and power can be delivered over a single cable. PoE readiness is only available for Ethernet bridges, of course...Area Network TypeForm FactorFeatures -
Ethernet Cables - (396 companies)How to Select Ethernet Cables. Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10... -
Signal Conditioners - (1041 companies)...thermocouple, thermistor, RTD, strain gauge or bridge, and LVDT or RVDT. Specialized inputs include encoder, counter or tachometer, timer or clock, relay or switch, and other specialized inputs. Excitation. Sensors can be classified as either active... -
Electronic Bridges - (54 companies)Electronic bridges are used to cross from one circuit, channel, board or element over to another. Electronic bridges are used to cross from one circuit, channel, board, or element over to another. An electronic bridge is used to measure various... -
Bridge Conditioners - (126 companies)...application software for real-time monitoring and mathematical and statistical functions. Bridge conditioners that interface to computers use a variety of communications protocols, including Ethernet, DeviceNet, and IEEE 1394. Related Information. CR4... -
Radios - (371 companies)...by the Federal Communications Commission (FCC) and use ultra high frequency (UHF) and very high frequency (VHF) bands. UHF radios use line-of-sight communications and repeaters. They provide better reception than CB radios, which can use either HF 27 MHz or UHF...
-
Signal Amplifiers - (312 companies)...or other specialized waveforms. Some signal amplifiers receive inputs from accelerometers, thermocouples, thermistors, resistance temperature detectors (RDTs), strain gauges, or bridges. Other devices receive signals from linear rotary differential...
-
Power over Ethernet (PoE) Controllers - (61 companies)How to Select Power over Ethernet (PoE) Controllers. Image Credit - Baumer Ltd. Power over Ethernet (PoE) controllers are used to control the delivery of DC power and data from power source equipment (PSE) to powered devices (PD). They perform PD...
-
Modular and Prefabricated Bridges - (43 companies)Modular and prefabricated bridges are traffic spans that are constructed in sections on or off-location before being installation. These bridges can be used on a temporary basis or designed for permanent use. Modular and prefabricated bridges...
-
IC PCI Bridges - (53 companies)PCI bridges are semiconductors that expand the number of slots available on PCI devices. An IC PCI bridge is an electronic device or chip that connects a device with a particular PCI protocol to another PCI type, or to another device...
Product News
-
MarsMetal
Bridge Weights Mars Metal Company is capable of pattern-making and mold-making to provide you with complex, lead bridge weight castings, straight lead fills into your fabricated or cast housing(s), or providing complete, turn-key, fully-encapsulated bridge weights ready to install. We can design and fabricate steel canisters, fill with lead to your desired weight specification, weld any pour holes closed, surface-grind any projecting weld beads, primer paint, and final coat. Due to the extreme density of lead... (read more)Browse Counterweights Datasheets for MarsMetal -
Win Source Electronics
ST25RU3993 UHF RFID Reader IC High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications. The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 x 7 mm) packaged UHF RFID reader IC designed for multi-protocol support, low power consumption, and industrial-grade reliability. It supports EPCglobal Class 1 Gen 2 (ISO18000-6C), ISO18000-6B, and configurable frequency bands from 840 MHz to 960 MHz, enabling global deployment. With integrated RF/baseband processing, advanced anti-collision... (read more)Browse RFID Chips Datasheets for Win Source Electronics -
Lake Shore Cryotronics, Inc.
AC Resistance Bridge/Temperature Controller The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to be operated below 100 mK. The Model 372 makes it easy to perform multiple tasks that were once very difficult to perform reliably at ultra-low temperatures: Temperature measurement. Automatic or manual... (read more)Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
5o.com
UHF Band 1950MHz to 2600MHz RF Coaxial Circulator Professional UHF Band RF Coaxial Circulator covering the 1950MHz to 2600MHz frequency range, engineered to deliver superior signal routing functionality with advanced technical features that cater to high-demand RF systems. Whether used in 5G infrastructure, radar systems, wireless repeaters, RF test benches, or aerospace communication equipment, this UHF RF coaxial circulator provides consistent, reliable unidirectional signal flow, customizable configurations to match unique application needs... (read more) -
UIY Inc.
1225 ~ 1875MHz UHF 16dB 100W Coaxial Isolator The UIYCI3434A1225T1875SF is a high-performance coaxial isolator designed to meet signal isolation requirements within the 1225 to 1875 MHz frequency band. With its outstanding design features and exceptional performance, it serves as an ideal solution for ensuring signal transmission quality and enhancing communication system stability. Design Features: Broadband Coverage: Operating frequency range spans from 1225 to 1875 MHz, suitable for various wireless communication standards and... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
UIY Inc.
2300~2500MHz UHF 100W Coaxial Circulator Design Features. Broadband Coverage: Operating frequency range of 2300 ~ 2500 MHz, precisely matching microwave communication needs and suitable for various advanced microwave communication systems. Low Insertion Loss: Insertion loss of only 0.3 dB, ensuring minimal signal attenuation during transmission and enhancing overall system efficiency. High Isolation: Isolation of up to 23 dB, effectively preventing signal leakage and interference, ensuring signal purity and stability. High Power... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
5o.com
UHF Band Isolator 468 to 469MHz Coaxial Isolator The RF product with model number 5o0053560468469NK is a high-quality compatible component for high-performance RF systems, with clear and definite core features as follows: Precise frequency band control: The operating frequency is stable at 468~469MHz, perfectly matching the needs of various RF systems in this frequency band;. Excellent transmission performance: The insertion loss is as low as 0.25dB, minimizing signal energy loss and ensuring transmission quality;. High anti-interference... (read more) -
Voltage Multipliers, Inc.
HV Rectifiers & Bridges—USA Designed & Built Voltage Multipliers Inc. manufactures high voltage assemblies ranging from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A. VMI's Single Phase Bridges are assembled with VMI diodes, then encapsulated in a rigid epoxy. Our Rectifier Assemblies are suitable for rugged-environment applications. High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. See... (read more)Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
Win Source Electronics
Compact PCIe Gen2 Bridge for Embedded Systems The PEX8603-AB50TQIG is a compact, cost-effective PCIe bridge designed to meet the rising demand for scalable, multi-protocol data connectivity in embedded and industrial systems. Offering support for PCIe Gen2/Gen3, NTB isolation, and low power consumption, it enables engineers to build robust, energy-efficient, and space-optimized systems. With proven deployment across various verticals --from 5G infrastructure to medical imaging --the PEX8603 helps engineers simplify PCIe expansion and meet... (read more)Browse IC PCI Bridges Datasheets for Win Source Electronics -
Richardson RFPD
Isolated, Half Bridge Gate Driver, Dual Input The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler (R) technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased creepage wide body, 16-lead SOIC_IC. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives... (read more)Browse Gate Drivers Datasheets for Richardson RFPD
-
SWave™ HH secure, wideband, multi-role, single-channel, hand-held radio
… Audio interfaces: 1 analogue audio channel with dual PTT Data interfaces: serial (RS-232), USB, Ethernet Control interfaces: HW Ethernet ; SW SNMP SW environment … … 2.2 compliant; IPv4; bridging and routing capabilities; text … … headset, VHF whip antenna, UHF whip antenna, wideband whip …
-
SOUNDCOMMANDER® high power loudspeaker systems
It can be connected to HPSA nodes by direct wired connection, through a LAN, Ethernet bridge , fibre optics, or other wired and wireless protocols. The SC360 amplifier/control module includes: two XLR inputs, a wireless UHF radio input, IP input level, internal …
-
http://www.eurasip.org/Proceedings/Ext/RFID2007/pdf/s4p2.pdf
… prototyping hardware consists of a Texas Instruments TMS320C6416 fixed-point DSP with an ethernet interface to a … … the generated TX signal and downconverts the RX signal using a carrier suppression bridge circuit, an envelope … For the UHF frequency domain, the RF frontend provides additional upcon- verters from and downconverters to 13 …
-
Automated and remote operated system for spectrum monitoring and control in Portugal
The four ports of Ethernet -RS232 bridge are connected to R&S EK890 VLF-HF receiver, antenna controllers IT ASV1.0 and AS V1.1, and azimuth and polarization antenna IT A&P V1.0. … V1.0 The ESMB receiver, which operates in the VLF-HF and VHF/ UHF frequency bands, already …
-
ELMAR-2005 Sponsors
… / Base Station, programmable up to 24 Mbps/ Customer Premise Equipment .High-speed UHF Radio Modems for … Free Space Optical Laser Communications Systems ... capacity 2 =Wireless IAN Ethernet Bridges and WAN Multipoint Systems ...
-
Proceedings of the 2nd International Conference on Intelligent Technologies and Engineering Systems (ICITES2013)
It means the Yufeng bridge ’s pier #2 and #3 was scouring at that time. The server links seven RFID UHF readers of river side via WIFI and Ethernet network.
-
Small Tactical Terminal (STT) KOR-24
The STT can be used to bridge the gap in users' awareness between the air picture provided by TADIL J/Link 16, and the ground picture provided by Variable Message Format (VMF) and other VHF/ UHF data link formats. With standardised TADIL messages and Ethernet interfaces, the STT can be used with multiple computers in a …
-
Internetworking
… Virtual Circuit SW, see Short wave Switch, 153, 180, 225, 250, 257 Switched Ethernet , 189 Switched Virtual … … Transceiver, 183, 209, 257 Transfer Identifier, 737 Transfersyntax, 743 Transformation function, 659 Translation bridge , 182 Transmission channel … … see Universal Datagram Protocol, 588, 661 UDP-Lite, see Lightweight User Datagram Protocol UHF , see Decimeter waves …
-
https://www.duo.uio.no/bitstream/handle/10852/11091/Flydahl-Master.pdf?sequence=1
However, it was clear that the modems operated as an Ethernet bridges , relaying traffic that was destined for nodes situated on the other side of the satellite link. Tactical UHF personal radio A battery-powered tactical personal radio operating in the Ultra-High Frequency (UHF …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4898/09Mar_Smith_H.pdf?sequence=1
It does, ho wever, provide an 802.2 and 802.3 ( Ethernet ) interface to connect the dev ice to a wired network, in which case it serves as a bridge b etween the w ireless and wired dom ains, but as it … The proprietary implementation transmits within the UHF frequency spectrum and has a m aximum hop count of …
Indicates content that may require registration and/or purchase.