-
Supplier: Climax Metal Products Company
Description: Available in bronze or UHMW-PE. Bronze sleeve bearings are self-oiling and are ideal for motors, pulleys, and repair jobs, bore reducers, etc. UHMW-PE sleeve bearings are USDA/FDA approved and are excellent for wet or harsh environments or where wash-down is
- Inside Diameter: 0.25 to 0.75 inch
- Outside Diameter: 0.3125 to 1 inch
- Length: 0.75 to 1.875 inch
- Bearing Surface: Bronze - Sintered, Plastic
-
Supplier: Garage Equipment Supply
Description: electric/hydraulic power system Detachable drive-up ramps Free standing design Self-lubricating bearings and cable sleeves Runways include rail-kit for optional accessories The Commander 7000 Four-Post Lift is one of the most popular in the Dannmar line. The reason is quite simple; it
- Capacity: 7,000 lbs
- Stroke: 75 inch
- Width: 105 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: release handle Hydraulic cylinder located underneath runway Reliable electric/hydraulic power unit assembly The drive-up ramps are detachable when needed Designed to be free standing Self-lubricating bearings and cable sleeves Runways include rail-kit as an optional accessory The
- Capacity: 7,000 lbs
- Stroke: 85 inch
- Width: 117 inch
- Type: Vehicle / Service Lift
-
-
Supplier: GGB
Description: STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion
- Operating Temperature: -319 to 284 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: GGB
Description: STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Suitable for very high temperature applications Very good
- Operating Temperature: -148 to 554 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: GGB
Description: STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Excellent low friction and wear resistance performance in lubricated applications Excellent flow erosion and cavitation resistance Very good fatigue strength Lead-free material compliant to EVL, WEEE, and RoHS specifications
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered, Lined Bearing
- Bushing Type: Flanged, Sleeve
-
Supplier: GGB
Description: Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing
- Inside Diameter: 0.1574804 inch
- Outside Diameter: 0.21653555 inch
- Length: 0.226378075 to 0.246063125 inch
- Operating Temperature: -328 to 536 F
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 3.505 inch
- Outside Diameter: 4.006 inch
- Length: 4 inch
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.7086618 inch
- Outside Diameter: 0.787402 inch
- Length: 0.393701 inch
- Bearing Surface: Bronze - Sintered
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Outside Diameter: 0.375 inch
- Length: 0.375 inch
- Bushing Type: Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.192 inch
- Outside Diameter: 1.441 inch
- Length: 2.5 inch
- Design Units: Inch
-
Supplier: RS Components, Ltd.
Description: RS PRO AI 121408 Plain Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 1.375 inch
- Outside Diameter: 1.749 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.
- Inside Diameter: 0.391 inch
- Outside Diameter: 0.58 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6
- Outside Diameter: 1.49 inch
- Length: 0.45 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: C-Flex Bearing Company
Description: The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. • HARDENED STAINLESS STEEL • PATENT PENDING DESIGN • DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) • WILL NOT MARK SHAFT •
- Inside Diameter: 0.125 to 1.125 inch
- Outside Diameter: 1.25 to 0.25 inch
- Length: 0.221 to 0.793 inch
- Design Units: Inch, Metric
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves to
- Bushing Type: Flanged, Sleeve
-
Supplier: Caplugs
Description: The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation
- Inside Diameter: 0.453 inch
- Outside Diameter: 0.69 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: RBC Bearings
Description: Spherical Plain Bearing
- Inside Diameter: 8.661422 inch
- Outside Diameter: 12.598432 inch
- Length: 3.93701 inch
- Operating Temperature: 250 F
-
Supplier: RBC Bearings
Description: This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
- Inside Diameter: 0.4711026166 to 0.4718112784 inch
- Outside Diameter: 0.5518900618 inch
- Length: 0.3149608 inch
- Operating Temperature: 300 F
-
Supplier: RBC Bearings
Description: This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
- Inside Diameter: 0.4996 to 0.5 inch
- Outside Diameter: 0.7488 to 0.7493 inch
- Length: 1.01 inch
- Operating Temperature: 250 F
-
Supplier: RBC Bearings
Description: The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces
- Inside Diameter: 2 inch
- Outside Diameter: 2.1255 inch
- Length: 2 inch
- Operating Temperature: 300 F
-
Supplier: Daemar Inc.
Description: Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
- Inside Diameter: 1.1885 inch
- Outside Diameter: 1.441 inch
- Length: 1.25 inch
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: AST Bearings LLC
Description: Please review the technical information on the requirements for the mating shaft.
- Inside Diameter: 10.0393755 inch
- Outside Diameter: 10.0393755 inch
- Length: 2.755907 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: TriStar Plastics Corp.
Description: Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.5 inch
- Length: 0.75 inch
- Operating Temperature: 550 F
-
Supplier: OILES America Corporation
Description: Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar
- Inside Diameter: 1.7745678874 to 1.7761033213 inch
- Outside Diameter: 2.3638201741 to 2.3650800173 inch
- Length: 1.56692998 to 1.574804 inch
- Operating Temperature: -40 to 140 F
-
Supplier: Spyraflo, Inc.
Description: wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you
- Inside Diameter: 0.473622303 to 0.474409705 inch
- Outside Diameter: 0.474409705 inch
- Length: 0.64173263 inch
- Operating Temperature: -20 to 200 F
-
Supplier: RegalRexnord
Description: Rex RPT Filament Bearing - .125" Wall Series
- Inside Diameter: 1.131 to 1.132 inch
- Outside Diameter: 1.377 to 1.378 inch
- Length: 0.99 to 1.01 inch
- Bushing Type: Sleeve
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain
- Inside Diameter: 5.75 inch
- Outside Diameter: 5.9375 inch
- Length: 5 inch
- Design Units: Inch
-
Supplier: CCTY
Description: Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.315 inch
- Length: 0.25 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: FHD Bearings Co., Ltd.
Description: Adapter sleeve for oil injection mounting with HM lock nut and MS locking clip, metric dimensions Adapter sleeves are the most commonly used components for locating bearings with a tapered bore onto a cylindrical seat as they can be used on plain shafts or stepped shafts. These
- Design Units: Metric
- Bushing Type: Sleeve
-
Description: NORGLIDE® is a composite material of NORGLIDE® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE® MP, especially its sizing capability. The bearings can be designed without play. Bearings
- Operating Temperature: -328 to 356 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing, Plastic
- Design Units: Metric
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Common Bearing Material Combination
How about an aluminum shaft and a lubricated UHMW sleeve bearing ?
-
CR4 - Thread: Conveyor Belt Roller and Pulley Failures
I suspect the loads and especially roller rotational speed in these conveyors are too high for the PV (pressure x velocity) limits of Teflon and UHMW or even the best grades of plastic sleeve bearing materials.
-
Transducer mounting and rotating system for calibrating sonars in a sea well
A sleeve bearing made of ultra-high- mnlecdar-weight ( UHMW ) polyethylene is centrally mounted.
-
Design documentation: Krypton encapsulation preconceptual design
… Controls 'ig. No. W5966PMBWS7 (1/2" - 4") Fig. No. W4566PMBWS7 (6'' only) ---------------PLUG VALVE------------------ 300# ANSI, Butt-weld Ends, 316 Stainless Steel Body, Cover, and Plug, Stainless Steel Cover Bolts, UHMW Polyethylene or Approved Equal Sleeve and Diaphragm, Wrench Dperated, Sch 40s Bore .
-
plastic bearing 6000 ( Page 2 ) - offers from plastic bearing 6000 manufacturers, suppliers, exporters & wholesalers
UHMW -PE Conveyor Paddle Bearing Jet engine turbine blade ceramic holder, Screw rod, the rolling fender axle sleeve ,Shaft sleeve etc. III) The ...
-
http://dspace.mit.edu/bitstream/handle/1721.1/43126/245539427-MIT.pdf?sequence=2
… qty 2, 8.98 * Wire Eyebolt with Nut Black Oxide, 3/4"-10, 11-15/16" Shank, 3" L Thread MC#: 9489T152 - qty 2, $18.74 each * Deep-Hole Wood- Boring Drill Bit 7/8" Bit … … 48 * Copper Oval Compression Sleeve for 1/4" Rope Diameter … … ID - McMaster 5908K19, qty 4, $32.74 * Material for lining slides - roll of UHMW (found on Mcmaster …
-
Plastics
PE- UHMW is particularly used in installations for the handling of bulk goods. The process engineering of the chemical industry the material for the production of pump parts, sealings, filters, membranes, estimates sliding rails, rollers, bearings the separators for lead batteries, fibers, feeding screws and sleeves .
-
Plastics
PE- UHMW is particularly used in installations for the handling of bulk goods. The process engineering of the Chemical industry the material for the production of pump parts, sealings, filters, membranes, estimates sliding rails, rollers, bearings the separators for lead batteries, fibers, feeding screws and sleeves .
-
UHMWPE Rod from XianXian BinYang Engineering Plastics Co., Ltd, China
The latest UHMW -PE tube can be applied in semiconductor field instead of a great deal of … … and good self-lubrication, the products, such as: strap knot, gear, cushion baffle, bearing bush and so … … and snow, earth plate of glider plane, assembly of steel ball equipment, shaft sleeve of all size …
-
Principles of Human Joint Replacement
A significant medial sleeve release was performed to correct the varus deformity. Finishing cuts on the femur and tibial stem preparation allowed for press-fit, porous coated, cementless size 4 components with a 12.5mm size 4 UHMW polyethylene bearing (sterilized with ethylene oxide).
Indicates content that may require registration and/or purchase.