-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2302 is manufactured from UHMW (Ultra High Molecular Weight) polyolefin film coated with acrylic adhesive. 2302 exhibits excellent abrasion resistance and a low coefficient of friction, making it an excellent protection for surfaces or bearings that experience heavy wear.
- Thickness: 0.004488188976377953 to 0.021496062992125985 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Single-Sided Adhesive
-
Supplier: U.S. Plastic Corporation
Description: You'll find many applications for this pressure-sensitive tape. Easy-to-install tape with the superior wear resistance of UHMW Polyethylene, with .002 Acrylic adhesive. It is great for conveyors, chutes, packaging lines, and other similiar applications where wear
- Width: 0.5 inches
- Backing: Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 2302-5 is a 6.5 mil, UHMW polyolefin film coated with a pressure sensitive acrylic adhesive. It is frequently used to line chutes and conveyors.
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 3 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
-
Supplier: Budnick Converting, Inc.
Description: 3M5425 is a 4.5 mil. ultra-high molecular weight polyethylene film coated with a special acrylic adhesive that is resistant to many solvents.
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Lanmar, Inc.
Description: U.H.M.W. Tapes are perfect for low-to-moderate temperature anti-friction, slip-and-slide, and high wear applications.
- Thickness: 0.021500000000000002 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 107.22222222222221 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: tesa tape, inc.
Description: 51206 is an ageing and abrasion resistant high density PE tape coated with an acrylic adhesive.very good slip properties and self lubricatingvery low wear and low friction lossexcellent chemical resistance to acids, alkalis and aggressive gasesvery goo
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 2.45625 lbs/in
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: DeWAL
Description: These products are black, pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick surface-in many ways similar to PTFE. The
- Width: 0.25 to 26 inches
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 93.33333333333333 C
-
Supplier: DeWAL
Description: These products are pressure sensitive tapes using ultra high molecular weight (UHMW) polyethylene film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick surface in many ways similar to PTFE. The film is very
- Width: 0.25 to 25 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 93.33333333333333 C
-
Supplier: Crown Plastics Co., Inc.
Description: DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW.
- Overall Thickness: 0.005 to 0.125 inch
- Overall Width: 0.25 to 24 inch
- Tensile Strength (Break): 6,373 to 7,740 psi
- Tensile Modulus: 97.4647560480364 to 105.151708533968 ksi
Find Suppliers by Category Top
Featured Products Top
-
, especially when die-cut, create minimal waste while the adhesive is confined to the bonding area • Extra equipment is needed to dispense liquids and can be difficult to maintain over time Mechanical Fasteners • Foamed acrylic tapes absorb energy and (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Die Cutting allows for the creation of fast, accurate parts in a variety of (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
providing high bond strength, high temperature and chemical resistances. Our adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting (read more)
Browse Industrial Tapes Datasheets for Polyonics -
single coated or adhesive two-sides, a variety of thicknesses, multiple densities, a few colors, infinite die-cut shapes, and in acrylic (typically for outdoor use) and rubber (typically for indoor use) adhesive systems. PE foam tapes are used in many applications including: gasketing (read more)
Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
from 3M. Introducing a new portfolio offering of electrically conductive fabric tapes using an innovative conductive polyolefin adhesive and conductive particle matrix for enhanced performance: 3M™ Electrically Conductive Tape 5113 Series. Using 3M’s well-known acrylic (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
4970 is a 9 mil, white, double coated tape, consisting of a PVC carrier and an acrylic adhesive. It is used primarily in permanent mounting applications such as decorative name plates & wooden trims. It offers a secure bound to rough surfaces and is plasticizer resistant. Because of its gold (read more)
Browse Datasheets for Budnick Converting, Inc. -
high bond strength, high temperature and chemical resistances. Our adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting (read more)
Browse Industrial Tapes Datasheets for Polyonics -
adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting. Applications Aerospace, avionics and military electronics Hybrid and electric vehicles Electronic systems for energy applications (read more)
Browse Datasheets for Polyonics -
The Technical Edge Unlike standard adhesives that act as insulators, our thermal tape creates a high-performance bridge between components (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
with an acrylic-based adhesive system. The 3M™ Electrically Conductive Double-Sided Tape 9793KT Series uses a nickel/copper-coated conductive foam carrier for applications requiring mechanical compliance and cushioning; the 3M™ Electrically Conductive Double-Sided Tape 9793KW Series (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc.
More Information Top
-
Grainger.com
• Squeak Reduction Tape , Material UHMW Polyethylene, Black, Shape Continuous Roll, Width 6 In., Length 5 yd., Thickness 6.5 mil, Tensile Strength 40 lb./in., Adhesion Strength 75 oz./in., Acrylic Adhesive, Performance Temp.
-
Film Tape - Tapes - Grainger Industrial Supply
• Squeak Reduction Tape , Material UHMW Polyethylene, Clear, Shape Continuous Roll, Width 3 In., Length 5 yd., Thickness 7 mil, Tensile Strength 40 lb./in., Adhesion Strength 75 oz./in., Acrylic Adhesive, Performance Temp.
-
Specialty Tapes
Vibration dampening tapes most commonly have a carrier consisting of ultra-high-molecular-weight polyethylene--a thermosplastic .... The UHMW -PE (rated in mils) reduces vibration and noise associated with the joints of dynamic loads, and .... A polymer or acrylic adhesive is most commonly utilized, but colors and dimensions vary considerably.
-
Comparing the Performance Characteristics of DuraSurf UHMW-PE to Other Materials
Crown Plastics stocks a wide variety of rubber and acrylic pressure sensitive adhesives for any application. .... DURASURF™ UHMW -PE AUTOMOTIVE SPECIFICATIONS. .... used to provide insulation, noise reduction / sound dampening, or abrasion resistance DuraSurf™ tapes and die-cuts…
-
Foam Tape - Tapes - Grainger Industrial Supply
UHMW Foam Tape , Material Polyethylene, White, Shape Continuous Roll, Width 1", Thickness 6.7 mil, Acrylic and Performance Temp. .... Available with single- or double-sided adhesive backing, foam tapes can effectively seal windows and doors to…
-
$300-$400 Adhesives, Sealants and Tape - Grainger Industrial Supply
…to 225°F and Standards ASTM D3330, D3759, D3652; Varies by Material, Color, Width, Length and Adhesion Strength. .... Squeak Reduction Tape , Shape Continuous Roll, Tensile Strength 40 lb./in., Acrylic , Performance Temp. .... • UHMW Film Tape UHMW Film Tape .
-
Adhesive Selection and Surface Preparation
Properly applied, Crown Plastics’ adhesive -backed DuraSurf™ tapes (peel ‘n’ stick) eliminate the need for mechanically-fastened UHMW -PE wear strips and parts. .... Any environment over 125°F continuous will probably require an acrylic system.
-
Adhesive Bonding
. anti-stick/release effect (provide for easy clean-up of components/surfaces because sticky materials such as paints, adhesives or varnishes do not adhere to UHMW PE. .... tapes ). .... Acrylic adhesive .
Indicates content that may require registration and/or purchase.