Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: UHV AC transmission systems Part 201: UHV AC substation design
-
Supplier: Accuris
Description: UHV AC transmission systems \x96 Part 201: UHV AC substation design
-
Supplier: Accuris
Description: UHV AC transmission systems Part 202: UHV AC Transmission line design
-
-
Supplier: Accuris
Description: UHV AC transmission systems \x96 Part 202: UHV AC Transmission line design
-
Supplier: Mad City Labs, Inc.
Description: The Nano-UHV200 is a three axis UHV compatible piezo nanopositioning system constructed from titanium and 316 stainless steel. Made entirely from non-magnetic UHV compatible materials, the Nano-UHV200 is bakeable to 100°C for vacuum applications in the 10-10 Torr range. A 2 inch
- Stroke or X-Axis Travel: 0.00787402 inch
- Y-Axis Travel: 0.00787402 inch
- Z-Axis Travel: 0.00787402 inch
- Carriage Load: 0.441 to 1.1025 lbs
-
Description: IEC TS 63042-202:2021(E) provides common rules for the design of overhead transmission lines with the highest voltages of AC transmission systems exceeding 800 kV, so as to provide safety and proper functioning for the intended use. This technical specification aims to give the main
-
Description: IEC TS 63042-102:2021(E) specifies the procedure to plan and design UHV transmission projects and the items to be considered. The objective of UHV AC power system planning and design is to achieve both economic efficiency and high reliability, considering its impact on EHV
-
Supplier: CSA Group
Description: IEC TS 63042-201:2018(E), which is a Technical Specification, provides common rules for the design of substations with the highest voltages of AC transmission systems exceeding 800 kV, so as to provide safety and proper functioning for the intended use.
-
Description: IEC TS 63042-201:2018(E), which is a Technical Specification, provides common rules for the design of substations with the highest voltages of AC transmission systems exceeding 800 kV, so as to provide safety and proper functioning for the intended use.
-
Description: IEC TS 63042-302:2021(E) applies to the commissioning of UHV AC transmission systems. It mainly specifies the test purposes, test items, test preconditions, test methods and test acceptance criteria during pre-commissioning and system commissioning. Also, the measurement
-
Supplier: CSA Group
Description: IEC TR 63042-100:2016(E), which is a Technical Report, specifies the reference for the standards and guidelines for UHV AC transmission systems. This document provides an overview of these standards as well as guidelines.
-
Supplier: DigiKey
Description: UPS SMART ONLINE RACKMOUNT
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 6 kVA
- Watt Rating: 5.4 kwatts
- Runtime at Full Load: 2 minutes
-
Supplier: Agilent Technologies - Vacuum Products
Description: leak or increase in gas load to preserve ion pump lifetime Interlock system immediately shuts down the high voltage when the plug is removed from the pump Designed to meet current EMC standards for electrically sensitive applications and fully compliant with CE, 3rd edition regulations
- Number of Control Outputs: 4 outputs
- Interface: Digital Front Panel, Ethernet / Networkable
- Form Factor: Rack Mount, Stand-Alone
- Standards and Compliance: RoHS Compliant, WEEE Compliant
-
Supplier: RCD Components, Inc.
Description: ULTRA HIGH VALUE RESISTORS World’s highest resistance range! RCD Type UHV resistors are suited for all high value applications from general purpose bleed chains to highest reliability X-ray systems and TWT amplifiers. RCD’s exclusive complex oxide film features state-of-the-art
- Resistance Range: 10 to 5,000,000,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 3,500 ±ppm/°C
- Power Rating: 1 to 2 watts
-
Supplier: Newport MKS
Description: Picomotor mirror mounts come with 2 different types of cables: Short UHV-compatible Kapton cables that are connected directly to the mirror mount A 7-ft. (2.1-m) non-UHV RJ11 cable for use outside of the vacuum. Center Mount Design Center mount versions minimize mount-induced wavefront
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: The 8822-UHV provides the precision and stability of the Picomotor actuator with greater beam access while utilizing the clear edge ULTIMA® Kinematic Optical Mount can now be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. It provides smooth, reliable
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: The 8824-AC-UHV provides the precision and stability of the Picomotor actuator utilizing the low wavefront distortion ULTIMA® Kinematic Optical Mount. It can now be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. It provides smooth, reliable motorized
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 101.60000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: The 8821-UHV provides the precision and stability of the Picomotor actuator with greater beam access while utilizing the clear edge ULTIMA® Kinematic Optical Mount can now be used in UHV environments (10-9 Torr) as well as for VUV/EUV applications. It provides smooth, reliable
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: CSA Group
Description: IEC TS 63042-301:2018(E) applies to on-site acceptance tests of electrical equipment with the highest voltages of AC transmission system exceeding 800 kV.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-4A can be used for catalog matching and distributor lookup.
- Capacitance Range: 0.0009400000000000001 microF
- AC Rated Voltage (WVAC): 30,000 volts
- Operating Temperature: -30 to 85 C
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-8A can be used for catalog matching and distributor lookup.
- Capacitance Range: 0.0013000000000000002 microF
- DC Rated Voltage Range (WVDC): 40,000 volts
- AC Rated Voltage (WVAC): 40,000 volts
- Operating Temperature: -30 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-224A can be used for catalog matching and distributor lookup.
- Capacitance Range: 0.001 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -30 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-1A can be used for catalog matching and distributor lookup.
- Capacitance Range: 0.0014 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -30 to 85 C
-
Supplier: Hiden Analytical
Description: Low power, high brightness, surface ionisation source coupled to a compact ion column, providing high performance in a small package.
- Measurements: Area Mapping, Defects / ADC, Depth Profiling
- Applications: CVD / PVD Films, Semiconductor Wafers
- Technology: FIB / Ion Mill, Spectroscopic System
- Mounting / Loading: In-situ / System Mounted
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's BP240V5RT2U is a 2U external battery pack that serves as a replacement for the original battery pack bundled with Tripp Lite SmartOnline SU5000RT3U and SU5000RT3UHV UPS Systems. Includes a simple DC input connection for fast installation.
-
Supplier: PI (Physik Instrumente) L.P.
Description: Parallel-Kinematics / Metrology for Enhanced Responsiveness / Multi-Axis Precision Travel Ranges to 340 x 340 x 340 µm Capacitive Sensors for Highest Linearity Frictionless, High-Precision Flexure Guiding System Excellent Scanning Flatness High-Dynamics XYZ Version Available; Custom Versions
- Stroke or X-Axis Travel: 0.00393701 to 0.013385834 inch
- Y-Axis Travel: 0.00393701 to 0.013385834 inch
- Z-Axis Travel: 0.00393701 to 0.013385834 inch
- Features: Electrical, Other
-
Supplier: Visual Sound, Inc.
Description: SU6000RT3UHV and other Tripp Lite UPS systems specifying compatibility with this cable. Provides optional plug-in connection for select compatible Tripp Lite hardwire UPS Systems 6 ft. cord with L6-30 plug Heavy 8 gauge, 3 conductor, black color cabling Terminates to output compatible
- Protection: Lightning
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU10KRT3UHV 10,000VA / 10kVA / 9000 watt online, double-conversion UPS system offers complete power protection for critical network applications. This system delivers online, double-conversion UPS protection with zero transfer time, suitable for advanced networking
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 10 kVA
- Watt Rating: 9.000000000000014 kwatts
- Runtime at Half Load: 12.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: levels. You can set power strategies to reflect your protection priorities, whether it’s precise power quality for sensitive systems or the highest possible electrical efficiency, all while ensuring 100% uptime for your systems. This UPS offers eight receptacles—six NEMA 6-15/20R and
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.699999999999997 kwatts
- Runtime at Half Load: 13.5 minutes
-
Supplier: Lake Shore Cryotronics, Inc.
Description: do not require larger solid angles or for UHV compatible systems as discussed below. The SOM-2 system can also be supplied with a side-loading sample in vacuum configuration (see other configurations) that uses a separate continuous flow cryostat to operate from less than 2 K up
- Form Factor: Desktop / Module
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: allowing them to be removed while keeping your application in operation. UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The SU6000RT4UHV‘s runtime can
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 6 kVA
- Watt Rating: 5.400000000000001 kwatts
- Runtime at Half Load: 8.5 minutes
-
Supplier: AENOR
Description: UHV AC transmission systems - Part 102: General system design
-
Description: design. According to the characteristics of UHV AC systems, overvoltages mitigation measures are recommended. Some examples of insulation coordination are presented.
-
Supplier: TelephoneStuff.com
Description: AC Power Cord for UPS Systems with 6000VA Power Requirements such as SU6K, SU6000RT3U, and SU6000RT3UHV UPS Systems. Power Cord Features: - 6 foot Cord with L6-30P Plug - Tripp Lite's SU30ACORD enables simple plug-in connection for select Tripp Lite hardwire UPS systems - Heavy
- Volt-Amp Rating: 6 kVA
-
Supplier: Newark, An Avnet Company
Description: REPLACEMENT BATT CARTRIDGE, 12V/9AH, UPS; For Use With:CyberPower OL2200RTXL2U, OL3000RTXL2U & OL3000RTXL2UHV UPS Systems; Accessory Type:Replacement Battery Cartridge; Product Range:- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
a growing demand for motion systems capable of precise optical alignment under cryogenic conditions. While early requests focused on small, compact positioning stages in stacked XYZ configurations, an increasing number of designers are now seeking solutions with a higher number of degrees of (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Working with ultra-high vacuum systems requires electrical connections that will not compromise vacuum integrity. Douglas Electrical Components specializes in UHV feedthroughs and connectors engineered to perform at pressures as low as 10?¹² torr while supporting everything from low (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
manufacturing, industrial automation, and energy systems, where reliable signal and power transmission must coexist with extreme temperatures, pressure differentials, thermal cycling, and low-outgassing requirements. Douglas Electrical Components manufactures customized multipin feedthrough solutions (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Douglas Electrical Components -
Discover Agilent solutions for ultra and extreme-high vacuum through the brand new ion pumps catalog. Learn more about the UHV pumping technology evolution, features and benefits of ion pumps, and the ion pumps range that Agilent offers. (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Need an instrument for UHV pressure measurement beyond the range of Pirani gauges? Take advantage of Agilent’s IMG-500 gauge. The IMG-500 is a compact cold cathode gauge based on the inverted magnetron principle. It is designed to measure pressures from 2 × 10-9 (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
a growing demand for motion systems capable of precise optical alignment under cryogenic conditions. While early requests focused on small, compact positioning stages in stacked XYZ configurations, an increasing number of designers are now seeking solutions with a higher number of degrees of (read more)
Browse Cryogenic Equipment Datasheets for PI (Physik Instrumente) L.P. -
: – Semiconductor equipment – Vacuum chambers – High voltage testing systems – Ion beam / plasma systems – UHV systems Send us your drawing or requirements – get a fast quote within 24 hours by email of sales@innovacera.com. (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The Agilent 2-minute tutorial video series helps vacuum system designers, builders and operators solve their daily challenges in creating UHV and XHV. This page contains 8 video covering several topics starting from the importance of material preparation and cleaning (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
series, and it looks at the specifics of creating and measuring vacuum between 10-8 Torr and 10-12 Torr. We’ll discuss the composition of gas at this pressure, and touch on material selection and preparation for achieving UHV pressure in a (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
must create true hermetic seals between the inside of a chamber and the outside environment while still letting power, signals, fluids, and light pass through the wall. In high and ultra-high vacuum (HV/UHV) systems, the wrong feedthrough or flange choice can lead (read more)
Browse Feedthroughs Datasheets for MPF Products, INC.
Conduct Research Top
-
Making UHV Seals
All vacuum seals, regardless of the shape of the seal or the materials used, have a common configuration - two flanges facing each other with a gasket in-between and held together by a clamp or bolts. The shape of the flanges is the primary definition of the type of flange.
-
PI HV / UHV Motorized Stages: Vacuum-Compatible Positioning Solutions
In order to maintain precision and reliability- the two key factors to the success of industrial processing - motion and positioning equipment has to be designed accordingly. These properties are entwined in ongoing quality assurance and process control. Reliability is key for any industrial
-
The Power of PicoQ (R): No Performance Loss in Vacuum
Read about the comparison of PicoQ (R) sensor technology to capacitive sensors operating in UHV
-
e-Vap 100 System
e-Vap 100 is a precision monolayer deposition source employed for evaporative coatings in UHV applications. Its unique design uses an electron beam power source for thermionic emission and pinpoint electrostatic focusing of an electron beam onto a 1-millimeter diameter wire. The wire being
-
Piezo-Based, Long-Travel Actuators For Special Environmental Conditions
New developments in the semiconductor industry and in the research areas of materials and life sciences are leading to greater and greater need for nanopositioning devices. Many applications like semiconductor testing require devices for UHV, helium atmospheres and with no magnetic materials
-
What Is A Vented Screw And Why Would You Need One?
vacuum systems and enable faster, more efficient pump-down of HV, UHV, and EUV systems. These components allow the quick evacuation of trapped pockets of air and surface contaminants from blind-tapped holes.
-
Advantages of Linear Encoders Over Rotary Encoders
and absolute devices. Furthermore, it is enriched with solutions that are dedicated to specific applications such as lateral reading sensors, sensors for toothed wheels and racks, sensors for UHV installations. Among the most widely used models are SME53 and SME54 incremental linear encoders and SMA2 absolute
More Information Top
-
Experimental Innovations in Surface Science
Small Motions in UHV Systems Using Shape Memory Effect Alloys . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
High Voltage Engineering Testing
Only limited experimental/technical/specification information exists for UHV substation equipment, and two recent CIGRE Technical Brochures TB 546 and TB 542 are currently of strategic importance and will remain so till the time more robust full IEC specifications are developed for UHV systems : .
-
Design of a new ultra-high vacuum system for massively parallel maskless lithography
Abstract-This paper designs a new ultra-high vacuum ( UHV ) system for electron-beam based massively parallel maskless lithography.
-
Ultra High Voltage Transmission in China: Developments, Current Status and Future Prospects
Information on the progress of UHV technology research works with focus on UHV system planning, performance and reliability aspects, UHV transmission lines, UHV substations and equipment, UHV testing facilities and new technologies that carried out in Russia (The Former USSR), Japan, the …
-
Solid Surfaces, Interfaces and Thin Films
Fig. I.1 Schematic view of an Ultrahigh High Vacuum ( UHV ) system : stainless steel UHV vessel pumped by different pumps; the rotary backing pump can be connected to the main chamber in order to establish an initial vacuum before starting the ion …
-
Atomic Scale Interconnection Machines
A light collection mirror/lens system, such as the ones used in a conventional SEM system for CL light collection, is not feasible for such LT multi-probe UHV system since the LT system have double thermal shields.
-
Solid Surfaces, Interfaces and Thin Films
Fig. I.1 Schematic view of an Ultrahigh High Vacuum ( UHV ) system : stainless steel UHV vessel pumped by different pumps; the rotary backing pump can be connected to the main chamber in order to establish an initial vacuum before starting the ion …
-
Specimen Handling, Preparation, and Treatments in Surface Characterization
UHV System for Supported Catalysts . . . . . . . . . . .
-
The development of a transfer mechanism between UHV and electrochemistry environments
Such an electrode could therefore undergo a transfer in air, and could be introduced in a UHV system for Auger and LEED analysis.
Indicates content that may require registration and/or purchase.