Products/Services for UL Approved Foam Tapes

  •  
    Foam Tapes - (98 companies)
    Foam tapes are used for a variety of applications including but not limited to: gasketing, bonding, sealing, weatherstripping, acoustical (sound isolation), thermal insulation, and vibration damping. Various types of foam tapes are ideal for use...
  • Foams and Foam Materials-Image
    Foams and Foam Materials - (581 companies)
    Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities. Foams and foam materials are made from low density elastomers, plastics, and other materials...
  •  
    Foam Cores - (45 companies)
    ...flame retardancy, integral skin, thermal insulation, waterproof, or weather and ultraviolet (UV) resistance. Standards. Foam cores may also be recognized and approved for meeting requirements set forth by Underwriters Laboratories (UL). Related...
  • Cable and Electrical Tapes-Image
    Cable and Electrical Tapes - (252 companies)
    ...by standards organizations like Underwriters Laboratories (UL) or the Canadian Standards Association (CSA). Products approved by standards organizations are branded with the organization's mark and ensure a superior product. Configurations. Cable...
  • Foam Bonding Tapes-Image
    Foam Bonding Tapes - (93 companies)
    Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials. Foam bonding tapes are designed for the adhesive joining of foam materials. They use adhesives that are formulated for specific types of foams and substrates...
  •  
    Synthetic Fibers and Fabrics - (485 companies)
    ...materials provide a barrier between a component and a heat source. UL approved/listed -- Materials meet applicable standards from Underwriters Laboratories, Inc. (UL). Hydrophobic/waterproof -- Waterproof materials do not dissolve or degrade when...
  •  
    Elastomers and Rubber Compounds - (540 companies)
    It is used to form foams, electrical potting compounds, adhesives, surface coatings, sealants, hard plastics, and synthetic fibers. Isoprene is an organic compound that makes up the polymer of natural rubber. It is commonly added in small amounts...
  •  
    Adhesive Tapes - (933 companies)
    Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes...
  •  
    Industrial Fabrics - (649 companies)
    ...includes foam material products used for diffusing sound without causing a large degree of attenuation. Thermal insulation/fireproofing- Thermal insulation materials provide a barrier between a component and a heat source. UL approved/listed...
  •  
    Polyurethane Adhesives and Sealants - (322 companies)
    Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire