-
Supplier: Radwell International
Description: ALUMINUM FILTER, 20 X 25 X 2 INCH, UP TO 650 FPM, BAFFLE DESIGN, UL LISTED CLASS 2 FILTER REQ., (EZ KLEEN DIVISION). FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Universal Air Filter Company
Description: arrestance, and UL 900 Class 2 framed filter fire rating. “GR-78-CORE, Generic Physical Design Requirements for Telecommunications Products and Equipment, Issue 3, December 1991.” This guideline specifies minimum 80% dust arrestance and UL 900 Class 2
- Porosity: 10 to 80 ppi
- Length: 1 to 45 inch
- Height: 1 to 45 inch
- Ply: 1-ply
-
Supplier: Airflow Systems, Inc.
Description: standard panel filters on all four sides. Efficient Filtration: Standard filter has MERV 11 efficiency (98% at 1.0 to 3.0 microns) with UL® Class 2 flame-retardant filters; other MERV and AD/carbon filter configurations are also available. Easy
- Air Flow Volume: 4,249.315860146517 to 6,798.905376234426 m³/hr
- Voltage: 115 to 460 volts
- Application: Industrial
- Technology: Portable
-
-
Supplier: HVACQuick.com
Description: 14x18x2 (Actual Size). Accumulair MERV 11 Filters. Accumulair Platinum Series MERV 11 Filters - 2 inch thickness. Supercharged pleated panel filtering media ideally suited for capturing fine airborne allergens such as dust, smoke, dander, mold, pet dander, and dust mites -
-
Supplier: HVACQuick.com
Description: 13x24x2 (Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 2 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne allergens including
-
Supplier: NuAire, Inc.
Description: requirements of a Class II, Type B2 since the cabinet conforms to the following requirements: Maintain a minimum average inflow velocity of 100 fpm (0.51m/s) through the work access opening; Have HEPA filtered downflow air drawn from the laboratory or the outside air (i.e.,
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: Baker
Description: not in use and substantially reduces energy consumption. Optional Fume Hood Package – Meets the UL requirements for Electrical/Mechanical Safety (UL 61010-1) and the UL requirements for Material Flammability and Effectiveness of Airflow Characteristics (UL 1805). The
- Cabinet Type: Class II Type B2
-
Supplier: STEGO
Description: consists of a filter fan and exit filter. Whereas in the FPO system, the filter fan is located in the upper area of the enclosure to avoid heat buildups (airflow direction "Out"). The FPO system is composed of an intake filter and exit filter fan. The Filter
- Maximum Air Flow: 9.41328 to 12.94326 SCFM
- Motor Voltage: 24 volts
- Operating Current: 0.113 amps
- Nominal Power: 2.7 watts
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 164 to 213 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Novaflex Group
Description: Applications Elevated temperature Fume control Drying Air filter intake Elbow replacement for low pressure Construction: Product code: 3UL1294, 3UL1304, 3UL1316 Material: Stainless steel with 316Ti alloy, .005” Construction: Triple mechanical lock Diameters: 2” to 24”. (Larger
- Outside Diameter: 2 to 24 inch
- Temperature Range: -60 to 1,700 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust
-
Supplier: STEGO
Description: (2.5 mm²), clamping torque 0.8 Nm max. Housing (filter fan and exhaust filter) plastic, UL 94V-0, light grey Hood (filter fan and exhaust filter) plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Mounting frame with
- Maximum Air Flow: 176 SCFM
- Maximum Sound Level: 53 dbA
- Motor Voltage: 120 volts
- Operating Current: 0.7 amps
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Heinkel USA
Description: extracted from the interior using a fan and double HEPA filters, with air or nitrogen purging through an inlet HEPA filter. The isolator interior pressure is monitored, the extraction rate is raised if a pressure drop indicates containment breach e.g. by a damaged glove. The
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: AirClean Systems
Description: Class 100 laminar flow air for process protection by utilizing two-stage filtration. Room air first passes through an electrostatically charged pre-filter followed by a HEPA filter resulting in ISO 5 clean air. AirClean Systems vertical laminar flow
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
- Laminar Flow Direction: Vertical
-
Supplier: AirClean Systems
Description: filter replacement Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 ISO 5 tested Real time monitoring of installed
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: Clean Air Products
Description: shell components are a minimum of 16 gage cold rolled steel Support frame is heavy-duty 2 x 4 in. steel tubing Horizontal cross bracing is 2 x 2 in. steel tubing Cool white fluorescent lamps Meets or exceeds requirements of the NEC electrical codes; All standard components are
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
-
Supplier: Clean Air Products
Description: shell components are a minimum of 16 gage cold rolled steel Support frame is heavy-duty 2 x 4 in. steel tubing Horizontal cross bracing is 2 x 2 in. steel tubing Cool white fluorescent lamps Meets or exceeds requirements of the NEC electrical codes; All standard components are
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
-
Supplier: Vortec
Description: Classified for Class I Div 2, Class II Div 2, Groups F&G and Class III Thermostatically controlled to maintain enclosure temperatures within ideal range Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the cabinet Can be used
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Description: Clean air is further assured by use of strategically placed filters: a pre-filter to remove oil and contaminants in air entering the dryer, and an after-filter to make sure that only clean dried air exits the dryer. As an additional design precaution, the
- Drying Capacity: 150 to 8,000 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -100 to -40 F
- Power Source: AC Three Phase
-
Supplier: AirClean Systems
Description: chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: AirClean Systems
Description: ensure correct filter replacement Brushless, sparkless blower is post-filter Low airflow alarm warns the user both visually and audibly Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Electronic
- Length / Height: 40 inch
- Width/Diameter: 32 inch
- Depth: 24 inch
- Mounting Type: Desktop
-
Supplier: Vortec
Description: performance and operating cost FEATURES Small footprint to fit on all enclosures and in confined areas Top, side or front (door) mount models available Maintain temperature between 80 – 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Daburn Electronics & Cable
Description: material 24 and 48 Vdc nominal input: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 105 g. (3.70 oz.) MTBF: 3.500 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011: Class A EN55022: Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact:
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.01 to 0.025 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 3.8 to 40 amps
-
Supplier: Daburn Electronics & Cable
Description: Open or high impedance DC-DC OFF: 2 - 4 Vdc Remote off input current: 2.5 Vdc OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.2% Load regulation No load to full load Single: ±1% Dual: ±1% 10% load to 90% load Single: ±0.5% Dual: ±0.8% Cross
- DC Input Voltage: 12 to 48 volts
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: Daburn Electronics & Cable
Description: oz.) MTBF: 4.087 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011: Class A EN55022: Class B ESD: EN61000-4-2 Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m (Perf. Criteria A) Fast transient EN61000-4-4: ±2KV (Perf. Criteria A) Surge:
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 3.3 to 48 volts
- DC Output Power: 100 watts
- Type: DC/DC Converter
-
Power Supplies - Radian TPCM Series - Front End Advanced Power Switcher – PowerCassette -- TPCM5000ESupplier: Unipower, LLC
Description: Connector AC Front Entry Version Reverse Air Flow Option Staged Pin Engagement ORing Diodes on Output 1U, 19” Racks Hold 2 or 3 Units* Active Current Sharing Universal 85 to 264VAC Input Class B EMI Input Filter Optimized Thermal Management No Minimum Load Control &
- DC Output Voltage: 24 volts
- DC Output Power: 525 watts
- AC Input Voltage: 85 to 264 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Caterpillar Oil & Gas
Description: 3100 rpm--meet U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. FM approved. UL listed - U.S. and Canada. Meets NFPA 20 standards. Reliable, Quiet, and Durable Power World-class manufacturing capability and processes coupled with proven core engine
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Daburn Electronics & Cable
Description: Humidity: 5 to 95% RH EMC CHARACTERISTICS EMI (Note 5): EN55022, Class A, ±8 KV ESD: EN61000-4-2, Air Contact, Perf. Criteria A, ±6KV Radiated Immunity: EN61000-4-3, 10 V/m, Perf. Criteria A Fast Transient (Note 6): EN61000-4-4, ±2KV, Perf. Criteria A Surge (Note 6):
- DC Input Voltage: 5 to 48 volts
- DC Input Current: 0.014 to 0.105 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.6 to 1.3 amps
-
Supplier: Caterpillar Oil & Gas
Description: temperature sensing Engine oil cooler in JW circuit Fuel System Cat common rail high-pressure fuel system with electronically controlled unit injectors Duplex primary fuel filter with water separator Duplex secondary/tertiary fuel filters Electric fuel priming pump Gear-driven low
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Visual Sound, Inc.
Description: units will have hardwired power cables until UL approval of 30A Powercon is complete) 3 year warranty, plus optional 3 year extended service contract Linear Class H output circuit doubles standard Class B efficiency to reduce AC current consumption and cooling requirements
Find Suppliers by Category Top
Featured Products Top
-
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Understanding UL Class 2 Power Transformers Transformer classifications describe the performance levels and capabilities of a transformer. When selecting a transformer, it’s (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
only) Meets UL 943 self test requirements 1Ø cULus listed to UL 943, exception 277 VAC (nonUL) 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC 3Ø - c (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
fault status Grounded neutral protection (on applicable models only) Meets UL 943 self test requirements 1Ø cULus listed to UL 943, exception 277 VAC (nonUL) 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
High Dust Loading Medium Bag Air Filter Media (XBM) is a specialized air filtration material designed for medium-efficiency bag filters, offering extended service life and reduced maintenance frequency in demanding (read more)
Browse Filter Media Datasheets for Harbory Filtration -
. All LineGard ® 100 Amp Class A GFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL943-HF and CSA C22.2 No. 144 listed. Product (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. All LineGard™ 40 - 60 Amp Class A GFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL943 and CSA C22.2 No. 144 listed (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines. (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation