-
Supplier: Cole-Parmer
Description: These high-pressure SPDT switches withstand pressures up to 1000 psi at 225
F (107 C)! They provide reliable and consistent performance; repeatability is 1%. Switches are UL-listed for use in Class I, Division 2, Groups A, B, C, D hazardous environments. Use - Operating Temperature: 225 F
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: These high-pressure SPDT switches withstand pressures up to 1000 psi at 225
F (107 C)! They provide reliable and consistent performance; repeatability is 1%. Switches are UL-listed for use in Class I, Division 2, Groups A, B, C, D hazardous environments. Use - Operating Temperature: 225 F
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: These high-pressure SPDT switches withstand pressures up to 1000 psi at 225
F (107 C)! They provide reliable and consistent performance; repeatability is 1%. Switches are UL-listed for use in Class I, Division 2, Groups A, B, C, D hazardous environments. Use - Operating Temperature: 225 F
- Electrical Output: Switch
- End Fittings: Threaded
-
-
Supplier: Cole-Parmer
Description: These high-pressure SPDT switches withstand pressures up to 1000 psi at 225
F (107 C)! They provide reliable and consistent performance; repeatability is 1%. Switches are UL-listed for use in Class I, Division 2, Groups A, B, C, D hazardous environments. Use - Operating Temperature: 225 F
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Festo Corporation
Description: Connection to higher-level systems is provided by two switching outputs, an analog output and/or an IO-Link® interface Certification: RCM, c UL us Listed (OL) Rotatable display, 90° anticlockwise and 180° clockwise
- Air Volume Flow Rate Range: 0.06355932203389832 to 1.129943502824859 SCFM
- Air Pressure Range: 0 to 174.04524 psi
- Output Options: Analog Current, Analog Voltage
- Mounting: Fixtured or Permanent
-
Supplier: Clean Air Products
Description: Meets or exceeds NEC electrical codes Selected sizes and options UL listed Fiberglass prefilter easily removable from the top Motor speed infinitely variable with solid state controller
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Acromag, Inc.
Description: Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D.
- Number of Ports: 5 #
- Data Rate: 0.01 to 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Ruggedized
-
Supplier: Eaton Corporation - Sensors
Description: side-by-sides Electronic Proof of Flow — More reliable than electro-mechanical pressure or flow switches, with no need for pipe or duct penetrations Pump Protection — Provides overload (jams) and underload (suction loss) indication Approvals UL Listed C-UL
- Measuring Range: 2.8 to 150 amps
- Response Time: 200,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
- Operating Temperature: -58 to 122 F
-
Supplier: Eaton Corporation - Sensors
Description: Electronic Proof of Flow - Current operated switches eliminate the need for multiple pipe or duct penetrations and are more reliable than electromechanical pressure or flow switches Conveyors - Detect jams and overloads Lighting Circuits - Easier to install and more
- Measuring Range: 1 to 175 amps
- Response Time: 40,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
- Operating Temperature: -58 to 122 F
-
Supplier: Gems Sensors & Controls
Description: with our new family of CP Series Panels. These standard models were specifically designed around our most popular panel types. These industrial control panels interface with level and flow switches, Warrick® conductance probes and a variety of sensors and are factory set for pump
- Current: 10 amps
- Voltage: 120 volts
- Operating Temperature: -40 to 150 F
- Supply Voltage: AC Voltage
-
Supplier: Gems Sensors & Controls
Description: The exceptionally compact design of Gems™ 65800 Series units saves space and simplifies installation; especially in multiples on a common mounting plate. They provide great economy as well since no explosion-proof enclosures are needed for sensor wiring. Encapsulated construction is impervious to
- Number of Channels: 1
- Operating Temperature: -40 to 140 F
- Application: 4-20 mA 2-wire Transmitters, Flow Meters, Load Cells, RTDs, Strain Gages, Switches, Thermocouples
- Features: CSA Approval, Other, UL Listed
-
Supplier: Gems Sensors & Controls
Description: For most non-voltage-producing devices located in a hazardous area, a single zener barrier that is negative-earth-grounded can be used for intrinsic safety. Instrumentation that produces an output (signal conditioners) usually requires two barriers, one for each "floating" lead. In this case,
- Number of Channels: 2
- Operating Temperature: -20 to 140 F
- Application: 4-20 mA 2-wire Transmitters, Flow Meters, Load Cells, RTDs, Strain Gages, Switches, Thermocouples
- Features: CSA Approval, Other, UL Listed
-
Supplier: Zurn Industries LLC
Description: Series delivers optimal flow performance, making it ideal for any application, retrofit or new. Features And Benefits Widest range of flow performance satisfies virtually any application or replacement of any competitor's valve Low torque takes only 9 ft lb of force to field adjust
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Series delivers optimal flow performance, making it ideal for any application, retrofit or new. Features And Benefits Widest range of flow performance satisfies virtually any application or replacement of any competitor's valve Low torque takes only 9 ft lb of force to field adjust
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Lightweight aluminum adjusting rod aids field adjustments Provides up to 30 psi higher residual outlet pressure than competitor models UL® and C-UL® Listed Tapped and plugged inlet and outlet for pressure gauge Tamper resistant integral supervisory switch comes standard 2-1/2"
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: aluminum adjusting rod aids field adjustments Provides up to 30 psi higher residual outlet pressure than competitor models UL® and C-UL® Listed Tapped and plugged inlet and outlet for pressure gauge Tamper resistant integral supervisory switch comes standard 2-1/2" angle body
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: LS Industries
Description: standard dust collector has 8 fire retardant bag style filters and provides 208 sq ft of filter with 800 CFM flow rate. Features: Free-Standing 5 HP dust collector Full load of steel shot included with each machine. UL and CSA listed components. Door Safety Switch
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: ValueTronics International, Inc.
Description: Automatic Offset to Zero Out Stray Leakage Current Instruments Upgradeable, Sentry 10 to 20 to 30 3mA Current Limit per EN50191 UL Listed and CE Marked Applications Production Testing of Appliances, Instruments and Information Technology Equipment in accordance with UL, IEC, TÜV
- Features: AC/DC Selectable, Current Leakage Tester, Ground Bond Testers
- Types of Measurements: Insulation Resistance
-
Supplier: Richardson RFPD
Description: ratings (3.75 and 6 kVRMS) and options for fail-safe operating mode to control the default output state during power loss. All products are safety certified by UL, CSA, VDE, and CQC. Products in wide-body packages support voltages of 6.0 kVRMS with 1 minute withstand capability per UL
- Data Rate: 150,000 kbps
- Device Type: Isolator
- Features: Other
-
Supplier: Envirco
Description: in 2x2, 2x3, and 2x4 sizes cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507) Mill finished aluminum exterior Aluminum Diffuser Screen (RSRE) Room-side Challenge Ports standard on RSRE Room-side Replaceable Filter and Motor Assembly standard on
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Envirco
Description: turn adjustable solid state speed control Walkable plenum rated to 250 lbs. (excluding air output box) Models available supporting: 115V or 277V UL listed with standard UL 900 filter, file number E152685 (UL507) Optional Features ENVIRCO control card can support control from
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Richardson RFPD
Description: 4 Amp ISOdriver with High Transient (dV/dt) Immunity The Si827x isolators are ideal for driving power switches used in a wide variety of power supply, inverter, and motor control applications. The Si827x isolated gate drivers utilize Skyworks' proprietary silicon isolation technology,
- Peak Output Current: 4 amps
Find Suppliers by Category Top
Featured Products Top
-
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation -
Contacts are the critical thermal control components most prone to tarnish and wear, so bigger is better. Contacts used in PEPI® thermal controls offer more surface area to maintain positive contact when slightly misaligned or worn from repeated use. PEPI® contacts are also made of coin silver to resist tarnishing that impedes electrical flow in closed circuits. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
E-Switch introduces the LS25 Series, a high-current snap action switch designed for durability and reliable performance. UL listed and rated at 25A, 125/250VAC, it features a SPDT momentary circuit, long mechanical life of 1,000,000 cycles, and IP40 protection against dust. The LS25 (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
mat • RAL7000 Grey (UL Type 3R) Size 4 – 5 Features • 174 – 412 CFM • 7F.30 Draw-In, 7F.31 Reverse Flow • Hinged cover, replaceable mat • RAL7000 Grey (UL Type 3R) AIR MOVEMENT – THE BEST WAY TO CIRCULATE AIR FOR SPECIFIC (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Finder S.p.A. con unico socio -
infrastructure became critical. To address this, Singapore partnered with Volktek to modernize how surveillance data flows between street-level devices and the central control center. The initiative involved deploying industrial-grade networking hardware capable of supporting high (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Connectivity The VOLKTEK INS-8008A is an unmanaged industrial Ethernet switch featuring eight 10/100 Mbps RJ45 ports for Fast Ethernet applications. Key Features: - 8 x 10/100 RJ45 ports - Auto-Negotiation on all ports - Flow Control and Storm Control to help maintain stable (read more)
Browse Network Switches Datasheets for Volktek Corporation -
and hello to a network that operates at its peak efficiency with our managed switch featuring IGMP Snooping. ACL Unlock precise control over traffic flow in factory automation with the L2/L3/L4 Access Control List (ACL) function. Tailor-made filter rules (read more)
Browse Network Switches Datasheets for Volktek Corporation -
performance in handling large volumes of test data. It ensures efficient LAN communication between the system’s control units, maintaining smooth data flow throughout the DRAM testing process. The integration proved successful, with the Switch INS-8408A delivering robust (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation -
focused on sensor design & instrumentation and is the head of the Sensor Characterization Laboratory. He achieved his Ph.D. at the University of Minnesota and has become an international expert in gas concentration, flow and (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Flow Switch Alarm System - Model S19-320, S19-320C
• Strobe light and flow switch are UL Listed and CSA approved .
-
States > Texas > City of Houston > Bookshelf > Life Safty Bureau Standards > [TX Houston Book lsb-15] 15 - Mobile Refueling/Wet Hosing
All fuel pumps must be equipped with a UL Listed or other approved high-low flow switch or similar device.
-
Electric Straight and Die Grinders - Finishing Tools - Grainger Industrial Supply
Cord, Paddle Switch Type, No Lock-On Paddle Switch, Extended Spindle for Grinding In Difficult to Reach Places, AC/DC Capability, Directed Air Flow Diverts Dust Away From Switch , Service Minder Brushes Eliminates Guesswork … Weight 3.7 lb., Standards UL Listed , CSA Certified .
-
Formal verification and dynamic validation of logic-based control systems
Variables used in the Boolean state space model are listed in Tables B.1-B.4. ul combustion air flow in manual u2 boiler level in manual u3 … if not low low u19 Mod5 emergency stop switch TRUE u20 TRUE if…
Indicates content that may require registration and/or purchase.