-
Supplier: Terra Universal, Inc.
Description: This Cleanroom Vacuum Cleaner is used for cleaning the workplace or picking up spills of hazardous dust and particles. Its unique four-stage filter system removes particles and dust before returning the air to the workplace. In stages one and two, large particles are trapped by a bag
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: RS Components, Ltd.
Description: Cartridge vacuum cleaner,800W 240V
- Features: HEPA / ULPA Filter
-
Supplier: Industrial Air Filtration, Inc.
Description: Delfin is a well-known manufacturer of industrial vacuum cleaners, and their products are generally regarded as reliable and of high quality. They offer a wide range of vacuum solutions tailored to various industries and cleaning requirements. Delfin vacuums are known for
- Vacuum Type: Central Vacuum System, Portable / Pedestrian Unit, Stationary Unit, Vehicle Transport
- Media Vacuumed: Dry
- Features: HEPA / ULPA Filter
-
-
Supplier: Terra Universal, Inc.
Description: the air to the workplace. The small size, light weight, and flexible attachments of this cleaner make it ideal for cleaning tight corners and delicate equipment that a larger cleaner just can't reach! During the first and second vacuum stages, large particles are trapped in a
- Airflow: 55 SCFM
- Vacuum Pressure: 47.5 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: The Nilfisk GM 810 Industrial Vacuum Cleaner is a variation of the GM 80 – the vacuum cleaner that has become a vacuum icon in a variety of industries. Similar to the GM 80, the Nilfisk GM 810 has an increased collection capacity of 4 gallons.
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Terra Universal, Inc.
Description: unit, features thermal overload protection Large capacity, 4-gallon (17.6 liter), dust bag and 2880 sq. in. (1.9 m2.) filter makes this vacuum suitable for big jobs Full line of accessories available This HEPA-Filtered Vacuum Cleaner combines the power and capacity for
- Airflow: 77 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: The Nilfisk SS Mercury Industrial Vacuum recovers liquid mercury spills and granular mercury compounds effectively, while adsorbing mercury vapors in the process. The 31lb. special carbon charge, in a handy cartridge, typically has a 5-year service life before requiring replacement.
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: Reliable and easy to use, the CFM 3997 Industrial Vacuum is ideal for heavy-duty continuous use. A three-phase regenerative blower motor, oversized filter area and large collection capacity guarantee long periods of uninterrupted operation.
- Airflow: 736 SCFM
- Vacuum Pressure: 249.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: The revolutionary UZ 964 Hip Vac is a compact, ergonomic industrial vacuum cleaner that delivers superior productivity. Designed for operator comfort, the vacuum sits on the user's lower back, allowing freedom of movement and reducing back strain. Vacuuming with the UZ 964 does
- Airflow: 59 SCFM
- Vacuum Pressure: 76 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Ivie Enterprises, Inc.
Description: Certified for clean room application New compact design High filtration and low noise ULPA Filtration Telescopic wand Detachable 50 foot power cord Green light on / off switch 2 – speed switch 8 foot hose Sound level 60 dB CFM 105 Suction power 98.4”
- Applications: Cleanroom, General Cleaning
-
Supplier: DigiKey
Description: Electronics Vacuum 110VAC With 6ft Hose, Brush, Carrying Case, Detachable Power Cord, HEPA Filter, Nozzle (2), Tool Kit ESD Safe
- Features: HEPA / ULPA Filter
- Vacuum Type: Portable / Pedestrian Unit
-
Supplier: Terra Universal, Inc.
Description: cleanroom environments down to ISO 4 (Class 10). Stainless steel design, autoclavable parts and accessories and a multi-stage filtration system are some of the many features of the vacuum. A standard ULPA exhaust filter ensures that 99.999 percent of collected materials are retained in
- Airflow: 72 to 76.2 SCFM
- Vacuum Pressure: 78.69999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Ivie Enterprises, Inc.
Description: and lead paint abatement. True HEPA/ULPA Filtration HEPA: 99.97% at 0.3 microns at 2283 sq. in. filtration area ULPA: 99.999%+ at 0.12 microns at 3232 sq. in. filtration area. Includes: a 1 1/2” static-dissipating vacuum hose, two Intercept Micro Filters, and either a 50’
- Vacuum Type: Backpack
- Applications: Cleanroom, General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: CS UNITEC
Description: HEPA Vacuum with HEPA Filtration 99.999% filtration efficiency with Automatic Pulse Filter Cleaning System and Outlet for Electric Power Tools
- Airflow: 130 SCFM
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.1 µm
- Media Vacuumed: Dry, Wet
-
Supplier: Ivie Enterprises, Inc.
Description: The newest member of Clarke's soft floor line is the Comfort Pak back pack vacuum. It features an ergonomic frame that was designed by backpackers for support and stability, lightweight, easy to maneuver, with an easy mess-free bag change. Experience the difference with Comfort Pak from
- Airflow: 144 SCFM
- Capacity: 1.585032 gallons
- Vacuum Type: Backpack
- Applications: General Cleaning
-
Supplier: Ivie Enterprises, Inc.
Description: The QuietPro BP HEPA vacuum with QuietPower technology delivers high performance for environments where low sound levels are critical. Never worry about disrupting workers during regular business hours again.Includes: 1 1/2'' static dissipating vacuum hose, a 50' extension cord and two
- Vacuum Type: Backpack
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: EXAIR
Description: done by releasing one latch and simply removing the filter element. The EasySwitch vacuum creates a powerful vacuum (at a quiet 79 decibels) without the need for electricity. Because the vacuum generator has no moving parts and uses no electricity, there is little concern for
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -2,214.4522588197224 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXAIR
Description: done by releasing one latch and simply removing the filter element. The EasySwitch vacuum creates a powerful vacuum (at a quiet 79 decibels) without the need for electricity. Because the vacuum generator has no moving parts and uses no electricity, there is little concern for
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -2,214.4522588197224 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXAIR
Description: done by releasing one latch and simply removing the filter element. The EasySwitch vacuum creates a powerful vacuum (at a quiet 79 decibels) without the need for electricity. Because the vacuum generator has no moving parts and uses no electricity, there is little concern for
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -221.44522588197228 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: Harbory Filtration
Description: air filters for general ventilation, automotive air condition ing filters, vacuum cleaner filters and household air purifier filters.
- Construction: Filter Mat, HEPA / ULPA Filter
- Features: Other
-
Supplier: Sentry Air Systems, Inc.
Description: “dirty-room” or sub-assembly room that is much cheaper, mobile, and easier to erect than a conventional room. The modularity of the Walk-in Hoods allows flexibility between ductless or ducted fume exhaust. Walk-in Hoods utilize multiple air cleaners to draw in fumes and particulate away from
- Fume Hood Type: General Purpose
Find Suppliers by Category Top
Conduct Research Top
-
Interphex Preview, Part Deux
This quick, one-time registration gives you access to members-only site benefits. Industrial Vacuum Cleaners and HEPA/ULPA Filters offers industrial vacuum cleaners: intermittent duty, continuous duty, central systems, wet/dry, explosion-proof, air-operated, stainless steel, separators and hoppers
More Information Top
-
Design, Construction, Operation and Performance of a Hadron Blind
Detector for the PHENIX Experiment
Regular sweeps of the interior of the glovebox with an ULPA vacuum cleaner mounted inside the glovebox atmosphere ensure that particulate contamination is at an acceptable level.
-
Explosion risks from nanomaterials
Nitrile gloves, airline hood, non-woven coverall and HEPA/ ULPA vacuum cleaner have been used in addition to the more classical safety barriers. .
-
MSX spacecraft contamination control methodology and results
particle-air-filtered ( ULPA ) vacuum cleaner , or the built-in facility vacuum system.
-
Toward standardized test methods to determine the effectiveness of filtration media against airborne nanoparticles
A large number of standards for testing air filters exist (Table 10), covering applications in the fields of building ventilation (Tronville and Rivers 2006), gas turbine air intake, automotive cabin air, automotive engine intake, vacuum cleaner , HEPA- ULPA filter testing, respirators, etc…
-
Nonwoven Fabrics
HEPA and ULPA electronic filters and disposable vacuum cleaner bags with enhanced dust collecting ability.
-
Optimal design of nonwoven air filter media: Effect of fibre shape
The products include but are not limited to HVAC filters, HEPA filters, ULPA filters, automotive cabin filters, vacuum cleaner filters, dust bags, air purifiers, respiratory filters, and facemasks [1].
Indicates content that may require registration and/or purchase.