Products/Services for Ultra High Modulus Carbon Fibers
-
Carbon Fiber and Carbon Fiber Cloth - (131 companies)...and frames for rackets, and even the bows used for stringed musical instruments. Other non-polymer matrix materials such as carbon fiber-reinforced graphite are used in high temperature applications, including the nose cone and leading wing edges...TypeApplicationsStructural Features -
Carbon Steels and Alloy Steels - (981 companies)...on the amount of carbon content in the steel. The four main classes are mild and low carbon steel, medium carbon steel, high carbon steel, and ultra-high carbon steel. Mild and low carbon steels contain 0.16 -0.29% carbon. They are the most common form... -
Armor and Ballistic Shielding - (90 companies)...strength, Young 's modulus, fracture toughness, shear modulus, Poisson ratio, and hardness. To prevent tensile failure and cracking, a fiber backing may be used. High-strength fiber textiles are used in armor materials and ballistic materials... -
Cement, Concrete, and Mortar - (592 companies)...maximum use temperature, modulus of rupture (MOR), and compressive strength. Maximum use temperature is the highest temperature to which cement, concrete, and mortar can be exposed temporarily, without the degradation of structural or other required... -
Polymers and Plastic Resins - (879 companies)...then be molded into a variety of shapes for a wide range of uses. How to Select Polymers and Plastic Materials. Polymers and plastic materials are high molecular weight compounds comprised of two or more repeating organic or synthetic base molecules... -
Plastic Plate, Rod, and Stock Shapes - (427 companies)...variations of polymers. It is used to form a variety of common or commodity-plastic components. High density (HDPE) and ultra-high molecular weight polyethylene (UHMW PE) have good friction and mechanical properties. They are used in medical devices, wear...
-
Activated Carbon - (100 companies)Activated carbon filters and activated carbon filter media are also used in odor control and reverse osmosis applications. Most activated carbon is made of bituminous coal or lignite, a low-sulfur coal with high moisture content. The material source...
-
Ultra-hard Materials Machining - (117 companies)Quartz is an ultra-hard form of silica or silicon dioxide. Glass ceramics can be fused and then molded, formed, ground or machined using conventional glass fabrication techniques. Sapphire is a high-purity, single crystalline form of aluminum oxide...
-
Fabricated Plastic Parts and Semi-Finished Shapes - (386 companies)...components. High density (HDPE) and ultra-high molecular weight polyethylene (UHMW PE) have good friction and mechanical properties. They are used in medical devices, wear parts, and engineered components. Polyvinyl chloride is a thermoplastic polymer...
-
Thermoplastics and Thermoplastic Resins - (589 companies)...and bases. Polycarbonate is a thermoplastic polymer used in electronics, construction, data storage, automotive, aircraft, and security applications. It is a very durable transparent material with a high impact resistance but a low scratch resistance...
Product News
-
Harper International Corporation
Pilot Scale Carbon Fiber Line Fiber precursors at semi-production scale. Harper 's Complete Pilot Scale Carbon Fiber Line Capabilities: - Rated capacity 25 tonnes/year based on 24k PAN tows. - Configured for PAN, polyolefins, lignin, and pitch precursors; Upgradable for rayon and high-modulus carbon fibers; Internals designed with high degree of corrosion resistance for alternative precursors. - Designed for 3k to 80k tows and web up to 300mm wide x 12.7mm loft. - Oxidation temperature to 400 C with airflow configurable... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Fujipoly® America Corp.
Carbon Fiber Thermal Gap Fillers CF210A is the newest Fujipoly thermal gap filler. * CF210A incorporates carbon fibers along with traditional fillers found in thermal gap filler materials. * CF210A is rated at 21 W/m *K. * Compliance is closer to a much lower conductivity gap filler (Fujipoly- Sarcon PG25A). * Lower hardness compared to other gap fillers and especially for gap fillers at 10 W/mK and above. * Low volatiles D2-D20 .0100 wt% or less. * CF210A incorporates carbon fibers along with traditional fillers found... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Dongguan Sheen Electronic Technology Co., Ltd.
45 W Carbon Fiber Pad for High-Power Electronics High-power electronics require thermal interface materials that can reduce contact resistance without introducing excessive mechanical stress. CSF45 carbon fiber thermal pad is designed for this purpose. It combines high thermal conductivity, low thermal impedance, and strong conformability to improve heat transfer across component-to-heatsink interfaces. With thermal conductivity up to **45.0 W/m .K**, CSF45 helps dissipate heat from devices such as **5G base station RRUs, chips, memory... (read more)Browse Carbon, Graphite, and Diamond Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Harper International Corporation
Harper's Carbon Fiber production equipment is on the continual advancement of our core technologies, to support the growth of the Carbon Fiber market to newer and greater heights. For example, our design for Oxidation Ovens goes beyond other technologies with design enhancements that maximize reuse of energy available from waste gas abatement, instrumentation and control advances that allow for a high degree of process optimization, and end-seals that maximize of effective heated volume and drastically reduce of ingress of room air and the chimney... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Arnold Magnetic Technologies
Techtalk: Carbon Fiber Rotary Encapsulation Arnold 's next free webinar will be February 16 highlighting new technologies that are emerging to meet the demands of the aerospace and other high tech industries as they evolve toward more energy efficient, power dense systems. Registration is now open. These new technologies are placing larger demands on motors in terms of operating speeds, temperatures, and efficiencies ...and in the case of the emerging electrification of aerospace particularly, weight. When choosing a surface mount... (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Dexmet® Corporation, a part of PPG’s engineered materials division
Protecting Carbon Fiber Aircraft Surfaces Aircraft Lightning Strike Protection Our copper and aluminum MicroGrid (R) materials protect composite aircraft surfaces and rotor blades from lightning strikes. How Dexmet Lightning Strike Materials Protect Carbon Fiber Aircraft Surfaces. Aluminum has been the principal material used in aircraft and aerospace construction for the past 70 years. With the growing interest to construct more efficient aircraft, manufacturers are designing more components out of light-weight composite materials... (read more)Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dongguan Sheen Electronic Technology Co., Ltd.
Reusable Carbon Fiber Thermal Pad for Better Heat When customers look for better thermal performance, they often upgrade from standard silicone sheets to graphite-silicone composites. In practice, however, those materials can be brittle, prone to cracking, and difficult to reuse, which creates assembly waste and reliability concerns. Sheen 's CSF series carbon fiber thermal pads offer a more practical solution. Built with carbon fiber orientation technology, CSF delivers excellent through-thickness thermal conductivity, low thermal resistance... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Dongguan Sheen Electronic Technology Co., Ltd.
Carbon Fiber Thermal Pad for Large Power Modules High-power assemblies often need a thermal interface that can do three things at once: move heat quickly, stay stable under compression, and fit production needs without extra handling. For one customer, that meant a large-format 200 x 300 mm sheet with high conductivity and a ready-to-use adhesive solution. Our CSF carbon-fiber thermal pad met that requirement. With thermal conductivity up to 45 W/m .K, it helps move heat away from hot components efficiently. Its high compressibility supports... (read more)Browse Carbon, Graphite, and Diamond Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
CASTECH, Inc.
Ultra-Fast Fiber-Coupled AOM When speed and precision are critical, CASTECH 's fiber-coupled acousto-optic modulators (FAOMs) provide ultra-fast modulation with rise times as low as 6 ns. Engineers and researchers often require precise and reliable optical control for demanding systems. These modulators address that need by offering both high-speed performance and seamless integration into various optical setups. Key features include: Ultra-fast modulation: Achieve rise times of just 6 ns for high-bandwidth optical signal... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
Harper International Corporation
The Microline - Carbon Fiber Research Line Harper pioneered the Microline (R) concept based on flexibility and versatility to change and modify equipment parameters for the needs of customers in Carbon Fiber research for experimentation with traditional or emerging precursors, process tweaking and development of samples for up to 1.5 tons per year. Our system accommodates line speeds ranging from 0.1 m/min to over 1 m/min and tows from 10 filaments to 48000 filaments, enabling the study of effects of various process parameters using... (read more)
-
Carbon Fibers
Hino, T., et al. (to Toa Nenryo Kogyo), “High Strength, Ultra High Modulus Carbon Fiber ,”US 4,983,457 (Jan. 8, 1991 .
-
Handbook of Adhesion Technology
With such a result, a value of 300-MPa compressive strength associated to a Young’s modulus of 150 GPa delivered by the implementation of ultra high modulus carbon fiber is displayed by satellite composite sandwich structural parts designed and experimented.
-
Handbook of Industrial Chemistry and Biotechnology
The price of the ultra high modulus carbon fibers , however, can be as high as $1,500/lb or greater.
-
Cellulose Fibers: Bio- and Nano-Polymer Composites
d Ultra high modulus carbon fibre .
-
FIB/SEM Characterization of Carbon‐based Fibers
Fukunaga A, Komami T, Ueda S, Nagumo M: Plasma treatment of pitch-based ultra high modulus carbon fibers .
-
Green Composites as Panacea? Socio-Economic
Aspects of Green Materials
a Ultra High Modulus carbon fibres .
-
Aerospace Sciences Meetings > Overview of Stability and Control Estimation Methods from NATO STO Task Group AVT-201
Characteristic features of this unique test rig are the six constant length struts of ultra high modulus carbon fibre and the six electric linear motors, which move along two parallel rails.
-
Proposal for a cryogenic magnetic field measurement system for SSC dipole magnets
It now appears that the only available material that can provide the necessary extremely high modulus-to-density ratio is a carefully designed composite configuration of UHM ( Ultra High Modulus ) carbon fibers in an epoxy matrix with a very high fiber to …
-
A Novel superconducting toroidal field magnet concept using advanced materials
Ultra High Modulus Carbon Fiber , DuPont Fiber G, Technical specifications for E-130, 1989.
-
Materials Research - Evaluation of carbon fiber surface treated by chemical and cold plasma processes
Plasma treatment of pitch-based ultra high modulus carbon fibers . Carbon.
Indicates content that may require registration and/or purchase.