Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sentech America
Description: The STC-SC33USB is an ultra-compact cased, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC33USB is a board model available with a rear or
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: Sentech America
Description: The STC-SB83USB-B is an ultra-compact board, XGA, USB 2.0 camera with a 1/3" monochrome CCD. It features 30fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB83USB-B is a board model available with a
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.4173236 inch
- Height: 1.4173236 inch
- Length: 0.60236253 inch
-
Supplier: Edmund Optics Inc.
Description: High Quality 1.3 MP Sony® EXview HAD CCD® Ultra-Compact and Lightweight General Purpose I/O for Trigger and Strobe The Point Grey Chameleon™ USB 2.0 Camera is a lightweight, cost effective solution to a wide range of imaging applications. Using the exceptionally sensitive
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Monochrome / Color: Color
-
-
Supplier: Edmund Optics Inc.
Description: High Quality 1.3 MP Sony® EXview HAD CCD® Ultra-Compact and Lightweight General Purpose I/O for Trigger and Strobe The Point Grey Chameleon™ USB 2.0 Camera is a lightweight, cost effective solution to a wide range of imaging applications. Using the exceptionally sensitive
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: A World's First - Journey to Unknown Realms of High Resolution and Ultra-High Speeds In a variety of scientific applications, phenomena elapse in an instant, leaving no clue to their solution. High-speed video cameras record such moments, enabling
- Maximum Frame Rate: 1,000,000 fps
- Width / Diameter: 160 inch
- Height: 260 inch
- Length: 330 inch
-
Supplier: Advance Security Products
Description: 550 Line High Resolution Color Board Camera Super High 550 lines of True Color Resolution. This Ultra mini board camera is only 15/16 inch X 15/16 inch square. The Camera is enclosed in a rugged metal housing with mounting bracket and power
- Camera Function: Video
-
Supplier: Sentech America
Description: The STC-HD93SDI is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p, 16x9 image at 60fps. It also features the capability to
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 2.01181211 inch
-
Supplier: Sentech America
Description: The STC-HD93DV is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p, 16x9 image at 60fps. It also features the capability to
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 1.83858367 inch
-
Supplier: Rigaku Corporation
Description: employs the advanced (Truesense Imaging, Inc.) KAF-4320E CCD sensor, incorporating transparent indium tin oxide (ITO) technology for superior sensitivity. The front illuminated sensor, optimized for high dynamic range and superior spatial resolution, is coupled with a
- Features: Benchtop, Other
- Detector: Camera / Film
- Positioning System: Goniometer
- Diffracted Beam Optics: Monochromating Crystal
-
Supplier: Allied Vision Technologies GmbH
Description: Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent
- Horizontal Resolution: 1,620 lines
- Maximum Frame Rate: 25 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 1.2992133 inch
-
Supplier: Allied Vision Technologies GmbH
Description: 1.4 Megapixel CCD camera with GigE Vision, High sensitivityThe ultra-compact 1.4 Megapixel GS1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GS1380 incorporates the incomparable Sony
- Horizontal Resolution: 1,360 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.1653555 inch
-
Supplier: Allied Vision Technologies GmbH
Description: 1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GB1380 incorporates the incomparable Sony
- Horizontal Resolution: 1,360 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.0078751 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Ultra-compact, inexpensive 0.4 Megapixel camera - interlaced, high sensitivity The Guppy F-044B/C is equipped with an ultra-sensitive interlaced CCD sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-044B/C
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 25 fps
- Shutter Speed: 0.0000619999999999752 to 67.0000000000002 seconds
- Width / Diameter: 1.181103 inch
-
Supplier: Panavision, Inc.
Description: with no gears, low static and dynamic friction, minimal backlash, ultra smooth movements, and stable boresight. Add in high reliability and durability, exotic glasses, finely ground aspherical surfaces, high efficiency anti-reflection coatings. Then put it in an easy-handling,
- Focal Length: 9.5 to 112.00000000000001 mm
- Diameter: 83.8 to 151.6 mm
- Length: 148 to 419.00000000000006 mm
- Specialty / Application: Aspheric
-
Supplier: Titan Tool Supply, Inc.
Description: resolutions in the µm range Special features of the V-CAD series Large fields of view No axis movement -no wear and tear Ultra-high resolution camera with high-precision telecentric lenses Distortion-free calibrated measurement range LED incident light
- Total Magnification: 0.125 to 1 X
- Grade: Benchtop
- Features: Digital Display
- Application: Measuring / Toolmaker
Find Suppliers by Category Top
Featured Products Top
-
The higher the magnification, the more significant the impact becomes. It is similar to how camera shake becomes more noticeable when using a high-magnification telephoto lens. When discussing improvements in electron microscope resolution (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
expertise, this innovative camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in light starved conditions, it delivers exceptional image quality with 16k/5 µm resolution and boasts an industry leading maximum line rate of (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
cameras offer stealthy performance for mounted viewing as well when employed on dismounted soldiers and portable systems. Micro sized data devices require ultra-miniature connectors such as the PZN format pictured in the image attached. Surface mount receptacles fit with the size and height of other (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
. To address these challenges, Marposs developed the VTS (Visual Tool Setter) line, a contactless optical measurement system based on a CCD sensor in a proprietary camera. By projecting the tool’s shadow onto the camera, the VTS instantly captures key parameters such as tool length, diameter, TIR (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
. Ultra-High Detail Capture with Advanced Optical Intelligence Equipped with high-performance industrial cameras and sub-pixel processing algorithms, the system captures micro (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
high resolution and compactness makes this laser marking system unique. Features Ultra-compact, high-performance 25W MOPA fiber laser marking system Built-in camera with precise calibration for perfect alignment (read more)
Browse Marking and Engraving Equipment Datasheets for World Star Tech -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
in both performance and appearance,” said Lindsay Raspanti, product manager at Rockwell Automation. “The monitors can be tailored to a diverse range of applications. And when you combine high-resolution displays with an ultra-modern appearance, you create monitors that enhance even the (read more)
Browse Human Machine Interfaces Datasheets for Allen-Bradley / Rockwell Automation -
-free operation. ? Dual-WNIC design technology for stable, high-speed data transfer. Ultra-Wide Scanning Area & Extended Depth of Field The KSCAN-X’s ultra-large scanning area of (read more)
Browse 3D Scanners Datasheets for SCANOLOGY
Conduct Research Top
-
Technology Roundup: Seeing (Electronically) Is Believing
Combining high resolution with ultra compact, lightweight dimensions, the CS5260 color camera from ToshibaTeli America, Inc. provides troublefree integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2 CCD with 768 (H) x 494(V
-
How to Image in Extreme, Low-light Conditions
conditions, the user requires an imaging tool that offers sensitivity and dynamic range in excess of current generation night vision cameras. Toshiba Imaging Systems Division, a division of Toshiba America, has developed an ultra-sensitive ½" CCD color camera with the help of new, revolutionary
-
Machine Vision: Seeing (Electronically) Is Believing
LLC, Schaumburg, Ill. Combining high resolution with ultra-compact, lightweight dimensions, the CS5260 color camera from Toshiba Teli America, Inc. provides trouble-free integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2
-
Development and Application of a MHz Frame Rate
The ability to capture the unsteady dynamics of high speed compressible flows requires the use of ultra fast imaging diagnostics. Application of particulate based scattering techniques in high speed flows requires the use of high power, nanosecond duration, pulsed illumination sources such as Nd
-
Real-time Megapixel Multispectral Bioimaging
Spectral imaging involves capturing images at multiple wavelengths resulting in a data cube (x, y, ?) that allows materials. to be identified by its spectral signature. While hyperspectral imagers can provide high spectral resolution, they also. have major drawbacks such as cost, size
More Information Top
-
Prostaglandin E synthase interacts with inducible heat shock protein 70 after heat stress in bovine primary dermal fibroblast cells
For quantitative analysis the Ultra High Resolu- tion CCD Camera System Camilla (Raytest, Germany) was used according to the instructions of the manufacturer.
-
Imaging :: NASA Tech Briefs
The 16-megapixel GE4900 ultra - high - resolution CCD camera from Prosilica, Vancouver, BC, Canada, runs three frames per second at 4872 × 3248 pixel resolution over a GigE Vision-compliant Gigabit Ethernet interface.
-
Features :: NASA Tech Briefs
The 16-megapixel GE4900 ultra - high - resolution CCD camera from Prosilica, Vancouver, BC, Canada, runs three frames per second at 4872 × 3248 pixel resolution over a GigE Vision-compliant Gigabit Ethernet interface.
-
Features :: NASA Tech Briefs
The 16-megapixel GE4900 ultra - high - resolution CCD camera from Prosilica, Vancouver, BC, Canada, runs three frames per second at 4872 × 3248 pixel resolution over a GigE Vision-compliant Gigabit Ethernet interface.
-
Features :: NASA Tech Briefs
The 16-megapixel GE4900 ultra - high - resolution CCD camera from Prosilica, Vancouver, BC, Canada, runs three frames per second at 4872 × 3248 pixel resolution over a GigE Vision-compliant Gigabit Ethernet interface.
-
Features :: NASA Tech Briefs
The 16-megapixel GE4900 ultra - high - resolution CCD camera from Prosilica, Vancouver, BC, Canada, runs three frames per second at 4872 × 3248 pixel resolution over a GigE Vision-compliant Gigabit Ethernet interface.
-
Features :: NASA Tech Briefs
The 16-megapixel GE4900 ultra - high - resolution CCD camera from Prosilica, Vancouver, BC, Canada, runs three frames per second at 4872 × 3248 pixel resolution over a GigE Vision-compliant Gigabit Ethernet interface.
-
CCD Camera - Nasa Tech Briefs :: NASA Tech Briefs
The 16-megapixel GE4900 ultra - high - resolution CCD camera from Prosilica, Vancouver, BC, Canada, runs three frames per second at 4872 × 3248 pixel resolution over a GigE Vision-compliant Gigabit Ethernet interface.
-
Photography | Film | Projectors | New and Used Laboratory Equipment | LabX
Ikegami ICD-840DC Ultra - High Resolution CCD Color Camera with Optem 25-70-49 Lens .
-
Imaging :: NASA Tech Briefs
The 16-megapixel GE4900 ultra - high - resolution CCD camera from Prosilica, Vancouver, BC, Canada, runs three frames per second at 4872 × 3248 pixel resolution over a GigE Vision-compliant Gigabit Ethernet interface.
Indicates content that may require registration and/or purchase.