-
Supplier: TelephoneStuff.com
Description: SureCall LMR400 Ultra-Low-Loss Coaxial Cable is designed for both indoor and outdoor use. Coaxial Cable Features: - Connects fiber glass antenna or dome antenna to amplifier, splitter, or tap - Ultra Low Loss - N-Male / N-Male
- Product Category: Bulk Cable
-
Supplier: Newark, An Avnet Company
Description: LMR-100-UF ULTRA FLEX VERSION OF THE 100 SERIES LOW LOSS COAX
-
Supplier: Newark, An Avnet Company
Description: LMR-195-UF ULTRA FLEX VERSION OF THE 195 SERIES LOW LOSS COAX
-
-
Supplier: L-com, Inc.
Description: LMR-400-UF coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-UF coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This
- Product Category: Cable Assembly
- Features: Other
-
Supplier: L-com, Inc.
Description: LMR-240-UF coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-240-UF coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This
- Product Category: Cable Assembly
- Features: Other
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Ultra miniature coaxial cable is for use when a strong and flexible cable is needed. Type C and SC are recommended when low conductor resistance is a prime consideration. Type SC and type SS are mechanically the most flexible, due to their braided construction.
-
Supplier: L-com, Inc.
Description: LMR-600-UF-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-600-UF-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low
- Product Category: Cable Assembly
- Features: Other
-
Supplier: L-com, Inc.
Description: LMR-500-UF-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-500-UF-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low
- Product Category: Cable Assembly
- Features: Other
-
Supplier: HAVE, Inc.
Description: low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crushresistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Ultra-low Attenuation, .80 dB/ft at
-
Description: Miniature coaxial cables (24 - 32 AWG) are available in countless combinations of conductor and insulation materials (including NEWcel® foamed dielectrics), stranding options and shield configurations. Ideal for short and medium distance high-speed and low-loss signal
- North American (AWG): 24 to 32 AWG
- Cable Shielding: Braid
- Product Category: Bulk Cable
- Features: Coaxial, Other
-
Supplier: Carlisle Interconnect Technologies
Description: For airborne applications such as UAV’s and LTA (lighter than air) craft, Micro-Coax offers a series of lightweight cable assemblies. These cables designated the “UFJ” series combine the rugged construction of our ultra-low loss UTiFLEX® with the proven heritage of
- Gender: Male-Male
- Application: RF
-
Supplier: HAVE, Inc.
Description: materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Ultra-low
-
Supplier: PIC Wire & Cable
Description: This ultra lightweight, low loss, flexible 50 ohm coaxial cable provides major weight and loss savings over traditional RG cables. UH25107 features a construction design that can save 60% or more in cable weight. This particular 50 ohm
- North American (AWG): 8 AWG
- Impedance: 50 ohms
- Operating Temperature: -65 to 150 C
- Cable Shielding: Braid
-
Supplier: PIC Wire & Cable
Description: UH67163 is an UltraLite 50 Ohm premium coaxial cable for proven performance in the aerospace and defense markets. The UH67163 cable is constructed with low loss and ultra-lightweight materials to provide an extremely lightweight and low loss
- North American (AWG): 14 AWG
- Impedance: 50 ohms
- Operating Temperature: -65 to 150 C
- Cable Shielding: Braid
-
Supplier: PIC Wire & Cable
Description: UH44193 is an UltraLite 50 Ohm premium coaxial cable for proven performance in the aerospace and defense markets. The UH44193 cable is constructed with low loss and ultra-lightweight materials to provide an extremely lightweight and low loss
- North American (AWG): 19 AWG
- Impedance: 50 ohms
- Operating Temperature: -65 to 150 C
- Cable Shielding: Braid
-
Supplier: PIC Wire & Cable
Description: UH22089 is an UltraLite 50 Ohm premium coaxial cable for proven performance in the aerospace and defense markets. The UH22089 cable is constructed with low loss and ultra-lightweight materials to provide an extremely lightweight and low loss
- North American (AWG): 10 AWG
- Impedance: 50 ohms
- Operating Temperature: -65 to 150 C
- Cable Shielding: Braid
-
Supplier: Quiktron, Inc.
Description: The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil
- Cable Length: 25 ft
- Features: Audio, Coaxial, Other
- Product Category: Cable Assembly
-
Coaxial Cables and Triaxial Cables - 3ft Velocity S/PDIF Digital Audio Coax Cable -- 2211-29114-003Supplier: Quiktron, Inc.
Description: The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil
- Cable Length: 3 ft
- Features: Audio, Coaxial, Other
- Product Category: Cable Assembly
-
Coaxial Cables and Triaxial Cables - 6ft Velocity S/PDIF Digital Audio Coax Cable -- 2211-29115-006Supplier: Quiktron, Inc.
Description: The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil
- Cable Length: 6 ft
- Features: Audio, Coaxial, Other
- Product Category: Cable Assembly
-
Supplier: Quiktron, Inc.
Description: The Velocity digital audio cable is a great upgrade to the cables typically included with consumer electronics products. The low-loss 75 Ohm oxygen-free copper center conductors and foam dielectric provide high quality digital sound and performance. The 100% aluminum foil
- Cable Length: 12 ft
- Features: Audio, Coaxial, Other
- Product Category: Cable Assembly
-
Supplier: HAVE, Inc.
Description: to point interconnect. Features & Benefits: Ultra-low attenuation and return loss Precision 75-ohm impedence 3 GHz Bandwidth for HDTV High Velocity of Propagation: 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Capacitance: 16.2 pF/ft. SDI
-
Supplier: Radwell International
Description: ULTRA LOW LOSS COAX CABLE, WITH DUAL N-MALE CONNECTORS, 60 FOOT CORD, WILSON400 SERIES. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: HAVE, Inc.
Description: Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.10 dB/100 at 135 MHz Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric
-
Supplier: Belden Inc.
Description: Low Loss Serial Digital Coax, Ultra-miniature, RG-179/U Type, 28.5 AWG solid bare copper conductor, foam HDPE core, Duofoil, + 95% tinned copper braid, LSZH jacket
- Operating Temperature: -30 to 75 C
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Standards / Certifications: RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: Carlisle Interconnect Technologies
Description: recommend tolerances in terms of pico-seconds or electrical degrees and we recommend establishing forming areas for cable and leads. Consider using Micro-Coax low-loss (LL) or ultra-low-loss (ULL) dielectrics for systems with tight phase tracking
- Product Category: Cable Assembly
- Features: Male-Male, RF
-
Supplier: Richardson RFPD
Description: The ATC-PS Series of amplitude and phase stable low loss test cables is a pre-configured SMA assembly designed specifically for test and measurement applications. This line features precision machined stainless steel connectors terminated to triple shielded, ultra
- Cable Length: 2 ft
- Gender: Male-Male
- Application: RF
-
Supplier: Mini-Circuits
Description: Mini-Circuits FLC-SMSM+ series flexible test cables provide ultra-wideband performance from DC to 26 GHz with low insertion loss and excellent VSWR. Specially designed for outstanding stability of phase and insertion loss versus flexure, these cables are
- Cable Length: 3 ft
- Operating Temperature: -55 to 85 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and
- Cable Length: 1 ft
- Operating Temperature: -55 to 85 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and
- Cable Length: 2 ft
- Operating Temperature: -55 to 85 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and
- Cable Length: 3.280841666666667 ft
- Operating Temperature: -55 to 85 C
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures. Prevents data loss
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: RS Components, Ltd.
Description: Connectors--A host of coax connectors including BNC, 1.6/5.6, 1.0/2.3 and Type 43 are available Low Insertion Loss--Fully meets ITU-T (CTR-12) G.703 standards Balanced Connector Type = IDC Balanced Connector Impedance = 120Ohms Unbalanced Connector Type = BNC Unbalanced Connector
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: advantage 1. Product advantage: Our RF slip rings simulate coaxial cable structure, mainly used for transmission of MHF (medium/high frequency) signals, UHF (ultra high frequency) signals as well as electric power current and low frequency signals. The through hole can be
- Features: Military Grade
-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Broad frequency coverage including 0.1 Hz to 60 GHz in a single coax output Ultra-low SSB phase noise and spurious +17
- Minimum Frequency Range: 60,000 MHz
- Maximum Frequency Range: 60,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: power generator, turntables, robots, engineering machinery, mining equipment, port machinery and other fields. Our advantage 1. Product advantage: Our RF slip rings simulate coaxial cable structure, mainly used for transmission of MHF (medium/high frequency) signals, UHF (ultra
- Features: Military Grade
Find Suppliers by Category Top
Featured Products Top
-
and efficiently. Our Cable Offerings: UltraLite RF Cables (50 Ohm): These premium coaxial cables are built with a focus on low-loss and ultra (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Times Microwave Systems LMR® Cables, Connectors and Accessories Low-loss Cables With Quick Termination Connectors The LMR® cable solution features a full range of (read more)
Browse Coaxial Connectors Datasheets for PEI-Genesis -
, corrosive materials and more. Our cables exceed stringent standards, save valuable weight on your next mission, simplify routing and reduce your operating costs. Our cables are lightweight, low loss, flexible, and easy to terminate for reliable performance in aircraft systems. They (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
they bring to RF applications include but are not limited to: Signal Integrity and Low Loss Coaxial connectors are designed to preserve the integrity of RF signals as they move between systems or components, with their controlled impedance and shielding (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
. Saving weight is a top priority in both forward-fit and retrofit designs to reduce materials and fuel costs, while increasing payload. Our RFMATES ULTRALITE cables are low loss and lightweight to address industry demands for weight-saving technology and its requirement for high performance, reliable interconnects. (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
design of spring-compliant contacts and interposer connectors. EZiCoax leverages this heritage, employing spring probe technology in both its center and outer conductors to create a fully compliant connection between printed circuit boards (PCBs). The smallest coax offering has a low (read more)
Browse Coaxial Connectors Datasheets for Smiths Interconnect, a Molex company -
digital applications induced voltages will interfere with data transfer and result in lower performance or a complete loss of signal integrity. Balanced Circuits Balanced circuits were developed as a means to reduce the effects of EMI on signal cables. In traditional wire (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
At PIC Wire & Cable, we understand that connectivity in aerospace and defense applications demands unparalleled reliability, flexibility, and performance. That's why we've engineered our PICMates Ethernet Cables to meet and exceed these exacting standards. Lightweight, flexible, low-loss (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
the specified frequency band, the UIYCC2528A2400T2500NF achieves a high isolation of 23 dB, effectively blocking reverse signals to ensure signal purity and ultimate system performance. Ultra-low Loss: With an insertion loss of only 0.3 dB, it (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
L-band orthomode transducer for the Sardinia Radio Telescope
The OMT consists of three distinct mechanical parts connected through ultra low loss coaxial cables : a turnstile junction and two identical 1800 hybrid power combiners.
-
The dual-band LP feed system
for the Sardinia Radio Telescope prime focus
1800 hybrid combiner inputs through ultra - low loss coaxial cables .
-
A compact L-band Ortho Mode Junction
The four probe coaxial outputs are linked to the 180° hybrid combiners inputs through ultra - low loss coaxial cables .
-
The Performance Evaluation of DGPS Data Correction Links in Dynamic
Environments
An ultra low loss U67 coaxial cable is used to connect the GPS antenna to DGPS Reference station.
-
Gore Introduces Online Builder For Specifying Ultra High Density Interconnects
For additional bandwidth, GORE High Frequency UHD Cable Assemblies utilize GORE Ultra - Low Loss Coaxial Cable and precision UHD connectors to achieve performance up to 15 GHz, supporting up to 10 Gigabit data rates.
-
Wireless connecting of substations for the purposes of business and process networks of HEP
…wireless network, following devices were used: x AIR-BR1310G-E-K9-R, access point designed for installation in outdoor conditions x AIR-ANT1949 Antenna (2.4 GHz) for installation in outdoor conditions x AIR-CAB100ULL-R ultra low loss coaxial antenna cable .
-
Hybrid electronic fiber optic wavelength-multiplexed system for true time delay steering of phased array antennas
Furthermore, one can use simple coaxial ultra - low - loss cable (e.g. ,GORE .
-
A Picosecond Pulsed Electric Field Strength Measuring Transducer
The converter was connected to a recorder by a radio-frequency coaxial cable (an Ultra Low Loss Rosenberger RTK-FLEX) of length l = 0.5 m and an attenuation factor α = 6.6 dB/m at a fre- quency ƒg = 70 GHz.
-
Molex Subsidiary Temp-Flex Announces New Microwave Coaxial Cables That Deliver Low Loss And Superior Bandwidth
Additional benefits of Temp-Flex low and ultra - low loss microwave coaxial cable include .
-
Optoelectronic Circuits in Nanometer CMOS Technology
An ultra - low loss high frequency coaxial copper cable operating at 40GHz has an attenuation of about 2100dB/km and a capacitance of 80nF/km [4].
Indicates content that may require registration and/or purchase.