-
Supplier: Renesas Electronics Corporation
Description: The ISL21090 is a ultra low noise, high DC accuracy precision voltage reference with wide input voltage range. The ISL21090 uses the new Intersil Advanced Bipolar technology to achieve sub 1.0µVP-P (1.25V option) 0.1Hz to 10Hz noise with an initial
- Reference Voltage (VREF): 2.5 volts
- Initial Accuracy: 0.02 %
- Temperature Coefficient (TC): 7 ppm/C
- Supply Current (IQ): 1.28 mA
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, ULTRA LOW NOISE, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, BIPOLAR, ULTRA LOW NOISE, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Voltage References Ultra-High-Precision, Ultra-Low-Noise, S Product overview: MAX6126B50+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails,
- Temperature Coefficient (TC): 3 ppm/C
- Features: Other
-
Supplier: Wenzel Associates, Inc.
Description: Our ultra Low Noise oscillator series has been the industry standard for the best phase noise performance for many years. The phase noise performance has been verified by NIST with noise floors to -180 dBc/Hz. The series offers good temperature stability and
- Oscillation Frequency: 100 MHz
-
Supplier: Wenzel Associates, Inc.
Description: Our ultra Low Noise oscillator series has been the industry standard for the best phase noise performance for many years. The phase noise performance has been verified by NIST with noise floors to -180 dBc/Hz. The series offers good temperature stability and
- Oscillation Frequency: 10 MHz
-
Supplier: Wenzel Associates, Inc.
Description: Our ultra Low Noise oscillator series has been the industry standard for the best phase noise performance for many years. The phase noise performance has been verified by NIST with noise floors to -180 dBc/Hz. The series offers good temperature stability and
- Oscillation Frequency: 80 MHz
-
Supplier: Wenzel Associates, Inc.
Description: Our ultra Low Noise oscillator series has been the industry standard for the best phase noise performance for many years. The phase noise performance has been verified by NIST with noise floors to -180 dBc/Hz. The series offers good temperature stability and
- Oscillation Frequency: 5 MHz
-
Supplier: VAST STOCK CO., LIMITED
Description: Voltage References PRECISION VOLTAGE REF. ULTRA LOW NOISE
-
Supplier: RS Components, Ltd.
Description: Precision Low Dropout Ultra-low Noise
- Pin Count: 8
- Features: Other
- Type: SOIC
-
Supplier: Microchip Technology, Inc.
Description: output capacitors, see the µCap MIC5255/MIC5256/MIC5247. Additional Features Ultra-low noise output High output voltage accuracy Guaranteed 150mA output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low
- Output Voltage (Volt): 2.5 volts
- Input Voltage (VIN): 16 volts
- Features: Other
- Package Type: SOT23
-
Supplier: Microchip Technology, Inc.
Description: 15V Ultra-low noise output High output voltage accuracy Guaranteed 180mA output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Reversed-battery
- Output Voltage (Volt): 1.8 volts
- Input Voltage (VIN): 16 volts
- Features: Other
- Package Type: SOT23
-
Supplier: Microchip Technology, Inc.
Description: and 150mA Output Current (TC1014, TC1015, and TC1185, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra Low-Noise Operation Over-Current and Over-Temperature Protection
- Output Voltage (Volt): 1.8 to 5 volts
- Input Voltage (VIN): 6 volts
- Features: Other
- Package Type: SOT23
-
Supplier: Microchip Technology, Inc.
Description: Current (TC1014, TC1015, and TC1185, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode Reference Bypass Input for Ultra-Low-Noise Operation Over-Current and Over-Temperature Protection Pin Compatible
- Output Voltage (Volt): 1.8 to 5 volts
- Input Voltage (VIN): 6 volts
- Features: Other
- Package Type: SOT23
-
Supplier: Cirrus Logic, Inc.
Description: Flexible internal switching clock Cirrus Logic 'class W' ultra-low power headphone driver Up to 31mW per channel output power at 1% THD+N into 16Ω at 1.8V Ground referenced Low offset (± 1.2mV) Pop and click suppression Control sequencer for pop-minimized power-up/down Single
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Cirrus Logic, Inc.
Description: The WM8918 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. The ground-referenced outputs eliminate headphone
- Pin Count: 32
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: ODG (Origin Data Global)
Description: Switching Voltage Regulators Sabre Ultra low noise reference generator
- Features: Linear Regulator
-
Supplier: Cirrus Logic, Inc.
Description: Flexible internal switching clock Cirrus Logic 'class W' ultra-low power headphone driver Up to 31mW per channel output power at 1% THD+N into 16Ω at 1.8V Ground referenced Low offset (± 1.2mV) Pop and click suppression Control sequencer for pop-minimized power-up/down Single
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Rochester Electronics
Description: UltraLow Noise, High Accuracy Voltage Reference
-
Supplier: Nexperia B.V.
Description: The NXF6501-Q100is a specialized push-pull transformer driver that is designed for isolated power supplies in small form factors. This driver is capable of driving low-profile, center-tapped transformers from a 2.25 V to 5.5 V DC power supply, while achieving ultra-low
- Operating Temperature: 125 C
- IC Package Type: Other
-
Supplier: APITech
Description: API Technologies' line of Multiplied PLOs provides ultra low phase noise performance as well as the ability to modify standard parameters to meet customers’ unique requirements. These Multiplied PLOs also offer flexibility in the desired frequency generation output by utilizing
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY73101-11 Voltage-Controlled Oscillator (VCO)/Synthesizer is a fully integrated, high performance signal source for high dynamic range transceivers. The device provides ultra-fine frequency resolution, fast switching speed, and low phase noise performance for
- Supply Voltage: 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Dexter Research Center, Inc.
Description: buffering and pre-amplification of thermopile signal. The amplifier circuit board is impressively small (0.35" x 0.85") and is designed around the AD8628 amplifier with ultra low offset (<1μV), low drift (<0.005μV/°C), and low bias current (100pA). The Mini Amp will
- Analog Input Channels: 1 #
- Gain Range: 1 to 1,000 #
- Bandwidth: 0.0159 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: Skyworks Solutions, Inc.
Description: noise due to the lower division value. With a high reference frequency, the loop bandwidths can also be increased. Larger loop bandwidths improve the settling times and reduce in-band phase noise. Therefore, typical switching times of less than 100 μs can be achieved. The lower
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: Frequency transient capture range: up to 80 MHz in narrow band, up to 4.8 GHz in wide band Noise measurement functions: Phase noise with ultra low noise floor and a cross-correlation method AM noise measurement and phase noise measurement without
-
Supplier: Infineon Technologies AG
Description: of + 1225 V Operating voltages (VS node) upto + 1200 V Negative VS transient voltage immunity of 100 V with repetitive 700 ns pulses 2.3 A / 4.6 A peak output source / sink current capability Integrated ultra-fast over-current protection (OCP) ± 5% high accuracy reference
- Peak Output Current: 2.3 amps
- Supply Voltage: -1 to 25 volts
- Propagation Delay: 350 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: Cirrus Logic, Inc.
Description: ultra-low noise level and high SNR Energy measurement accuracy of 0.1% over 4000:1 dynamic range Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range 2 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements Configurable
- Input (Supply) Voltage: 3.3 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Visual Sound, Inc.
Description: Mobile Powering of 24 Vdc Modules 24 Vdc Ground-Referenced Power Output Separate High-Current and Low-Noise Outputs Terminal Block and DC Jack Outputs Ultra-Compact All Metal Construction Convenience of RDL® FLAT-PAKs™
-
Supplier: Infineon Technologies AG
Description: Turn-key reference design kit for low voltage, high-performance, high-efficiency, and high RPM PMSM/BLDC motor drive applications The REF-Vacuum-C101-2ED is a reference design kit featuring IMC101T iMOTION controller, 2ED2304 SOI half bridge gate driver and BSC030N04NS
- Category: Development Board
- Features: Other
-
Supplier: Infineon Technologies AG
Description: voltage (VB node) of + 1225 V Operating voltages (VS node) upto + 1200 V Negative VS transient voltage immunity of 100 V with repetitive 700 ns pulses 2.3 A / 4.6 A peak output source / sink current capability Integrated ultra-fast over-current protection (OCP) ± 5% high
- Peak Output Current: 2.3 amps
- Supply Voltage: -1 to 25 volts
- Propagation Delay: 500 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Description: opening switches; multi-gigawatt to multi-terawatt systems; energy storage in capacitor banks; electrical breakdown in gases; electrical breakdown in solids, liquids and vacuum; pulsed voltage and current measurements; electromagnetic interference and noise suppression; and EM topology
-
Supplier: Infineon Technologies AG
Description: cell for IC self power supply during various states, digital frequency reduction with decreasing load for higher efficiency active burst mode operation for ultra-low standby power (<1W @ 0.5W load) cycle by cylce peak current limitation, maximum output power limitation with input
- Operating Temperature: -40 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: or 180 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution (read more)
Browse Current Sensors Datasheets for DigiKey -
Daitron offers a 50W version of Superior Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have superior ultra low ripple noise. This model is the ideal (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Daitron offers a 150W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need extremely low noise for your (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Daitron offers a 50W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Daitron offers a 300W version of Ultra Low Noise Power Supply model. You can choose 12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise < 10mVp-p >. This model is the ideal solution for engineers who need extremely low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
. The main focus was given to the following requirements: ≥2000 V output voltage with positive polarity High currents (few mA) for supplying PMTs Low electronical noise of the output voltage 3-4 independent HV channels per device The needed 12 V (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
efficiency, acoustic control, and product integration requirements. Key Features and Engineering Benefits: • Low-noise operation improving user comfort and reducing acoustic impact • Ultra-high speed (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Frequency Stability vs. Operating Temp.: ±0.5ppm, ±1.0ppm, ±2.0ppm Supply Voltage(Vdd): 1.8V ~ 3.3V Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C Phase Noise @ 1kHz Offset: -130dBc/Hz Typ. Start-up Time: 3ms Max (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Corech MSG10M6G is a compact RF signal generator module covering 10 MHz to 6 GHz for OEM integration, embedded RF systems, and automated test platforms. It is a practical fit for projects that need low phase noise, fine (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Across AI Infrastructure The 312.5MHz ultra-low phase noise oscillator has become indispensable across the entire AI infrastructure stack: Optical Transceivers and Modules: These oscillators serve as the core timing reference for 800G, 1.6T, and 3.2T optical modules (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
An LWIR imaging system with low noise characteristic based on CMOS TDI detector
In the design we choose high precision and ultra low noise voltage reference ADR430 to generate the adjustable bias Gpol by resistor potentiometer.
-
Less occupied and ultra-low noise LDO design
Until now, two main methods are widely recognized by designers: filtering the reference noise as much as possible by introducing a low- pass filter [9, 10] or designing ultra - low noise voltage reference [11].
-
Improving the measurement sensitivity of angular deflection of a torsion pendulum by an electrostatic spring
Then choosing or developing an ultra low - noise voltage reference is necessary when using this technique.
-
An ultra-low noise current source for magnetoresistive biosensors biasing
VREF was generated off-chip by a 1.25 V ultra - low noise voltage reference (LTC6655) and RREF with a 1.33 kΩ thin-film precision resistor, leading to a measured current of 937µA, as expected from (5).
-
Sensor-To-Bits: Simplifying Data-Acquisition Design
The signal chain presented here utilises the ADG1208/ADG1209 low-leakage multiplexer, AD8251 fast-settling programmable-gain instrumentation amplifier, AD8475 high-speed funnel amplifier, AD7982 differential-input 18-bit PulSAR ADC, and ADR4550 ultra - low - noise voltage reference .
-
Intersil Demos Sensor Signal Conditioning Solution With Renesas At EW
…the ISL28617, a low noise 40V instrumentation amplifier with integrated ADC driver, the ISL28134, a 5V low noise zero drift op amp, the ISL26102 24-bit delta sigma converter, and the ISL21090, an ultra low noise precision bandgap voltage reference , among others.
-
Eight-channel Ultrasound Receivers Enable High-quality Continuous Wave Doppler Processing
…the AD9276 and AD9277 octal ultrasound receivers include the ADA4899-1 ultralow noise and distortion unity-gain stable voltage feedback op amp; AD7982 18-bit, 1 MSPS PulSAR® analogue-to-digital converter; and ADR433 3.0-V ultra - low - noise voltage reference .
-
A multi-bit Sigma-Delta modulator using ratio-independent feedback DAC
The IC used to provide the 3V Vref is the ultra - low - noise voltage reference ADR443 by Analog Devices, Inc.
-
A Low-Voltage Fast Switching Frequency Synthesizer for FH-SS Applications
To minimize the phase noise in the normal mode, an ultra - low - noise reference voltage source is used.
-
Renesas Developer's Conference to Showcase Intersil's Sensor Signal Conditioning Solutions
…front-end including the ISL28617, a low noise 40V instrumentation amplifier with integrated ADC driver, the ISL28134, a 5V low noise zero-drift op amp, the delta sigma ADC, and the ISL21090, an ultra - low noise precision bandgap voltage reference , among others.
Indicates content that may require registration and/or purchase.