-
Supplier: APITech
Description: Better phase noise is a performance requirement often sought in today’s most advanced systems. We achieve guaranteed ultra low phase noise performance in our line of Series PM Amplifiers using a combination of design techniques, material selection,
-
Supplier: Maury Microwave
Description: The HX2600 is a broadband, Ultra Low Phase Noise RF Amplifier designed for use as a pre-amplifier for phase noise measurements of devices with low output power. This amplifier is also excellent for laboratory and manufacturing
- Frequency Range: 10 to 6,000 MHz
- Minimum Gain: 11 dB
- Maximum Gain: 11 dB
- Output Power( P1dB): 15.000000000000002 dBm
-
Supplier: Custom MMIC
Description: an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD275P4 is a 50 ohm matched design which eliminates the need for RF port matching. Features Low current consumption Pb-free RoHS compliant 4x4 QFN
- Frequency Range: 26,500 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): 17.999999999999996 dBm
-
-
Supplier: Richardson RFPD
Description: The HMC-C072 is a GaAs HBT Ultra Low Noise Amplifier in a miniature, hermetic module designed to operate between 6 and 12 GHz. This high dynamic range amplifier module provides 11 dB of gain, 4.5 dB noise figure and up to 23 dB of output power with a single
- Frequency Range: 6,000 to 12,000 MHz
- Maximum Gain: 11 dB
- Output Power( P1dB): 20 dBm
- Noise Figure: 4.5 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZX60-123LPNR+ is an advanced ultra-wideband amplifier fabricated using GaAs HBT technology that provides extremely low additive phase noise and offers excellent gain flatness over a broad frequency range. In addition, the ZX60-123LPNR+ exhibits good
- Frequency Range: 50 to 10,000 MHz
- Minimum Gain: 16.2 dB
- Maximum Gain: 16.2 dB
- Output Power( P1dB): 17.5 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZX60-223LPN+ is an ultra-wideband amplifier utilizing a GaAs HBT (Mini-Circuits LVA-273-PN+) that provides extremely low additive phase noise and offers excellent gain over a broad frequency range. Housed in a rugged, compact unibody case (0.74 x
- Frequency Range: 10 to 22,000 MHz
- Minimum Gain: 12 dB
- Maximum Gain: 17 dB
- Output Power( P1dB): 12 to 18 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZX60-06183LPN+ is an ultra-low phase noise amplifier utilizing MCL's own GaAs HBT-based amplifier, the LVA- 6183PN+, offering industry-leading performance over its full frequency range from 6 to 18 GHz. This design operates on a single +8 V
- Frequency Range: 6,000 to 18,000 MHz
- Minimum Gain: 13.4 dB
- Maximum Gain: 19.1 dB
- Output Power( P1dB): 14.5 to 20 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ LVA-6183PN+ is an ultra-low phase noise distributed MMIC amplifier fabricated on a GaAs HBT process. Operating from 6 to 18 GHz, this amplifier features high dynamic range and ultra-low phase noise along with 19.9
- Frequency Range: 6,000 to 18,000 MHz
- Minimum Gain: 15.9 dB
- Maximum Gain: 19.9 dB
- Output Power( P1dB): 14.6 to 20.3 dBm
-
Supplier: Richardson RFPD
Description: output ports are DC blocked. Amplifier control is available through the use of a control circuit or by direct bias injection. This product is fabricated using a low phase noise HBT process which features full passivation for enhanced reliability. The MAAL-011151-DIE can
- Frequency Range: 2,000 to 18,000 MHz
- Maximum Gain: 16 dB
- Output Power( P1dB): 17.5 dBm
- Noise Figure: 5 dB
-
Supplier: Microchip Technology, Inc.
Description: low-jitter reference clocks for wired or optical communications applications while adding minimal jitter to the clock signal. An internal linear power supply regulator and bulk capacitors minimize additive jitter due to power supply noise. The device operates from 2.5V+/-5% or
- Features: Other
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Integrated Power Supply 10kHz to 15GHz Bandwidth Low Deviation from Linear Phase (+/-3degrees) 1dB Compression Point of 13dBm (2.8Vpp) Low Noise Figure Applications Ultra-clean Amplification of Photodetector Outputs General Purpose Low Noise,
- Frequency Range: 15,000 MHz
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Features: Other
-
Description: • Versatile applications: SHG,THG,4HG,5HG, OPO,OPA,OPG, SPDC, EO Q-swithes • Maximum aperture: 20x20mm • Ultra-thin crystals: 0.01mm with FS substrate, 0.05mm free standing • High Repetition Rate and UV Transmission • High Peak Power Damage Resistance • Low Absorption and Acoustic
- Surface Quality: 10-5 Scratch / Dig
- Material: BBO
- Features: Other
-
Description: • Versatile applications: SHG,THG,4HG,5HG, OPO,OPA,OPG, SPDC, EO Q-swithes • Maximum aperture: 20x20mm • Ultra-thin crystals: 0.01mm with FS substrate, 0.05mm free standing • High Repetition Rate and UV Transmission • High Peak Power Damage Resistance • Low Absorption and Acoustic
- Surface Quality: 10-5 Scratch / Dig
- Material: BBO
- Features: Other
-
Description: • Versatile applications: SHG,THG,4HG,5HG, OPO,OPA,OPG, SPDC, EO Q-swithes • Maximum aperture: 20x20mm • Ultra-thin crystals: 0.01mm with FS substrate, 0.05mm free standing • High Repetition Rate and UV Transmission • High Peak Power Damage Resistance • Low Absorption and Acoustic
- Surface Quality: 10-5 Scratch / Dig
- Material: BBO
- Features: Other
-
Description: • Versatile applications: SHG,THG,4HG,5HG, OPO,OPA,OPG, SPDC, EO Q-swithes • Maximum aperture: 20x20mm • Ultra-thin crystals: 0.01mm with FS substrate, 0.05mm free standing • High Repetition Rate and UV Transmission • High Peak Power Damage Resistance • Low Absorption and Acoustic
- Surface Quality: 10-5 Scratch / Dig
- Material: BBO
- Features: Other
-
Supplier: Richardson RFPD
Description: SOI CMOS Power Amplifiers State-of-the-art Low-Noise Amplifiers and Low-Loss T/R Switching Ultra-low Transmit and Receive-Mode Power Consumption 6-bit full-360 degree Phase Shifting and 0.5dB-step 16dB-range Variable Gain in Each Path Fully
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Supplier: Richardson RFPD
Description: is ideal for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance are required. The C0810J5003AHF is available on tape and reel for pick and place high volume
- Frequency Range: 700 to 1,000 MHz
- Average Power: 4 watts
- Insertion Loss: 0.5 dB
- VSWR: 1.08 :1
-
Supplier: ValueTronics International, Inc.
Description: The PAM-840A is a 40 GHz preamplifier from Com-Power. Features: Ultra Wideband: 18 GHz to 40 GHz High Gain: 37 dB (Typical) Flat Response: ± 2.5 dB Low Noise Figure: 5 dB max Pout @ 1 dB Gain Compression: +10 dBm Battery Powered Applications: The PAM-840A preamplifier increases
- Frequency Range: 40,000 MHz
-
Supplier: Infineon Technologies AG
Description: current sense amplifier (CSA) with selectable gain Integrated over-current protection with selectable VREF threshold 100% duty cycle operation with trickle charge pump per high side Integrated low RON, ultra-fast bootstrap diodes Independent under voltage lockout for both high
- Peak Output Current: 1 amps
- Supply Voltage: 9 to 18 volts
- Propagation Delay: 100 ns
- Operating Temperature: -40 to 125 C
-
Supplier: Aerotech, Inc.
Description: amplifier for low noise, ultra-high-performance applications Allen-Bradley EtherNet/IP interface provides full integration with the Soloist; program the Soloist directly from RSLogix 5000 Output power is 10 A peak with ±40 VDC bus
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Microchip Technology, Inc.
Description: threshold sets by LOS/SDLVL and de-asserts low otherwise. When LOS/SD SEL pin is set low or tied to GND, JAM is active low, LOS is selected and asserts low if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts high otherwise. The LOS/SD output
- Features: Other
-
Supplier: Aerotech, Inc.
Description: motors Linear amplifier (HLe/CL/ML) for low noise, ultra-high-performance applications Allen-Bradley EtherNet/IP interface provides full integration with the Soloist; program the Soloist directly from RSLogix 5000 Output power is 10 A peak with ±10 to ±80 VDC bus
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz 0.01 to 20 GHz frequency coverage in a single
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 2,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Ultra-low SSB phase noise; –100 dBc at 10 kHz offset from 10 GHz 0.01 to 40 GHz frequency
- Minimum Frequency Range: 40,000 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: and microwave communications systems. Also offered in the VNA Master Family, the Anritsu MS2038C model adds a high-performance spectrum analyzer with ultra-low noise floor. The Anrits MS2028C offers the industry's first 12-term error correction algorithm in a handheld vector
- Frequency Range: 20,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
Find Suppliers by Category Top
Featured Products Top
-
Industry-Leading Performance Amplifier phase noise is a significant contributor to transceiver phase noise performance and many designers are increasingly looking for phase noise specifications before choosing an amplifier for their systems. Mini-Circuits' engineering team has a (read more)
Browse RF Amplifiers Datasheets for Mini-Circuits -
low noise amplifiers (LNAs). These LNAs feature ultra low-noise figure, exceptional linearity, and operate over a wide range of frequencies. To reduce PCB board (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency. With excellent (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
typical return loss >10 dB. It is suited for Test and Measurement, EW, ECM, and Radar applications where ultra low phase noise and drive power is required. (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Photoreceivers and Balanced Photoreceivers Custom Amplifiers Low Noise Cables to Improve Performance (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
noise amplifier designed to meet the challenging requirements of cellular LTE and 5G NR infrastructure applications. This LNA features ultra low-noise figure, high gain, and operates over a wide range of frequencies. To reduce PCB board space, this device is housed in an ultra-compact 2 x 2 mm plastic (read more)
Browse Amplifier and Comparator Chips Datasheets for Skyworks Solutions, Inc. -
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
kTB Low Phase Noise (PDRO) The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L (read more)
Browse Oscillators Datasheets for kTB Solutions -
amplifiers. Our ultra-low noise power supplies enable this level of performance. With ripple noise as low as 1 mVp–p, they deliver exceptionally clean power. In addition, conducted emission, radiated emission, (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Interquip is glad to launch the TCXO-2016 of Temperature Compensated Crystal Oscillators with a 2.0 mm x 1.6 mm 4-pad ceramic package. It comes with an ultra-tight frequency stability option of 0.5ppm at -40°C ~ +85°C. The high precision miniature package TCXO delivers outstanding phase (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Hittite Launches X-Band Amplifier Module With Ultra-Low Phase Noise
Chelmsford, MA -- Hittite Microwave Corporation has introduced a new GaAs HBT Ultra Low Phase Noise Amplifier module which is ideal for high performance applications in microwave radio, military & space, radar systems, test instrumentation and synthesizers from 6 to 12 GHz.
-
New Amplifier Modules From Hittite Deliver Ultra-Low Phase Noise
Hittite Microwave Corporation, the world class supplier of complete MMIC based solutions for communication & military markets, has introduced a new series of GaAs HBT Ultra Low Phase Noise Amplifier modules which are ideal for high performance applications in microwave radio, military…
-
Rugged Low Phase Noise Amplifier Modules Now Offer The Best Value
Hittite Microwave Corporation, the world class supplier of complete MMIC based solutions for communication & military markets, has recently reduced the list price of several of the GaAs HBT Ultra Low Phase Noise Amplifier modules.
-
Start pdf
AML specialties in- clude ultra low phase noise amplifiers .
-
2008 IEEE MTT-S IMS exhibition guide
AML specialties in- clude ultra low phase noise amplifiers .
-
Development of Ultra Low Phase Noise X-Band Oscillators
Another technique consists to combine the WGM sapphire resonator with an ultra low phase noise amplifier .
-
Page 1. Semiconductor parts with 077 in root number
ULTRA LOW PHASE NOISE AMPLIFIER MODULE, 1.5 - 5 GHz .
-
Hittite To Introduce 12 New Products At IMS 2009
The HMC-C072 is an industry leading, connectorized Ultra Low Phase Noise Amplifier module designed to operate between 6 and 12 GHz, with 11 dB of gain, 4.5 dB noise figure and up to +22 dBm of output power from a…
-
Treatment of Flicker Noise in Oscillators and Methods of Its Suppression
Ultra - low phase noise amplifier schemes mentioned earlier can provide even less £fl LNA .
-
Residual phase noise modeling of amplifiers using silicon bipolar transistors
…UK., in 2000. he is currently studying for his Ph.d. degree in rf and microwave electronics at the University of york, where he is working on residual phase noise modeling of sili- con bipolar amplifiers and ultra low phase noise oscillators.
Indicates content that may require registration and/or purchase.