-
Supplier: Sanyou Electrical Appliances, Inc.
Description: Automotive relay Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Cooling appliances Air conditioners Audio equipments Domestic appliances Car control units, etc.
- Maximum Current: 12 amps
- Maximum AC Switching Power: 1,750 VA
- Maximum DC Switching Power: 0.45 watts
- DC Coil Voltage: 12 volts
-
Supplier: Aratas America LLC
Description: relay Temperature range -40°C to +125°C 100% modular footprint for 1x relay or 2x relay PCB layout
- Features: Other
-
Supplier: Perfect Switch, LLC
Description: thresholds. Those parameters can be adjusted based upon customer requirements. POWER-GATE enjoys ultra low on-resistance requiring no heat sinking or airflow. Fleet operators running hybrid or electric vehicles will also appreciate both low quiescent current draw, and
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
-
Supplier: Perfect Switch, LLC
Description: loads and sensitive electronic equipment like power inverters. Unlike conventional mechanical relays, POWER-GATE relays have no contacts to arc, bounce, and degrade over time. Ultra-low trigger current makes POWER-GATE perfect for power sipping
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 150 amps
- Maximum Current: 150 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Finder S.p.A. con unico socio
Description: Type 34.51 ultra-slim electromechanical PCB relays, 6 A, 5 mm width, low absorption coil and suitable for PCB mounting or socket mounting using the 93 Series sockets. Available version 34.51-5010 with contact AgNi+AU. Features include: 1 changeover contact or 1 normally open
- Normally Open (NO): 1
- Maximum DC Switching Voltage: 36 volts
- Maximum DC Switching Power: 0.17 watts
- Operating Temperature: -40 to 185 F
-
Supplier: Perfect Switch, LLC
Description: loads and sensitive electronic equipment like power inverters. Unlike conventional mechanical relays, POWER-GATE relays have no contacts to arc, bounce, and degrade over time. Ultra-low trigger current makes POWER-GATE perfect for power sipping
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Newport MKS
Description: The LDX-3620B is a battery powered, ultra low noise current source, optimized for narrow linewidth or stable wavelength laser diode applications. The all new instrument provides a precision current output with <100 nA rms noise and <10ppm stability. The current source can be operated
-
Supplier: KEMET Electronics Corporation
Description: Applications Communications & telcom equipment Measurement instruments Household applicances & audio visual systems Medical Equipment Office machines Security systems Automotive Power saving equipment Features & Benefits Compact, Lightweight, Ultra-Low profile with high density
- Maximum Current: 2 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 220 volts
- Maximum AC Switching Power: 125 VA
-
Supplier: KEMET Electronics Corporation
Description: Applications Communications & telcom equipment Measurement instruments Household applicances & audio visual systems Medical Equipment Office machines Security systems Automotive Power saving equipment Features & Benefits Compact, Lightweight, Ultra-Low profile with high density
- Maximum Current: 1 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 220 volts
- Maximum AC Switching Power: 125 VA
-
Supplier: Allied Electronics, Inc.
Description: 100 A, DC Solid-State Relay Latest generation MOSFET technology Ultra low on-state resistance Innovative isolated driver ensures fast power transistor turn on and off and thus low power transient Ultra low output leakage current Low
-
Supplier: Allied Electronics, Inc.
Description: Low Signal Relay, DPDT Contact Form, Ag (Au clad) Contact DPDT . Bifurcated contacts. Designed for telecommunications, computer peripherals, security equipment; low level to 2 amps maximum. Standard: G5V-2. High-Sensitivity: G5V-2-H. Ultra-Sensitive: G5V-2-H1. Contact
-
Supplier: Allied Electronics, Inc.
Description: Low Signal Relay, DPDT Contact Form, Ag (Au clad) Contact DPDT . Bifurcated contacts. Designed for telecommunications, computer peripherals, security equipment; low level to 2 amps maximum. Standard: G5V-2. High-Sensitivity: G5V-2-H. Ultra-Sensitive: G5V-2-H1. Contact
-
Supplier: Richardson RFPD
Description: Output to 100 A, 200 VDC DC Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Innovative isolated driver ensures fast power transistor turn on and off and thus low power transient|•Ultra low output leakage
- Maximum Current: 100 amps
- Load Voltage: 130 volts
- Output Voltage Type: DC
- Features: Other
-
Supplier: Richardson RFPD
Description: The TO-5 relay, originally conceived and developed by Teledyne, has become one of the industry standards for low-level switching from dry circuit to 1 A. Designed for high-density PC board mounting, these TO-5 relays are some of the most versatile ultraminiature relays
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 220VDC, Coil Current: 12mA, Coil Type: Non-Latching, Features: Ultra-Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class,
- Maximum DC Switching Voltage: 220 volts
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.14 watts
- Make Time (Operate Time): 4 milliseconds
-
Supplier: Menlo Microsystems, Inc.
Description: The MM9200 is a high-power SPST micro-mechanical switch. The innovative Ideal Switch technology enables highly reliable micro-mechanical switches capable of carrying high voltage and high current in a small form factor. The MM9200 provides ultra-low on-state resistance and high
- Maximum Current: 10 amps
- Coil Resistance: 0.01 ohms
- Mounting: PC Board
- Features: RF Application Rated
-
Supplier: Nexperia B.V.
Description: PNP transistor providing low VCEsat and high current capability in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4240V Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High
- Features: Other
-
Supplier: Nexperia B.V.
Description: NPN transistor in a SOT23 plastic package providing ultra low VCEsat and RCEsat parameters. PNP complement: PBSS5120T Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency leading to less heat
- Features: Other
- Package Type: SOT23
-
Supplier: Nexperia B.V.
Description: PNP transistor in a SOT23 plastic package offering ultra low VCEsat and RCEsat parameters. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced
- Features: Other
- Package Type: SOT23
-
Supplier: Nexperia B.V.
Description: Low VCEsat PNP transistor in a SOT883 leadless ultra small plastic package. NPN complement: PBSS2540M-Q Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency leading to reduced heat generation Reduced
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: qualification requirements, affording a cost-reducing solution for everything from boardrooms and auditoriums to paging and background music systems. Auto power-down places the amplifier into a low-power standby state if no input signal is detected for 30 minutes. The amplifier
-
Supplier: Excel Cell Electronic USA Corp.
Description: Features Optically Isolated Ultra slim and light weight, SIL terminals type for high density mounting -- Size: 5(W)x20(L)x17(H)mm -- Weight: approximately 3.0g Low On-State Resistance Low Input Power Consumption TTL and CMOS Compatible MOSFET Output Thyristor (DC Output
- Input (Pick-up) Voltage Range: 7 to 20 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.01 amps
- Maximum Current: 2 amps
-
Supplier: Infineon Technologies AG
Description: Solid State Relays and Isolators Solid-State Circuit Breaker EV Charging Photovoltaic Uninterruptible power supplies (UPS) Energy Storage Systems Battery formation AC-DC power conversion for telecom infrastructure Server power supply units (PSU)
- TJ: -55 to 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Tape Reel
-
Supplier: Pem-Tech, Inc.
Description: using keypad switches on the front panel. Programmable sensor location or tags. Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay. Low
- Number of Channels: 16
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Infineon Technologies AG
Description: industrial applications. The ultra-low RDS(on) value of 4 mΩ makes it ideal for static switching applications like eFuse and solid-state circuit breakers. Summary of Features 100% avalanche tested Best‑in‑class RDS(on) x Qfr Excellent RDS(on) x Qoss & RDS(on) x QG Unique low
- TJ: -55 to 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Tape Reel
-
Supplier: Pem-Tech, Inc.
Description: keypad switches on the front panel. Programmable sensor location or tags. Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay. Low
- Number of Channels: 8
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Analytic Systems
Description: for low input voltage, low output voltage, over temperature and overload. Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit shutdown, a dry contact alarm relay output and output overvoltage crowbar. Optional features
- DC Input Voltage: 20 to 45 volts
- DC Input Current: 40 to 42 amps
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 35 to 50 amps
-
Supplier: Next Industries S.r.L
Description: The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input Each of the 4
- Analog Input Channels: 4 #
- Digital I/O Channels: 0 #
- Resolution: 24 bits
- Data Storage: 2,000 MB
-
Supplier: Laurel Electronics LLC
Description: As illustrated, the phase angle in degrees is +360*P1/P. Power Factor Measurement The power factor of an AC power system is the ratio of real power in watts (W) divided by apparent power in volt-amperes (VA). For sinusoidal signals, power factor is the
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Richardson RFPD
Description: frequency and power supply range, and external negative supply option. It maintains exceptional linearity and power handling from 30 MHz through 2.7 GHz. PE42820 also features low insertion loss, high power handling, and is offered in a 32-lead 5x5 mm QFN package. In
- Frequency Range: 30 to 2,700 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 28 dB
- Switching Speed: 0.015 ms
-
Supplier: Littelfuse, Inc.
Description: Circuit Limiting, Thermal Shutdown and SLIC Protection Robust Power Cross and Lightning Surge Performance Ultra-low Power consumption of < 10mW
- Min Operating Current: 110 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-PIN ULTRA SMALL FLAT-LEAD, LOW OUTPUT CAPACITANCE 1-ch Optical Coupled MOS FET Product overview: PS7801-1A-A from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It
- Features: MOSFET
-
Supplier: Richardson RFPD
Description: @ 216 MHz and offers high isolation and low insertion loss in both a powered and a unique unpowered default state. The PE42742 covers a broad frequency range from near DC to beyond 2200 MHz with a single postive supply and CMOS control. It provides a smaller, cost effective, more reliable and
- Frequency Range: 5 to 2,200 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 63 dB
- Switching Speed: 0.003 ms
-
Supplier: Dataforth Corporation
Description: auxiliary relay for alarm or control. Three power supply options are available for the 19.2 to 30VDC DSCP6x series. First, the 24VDC power supply can be connected directly to each signal conditioner. Second, power can be connected to one signal conditioner and, using the
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 149 F
- Auxiliary Outputs: Current Output, Relay Output
-
Description: power and the circuitry. LED flashes and buzzer sounds while button is pushed. POWER FAILURE For applications where flow must be maintained 24/7 the FLOW ALARM can detect power failure as well as low flow. If the power fails, an alarm is given. (which is distinct
- Features: Liquid, Switch
Find Suppliers by Category Top
Featured Products Top
-
signals, such as controlling an AC load with the use of a DC power source. When choosing between electrical relays and solid state relay types, it is important to consider various factors to narrow down the best choice for a particular application. While (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
1210 Low-ESR quartz crystal for miniature designs Extend battery life with ultra-low-power 32.768 kHz quartz delivering stable timing for space-constrained IoT, wearable and portable devices. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
Daitron offers a 50W version of Superior Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have superior ultra low ripple noise. This model is the ideal (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Industry's lowest DCR and ultra low AC losses over a wide frequency range Superior current handling with soft saturation characteristics AEC-Q200 Grade 1 (−40°C to +125°C) Wide inductance range up to 8.2 µH RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations COTS Plus tin-silver-copper and tin-lead terminations available (read more)
Browse Chip Inductors Datasheets for Coilcraft, Inc. -
with: Ultra-low power consumption using deep sleep and fast wake-up modes for extended battery life. Multi-protocol support (read more)
Browse System on a Chip (SoC) Datasheets for Win Source Electronics -
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
robust and reliable performance in a wide range of industrial applications. Features Huge offering of relay products, wide array of voltages Mechanical and LED operation indicators, test buttons, and low energy consumption (read more)
Browse Electromechanical Relays Datasheets for DigiKey -
Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package. Ultra low power consumption: 45nA High accuracy: ± 1 ppm, ± 0.09s/day Smallest package: 2.0 x 1.2 x 0.7 mm Extended temperature range up to +125°C including AEC-Q200 (read more)
Browse Real-Time PCR Instruments Datasheets for Micro Crystal AG -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
Daitron offers a 150W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need extremely low noise for your (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
Switch Circuits free electronic circuit links
The circuit below switches AC or DC power to a load using an ultra low power 3v latching relay with two coils.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/126817/2/D_Oba_Masatoshi.pdf
R.Sato, T.Taniguchi, and M.Ohba, “ Ultra - low power consumption relay .
-
Reversible Computation
Kam, H., King Liu, T.-J., Stojanovic, V., Markovic, D., Alon, E.: Design, Optimization, and Scaling of MEM Relays for Ultra - Low Power Digital Logic.
-
2011 Index IEEE Transactions on Electron Devices Vol. 58
… Oct. 2011 3463-3471 Kalavade, P., see Torsi, A., TED Jan. 2011 11-16 Kam, H., Liu, T.-J. K., Stojanovi?, V., Markovic, D., and Alon, E., Design, Optimization, and Scaling of MEM Relays for Ultra - Low - Power Digital Logic; TED Jan …
-
Microelectromechanical Relay and Logic Circuit Design for Zero Crowbar Current
[2] H. Kam, T.-J. K. Liu, V. Stojanovic, D. Markovic, and E. Alon, “Design, optimization, and scaling of MEM relays for ultra - low - power digital logic,” IEEE Trans.
-
Binary Zero-Power Sensors: an alternative solution for power-free energy-autonomous sensor systems
Hei et al. proposed a MEMS-based relay for ultra - low - power digital logic applications.
-
Fundamental scaling properties of electro-mechanical switches
Electron Devices Meeting (2009) pp 1–4 [7] Kam H et al 2011 Design, optimization, and scaling of MEM relays for ultra - low - power digital logic IEEE Trans.
-
Curved in-plane electromechanical relay for low power logic applications
Low-Power Electronics and Design Symp. pp 7–12 [6] Kam H, Liu T-J K, Stojanovic V, Markovic D and Alon E 2011 Design, optimization, and scaling of MEM relays for ultra - low - power digital logic IEEE Trans.
-
Analytical Compact Model in Verilog-A for Electrostatically Actuated Ohmic Switches
[60] H. Kam, T.-J. K. Liu, V. Stojanovi´c, D. Markovic, and E. Alon, “Design, optimization, and scaling of MEM relays for ultra - low - power digital logic,” IEEE Trans.
-
Electromechanical Diode Cell Scaling for High-Density Nonvolatile Memory
[14] H. Kam, T.-J. K. Liu, V. Stojanovic, D. Markovic, and E. Alon, “Design, optimization, and scaling of MEM relays for ultra - low - power digital logic,” IEEE Trans.
Indicates content that may require registration and/or purchase.