Products/Services for Ultra Sx90 Gas Furnaces
-
Furnaces (industrial) - (449 companies)Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. General specifications...ConfigurationAtmosphereController Type -
Vacuum Furnaces - (101 companies)Vacuum furnaces are heat-treating furnaces that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum furnaces the heat-treating process takes place inside an airtight vessel... -
Heating Furnaces - (210 companies)Heating furnaces convert gas, oil, electricity or other fuels into heat for distribution within a structure. They are the central heating devices within HVAC systems. Heating furnaces convert gas, oil, electricity, or other fuels into heat... -
Laboratory Furnaces - (149 companies)...induction, infrared or radiant, natural gas, propane, oil, other fuel, RF, microwave, or dielectric, and steam. Other features for laboratory furnaces include over-temperature protection, computer interface, and application software. Related... -
Furnace Controllers - (68 companies)Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance. Furnace controllers are used to control... -
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
-
Gas Pressure Regulators - (291 companies)...service gas pressure regulators --A type of gas pressure regulators specifically constructed for specialized applications including oxygen, acetylene and fluorine service, high-pressure, ultra high-pressure, and corrosion service. Additional custom gas...
-
Gas Sensors - (602 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
-
Ultra-hard Materials Machining - (117 companies)Ultra-hard materials machining services fabricate components from ultra-hard materials such as glass, ceramics, sapphire, quartz, stainless steel, and titanium. Providers of ultra-hard materials machining services differ in terms of capabilities...
-
Gas Instruments - (911 companies)Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role...
Product News
-
Ducon Environmental Systems
Revolutionize Furnace Cooling with Gas Coolers Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Precision Cooling - Furnace and Kiln Exhaust Gases Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
Harper International Corporation
Custom Industrial Furnaces The design of a custom Harper furnace begins with understanding the customer's goals and utilizing our exceptional skilled engineering team to analyze their distinct process requirements. Harper works to devise a complete thermal solution with our range of offerings including gas treatment and handling and fully integrated control systems. Our experience in developing distinctive systems for every application covers calcination, graphitization, carburization, controlled oxidation, oxide... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Rotary Tube Furnaces Every Harper rotary tube furnace is designed for the customer's unique specifications. We bring innovative solutions to designs for continuous processing of advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 3000 C, including gas, electric and microwave heated systems. Harper approaches the design of a rotary tube furnace as a complete system, with the ability to incorporate process control systems... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Pusher Tunnel Furnaces entering the furnace without the use of mechanical doors and seals. Harper approaches the design of a conveyor furnace as a complete system, with the ability to incorporate advanced control systems, skid mounting, gas treatment and handling, turnkey installation and complete field commissioning. Field service can incorporate control instrumentation integration and programming as well as process engineering optimization and support. Harper Pusher Furnace Capabilities. Temperatures to 2800 C... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Vertical Conveyor Furnaces Harper 's patented vertical furnace systems are our latest thermal processing innovation for a wide range of product feedstocks, particularly for materials requiring high temperature solid-solid and solid-gas reactions, such as carbides, nitrides, borides and refractory metal powders. This new system is a design alternative to other traditional furnace types, with the following advancements: Minimizes the opportunity for product sticking or gas-phase entrainment during processing. Maximizes... (read more) -
Harper International Corporation
Pusher Tunnel Furnaces and Tunnel Kilns Harper 's pusher furnaces and tunnel kilns are ideal for processes requiring precise control of temperature and atmosphere, for those with longer residence times that require exact control of the heat up rate of the product (temperature profile), and those with a lower gas/solid reaction. Our focus is on systems that offer the greatest operating life, lowest operating cost, and highest efficiency for the manufacturing of advanced materials. Harper offers a distinct advantage in pusher furnaces... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Mesh Belt Conveyor Furnaces and Kilns Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 2000 C. Our experience with a variety of belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Isotech, Inc.
Maximize Efficiency with Dual-Chamber Furnaces chamber. Heavy Gauge Construction: Durable, gas-tight work chamber for enhanced performance. Protective Atmospheres: Simple and safe use of nitrogen or argon ensures clean results without wrapping. Choose Isotech 's Electra Series to enhance your heat treatment processes with efficient, space-saving, and versatile furnace solutions. (read more) -
LAND
Maintaining control in harsh furnace conditions Supporting safer smelting, tapping and granulation through continuous temperature measurements. From smelting and tapping to granulation, accurate temperature data plays a critical role in maintaining safe, stable and efficient operations in platinum and nickel ore extraction. Extracting platinum and nickel from ore takes place in some of the harshest operating conditions in metal processing. Furnaces operate at temperatures of up to 1800 C, with smoke, dust and furnace gases making visual... (read more)Browse Thermal Imagers Datasheets for LAND
-
Heating & Air Conditioning - Existing Home - Page 20 - Self Help Forums
KeepRight Gas Furnace , sometimes doesn't ignite.. Armstrong Ultra SX90 water leak .
-
Heating & Air Conditioning - Existing Home - Page 80 - Self Help Forums
Armstrong Ultra SX90 pressure switch? Oil Furnace Carrier Gas Furnace Intermittent Problem .
Indicates content that may require registration and/or purchase.