-
Description: AMPLIFIER,ULTRA WIDE-BAND DC-40
- Frequency Range: 0 to 50,000 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 15.5 dB
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: VSWR maximum Safe Load VSWR/Mismatch Limit: Unlimited at any phase (within performance ratings) Input Overdrive Limit: +13 dBm or 1 Vrms maximum RF Stability: Unconditional (within performance ratings) The 603L Broadband Power Amplifier is an ultra wideband, class A,
- Frequency Range: 1,000 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AMPLIFIER,ULTRA WIDE-BAND DC-40 Product overview: MAAM-011109-DIE from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Features: Other
- Standards: RoHS Compliant
-
-
Supplier: Qorvo
Description: The Qorvo® QM14068 is a low noise amplifier (LNA) designed for UWB systems. The integrated input and output 50 ohm match minimizes layout area in the customer's application, reduces the bill of materials and manufacturability cost. Performance is focused on a balance of low noise and gain
- Frequency Range: 6,200 to 8,300 MHz
- Minimum Gain: 15 dB
- Maximum Gain: 15 dB
- Noise Figure: 1.8 dB
-
Supplier: Custom MMIC
Description: The CMD233C4 is a wideband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD233C4 is ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz this
- Frequency Range: 2,000 to 20,000 MHz
- Minimum Gain: 9 dB
- Maximum Gain: 9 dB
- Output Power( P1dB): 20.499999999999986 dBm
-
Supplier: Mini-Circuits
Description: Ultra-Wideband Coverage, 2 to 30 GHz Excellent Gain Flatness, +/- 0.4 dB Typ. Utilizes MCLs’ own GaAs, pHEMT device, AVA-0233LN-D+
- Frequency Range: 2,000 to 30,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): 15.000000000000002 dBm
-
Supplier: Richardson RFPD
Description: Skyworks SKY65095-360LF is a high performance, ultra-wideband Power Amplifier (PA) driver with superior output power, low noise, and linearity. The device provides excellent Noise Figure (NF) and high output power at 1 dB compression, which makes the SKY65095-360LF ideal for use
- Frequency Range: 1,600 to 2,100 MHz
- Maximum Gain: 15 dB
- Output Power( P1dB): 27 dBm
- Minimum Operating Voltage: 5 volts
-
Supplier: Richardson RFPD
Description: SKY65162-70LF: 400-2700 MHz Linear Power Amplifier. Skyworks SKY65162-70LF is a high performance, ultra-wideband Power Amplifier (PA) with superior output power, low noise, high linearity, and high efficiency. The device provides excellent linearity with a 1 dB Output
- Frequency Range: 400 to 2,700 MHz
- Maximum Gain: 24 dB
- Output Power( P1dB): 29.5 dBm
- Noise Figure: 3.6 dB
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and
- Frequency Range: 10,000 to 40,000 MHz
- Insertion Loss: 1.5 dB
- VSWR: 1.6 :1
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and
- Frequency Range: 6,000 to 20,000 MHz
- Insertion Loss: 0.7 dB
- VSWR: 1.38 :1
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s New line of high-performance ULTRA+ 180 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and
- Frequency Range: 10,000 to 40,000 MHz
- Insertion Loss: 1.5 dB
- VSWR: 1.7 :1
- RF Coupler Type: Uni-Directional
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and
- Frequency Range: 1,000 to 18,000 MHz
- Insertion Loss: 1.8 dB
- VSWR: 1.32 :1
- RF Coupler Type: Uni-Directional
-
Supplier: Custom MMIC
Description: eliminates the need for RF port matching. The CMD173 offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Low noise figure Small die size
- Frequency Range: 20,000 MHz
- Minimum Gain: 15 dB
- Maximum Gain: 15 dB
- Output Power( P1dB): 17.999999999999996 dBm
-
Supplier: Custom MMIC
Description: The CMD184 is a 4.5 W wideband GaN MMIC power amplifier die which operates from 0.5 to 20 GHz. The amplifier delivers greater than 13 dB of gain with a corresponding output 1 dB compression point of +34.5 dBm and a saturated output power of +36.5 dBm. The CMD184 amplifier
- Frequency Range: 500 to 20,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Output Power( P1dB): 34.49999999999999 dBm
-
Supplier: Custom MMIC
Description: figure of 2.3 dB and an output 1 dB compression point of +19 dBm at 13 GHz. The CMD290 features an RF input survivability of 2 Watts. The amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD290 offers full
- Frequency Range: 2,000 to 26,000 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 12.5 dB
- Output Power( P1dB): 19.000000000000004 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-5803X+ is a coaxial ultra-wideband amplifier, operating from 0.5 to 80 GHz and utilizing 1.0 mm female connectors. This model operates over a single positive supply voltage of +10 to +15 V, allowing users to choose their desired operating voltage. Internal
- Minimum Operating Voltage: 16 volts
- Maximum Operating Voltage: 16 volts
- Operating Temperature: -40 to 60 C
- Nominal Impedance: 50 Ohms
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-403GX+ is a coaxial, ultra-wideband amplifier offering flat gain across an extremely wide frequency range from 50 kHz to 40 GHz. This model operates on a single +5 V supply with just 100 mA typical current consumption, and is capable of delivering up to 20 mW
- Frequency Range: 0.05 to 40,000 MHz
- Minimum Gain: 8 dB
- Maximum Gain: 12 dB
- Output Power( P1dB): 10 to 13 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-02653G(X)+ is a coaxial ultra-wideband amplifier, operating from 2 to 65 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains
- Minimum Operating Voltage: 16 volts
- Maximum Operating Voltage: 16 volts
- Operating Temperature: -40 to 60 C
- Nominal Impedance: 50 Ohms
-
Supplier: Richardson RFPD
Description: The MAAL-011151-DIE is an easy to use, wideband low noise distributed amplifier die. It operates from 2 to 18 GHz and provides 17 dB of linear gain, 16 dBm of P1dB and 4 dB of noise figure at 8 GHz. The input and output are fully matched to 50 Ohm with typical return loss >15 dB. The
- Frequency Range: 2,000 to 18,000 MHz
- Maximum Gain: 16 dB
- Output Power( P1dB): 17.5 dBm
- Noise Figure: 5 dB
-
Supplier: Richardson RFPD
Description: The HMC-C072 is a GaAs HBT Ultra Low Noise Amplifier in a miniature, hermetic module designed to operate between 6 and 12 GHz. This high dynamic range amplifier module provides 11 dB of gain, 4.5 dB noise figure and up to 23 dB of output power with a single supply of +7V. The
- Frequency Range: 6,000 to 12,000 MHz
- Maximum Gain: 11 dB
- Output Power( P1dB): 20 dBm
- Noise Figure: 4.5 dB
-
Supplier: Marki Microwave LLC
Description: The ADM-10719PSM is a broadband low noise amplifier covering 20 to 31¢â‚¬Â¯GHz. Optimized for ultra-low DC power consumption in compact systems, it operates from a single 3 V supply at a bias current of just 8 mA, providing a typical small-signal gain of 22.6 dB and a noise figure of
- Frequency Range: 20,000 to 31,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The ADM-10721PSM is a broadband low noise amplifier covering 4 GHz to 22 GHz. Optimized for ultra-low power operation in compact systems, it operates from a single 3V supply at just 17mA bias current, providing typically 20 dB of small-signal gain with a typical noise figure of 2.3 dB.
- Frequency Range: 4,000 to 22,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY65162-70LF is a high-performance, ultra-wideband power amplifier (PA) with superior output power, low noise, high linearity, and high efficiency. The device provides excellent linearity with a 1 dB output compression point (OP1dB) of +29.5 dBm at 1960 MHz, making the
- Frequency Range: 400 to 2,700 MHz
- Minimum Gain: 13.2 dB
- Maximum Gain: 20 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Marki Microwave LLC
Description: The ADM-10717PSM is a broadband low noise amplifier covering 18¢â‚¬Â¯GHz to 40¢â‚¬Â¯GHz. Optimized for ultra-low DC power consumption in compact systems, it operates from a single 3¢â‚¬Â¯V supply at just 6¢â‚¬Â¯mA bias current, providing 16.7¢â‚¬Â¯dB of small-signal gain with a typical
- Frequency Range: 18,000 to 40,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The ADM-10715PSM is a broadband low noise amplifier covering 12¢â‚¬Â¯GHz to 22¢â‚¬Â¯GHz. Optimized for ultra-low power operation in compact systems, it operates from a single 3¢â‚¬Â¯V supply at just 8¢â‚¬Â¯mA bias current, providing 25.7¢â‚¬Â¯dB of small-signal gain with a typical
- Frequency Range: 12,000 to 22,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: The QPL1820 is an ultra-linear, GaAs pHEMT, differential RF amplifier. The device features a cascode design which provides 22 dB of flat gain along with very low distortion from 5 MHz to 1.8 GHz. This ultra-linear IC is designed to support Broadband CATV DOCSIS 4.0
- Supply Voltage (VS): 5 to 8 volts
- Supply Current (IS): 260 to 349.99999999999994 milliamps
- Bandwidth: 5 to 1,800 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: Qorvo
Description: The QPL1827 is an ultra-linear, GaAs pHEMT, differential RF amplifier. The device features a 2-stage cascode design which provides 30dB of gain along with very low distortion from 50MHz to 1.8GHz. This ultra-linear IC is designed to support Broadband CATV DOCSIS 4.0
- Supply Voltage (VS): 5 to 8 volts
- Supply Current (IS): 260 to 349.99999999999994 milliamps
- Bandwidth: 50 to 1,800 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: Qorvo
Description: Qorvo's CMD304 is an ultra wideband GaAs MMIC distributed driver amplifier die which operates from DC to 67 GHz. The amplifier delivers 10.0 dB of gain with a corresponding noise figure of 3 dB and output 1 dB compression point of +11 dBm at 30 GHz. The CMD304 is a 50 ohm
- Operating Range: Military
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65081-70LF is being discontinued and is not recommended for new designs. Skyworks SKY65081-70LF is a high performance, ultra-wideband Power Amplifier (PA) driver with superior output power, low noise, linearity, and efficiency. The device provides a 2.0 dB Noise
- Frequency Range: 2,000 to 3,000 MHz
- Minimum Gain: 14.3 dB
- Maximum Gain: 14.3 dB
- Noise Figure: 2 dB
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65080-70LF is being discontinued and is not recommended for new designs. Skyworks SKY65080-70LF is a high performance, ultra-wideband Power Amplifier (PA) driver with superior output power, low noise, linearity, and efficiency. The device provides a 2.3 dB Noise
- Frequency Range: 1,500 to 2,500 MHz
- Minimum Gain: 15 dB
- Maximum Gain: 15 dB
- Noise Figure: 2.3 dB
-
Supplier: ValueTronics International, Inc.
Description: The PAM-840A is a 40 GHz preamplifier from Com-Power. Features: Ultra Wideband: 18 GHz to 40 GHz High Gain: 37 dB (Typical) Flat Response: ± 2.5 dB Low Noise Figure: 5 dB max Pout @ 1 dB Gain Compression: +10 dBm Battery Powered Applications: The PAM-840A preamplifier increases system
- Frequency Range: 40,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: DisplayPort as well as more general purpose jitter and serial data analysis packages. Agilent is also the industry-leading vendor to offer innovative packages for ultra-wideband vector signal analysis, noise reduction and bandwidth control, and InfiniiScan event identification
- Bandwidth: 12,000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
The MAAL-011151 is an easy to use, wideband low noise distributed amplifier in a lead-free 5 mm 32-lead PQFN package. It operates from 2 to 18 GHz and provides 15 dB of linear gain, 19 dBm of P1dB, and 3.5 dB of noise figure at 10 GHz. The input and output are fully matched to 50 Ω with (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
modes: DL-TDoA (Downlink TDoA), UL-TDoA (Uplink TDoA) and TWR (Two-Way Ranging), or through perfom data telemetry. It is also compatible with FiRa® PHY and MAC specifications. It contains 6 devices modules (1xAoA and 5x non-AoA) based on Nordic nRF52840 inside a Murata 2AB SIP module with external Qorvo's LNA/PA. Customized application software can be developed and loaded via the USB or BLE. (read more)
Browse RF Modules Datasheets for Qorvo -
2–6GHz civil-military wideband RF devices, including wideband RF T/R modules, military radar & EW systems, airborne & space-borne RF subsystems, communication base station frontends, precision RF test instruments, RF power amplifier protection and antenna duplex circuits. It effectively suppresses crosstalk, self-oscillation and signal reflection to improve system stability and test accuracy. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
High-Power, Wide-Band Performance Designed for demanding laboratory and industrial environments, the VSA-D Series delivers up to 1000 kVA output with a (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA4100400, delivers exceptional versatility from 10.0 to 40.0 GHz (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in the UHF bands. An analog on-board power controller provides over 70 dB range of gain adjustment. This control also allows for power down with a voltage equal to the logic “Low” to set the device (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
kTB Low Phase Noise (PDRO) The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L (read more)
Browse Oscillators Datasheets for kTB Solutions -
Looking for dependable DC control across a broad frequency range? KRYTAR’s Bias Tees cover multiple microwave bands, from 0.5 to 40 GHz, and are built to keep up with the toughest RF demands. Their rugged stripline design handles high current and power with confidence, perfect for feeding low-noise amplifiers, powering pre-amps, or supporting remote antenna setups. (read more)
Browse Bias Tees Datasheets for KRYTAR, Inc. -
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Ultra-wideband, DC to 30 GHz High isolation, 45 dB across full band Low insertion loss (0.3 dB @ 10 GHz; 1.1 dB @ 30 GHz) Tiny footprint, 4.95 x 3.65mm (read more)
Browse RF and Microwave Connectors Datasheets for Mini-Circuits
More Information Top
-
Gain-Bandwidth Properties of 0.18μm Si-CMOS Transistor up to 10 GHz
In this work, SRFT is employed to design Ultra Wideband RF Amplifiers which in turn provides the practical gain bandwidth limitation ofthe active device (')Dr.
-
Design of a 10W, highly linear, ultra wideband power amplifier based on GaN HEMT
Modern communication and military electronic systems employing a large portion of the frequency spectrum require broadband amplification circuits; this has triggered an increasing demand for high power ultra wideband RF amplifiers as part of the next generation base station transmitters.
-
A 132 Mb/s, 1bit 4224 M samples/s sub-sampling, low-complexity and energy-efficient BPSK transceiver for all-digital 3–5 GHz IR-UWB
Transistor M22, inductor L2 and capacitor C5 realize an ultra - wideband RF amplifier [14].
-
Determining transmission zeroes of the general Chebyshev filter
Key words: low noise; ultra wideband ; RF amplifier ; LNA .
-
Simultaneous noise and input matched ultra wide band LNA design
Key words: low noise; ultra wideband ; RF amplifier ; LNA .
-
Gain-Bandwidth Limitations of 0.18μm Si-CMOS RF technology
It is exhibited that 0.18 mum Si CMOS processing technology can safely be utilized to manufacture ultra wideband RF - amplifiers for commercial wireless communication systems placed silicon chips up to X-Band.
-
CMOS Programmable Gain Distributed Amplifier With 0.5-dB Gain Steps
Index Terms—Automatic test equipment (ATE), broadband am- plifiers, built-in self-test, distributed amplifiers, gain control, mi- crowave amplifiers, RF amplifiers , ultra - wideband (UWB) tech- nology.
-
Information-based complexity of uncertainty sets in feedback control
From 1998 to 2000, he was an Engineering Manager at Ericsson (MPD Technologies), Hauppauge, NY, responsible for the development of ultra -linear wideband RF power amplifiers .
-
A 5–9 GHz CMOS Ultra-wideband power amplifier design using load-pull
[4] S.Wong, F. Kung, S. Maisurah and M. N. B. Osman “A Wimedia Compliant CMOS RF Power Amplifier For Ultra - Wideband (UWB) Transmitter,” Progress In Electromagnetics Research (PIER), pp.329- 347, January 2011.
-
Analysis and Design of a CMOS Low Noise Amplifier for 3-5 GHz UWB Systems
Index Terms - Broadband, CMOS, Feedback, Low noise amplifier , RF , Ultra - wideband resistor helps to extend the bandwidth of the amplifier as well as the gain flatness, while contributing a small amount in NF degradation.
Indicates content that may require registration and/or purchase.