Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Migatron Corporation
Description: including the solid state relay outputs. The sensor operates in the ultrasonic spectrum and is therefore not heard. For initial setup purposes, a built in potentiometer and LED indicator are provided. The LED indicator illuminates when the ultrasonic wave from the sensor
- Operating Distance: 2 to 40 inch
- Operating Temperature: -4 to 104 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: KOBOLD Instruments, Inc.
Description: viscosity (water-like) fluids. The devices work on the principle of run-time difference. Ultrasonic waves in the media are influenced by the rate of flow. Two sensors mounted opposite one another in the pipeline function simultaneously as transmitter and receiver of ultrasonic
- Media Temperature Range: -4 to 248 F
- Liquid Volumetric Flow Rate: 0.02 to 160 GPM
- Operating Pressure: 230 psi
- Operating Temperature: -4 to 158 F
-
Supplier: KROHNE Messtechnik
Description: resistant titanium transducers provide a strong ultrasonic signal into the gas. The signal processing of the meter allows a better detection of small, strongly dampened acoustic signals. The OPTISONIC 7300 Biogas features an integrated temperature sensor and optional pressure
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
-
Supplier: Clark Solutions
Description: The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.5 amps
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Bronkhorst USA
Description: measured independent of fluid density, temperature and viscosity. Lowest range 4 ... 200 ml/min Highest flow approx. 1500 ml/min, depending on e.g. the available pressuredrop. Due to the combination of a straight sensor tube with zero dead volume,self-drainability, orbital TIG-welding
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Marposs Corp
Description: DESCRIPTION LabSense is revolutionizing the field of lithium-ion battery analysis with its innovative approach to quality control. Built around a suite of advanced sensors, LabSense is designed to deliver unparalleled precision in measuring key parameters such as weight, thickness, and
-
Supplier: SAE International
Description: was conducted by designing and installing a separate oil reservoir along with a circulation system which was mounted in the vicinity of the oil pan. An innovative oil sensor was directly installed on the reservoir which can measure five (5) independent oil parameters (viscosity,
-
Supplier: Solutions with Innovation, LLC
Description: The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical float-type switch would be impractical. The switches require no calibration, operate in
- Number of Switch Points: 1 (#)
- Measuring Range: 100 inch
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: -40 to 250 F
-
Supplier: Solutions with Innovation, LLC
Description: The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical float-type switch would be impractical. The switches require no calibration, operate in
- Number of Switch Points: 1 (#)
- Measuring Range: 100 inch
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: -40 to 250 F
-
Supplier: SAE International
Description: This AS defines components in "Capacitance Sensor" and "Non-Capacitance Sensor" type Fuel and Oil Quantity Indicating Systems. "Non-Capacitance" systems may employ any measurement technique current in the art including, but not restricted to, float, ultra-sonic and fiber optic devices.
-
Supplier: Siemens Process Instrumentation
Description: ultrasonic, vortex, rotary piston and differential pressure technology. Our innovative flow sensors, transmitters and systems are tailor-made to meet your needs- and exceed your expectations. - Watch the video to see what we mean!
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Steam, Velocity Flow Meter, Velocity Meter
-
Supplier: ZGC, Inc.
Description: (14 fps in Super High Speed Mode) and a powerful ISO range of 100 - 51200 (up to 204800 in H2 mode) provides sharp, low-noise images even in the dimmest low-light conditions. An all-new, 61-Point High-Density Reticular AF and 100,000-pixel RGB Metering Sensor that uses a dedicated
- Shutter Speed: 0.0001249999999999998 to 30 seconds
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
- Performance: High Definition, Progressive Scan
Find Suppliers by Category Top
Featured Products Top
-
, pressure (2×), and temperature (2×). By leveraging advanced ultrasonic flow measurement and monolithic ceramic pressure sensors, the device calculates differential pressure (ΔP), temperature variance (ΔT), and total thermal energy distribution in real time. This (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
In industrial automation, photoelectric sensors are small, but indispensable tools. They drive innovation and optimization across many industries, precisely detect objects, and ensure that everything runs smoothly. So, whether it's maintaining (read more)
Browse Proximity Sensors Datasheets for SICK -
Fargo Controls - Proximity Sensors: Exceptionally Priced Inductive, Capacitive & Photoelectric Sensors. This proximity sensor line offers an appealing assortment of the most popular configurations of Inductive, Capacitive and (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Now you can gain complete visibility and control over your logistics operations with zone management solutions. Zone control is the process of controlling the flow of goods from one material handling function to another in an efficient and cost-effective manner.
It is a critical component of any effective supply chain management system, as it helps ensure that products and service...
(read more)
Browse Proximity Sensors Datasheets for SICK -
Photoelectric Sensor - Small Size Diffused Fargo Controls announces two Diffused Photoelectric Proximity Sensors. These models have a smaller size and an increased (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.'s Long Range Inductive Proximity Sensors offer some of the largest sensing distances for inductive sensors in the industry. Their distances are up to 4 times that of standard Inductive sensors. Sensors can now be mounted semi (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc. is proud to offer our Miniature Inductive Proximity Sensors with extended sensing distance. Their small size and increased sensing range allows them to be used in applications (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc. has Inductive Metal Face Proximity Sensors with Extended Sensing Distance. These flush mount 8mm, 12mm and 18mm diameter inductive sensors have a one-piece stainless steel body that includes the (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
SICK’s economical global series of photoelectric sensors welcomes the new long range G20 sensor. G20 at-a-glance: Excellent price/performance ratio Intuitive and fast commissioning with light/dark switching, additional front LED and adjustable signal delay (read more)
Browse Photoelectric Sensors Datasheets for SICK -
Your Benefits Reduce conveyor downtime due to false switchings on background-objects Optimize sensor performance by configuring beam spacing to the mm Increase detection area across the entire conveyor bed by removing blind zones on (read more)
Browse Proximity Sensors Datasheets for SICK
Conduct Research Top
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
reduce its $60,000 annual maintenance and operations budget to target more funding on improving conservation and efficiency. Key advantages of clamp-on ultrasonic liquid flow meters for water usage applications include: Clamp-on sensors are very easy to install with no pipe intrusions. One meter
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
More Information Top
-
Laboratory Directed Research and Development Annual Report - Fiscal Year 2000
On-line ultrasonic density sensor for process control of liquids and slurries.” .
-
Reactor vessel and core two-phase flow ultrasonic densitometer
ULTRASONIC DENSITY SENSOR SHAPE VERSUS PERFORMANCE CHARACTERISTICS .
-
Investigating Ultrasonic Diffraction Grating Spectroscopy and Reflection Techniques for Characterizing Slurry Properties
A schematic of the on-line ultrasonic density sensor is shown in figure 1.
-
Time‐of‐flight prediction for fermentation process monitoring
Ultrasonic density sensor for liquids.
-
Development of a Density Sensor for In-Line Real-Time Process Control and Monitoring of Slurries during Radioactive Waste Retrieval and Transport Operations at...
The ultrasonic density sensor , shown schematically in Figure 3.1, consists of longitudinal (B, C, D, E, and F) and shear wave (A) transducers mounted upon a plastic wedge.
-
Numerical study of the wire form function versus the liquid density of the surrounding medium
[6] A. Püttmer, N. Hoppe, B. Henning and P. Hauptmann, “ Ultrasonic density sensor -analysis of errors due to thin layers of deposits on the sensor surface”, Sens. Actuators, A. Phys., vol 76, n°1-3, 1999 , pp 122- 26.
-
Optimization of buffer rod geometry using MATLAB
Although the results are applied to an ul- trasonic density sensor operating in the pulse-echo mode, they are applicable to any pulse-echo mode transducer comprising cylindrical bu er rods.
-
Handbook of Food Process Design, 2 Volume Set
Greenwood et al. (1999) and Greenwood and Bamberger (2002) developed an online ultrasonic density sensor composed of six transducers mounted on a plastic wedge with its base in contact with the liquid.
-
Viscosity of Liquids
On-line ultrasonic density sensor for process control of liquids and slurries, Ultrasonics, 37, 159-171 (1999).
-
Ultrasonic time-of-flight techniques for monitoring multi-component processes
P€uttmer, A., Hoppe, N., Henning, B., Hauptmann, P. (1999): Ultrasonic density sensor – analysis of errors due to thin layers of deposits on the sensor surface.
Indicates content that may require registration and/or purchase.