Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 3-wire ultrasonic level sensor is a non-contact liquid level sensor that offers a wide variety of input and output options which enables it to interface with many different microprocessor-controlled fuel gauges or digital instrumentation. The Fluid-Trac®
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Fuel Level Sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The Fuel Level Sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage).
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable
- User Interface: Computer Controllable
-
Supplier: Uehling Instrument Company
Description: Type "U" Ultrasonic Digital Tank-O-Meters® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available.
- Accuracy: 0.25 ±% FS
- Operating Temperature: -10 to 160 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Display Type: Digital
-
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric voltage;
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features Circuit breaker, timer, and all controls are mounted on the control
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Components: Heaters, Pumps, Ultrasonic Generators, Ultrasonic Transducers
-
Supplier: Panametrics
Description: The Sentinel LNG ultrasonic custody transfer liquid flow meter extends cryogenic applications to -200 C. Like other Sentinel meters it is reliable, robust and cost effective. With no moving parts, a robust path configuration and bundled waveguide technology, the signals can enter the process
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Fischer Technology, Inc.
Description: Fischer’s ultrasonic line is ideal for measuring wall thicknesses in all aspects of corrosion protection. Exchangeable probes make the devices of the UMP series particularly flexible; models range from entry level gauges to high-precision instruments with multiple measurement
- Features: Coating Thickness, Ultrasonic
- Gaging Technology: Electronic
- Attribute Measurement Capability: Thickness Gage
-
Supplier: CSA Group
Description: associated instrumentation and procedures for commissioning. It is limited to the "transit time of ultrasonic pulses" technique, and is not applicable to systems that make use of the "Doppler shift" or "correlation" or "level-to-flow" techniques. ISO 6416 is not applicable to
-
Supplier: Cygnus Instruments Limited
Description: Cygnus Instruments Limited An Intrinsically Safe Ex gauge, designed for taking reliable thickness measurements in all hazardous gas Zones (0, 1 & 2), coal mines and combustible dust Zones (21, 22). The Cygnus 1 Ex Ultrasonic Thickness Gauge is a rugged, handheld, intrinsically
- Features: Material Condition
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Cygnus Instruments Limited
Description: diver-held gauge is simple to operate using 3 function keys, an intuitive menu and a large LCD display – highly visible, even in low-visibility waters. Key keatures include: • 3 measuring modes for levels of corrosion, various materials and through-coat measurements • Depth sensor -
- Features: Material Condition
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Cygnus Instruments Limited
Description: Specifically designed for divers undertaking ultrasonic thickness measurement (UTM) of underwater structures. The Cygnus Underwater diver held gage has been built to withstand harsh subsea environments while providing quick and accurate metal thickness measurements through coatings or heavy
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: U.S. Plastic Corporation
Description: Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and diesel fuel. NOT
-
Supplier: Cygnus Instruments Limited
Description: The Cygnus 2+ is specifically designed for hands-free use by displaying measurements via an end-mounted screen. With three measuring modes, it measures the wall thickness of a variety of materials (including plastics) and metals of any level of corrosion and pitting. Key keatures include: •
- Features: Material Condition
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Alcoa North American Rolled Products
Description: 2124 Aluminum Alloy Plate Description Alloy 2124-T851 plate was developed primarily for elevated temperature applications requiring guaranteed fracture toughness and improved short transverse properties in plate gauges over 1.0 inches (25.40 mm) thick. This plate alloy also exhibits good
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Visual Sound, Inc.
Description: levels Other protection features include: short circuit, DC voltage, comprehensive thermal management, current in-rush turn-on/off transient and sub/ultrasonic input Five-year warranty
-
Supplier: Vaisala
Description: bucket rain gauge, ultrasonic level sensor and external temperature sensor. Further, the analog mA output for wind speed and direction enables wide variety of industrial applications. • Solid performance • The WXT530 Series has a unique Vaisala solid state sensor technology -
- Weight: 1.1025 to 1.5435 lbs
- Operating Temperature: -61.6 to 140 F
- Output Options: Analog Current
- Features: Electrical Heater (For winter environments)
-
Supplier: Marposs Corp
Description: rotating/translating bore gauge to dynamically measure the mouth inside diameter and profile • weight and push-up measuring station including an industrial scale and an ultrasonic sensor integrated in the same station • wall thickness measuring station based on chromatic confocal
- Gage / Instrument Type: Gaging System / Station
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Boyd
Description: to Class 100, we deliver zero‐defect metal stamping and fabricated products that adhere to international standards. Solutions Precision 10 to 1100 ton stamping presses for various metal materials, gauges & dimensions Progressive die stamping or stage tool stamping for metal components with
- Secondary Operations: CNC Machining, Drilling / Tapping, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Features: East Asia / Pacific Only, Europe Only, North America, Oceania Only, Other
- Materials: Ferrous Metals, Nonferrous Metals
- Stamping Capabilities: Progressive Dies
Find Suppliers by Category Top
Featured Products Top
-
the marine industry, Cygnus offers unmatched expert solutions that address challenges faced by the industry. Our Cygnus 1 Ex Ultrasonic Thickness Gauge delivers an exceptional experience in user control and safety, setting a new standard in intrinsically safe Ultrasonic Thickness Measurement (read more)
Browse Nondestructive Testing (NDT) Material Testers Datasheets for Cygnus Instruments Limited -
, these protective coatings present obstacles to corrosion monitoring and inspection. To combat this issue, Cygnus Surface Range of Ultrasonic Thickness Gauges (UTGs) all read through coatings of up to 20mm thick – which means there is no need to remove the protective coatings or epoxy that (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
On the horizon is our new Cygnus Underwater ultrasonic thickness gauge, a remarkable leap forward from its predecessor. Packed with intelligent new features, it's meticulously designed to operate flawlessly in various conditions, delivering unparalleled precision and usability that you can trust (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
…Intrinsically Safe, certified to Zone 0, suitable for hazardous areas. There are a number of impressive statements we have used to introduce our Cygnus 1 Ex Ultrasonic Thickness Gauge, but what do they all really mean? In this campaign we aim to demystify these statements and explain the (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
We often describe the Cygnus 1 Ex Ultrasonic Thickness Gauge as “Intrinsically Safe, certified to Zone 0, suitable for hazardous areas.” But what do these technical claims mean? In this campaign, we aim to unpack the terminology and explain the regulations behind (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
without causing any damage to the material. We offer a variety of flaw detectors ranging from thickness gauging to phased array and everything in between, magnetic yokes and probes and a new 5000 amp horizontal wet bench. We’ve also added a Post Emulsified Penetrant (read more)
Browse Inspection Services Datasheets for NDE Professionals Inc. -
2025. Cygnus 1 Ex PRO Ultrasonic Thickness Gauge (UTG) is designed for taking reliable ultrasonic thickness measurements (UTM) in all hazardous gas Zones (0, 1, 2), coal mines and combustible dust Zones (21, 22). This anniversary kit includes (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
is made of Teflon-PFA. Clamp-On Ultrasonic Meter in Weatherproof Enclosure Model 101WP ultrasonic hybrid flowmeter uses either transit-time or phase-shift mode to measure flows in liquid-filled pipes sized -in. to 360-in. in diameter. Options include a pipewall thickness gauge and single or dual channel
More Information Top
-
Ultrasonic Fluid Quantity Measurement in Dynamic Vehicular Applications
Kikuta et al. [40] described an ultrasonic level gauge that measures the level of a test surface inside a tank.
-
Advanced Measurement and Test III
In field test, we could hardly obtain accurate data of the high outlet well of 1# and 6# pump unit measured by the ultrasonic level gauge , in the event of 1# and 6# pump unit did not work.
-
Engineering evaluation of alternatives: Technologies for monitoring interstitial liquids in single-shell tanks
Ultrasonic Level Gauges .
-
The Measurement Capabilities of the Mendeleev All-Russia Research Institute of Metrology in Inspection and Tests of Level Indicators
Keywords: state primary standard of the unit of length, meter, 30-m laser interference comparator, system for commercial accounting and management of tank fields, radar and ultrasonic level gauges .
-
KROHNE Introduces Its OPTISOUND Ultrasonic Level Gauges
KROHNE Introduces Its OPTISOUND Ultrasonic Level Gauges .
-
KROHNE Introduces OPTISOUND Ultrasonic Level Gauges
KROHNE Introduces OPTISOUND Ultrasonic Level Gauges .
-
Level measurement using radar level gauges
Similar role in ultrasonic level gauge is performed by propagation speed of ultrasound.
-
LIQUID METAL LEVEL MEASUREMENT (SODIUM) STATE-OF-THE-ART-STUDY.
Ultrasonic Level Gage , Standing Wave Ratio Type .
-
Current state and prospects of developing water-accounting means
… 1M ("Yugomelioratsiya" research and industrial association and "Gidropribor" instruments center) and PRES-1000 ("Vodoavtomatika i Metrologiya" design and technological institute, Kyrgyzstan), type SSV-1 float-type code level gauge ("Uzvodpriboroavtomatika" design and technological bureau), and an ultrasonic level gauge ("Vodoavtomatika i Metrologiya").
-
A testing facility for pumps operating in a supersonic flow of a water-steam mixture
Cylindrical vessel 7 with ultrasonic level gage 8 is installed in the bench’s inlet line (Fig. 1).
Indicates content that may require registration and/or purchase.