Products/Services for Underwater Brushless DC Motor

  • DC Motors-Image
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
  •  
    Brushless Motors - (329 companies)
    How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
  • DC Servomotors-Image
    DC Servomotors - (500 companies)
    DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing...
  • DC Motor Drives-Image
    DC Motor Drives - (775 companies)
    ...of use in variable speed applications with a wide range of options available for this purpose. Types of DC Drives. DC motor drives are classified based on the type of DC motor being used. These types include brushed, brushless, servo, linear, and voice...
  • DC Motor Starters-Image
    DC Motor Starters - (192 companies)
    DC motor starters combine a controller (most often a contactor) with overload protection, allowing a motor or motor-controlled equipment to be turned on and off. DC motor starters allow a DC motor or motor-controlled device to be turned on or off...
  •  
    Motor Controllers - (796 companies)
    ...and position control circuitry. Below is a video which describes the motor controller system. Drive Type. Drive type describes the category of motor system that is driven or controlled. Brushed motors commutation with physical contacts. Brushless motors...
  •  
    AC Motors - (1321 companies)
    ...the motor frame. AC Motors vs. DC Motors. The key difference between AC motors and DC motors (besides the power source) is the method of speed control. In DC motors, speed varies based on the voltage applied; this relationship is relatively linear...
  •  
    Motor Coils - (26 companies)
    ...different types of products. Some motor coils are designed for specific types of alternating current (AC) or direct current (DC) motors. Types of Motor Coils. Product categories include: AC motor coils. DC motor coils. linear motor coils. stepper...
  •  
    Linear Motors - (193 companies)
    ...direct contact of brushes with the rotor commutator. DC brushless design - Brushless linear motors have their armature windings on the stator and the field on the rotor. They rely on internal noncontact sensing devices to activate external commutating...
  •  
    Stepper Motors (rotary) - (469 companies)
    Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire