-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Features: English
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Features: English
- Fitting Type: Nipple
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Features: English
- Fitting Type: Nipple
-
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Features: English
-
Supplier: O'Keefe Controls Co.
Description: Miniature Stainless Steel Fittings - 10-32 UNF Plug
- Features: English, Pipe Fitting
- Material: Stainless Steel
-
Supplier: O'Keefe Controls Co.
Description: Miniature Stainless Steel Fittings - 10-32 UNF Coupler
- Features: English, Pipe Fitting
- Material: Stainless Steel
-
Supplier: Festo Corporation
Description: Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
- Features: Metric
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Festo Corporation
Description: Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
- Features: Metric
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Festo Corporation
Description: Mini series for pneumatic tubing with imperial dimensions Compact for maximum component density in confined installation spaces Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
- Features: Metric
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Festo Corporation
Description: Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
- Features: Metric
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Quarktwin Technology Ltd.
Description: PUSH-IN Y-FITTING
-
Supplier: DigiKey
Description: PUSH-IN FITTING
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Galco Industrial Electronics
Description: 1/2 NPT FEMALE UNF UNION
-
Supplier: Radwell International
Description: PNEUMATIC FITTING, 5/32 INCH TUBE, 10-32 UNF THREAD. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic Fitting
- Fitting Type: Tube Fitting
-
Supplier: Galco Industrial Electronics
Description: Hazardous Location Union Class 1 Div 2
-
Supplier: Hy-Lok USA, Inc.
Description: time required for calibrating differential pressure transmitters. These 316 stainless steel fittings use a straight thread design, along with a metal to metal surface on one end and a tube fitting at the other. This particular design enables the easy calibration of the transmitter
- English Size: 0.25 to 0.312 inch
- Fitting Type: Adapter
- Features: English
- Material: Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: Use to pipe in right angle to female threaded portion. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in process instruments and hydraulic systems.
- Orifice Diameter: 0.018 inch
- Maximum Pressure: 2,000 psi
- Maximum Liquid Flow Rate: 0.438 to 4.38 GPH
- Maximum Gas Flow Rate: 0.030333333333333334 to 0.47333333333333333 SCFM
-
Supplier: Asahi/America, Inc.
Description: For connecting to Luer-Lock thread. Connection options for Series 1A, 1C and 2M. Series 3L Luer-Lock adapters: consists of Luer-Lock thread (DIN 13090, male/female) for typical disposable lab filters and connections with tube/pipe connector from series 1A, 2M or those with G or UNF
-
Supplier: Petersen Products Co.
Description: Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 9/16" MALE UNF Strap Color Blue Temperature Max. Service F 500 psi (34.49 bar) For 32°-200°F / 1,000 psi (68.96 bar) For- 20°F to 140°F
- Material: Brass/Bronze
-
Supplier: Allied Electronics, Inc.
Description: Use to pipe in right angle to female threaded portion. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic
-
Supplier: Allied Electronics, Inc.
Description: Use to pipe in right angle to female threaded portion. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic
Find Suppliers by Category Top
Featured Products Top
-
there are many quick pipe couplings parts with kinds of thread types, such as GB, DIN, UNF, UNC, NPT. We can produce them from bar or pipe by CNC machining. or forging the rough parts to get a (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Barbed fittings UNF male pipe adapter Nylon 10 32 UNF x 1 8 1 16 5 8 1 4 from Cole-Parmer
Barbed fittings UNF male pipe adapter Nylon 10 32 UNF x 1 8 1 16 5 8 1 4 (Representative photo only .
-
Barbed Fittings UNF Male Pipe Adapter Elbow 316 SS 10 32 UNF x 1 8 Tubing ID from Cole-Parmer
Barbed Fittings UNF Male Pipe Adapter Elbow 316 SS 10 32 UNF x 1 8 Tubing ID (Representative photo only .
-
Barbed fittings UNF male pipe adaptr Nylon 1 4 28 UNF x 1 4 1 8 1 5 32 5 16 from Cole-Parmer
Barbed fittings , UNF male pipe adapter, Nylon, 1/4-28 UNF x 1/4", 1/8", 1-5/32", 5/16"; 25/pack .
-
Pipe fittings Pipe plugs UNF M Kynar 1 4 28 3 8 3 8 10 pack from Cole-Parmer
Pipe fittings , Pipe plugs UNF (M), Kynar, 1/4-28, 3/8", 3/8"; 10/pack .
-
Pipe fittings Pipe plugs UNF M Kynar 10 32 1 4 5 16 10 pack from Cole-Parmer
Pipe fittings , Pipe plugs UNF (M), Kynar, 10-32, 1/4", 5/16"; 10/pack .
-
Pipe fittings Reducing bushing Nylon 1 8 NPT x 1 4 28 UNF 19 32 15 32 7 32 from Cole-Parmer
Pipe fittings , Reducing bushing, Nylon, 1/8" NPT x 1/4-28 UNF , 19/32", 15/32", 7/32" .
Indicates content that may require registration and/or purchase.