Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Precision Unity Gain Differential Amplifier 8-TO-99
- Operating Temperature: -40 to 85 C
- Slew Rate (SR): 3 V/µs
- Supply Voltage (VS): 10 to 36 volts
- Minimum Closed-Loop Gain (AVCL): 1 V/V
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, PRECISION, UNITY GAIN DIFFERENTIAL AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Texas Instruments
Description: Unity Gain Stable, Wideband Voltage Limiting Amplifier 8-SOIC -40 to 85
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Texas Instruments
Description: Wideband, Unity Gain Stable FET-Input Operational Amplifier 8-SOIC -40 to 85
- Minimum Closed-Loop Gain (AVCL): 1 V/V
- Supply Voltage (VS): 10 to 12 volts
- Input Offset Voltage (VOS): 0.6 millivolts
- Quiescent Current (IQ): 16,000.000000000002 microamps
-
Supplier: Texas Instruments
Description: Unity-Gain-Stable Wideband Voltage Limiting Amplifier 8-CDIP SB -55 to 125
-
Operational Amplifiers - Op Amp, Unity Gain, 90Khz, Tssop-14; No. Of Amplifiers Microchip -- 06X3042Supplier: Newark, An Avnet Company
Description: OP AMP, UNITY GAIN, 90KHZ, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:90kHz; Slew Rate:0.05V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC OP AMP, SINGL, UNITY GAIN STABLE; No. of Amplifiers:1 Amplifier; Bandwidth:280MHz; Slew Rate:240V/µs; Supply Voltage Range:± 2.5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-45°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OP AMP, UNITY GAIN, 90KHZ, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:90kHz; Slew Rate:0.05V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OP AMP, UNITY GAIN, 90KHZ, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:90kHz; Slew Rate:0.05V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The ISL55002 is a high speed, low power, low cost monolithic operational amplifier. The ISL55002 is unity-gain stable and features a 300V/µs slew rate and 200MHz bandwidth while requiring only 8.5mA of supply current per amplifier.brbr The power supply operating range of
- Supply Voltage (VS): 5 to 30 volts
- Supply Current (IS): 8.5 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 0.6 to 3.5 µA
-
Supplier: Renesas Electronics Corporation
Description: The ISL55001 is a high speed, low power, low cost monolithic operational amplifier. The ISL55001 is unity-gain stable and features a 300V/µs slew rate and 220MHz bandwidth while requiring only 9mA of supply current.brbr The power supply operating range of the ISL55001 is from
- Supply Voltage (VS): 5 to 30 volts
- Supply Current (IS): 9 milliamps
- Input Offset Voltage (VOS): 3 millivolts
- Input Bias Current (IBIAS): 1.72 to 3.5 µA
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, FAST SETTLING, UNITY-GAIN STABLE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Utmel Electronic Limited
Description: Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 22.599999999999998 milliamps
- Input Offset Voltage (VOS): 0.25 millivolts
- Input Bias Current (IBIAS): 20 µA
-
Supplier: Utmel Electronic Limited
Description: Unity Gain Stable, Low Noise, Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
- Supply Voltage (VS): 12 volts
- Supply Current (IS): 5.6 milliamps
- Input Offset Voltage (VOS): 0.2 millivolts
- Gain-Bandwidth Product (GBW): 260 MHz
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, 750 MHz, LOW DISTORTION UNITY GAIN, CLOSED LOOP BUFFER AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Microchip Technology, Inc.
Description: The MCP6144 is a quad 600 nA op amp offering rail-to-rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP of 100 kHz with a maximum quiescent current of 1 microampere. Additional Features Low Quiescent Current: 600 nA/amplifier (typical)
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The STA-2A is a dual-channel, line-level audio preamplifier. Each channel is identical. The audio inputs are bridged at 20 k ohm and accept either an unbalanced or a balanced audio signal. Gain is adjustable from unity to +24 dB using a 25-turn precision audio
-
Supplier: VAST STOCK CO., LIMITED
Description: Differential Amplifiers Precision Unity Gain
- Features: Differential Amplifiers, Other
-
Supplier: RS Components, Ltd.
Description: Diff Amp unity gain AMP03GSZ
- Pin Count: 8
- Device Type: Differential Amplifiers
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: OPA698M UNITY-GAIN-STABLE WIDEBA
- Features: Audio Amplifiers
-
Supplier: Lingto Electronic Limited
Description: UNITY GAIN, CLOSED LOOP BUFFER
- Supply Current (IS): 21 milliamps
- Bandwidth: 750 MHz
- Features: Instrumentation Amplifiers, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Amplifier IC Development Tools THS4211 Eval Mod w/ Unity Gain
-
Supplier: Rochester Electronics
Description: Precision, UNITY-GAIN Differential Amplifier
- Features: Differential Amplifiers, Other
- Standards: RoHS Compliant
- Package Type: SOIC
-
Supplier: Richardson RFPD
Description: Low Power, Unity Gain, Fully Differential Amplifier and ADC Driver. The AD8476 is a very low power, fully differential precision amplifier with integrated gain resistors for unity gain. It is an ideal choice for driving low power, high performance
-
Description: PRECISION UNITY GAIN DIFFERENTIA
- Supply Voltage (VS): 36 volts
- Slew Rate (SR): 0.000003 V/µs
- Operating Temperature: -55 to 85 C
- Life Cycle Stage: Last Shipments
-
Supplier: Lingto Electronic Limited
Description: INA105 PRECISION UNITY GAIN DIFF
- Features: Other
-
Supplier: Radwell International
Description: IC, OPERATIONAL AMPLIFIER, DUAL, MONOLITHIC, 60MHZ, UNITY GAIN STABLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Operational Amplifiers
-
Supplier: RESON
Description: be selected to match the hydrophone capacitance for close unity gain or to achieve input gain up to 20dB. The input resistance, control the lower frequency limit -3dB break frequency. The output gain can be selected from 0 to 32dB.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Gain Range: 0 to 32 #
- Maximum Output: 2 volts
-
Supplier: DigiKey
Description: PRECISION UNITY GAIN DIFFERENTIA
- Supply Current (IS): 1.5 milliamps
- Slew Rate (SR): 3 V/µs
- Operating Temperature: -55 to 85 C
- Features: Buffer, Differential Amplifiers, Instrumentation Amplifiers, Operational Amplifiers, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: OPA820 UNITY GAIN STABLE,LOW NOI Product overview: OPA820ID from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers
- Slew Rate (SR): 240 V/µs
- Bandwidth: 280 MHz
- Operating Temperature: -40 C
- Features: Operational Amplifiers, Other
-
Supplier: Columbia Research Labs, Inc.
Description: Differential Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Maximum Output: 5.4 volts
- Bandwidth: 2 kHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual Fast Single-Supply Unity-Gain Stable Op Amp Product overview: EL2242CN from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing
- Features: Operational Amplifiers
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics Designed to provide the proper interface between -10 dBV audio equipment and +4 dBu gear. Can also act as a unity gain device to convert unbalanced signal lines to balanced with no level or gain change.
-
Supplier: Encore Electronics, Inc.
Description: The Model 663 is a combination amplifier and integrator for accelerometer signals. One integration stage is provided, converting acceleration into velocity. The unity gain frequency of the integrator is factor-trimmed to 60Hz. Two outputs are provided per accelerometer–a
- Bandwidth: 15 kHz
- Features: DC Voltage Input, Data Acquisition Instrument / System, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Voltage Output
- User Interface: None
- Form Factor: Rack Mount
-
Supplier: ValueTronics International, Inc.
Description: modes: fixed gain of 10 (20dB) without phase reversal, fixed gain of unity with phase reversal, or adjustable gain (0 to 10) without phase reversal. Input and output, independently, may be either direct coupled, or capacitor coupled with input cutoff at 1 Hz and output
Find Suppliers by Category Top
Featured Products Top
-
operated systems Low supply current: 80µA maximum at 5V supply voltage Rail-to-rail input and output voltage ranges for maximum signal integrity Unity gain stable, ensuring consistent performance across applications Exceptionally low input bias currents: 0 (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Advantage's of Microchip's Cascaded Op Amps
they will support instance, the input op amp (op amp A) can be many application circuits. configured as an inverting amplifier, as an inverting (Miller) integrator or as a difference amplifier. The output amplifier can be set up as a unity-gain buffer to FUNCTIONALITY isolate the load from op amp
More Information Top
-
Sinusoidal Oscillators and Waveform Generators using Modern Electronic Circuit Building Blocks
SRCOs Using Unity Gain Amplifiers . . . . . . . . . . . . . . . . . . . .
-
Analogue IC Design: The Current-Mode Approach
One of the on-chip unity gain amplifiers buffers the output of the conveyor, while the other is used for the filter.
-
Analog-to-Digital Conversion
(1969) Inductor simulation with a single unity gain amplifier .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36029/33230761-MIT.pdf?sequence=2
Interstage gain dependency would be alleviated if the reference for the next stage were passed through a unity gain amplifier with a percentage gain-error identical to the interstage gain error.
-
The design of a 4’th order bandpass Butterworth filter with one operational amplifier
The design method is used for the design of a fourth order band pass filter with Butterworth poles apply- ing just one operational amplifier coupled as a unity gain amplifier .
-
Large swing CMOS power amplifier
The amplifier consists of a high gain input stage and a push-pull unity gain amplifier output stage.
-
The use of current amplifiers for high performance voltage applications
Because of the negative feed- back used in the Wilson current mirrors, the current ratio and therefore the gain of the unity gain amplifier are independent of beta on a first-order basis [7].
-
A numerical design approach for single amplifier, Active-RC Butterworth filter of order 5
The design method is used for the design of a fifth order Butterworth filter applying just one operational amplifier coupled as a unity gain amplifier .
-
Design of analog blocks for low-voltage switched systems
Moreover, we propose a new approach, the “switched” unity gain amplifier and we discuss the implementation of switched capacitor building blocks with this solution.
-
VLSI Analog Filters
Example 2.4 Analyze using SPICE, the Sallen–Key filter using (a) an ideal unity gain amplifier , (b) using a mA 741 operational amplifier, and (c) an actively compensated unity gain amplifier.
Indicates content that may require registration and/or purchase.