Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Precision Unity Gain Differential Amplifier 8-TO-99
- Operating Temperature: -40 to 85 C
- Slew Rate (SR): 3 V/µs
- Supply Voltage (VS): 10 to 36 volts
- Minimum Closed-Loop Gain (AVCL): 1 V/V
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, 750 MHz, LOW DISTORTION UNITY GAIN, CLOSED LOOP BUFFER AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Texas Instruments
Description: Unity Gain Stable, Wideband Voltage Limiting Amplifier 8-SOIC -40 to 85
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Texas Instruments
Description: Wideband, Unity Gain Stable FET-Input Operational Amplifier 8-SOIC -40 to 85
- Minimum Closed-Loop Gain (AVCL): 1 V/V
- Supply Voltage (VS): 10 to 12 volts
- Input Offset Voltage (VOS): 0.6 millivolts
- Quiescent Current (IQ): 16,000.000000000002 microamps
-
Amplifier and Comparator Chips - OPA659 650MHz unity gain stable JFET input amplifier -- OPA659IDRBRSupplier: Texas Instruments
Description: 650MHz unity gain stable JFET input amplifier 8-SON -40 to 85
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: IC OP AMP, SINGL, UNITY GAIN STABLE; No. of Amplifiers:1 Amplifier; Bandwidth:280MHz; Slew Rate:240V/µs; Supply Voltage Range:± 2.5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-45°C; Operating RoHS Compliant: Yes
-
Operational Amplifiers - Op Amp, Unity Gain, 90Khz, Tssop-14; No. Of Amplifiers Microchip -- 06X3042Supplier: Newark, An Avnet Company
Description: OP AMP, UNITY GAIN, 90KHZ, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:90kHz; Slew Rate:0.05V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OP AMP, UNITY GAIN, 90KHZ, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:90kHz; Slew Rate:0.05V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OP AMP, UNITY GAIN, 90KHZ, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:90kHz; Slew Rate:0.05V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The ISL55002 is a high speed, low power, low cost monolithic operational amplifier. The ISL55002 is unity-gain stable and features a 300V/µs slew rate and 200MHz bandwidth while requiring only 8.5mA of supply current per amplifier.brbr The power supply operating range of
- Supply Voltage (VS): 5 to 30 volts
- Supply Current (IS): 8.5 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 0.6 to 3.5 µA
-
Supplier: Renesas Electronics Corporation
Description: The ISL55001 is a high speed, low power, low cost monolithic operational amplifier. The ISL55001 is unity-gain stable and features a 300V/µs slew rate and 220MHz bandwidth while requiring only 9mA of supply current.brbr The power supply operating range of the ISL55001 is from
- Supply Voltage (VS): 5 to 30 volts
- Supply Current (IS): 9 milliamps
- Input Offset Voltage (VOS): 3 millivolts
- Input Bias Current (IBIAS): 1.72 to 3.5 µA
-
Supplier: Utmel Electronic Limited
Description: Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-TSSOP -40 to 85
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 22.599999999999998 milliamps
- Input Offset Voltage (VOS): 0.25 millivolts
- Input Bias Current (IBIAS): 20 µA
-
Supplier: Lingto Electronic Limited
Description: UNITY GAIN, CLOSED LOOP BUFFER
- Supply Current (IS): 21 milliamps
- Bandwidth: 750 MHz
- Features: Instrumentation Amplifiers, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Differential Amplifiers Precision Unity Gain
- Features: Differential Amplifiers, Other
-
Description: UNITY GAIN, CLOSED LOOP BUFFER
- Slew Rate (SR): 0.0013 V/µs
- Features: Other
-
Supplier: Win Source Electronics
Description: nA Rail/Rail I/O Type: No Shut Down Feature: No Power Supply Rejection Ratio: 8 dB Voltage Gain in dB: 16.2 dB Unity Gain Bandwidth Product: 5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
- Input Offset Voltage (VOS): 1 millivolts
- Input Bias Current (IBIAS): 0.0002 µA
- Gain-Bandwidth Product (GBW): 5 MHz
- Slew Rate (SR): 12 V/µs
-
Supplier: Rochester Electronics
Description: 40MHZ, FAST SETTLING, UNITY GAIN STABLE, OPERATIONAL AMPLIFIER
- Package Type: DIP
- Features: Operational Amplifiers, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: OPA820 UNITY GAIN STABLE,LOW NOI Product overview: OPA820ID from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers
- Slew Rate (SR): 240 V/µs
- Bandwidth: 280 MHz
- Operating Temperature: -40 C
- Features: Operational Amplifiers, Other
-
Supplier: ODG (Origin Data Global)
Description: OPA656 WIDEBAND, UNITY GAIN STAB
- Supply Voltage (VS): 8 volts
- Input Offset Voltage (VOS): 0.25 millivolts
- Input Bias Current (IBIAS): 0.000002 µA
- Gain-Bandwidth Product (GBW): 230 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps,
- Features: Operational Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Power/Low Voltage 120MHz Unity-Gain Stable Operational Amplifier Product overview: EL2044CN from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for
- Features: Operational Amplifiers
-
Supplier: Richardson RFPD
Description: The AD8244 is a precision, low power, FET input, quad unity-gain buffer that is designed to isolate very large source impedances from the rest of the signal chain. The 2 pA maximum bias current, near zero current noise, and 10 TΩ input impedance introduce almost no error, even
- Supply Voltage (VS): 3 to 36 volts
- Slew Rate (SR): 0.8 V/µs
- Package Type: MSOP
- Features: Operational Amplifiers, Rail-to-Rail Output
-
Supplier: Encore Electronics, Inc.
Description: The Model 663 is a combination amplifier and integrator for accelerometer signals. One integration stage is provided, converting acceleration into velocity. The unity gain frequency of the integrator is factor-trimmed to 60Hz. Two outputs are provided per accelerometer–a
- Bandwidth: 15 kHz
- Features: DC Voltage Input, Data Acquisition Instrument / System, Instrumentation Amplifier
- Application: General Lab and Industrial
- Filter / Amplifier: Integral Amplifier
-
Supplier: Renesas Electronics Corporation
Description: amplifier circuitry is user-transparent, virtually eliminating the traditional chopper amplifier problems of intermodulation effects, chopping spikes, and overrange lockup.brbr The chopper amplifier achieves its low offset by comparing the inverting and non-inverting input
- Supply Voltage (VS): 4.5 to 16 volts
- Supply Current (IS): 2 milliamps
- Input Offset Voltage (VOS): 0.0007 millivolts
- Input Bias Current (IBIAS): 0.000004 to 0.00001 µA
-
Supplier: Dataforth Corporation
Description: SCM7B22 voltage output modules accept input signals in the ±10V range from the process control system. The signal is isolated, buffered, and filtered to provide a unity gain field voltage output. These modules incorporate a five-pole filtering approach to maximize both time and
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 10 volts
- Bandwidth: 0.4 kHz
Find Suppliers by Category Top
Featured Products Top
-
operated systems Low supply current: 80µA maximum at 5V supply voltage Rail-to-rail input and output voltage ranges for maximum signal integrity Unity gain stable, ensuring consistent performance across applications Exceptionally low input bias currents: 0 (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using (read more)
Browse RF Frequency Converters Datasheets for Qorvo -
-resolution 14-bit, 4 MSPS simultaneous sampling SAR ADC Low-noise, fully differential ADC driver amplifier 3.3 V precision voltage reference Low-noise buffer amplifiers Low-dropout linear regulator The ADAQ4381-4 has on (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey
Conduct Research Top
-
Advantage's of Microchip's Cascaded Op Amps
they will support instance, the input op amp (op amp A) can be many application circuits. configured as an inverting amplifier, as an inverting (Miller) integrator or as a difference amplifier. The output amplifier can be set up as a unity-gain buffer to FUNCTIONALITY isolate the load from op amp
More Information Top
-
Analogue IC Design: The Current-Mode Approach
Figure 8.27 High quality unity gain buffer amplifier .
-
2009 Index IEEE transactions on consumer electronics volume 55
A Rail-to-rail Unity Gain Buffer Amplifier for Low-cost High Resolution TFT LCD Panels; .
-
ROIC for gated 3D imaging LADAR receiver
The most common form of this type of sample and hold is composed of a sampling switch, a hold capacitor, and a unity gain buffer amplifier .
-
Modified Charge Amplifier for Stray Immune Capacitance Measurements
This is achieved by simply introducing a unity gain buffer amplifier within the circuit loop.
-
Auto Correction Feedback for Ripple Suppression in a Chopper Amplifier
magnitude is put at the input of unity gain buffer amplifier .
-
A traceable mains-frequency power standard
via a unity gain buffer amplifier .
-
An ultrahigh vacuum device for measuring the conductivity of surface structures by a four-probe method based on a closed-cycle refrigerator
To reduce the influence of leaks in measurements, tri axial cables are used; the voltage picked off the unity gain buffer amplifier connected to contacts 2 and 3 is fed to their inner shields.
-
Patent Abstracts
The unity gain buffer amplifier is coupled to receive the current output by the plurality of amplifiers of the voltage control block.
-
AC voltage standard based on a programmable SIS array
Theoretical estimates indicate that the influence of nonlinearities in the unity gain buffer amplifier can be controlled with careful design.
-
An adaptive singular value decomposition (SVD) algorithm for analysis of wavelength modulation spectra
…have omitted a cascode transistor used to reduced the sam- ple path detector source capacitance, a 1 nF capacitor in parallel with the transistor that was added to prevent high frequency oscillation, and a unity gain buffer amplifier on the noise-canceler…
Indicates content that may require registration and/or purchase.