-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0.1 to 20 SCFM
- Operating Temperature: -40 to 160 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Malema Sensors
Description: The M-100 Series is an extremely sensitive flow switch. It has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is used as an auxiliary alarm monitor for flow meters and is ideally suited for
- Gas Volumetric Flow Rate: 0.00176573333625 to 2.1188800035 SCFM
- Liquid Volumetric Flow Rate: 0.00079251615708 to 0.250963449742 GPM
- Gas Volumetric Flow Rate: 0.00176573333625 to 2.1188800035 SCFM
- Liquid Volumetric Flow Rate Range: 0.00079251615708 to 0.250963449742 GPM
-
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with Exproof Housing (GX) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. Unlike the
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 1,450.377 psi
-
Supplier: Malema Sensors
Description: The M-55 low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These switches are suitable for a wide range of applications in industrial,
- Operating Temperature: -40 to 257 F
- Operating Pressure: 80 to 3,000 psi
- Media Temperature: 170 to 300 F
- Media Temperature Range: 170 to 300 F
-
Supplier: Sitron
Description: higher temperature applications up to 150 ºC. And while the CF12 is designed to monitor flow status of liquids and gases, with its no moving parts technology it can also be an ideal solution for liquid level detection. Application Pump protection High flow alarm Low flow
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Malema Sensors
Description: The M-100X Series is an extremely sensitive flow switch. This has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is used as an auxiliary alarm monitor for flow meters and is ideally suited
- Pipe Diameter: 0.125 to 0.25 inch
- Operating Temperature: 104 to 149 F
- Operating Pressure: 1,500 to 3,000 psi
- Media Temperature: 104 to 149 F
-
Supplier: Malema Sensors
Description: The M-701 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. M-701 is designed for ease of maintanance, as the bonnet and shuttle can be removed, leaving the housing and pipe work connections intact. All wetted parts are polypropylene or stainless
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 60 to 212 F
- Operating Temperature: 60 to 212 F
- Operating Pressure: 40 to 100 psi
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a large aluminum housing (G2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application.
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Radwell International
Description: UNIVERSAL FLOW MONITORS, WB6GM-4-ONU, WB6GM4ONU, FLOW METER, 3WIRE SWITCH .125/.25HP/15AMP/125/250/480V, 4WIRE SWITCH .25/.5HP/15/1/.5AMP, 480/125V, 250VDC. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Florite International, Inc.
Description: The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 131 F
- Features: Alarm, Controller, Programmable, Recorder
-
Supplier: Arista Networks, Inc.
Description: Designed for large virtualized and cloud networks the Arista 7500R Series modular switches are the industry’s highest performance universal spine switches. They combine 100GbE density with internet scale table sizes and comprehensive L2 and L3 features. Advanced EOS features for
- Number of Ports: 144 to 2,304 #
- Data Rate: 38,000 to 150,000 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Arista Networks, Inc.
Description: Designed for next generation IP storage, Content Delivery, leaf and spine networks and Data Center Interconnect the Arista 7280R Series fixed configuration switches combine dynamic and deep buffering for lossless forwarding with high density, internet scale table sizes and comprehensive L2
- Number of Ports: 30 to 240 #
- Data Rate: 2,160 to 12,000 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Florite International, Inc.
Description: The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 131 F
- Features: Alarm, Controller, Programmable, Recorder
-
Supplier: Arista Networks, Inc.
Description: fixed configuration switches combine dynamic and deep buffering for lossless forwarding with high density, large table sizes and comprehensive L2 and L3 features. Ultra deep buffers and VOQ provide lossless performance in demanding environments where congestion and large flows are
- Number of Ports: 6 to 48 #
- Data Rate: 216 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: OMEGA Engineering, Inc.
Description: signals are converted to digital signals before being transmitted long distances through a noisy plant environment. OMEGA universal remote I/O modules use a simple 2-wire RS485 link using MODBUS RTU/ASCII protocol, which is supported by most programmable logic controllers. A second advantage
- Analog Input Channels: 4 #
- Digital I/O Channels: 8 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
-
Supplier: CAS DataLoggers
Description: measurement data to undergo further computation and recording. Integrators directly calculate volumes or quantities from time-related measurement data such as mass and discharge flow rates. Limit values can monitor measurement data and be used to switch digital outputs or automatically
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Newport MKS
Description: switches, control valves or other digital devices and 8 analog Inputs and 8 analog outputs to precisely monitor any motion axis (such as position, velocity or acceleration). To synchronize external devices during a motion process, the XPS has dedicated "event and action" API's which
- Number of Axes / Motors: 4
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Newport MKS
Description: switches, control valves or other digital devices and 8 analog Inputs and 8 analog outputs to precisely monitor any motion axis (such as position, velocity or acceleration). To synchronize external devices during a motion process, the XPS has dedicated "event and action" API's which
- Number of Axes / Motors: 6
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Newport MKS
Description: switches, control valves or other digital devices and 8 analog Inputs and 8 analog outputs to precisely monitor any motion axis (such as position, velocity or acceleration). To synchronize external devices during a motion process, the XPS has dedicated "event and action" API's which
- Number of Axes / Motors: 8
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Newport MKS
Description: switches, control valves or other digital devices and 8 analog Inputs and 8 analog outputs to precisely monitor any motion axis (such as position, velocity or acceleration). To synchronize external devices during a motion process, the XPS has dedicated "event and action" API's which
- Number of Axes / Motors: 2
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Unipower, LLC
Description: Connector AC Front Entry Version Reverse Air Flow Option Staged Pin Engagement ORing Diodes on Output 1U, 19” Racks Hold 2 or 3 Units* Active Current Sharing Universal 85 to 264VAC Input Class B EMI Input Filter Optimized Thermal Management No Minimum Load Control & Monitoring Features
- DC Output Voltage: 28 volts
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 85 to 264 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Eaton Corporation - Sensors
Description: side-by-sides Electronic Proof of Flow — More reliable than electro-mechanical pressure or flow switches, with no need for pipe or duct penetrations Pump Protection — Provides overload (jams) and underload (suction loss) indication Approvals UL Listed C-UL Listed
- Measuring Range: 2.8 to 150 amps
- Response Time: 200,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
- Operating Temperature: -58 to 122 F
-
Supplier: VEGA Americas, Inc.
Description: monitored and relays, e.g. for overfill protection according to WHG, can be switched. It enables simple implementation of pump controls, flow measurements on open flumes and weirs, totalizers, differential, sum, average and average value calculations. Due to its versatile and universal
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
- Interface: Digital Front Panel
- Media: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: and capabilities featured in our other digital control products, as well as the universal power supply and rugged european-style terminal strip. The OMDC-DM8000 can be used in process applications for monitoring speeds and rates, or counting discrete input signals. Process applications using
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Description: Simple to Use WDIS controllers are economically priced and do not require any costly reagents. The rugged NEMA 4X enclosure and panel mounted flow assembly has only two process connections for quick and easy installation. Built-in Safety Features Programmable output limit timers prevent
- Number of Inputs: 1 inputs
- Number of Control Outputs: 6 outputs
- Control: Advanced / Nonlinear Control, Limit / Set Point Control, Linear Control, PID Control
- Control Signal: Current Loop, Switch / Relay Output
-
Supplier: Airmar Technology Corporation
Description: bridging and management including multiple NMEA 2000 networks, NMEA 0183 support, and SAE J1939/J1708/J1587 engine interfaces. And digital senders such as diesel flow meters, battery monitors, and engine data are also easily connected. Browser-based interface, SmartFlex View, is
- Features: Serial Data Converter, Serial Hub
-
Supplier: Laurel Electronics LLC
Description: Subtract two flows (A-B) for net flow or net volume. Take the ratio of two flow rates (A/B) for chemical mixing. Take the ratio of RPMs or belt speeds (A/B) to synchronize moving machinery. Subtract 1 from ratio (A/B-1) to control elongation of material compressed by rollers
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Microchip Technology, Inc.
Description: range of 0°C to +85°C Target Applications Mobile PC Docking Stations LCD Monitors/TVs PC Motherboards Gaming Consoles Multi-Function Printers Cable/DSL Modems Set-Top Boxes DVD/CD-ROM/DVR HDD Enclosures Keyboards KVM Switches Server Front Panels Point-of-Sale (POS) Systems IP Telephony
Find Suppliers by Category Top
Featured Products Top
-
gauge (included in the kit) to any flow meter without using a wrench. This feature allows you to monitor system pressure while flow testing a component. Also included in the kit is a compact infrared thermometer so you can monitor temperature during a test. You get all the components you need (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
five process variables (mass flow, volumetric flow, temperature, pressure, and density). It relies on true physical calculations from advanced 3D polynomial data tables to deliver the flow data you rely on. These diagnostics make switching gases faster and easier, with absolutely no loss in accuracy (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
8015 Series is a lite-managed industrial Ethernet switch featuring 8×10/100/1000 RJ45 ports and 2×FX/GbE multi-rate SFP uplinks, designed for real-time monitoring and reliable communication in automation systems. It supports PLCs, HMIs, and legacy (read more)
Browse Network Switches Datasheets for Volktek Corporation -
quick and easy. Digital calibration ensures highest degree of accuracy. Flow Switch input can disable all relay outputs when triggered by loss of flow. 0-20/4-20 mA input allows user-defined 0 to full scale values and units of measure (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
power to monitor and manage the switch from anywhere, revolutionizing the way networks are maintained. Enjoy enhanced control and flexibility, effortlessly identifying and troubleshooting issues for optimized network performance. Our SNMP remote management feature allows administrators to remotely (read more)
Browse Network Switches Datasheets for Volktek Corporation -
port adapts to the speed required by the device connected to this networking switch. Traffic Control Mechanisms to Optimize Bandwidth Usage Traffic control mechanisms regulate excessive traffic to avoid delay, data loss, and connection issues between devices. This unmanaged switch uses Flow Control to prevent devices from overwhelming each other during data exchange, keeping devices working within their capacity. (read more)
Browse Network Switches Datasheets for Volktek Corporation -
SNMP, which allows for network administrators to monitor and manage the switch from a remote location. This feature provides enhanced control and flexibility in managing the network, enabling administrators to identify and troubleshoot issues more easily. With SNMP remote management, administrators (read more)
Browse Network Switches Datasheets for Volktek Corporation -
PLCs, HMIs, and legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. The switch optimizes traffic with Storm, and Flow Control, and QoS - it prioritizes industrial data packets, prevents the loss of data during (read more)
Browse Network Switches Datasheets for Volktek Corporation -
unmanaged SPE switch extends this capability by incorporating Single-pair Power over Ethernet (SPoE) technology, supporting power classes 10-12 with 24V delivery orpower classes 13-14 with 55V delivery to powered devices. This combination provides both data connectivity and substantial power delivery over (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Flow transfer mode (FTM) as universal switching method in electronic and photonic networks
The new concept of universal data forwarding by considering flows instead of single packets or bursts has been triggered by research work on optical burst switching and monitoring the most recent advances in photonic crystal technology based on nanotechnology.
-
Installation for determining the reliability of oil well shutoff plug valves
…piping, flow regulators, type KP check valve, spring- loaded type SPPK-4 safety valve, type VV-50 liquid flow meter, shutoff valves and … a type UP5311-Zh383 universal switch , EP41/21-B intermediate relay … sensing line 14 for monitoring liquid level in the…
-
NanoTech Conferences > MEMS Military Applications-RTO Task Group Summary
Universal low-g IMU d. IMU components R&D 2) Micro … micro motors and fuel cells) 6) Warfighter physiological status monitoring (wireless sensors for vital … with MEMS components (RF switch , filters, inductor) 10) Air … type airplane) 15) Aerodynamic flow control (flow separation control…
-
Automation Equipment and Systems
…used in intelligent digital meters on the Run model "Intelligent Digital / Bargraph Controller" [4], with the display, control, transmission, communication, universal input functions for temperature, humidity, pressure , level, flow rate, speed and other physical signals to monitor and control the display … input signals (various thermocouple, RTD, remote pressure, mV, standard voltage / current signal standard) easily switch between.
-
Abstracts of Current Computer Literature
…Queueing Model 8197 Discrete Model of Nonlinear Vibrations of Strings 8201 -see also Simulation Modular; Modules; Building Blocks Information Flow via Software Module Inter … 7511 Technique of Automatically Switching in Spare Modules in … an LSI Multiplier 7518 Universal Architecture for Designing Digital … Modules 7928 Universal Logic Modules for the Realization of Arbitrary Switching Functions 7985 Monitor Systems Graphic Display…
-
Active cooling control of the CLEO detector using a hydrocarbon coolant
farm
Flow rates of heat-transfer fluid were transmitted from density- compensated vane-type flow sensors manufactured by Universal Flow Moni- tors , Inc. .... tracked up and down an insertion stem while setting a series of reed switches in a voltage…
-
Accounting solutions in the UMTS core network
LDC—long-duration call LEMF—law enforcement monitoring function LIG—lawful interception gateway M-CDR—mobility management CDR m-commerce—mobile commerce MM—mobility management MS—mobile station MSC—mobile switching center NML—network management layer Node B—UMTS equivalent to the BTS in GSM OMC-CS—operations maintenance center, circuit switched OMC … service center SMS-GMCS—short message service GMSC S-SMO-CDR—SGSN delivered short message mobile originated CDR S-SMT-CDR—SGSN delivered short message mobile terminated CDR SONET/SDH—synchronous optical network/synchronous digital hierarchy TAP—transfer account procedure TFT—traffic flow template UMTS— Universal Mobile Telecommunications System UTRAN—UMTS…
-
A prototype hardware cognitive radio for communications in an interference environment
…i) managing the flow of data into the DACs and out of the ADCs, ii) buffering and controlling data flow across interfaces with the … iii) DDS control and monitoring , iv) debugging, v) data … prototype boards, vi) controlling switches and attenuation settings, vii … three standard digital interfaces into the host computer, namely Peripheral Component Interconnect (PCI), Universal Serial Bus (USB…
-
Federal Register > Thursday, November 19, 2015 > [80 FR 72412] Foreign-Trade Zone (FTZ) 45-Portland, Oregon; Notification of Proposed Production Activity; Lam ...
…semiconductor manufacturing equipment; radio frequency matching networks and related structural; metal and plastic (including silicon) parts designed for semiconductor transport equipment; fluid management tanks; mechanical brakes; electric motors; universal AC/DC motors; lamp ballasts … circuit breakers; electromechanical relays; switches ; lamp holders and contactors … calipers and linear gauges; hand instruments for measuring length; linear gauge clamps and heads; caliper clamps and heads; face shields with respirators; electrical temperature, thermocouples and temperature gauges; flow meters, level gauges and … of voltage detectors, probes, monitors and measurement cards; test…
-
Dubbel
…demand D 27 miniaturization S 77 minimum B 6 the mixing, of saturated amounts of air D 26 mixing gas sensors M 41 mixing friction B 12 mixing current V 8 mixture, two … 90 -, adjusting S 90 -, control S 90 -, assembly S .... L 25 -, cooling water L 25 engine power Q 5 motor towing moment control Q 10 motor circuit breakers V 58 MSR Q 10 Multilayer S 82 Multiplexteilheiten Q 46 multi pure pose-vehicles Q 2 shell diagram P 71 muscle Q … 23, Q 24 Nachschneiden S 63 adjusting time X 12 detections U 11 -, general voltage detection U…
Indicates content that may require registration and/or purchase.