-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR UNALLOYED TITANIUM, FOR SURGICAL IMPLANT APPLICATIONS (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
-
Supplier: Accuris
Description: Standard Specification for Unalloyed Titanium, for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
-
Supplier: Accuris
Description: Standard Specification for Unalloyed Titanium, for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700) - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: Accuris
Description: PROPELLANT, uns-DIMETHYLHYDRAZINE
-
Supplier: ASTM International
Description: R50250; Grade 2-UNS R50400; Grade 3-UNS R50550; and Grade 4-UNS R50700. Mill products may be supplied with a descaled or pickled, abrasive blasted, chemically milled, ground, machined, peeled, or polished finish, or as specified by the purchaser. Materials shall be furnished in
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical, mechanical, and metallurgical requirements for four grades of unalloyed titanium used for the manufacture of surgical implants. 1.2 The values stated in inch-pound units are to be regarded as the standard.
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, single shielded hardline, 7/16-27UNS 2-pin (F) to 7/16-27UNS 2-pin (F), 5,0m(16.7ft), 500°C (932°F)
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for wrought seamless and welded and drawn cobalt alloy small diameter tubing used for the manufacture of surgical implants. Material shall conform to the applicable requirements of Specifications F 90, F 562, F 688, F 1058 or F 1537, Alloy 1. This
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical, mechanical, and metallurgical requirements for four grades of unalloyed titanium wire used for the manufacture of surgical implants. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, AC-0077, 7/16-27UNS 2-pin (F) to 7/16-27UNS 2-pin (F), 10m (33.3ft), max.+250°C (482°F)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, AC-0077, 7/16-27UNS 2-pin (F) to 7/16-27UNS 2-pin (F), 3,0m (10ft), max.+250°C (482°F)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, AC-0077, 7/16-27UNS 2-pin (F) to 7/16-27UNS 2-pin (F), 5,0m (16.7ft), max.+250°C (482°F)
-
Supplier: Newark, An Avnet Company
Description: F-SMA fixing nut 1/4-36UNS-2B (SW8)
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033722-DMN2022UNS-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package:
- V(BR)DSS: 20 volts
- PD: 1,200 milliwatts
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
Supplier: SAE International
Description: This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS N07718.
-
Supplier: SAE International
Description: This specification establishes the requirements for self-locking nuts, wrenching type (i.e., hexagon, double hexagon, and spline drive), made of a corrosion and heat resistant steel of the type identified under the Unified Numbering System as UNS S66286.
-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA 5.10 ER4043 Description Washington Alloy 4043 (commonly referred to as AlSi5) is a 5% silicon aluminum filler metal that is available in spools or cut lengths for MIG or TIG processes. This alloy is recommended for welding 3003, 3004, 5052, 6061, 6063 and casting alloys 43,
-
Supplier: SAE International
Description: This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS N07718.
-
Supplier: Cole-Parmer
Description: • Polypropylene and EPDM materials meet NSF 51, and NSF 61 requirements for food-grade applications, and is FDA compliant Push-to-connect fittings offer secure connections and quick disconnection. Simply push tubing past the O-ring to the internal tube stop—steel teeth on the collet grip tubing
- Material: Polypropylene (PP)
- Connection Type: Push-to-Connect / Push-On
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors PLASTIC PRX, NO,UNS
-
Supplier: Powell Electronics, Inc.
Description: DG,RJ45 FDTHRU,TWSTLK,5e,UNSH
- Connector Type: Modular Connector and RJ Connector
-
Supplier: DigiKey
Description: SINGLE PORT, 8P8C, VERTICAL, UNS
- Features: Board Mount Connector, Other
- Category: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: Trinity Brand Industries
Description: Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Decimal - 0.0005 Thru 0.035 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance
- Overall Thickness: 0.018 inch
- Type: Carbon Steel (UNS G)
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
Supplier: Belmont Metals, Inc.
Description: Pewter Featuring Lead Free Pewter and Lead Free Pewter alloyed with Silver, Indium, and Bismuth, as well as Brittania, and Genuine Pewter Pewter is a malleable metal alloy, traditionally 85 -95% Tin, with the remainder consisting of Copper, Antimony, Bismuth and sometimes, less commonly today,
- Shape / Form: Ingot
- Features: Non-ferrous, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These rugged non-
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a ferrous metals in powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very fine
- Features: Cast Iron (UNS F), Ferrous / Iron Based - Any Type, Other, Powder
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches Toggle Boot Silicon Rubber 15/32-32 UNS-2B .625 Hex Dia, 15psi, -93 F to +400 F
- Standards / Compliances: RoHS Compliant
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a ferrous metals in powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number of very fine
- Features: Cast Iron (UNS F), Ferrous / Iron Based - Any Type, Other, Powder
-
Supplier: Belmont Metals, Inc.
Description: Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.003 to 0.07 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Materion Corporation
Description: S-200FC is Materion Brush Beryllium & Composites’ only beryllium grade currently available by cold isostatic pressing. This material utilizes impact ground powders that are consolidated in a flexible rubber bag that approximate the final shape of the part. The powder is loaded into the bag and is
- Applications: Aerospace / Aircraft (AQ), Nuclear
- Features: Beryllium / Beryllium Alloy, Light Alloy, Non-ferrous - Any Type, Other
- Processing, Temper & Finish: Powdered Metal (Compacted)
- Type: Pure / Very Low Alloy, Refractory / Reactive (UNS R)
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.125 to 6 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
Find Suppliers by Category Top
Featured Products Top
-
. MONEL® alloy K-500 (UNS N05500) Ni 65.5 Cu 29.5 Al 2.7, Ti 0.6 Age-hardenable version of MONEL alloy 400 for increased strength and hardness. Good strength and ductility from -423 to 1200°F. Pump shafts, doctor blades and (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
® alloy X (HX) (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0 Excellent high temperature strength and oxidation resistance to 2200°F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC in (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
ZASMHBA0003108
… d) 100-70-03(d) 120-90-02(d) ASTMA716 ASTMA746 ASTMA 874(e) SAE J434 60-42-10 60-42-10 45-30-12 1)4018(t) I)4512(0 D5506(f) D7003(1) UNS F32800 F34100 F32800 F33100 F33800 F34800 …
-
ASTM DS70 - Handbook of Steel Data: American and European
050600 F20000 F22000 F22200 F22830 F23130 F23131 F23530 F24130 F24830 F25530 F26230 F32800 F34100 F41000 F41001 F41002 … UNS Number Index Page Number UNSNumber Page Number .
-
Alloying: Understanding the Basics
UNS F34100 .
-
Design for Manufacturability Handbook, Second Edition > GEARS
F34100 UNS .
Indicates content that may require registration and/or purchase.