-
Supplier: Accuris
Description: Standard Specification for Forged or Rolled UNS N06030, UNS N06022, UNS N06035, UNS N06200, UNS N06059, UNS N10362, UNS N06686, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665,
-
Supplier: ASTM International
Description: This specification covers forged or rolled UNS N06030, UNS N06035, UNS N06022, UNS N06200, UNS N06059, UNS N06686, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675, UNS
-
Supplier: ASTM International
Description: 1.1 This specification2 covers forged or rolled UNS N06030, UNS N06035, UNS N06022, UNS N06200, UNS N06059, UNS N10362, UNS N06686, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665,
-
-
Supplier: Accuris
Description: Standard Specification for Forged or Rolled UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675 and UNS R20033 Alloy Pipe Flanges, Forged Fittings, and
-
Supplier: ASTM International
Description: 1.1 This specification covers forged or rolled UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675 and UNS R20033* pipe flanges, forged fittings, and valves
-
Supplier: ASTM International
Description: 1.1 This specification covers UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08026, UNS N08024, UNS N08926, and UNS N08367, UNS N10276, UNS N10665, UNS N10675, and UNS R20033* billets and bars for reforging.
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR WELDED NICKEL-CHROMIUM-ALUMINUM ALLOY (UNS N06699) AND NICKEL-CHROMIUM-IRON ALLOY (UNS N06600, UNS N06601, UNS N06603, UNS N06025, UNS N06045, UNS N06690, AND UNS N06693) TUBES
-
Supplier: Accuris
Description: Nickel Alloy, Corrosion and Heat Resistant, Powder 55Ni - 15Cr - 17Co - 5.0Mo - 4.0A1 - 0.025B as Fabricated (UNS N13017)
-
Supplier: VAST STOCK CO., LIMITED
Description: Contact Probes SNGLE ENDED COAXIAL .20 CTR 12 SMA FE
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.15 Class ERNi-Cl Features Cascade 17T and 17M can be used in any position. Produces high quality welds with a minimal amount of effort. Weld deposits are strong, dense and fully machinable. Color will match that of cast iron. Description High nickel alloy bare wire for TIG or
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Cable Assemblies SNGLE END W/ CABLE .20 CTR 12 SMA MLE
- Cable Length: 0.06833993191666667 ft
- Application: RF
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033722-DMN2022UNS-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package:
- V(BR)DSS: 20 volts
- PD: 1,200 milliwatts
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
Supplier: SAE International
Description: This procurement specification covers aircraft quality metric bolts and screws made from a corrosion and heat resistant nickel alloy of the type identified under the Unified Numbering System as UNS N07718.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Barksdale Control Products
Description: The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length of 23.6 inches, the UNS1000-BN18 can be customized to the exact stem length you need. The brass stem
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: 14 to 194 F
- Maximum Current: 0.7 amps
-
Supplier: Barksdale Control Products
Description: Barksdale's Series UNS-1000 Level Switches offers a level control solution that is fully customizable to the exact needs of your application. Available in lengths up to 40", the UNS-1000 Level Switches can be configured with up to five floats, each with its own individual switch point.
- Number of Switch Points: 1 to 5 (#)
- Material Temperature Range: 14 to 221 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 230 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: MOSFET Dual N-Ch Enh FET 20V 10Vgss 1.2W
- Features: MOSFET
-
Supplier: ODG (Origin Data Global)
Description: MOSFET 8V 24V POWERDI3333-8
- V(BR)DSS: 20 volts
- IDSS: 10,699.999999999998 milliamps
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET 2N-CH 20V 10.7A PWRDI3333 Product overview: DMN2022UNS-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement
- V(BR)DSS: 20 volts
- PD: 1.9 milliwatts
- TJ: -55 to 150 C
- MOSFET Operating Mode: Enhancement
-
Supplier: DigiKey
Description: Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10.7A (Ta) 1.2W Surface Mount PowerDI3333-8
- Features: Other
-
Description: MOSFET 2N-CH 20V 10.7A PWRDI3333
- V(BR)DSS: 20 volts
- IDSS: 10,699.999999999998 milliamps
- Features: MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped with 100 VA limit switches as
- High Temperature Set Point: 122 to 194 F
- Maximum Diameter or Width: 1.1875 inch
- Maximum Height or Length: 4.875 inch
- Weight: 5.3 oz
-
Supplier: Murphy Industrial Products Inc.
Description: Alloy 302(UNS S30200), 316(UNS S32205), 2205(UNS S32205), Inconel® 625(UNS N08925), HASTELLOY® C-276(UNS N10276) XM-19 Nitronic 50®(UNS S20910) Alloyed Well Measuring Line
- Diameter: 0.066 to 0.128 inch
- Breaking Strength: 750 to 2,724 lbs
- Application: Commercial
- Material: Monel® / Nickel Alloy
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors BLOCK PRX 2-WIRE UNS H NO
-
Supplier: DigiKey
Description: TOGGLE BOOT, HALF, 1/4-40 UNS-2B
-
Supplier: DigiKey
Description: Black Connector Cable Clamp 1 3/4-18 UNS-2B 32
- Features: Other
- Geometry: Straight
-
Description: MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562 APPLICATIONS OF MP35N Fasteners Springs nonmagnetic electrical components medical instruments medical and dental devices seawater oil and gas well chemical applications food processing environments DESCRIPTION MP35N®
- UNS Number: 30,035
- Tensile Strength (UTS, Break): 135,000 to 300,000 psi
- Yield Strength (YS): 60,000 to 290,000 psi
- Elongation: 10 to 70 %
-
Supplier: Indium Corporation
Description: We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost. Size: .125" Diameter approx; Random Sized Teardrop
- Overall Width / OD: 0.125 inch
- Features: Indium / Indium Alloys, Non-ferrous - Any Type, Other
- Shape / Form: Semi-finished Shape / Mill Stock
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Everdur Silicon Bronze Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Corrosion Resistant, Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Aries Electronics, Inc.
Description: FEATURES This 4-pin Oscillator Socket (in 14- and 8-position frames) accept standard oscillator packages Designed to be end-to-end or side-to-side stackable Machine insertable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS
- Current Rating: 3 amps
- Operating Temperature: 105 C
- Number of Contacts: 8 to 14
- Contacts Pitch: 2.54 mm
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : 1/4-36UNS-2B Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Hex Nut Hardware Accessory
Find Suppliers by Category Top
Featured Products Top
-
Nitronic® 60 - Gall-Tough® Plus - HPA N60 - UNS S21800 - Alloy 218 - N60 Steel - Material P513 - N & Mn Strengthened Stainless Steel New Level 6 High Strength option! Level 6 is noted by its minimum (read more)
Browse Datasheets for High Performance Alloys, Inc. -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
® alloy X (HX) (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0 Excellent high temperature strength and oxidation resistance to 2200°F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC in (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc.
More Information Top
-
Handbook of Workability and Process Design
Astroloy ( UNS N13017 ) and alloy U-700 are the two most difficult to forge nickel-base alloys.
-
ZHWPD2003P139
Astroloy ( UNS N13017 ) and alloy U-700 are the two most difficult to forge nickel-base alloys.
-
ZASMHBA0003993
Faster strain rates lead to frictional heat buildup, nonuniform recrystallization, and metallurgical instabilities, and are also likely to cause radial-type ruptures, especially in high-c0 alloys such as Astroloy ( UNS N13017 ) and U-700.
-
ZNCTA2000P198
Therefore, slow strain rates are typically used during the initial closed-die reductions of such alloys as Astroloy ( UNS N13017 ) and René 95 (Ni-14Cr-8Co3.5Mo-3.5W-3.5Nb-3.5Al-2.5Ti).
-
ZASMHBA0005411
Figure 3 shows the predictions of dwell-time effects using this simple model on Astroloy ( UNS N13017 ) at 655 C (1211 F), which compare very well with the data.
-
ZASMHBA0003184
Astroloy ( UNS N13017 ) and Alloy U-700 are the two most difficult to forge nickel-base alloys.
-
ZASMHBA0003835
Table 25 UNS No. N13017 N07754 S67956 ...
Indicates content that may require registration and/or purchase.