-
Supplier: Roda Specialty Steel
Description: Grade: 316/L PLUS ROUND BAR ACD
- Overall Width / OD: 0.254 to 0.256 inch
- AISI Grade: 316
- Features: Austenitic, Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Shape / Form: Rod / Round Bar Stock
-
Supplier: MicroGroup
Description: Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request.
- Overall Width / OD: 0.093 to 2 inch
- AISI Grade: 303 to 316
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Annealed
-
Supplier: Hoover Steel, Inc.
Description: Stainless Rounds Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome!
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Shape / Form: Rod / Round Bar Stock
- Type: Stainless Steel (UNS S)
-
-
Supplier: High Performance Alloys, Inc.
Description: aircraft engine components. Typical Inventory Round Bar, Forge, Billet Applications Food and chemical processing. Aircraft components. Polution control equipement. Mechanical Properties The typical properties listed can usually be provided in rounds, sheet, strip, plate, &
- Tensile Strength (UTS, Break): 90 psi
- Yield Strength (YS): 50,000 psi
- Elongation: 45 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Texas Stainless, Inc.
Description: heavy-walled tubular stainless requirements. Bar, plate, custom forgings and castings round out Texas Stainless' product line offerings.
- Overall Width / OD: 1.75 inch
- Overall Length: 34.37 inch
- ID: 0 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Texas Stainless, Inc.
Description: heavy-walled tubular stainless requirements. Bar, plate, custom forgings and castings round out Texas Stainless' product line offerings.
- Overall Width / OD: 12.5 inch
- Overall Length: 75.87 inch
- ID: 9.5 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Reid Supply
Description: Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining
- Overall Width / OD: 0.5 inch
- Overall Length: 72 inch
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock, Specialty / Other
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 36,000
- Overall Width / OD: 0.09375 to 4 inch
- Overall Thickness: 0.09375 to 4 inch
- Overall Length: 144 inch
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature
- Overall Width / OD: 0.025 to 7 inch
- Overall Length: 36 to 72 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 35,300
- Overall Width / OD: 0.15625 to 2 inch
- Overall Thickness: 0.15625 to 2 inch
- Overall Length: 144 inch
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our
- AISI / AA / CDA Grade: 79,200
- Overall Width / OD: 0.09375 to 1.125 inch
- Overall Thickness: 0.09375 to 1.125 inch
- Overall Length: 144 inch
-
Supplier: Texas Stainless, Inc.
Description: heavy-walled tubular stainless requirements. Bar, plate, custom forgings and castings round out Texas Stainless' product line offerings.
- Overall Width / OD: 17 inch
- Overall Length: 21.25 inch
- ID: 12 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Size Range: 0.002 - 0.150 (larger sizes available as round bar stock, please see our section of
- Overall Width / OD: 0.002 to 0.15 inch
- Processing, Temper & Finish: Annealed
- Features: Ferrous / Iron Based - Any Type, Other, Specialty / Other
- Type: Stainless Steel (UNS S)
-
Supplier: Elmet Technologies LLC
Description: Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
- Overall Width / OD: 0.02 to 0.69 inch
- Overall Length: 0.5 to 24 inch
- Applications: Aerospace / Aircraft (AQ), Resistance Alloy / Heating
- Features: Bar Stock, Coil Stock, Corrosion Resistant, Fabricated Parts / Shapes, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock, Tungsten / Tungsten Alloy
-
Supplier: Ed Fagan, Inc.
Description: Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference
- Overall Width / OD: 0.125 to 6 inch
- UNS Number: 93,601 to 93,602
- UNS G Number: 93,601 to 93,602
- Specifications: ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Mi-Tech Metals
Description: Chatter Free material, Super Chatter Free (also marketed under the name Diemitech) is used extensively as an alternative to tungsten carbide for boring bars and grinding quills. Diemitech is also an excellent choice for high-temperature tooling applications. The high-tungsten content of
- Overall Width / OD: 1.375 inch
- Overall Thickness: 1.375 inch
- Overall Length: 12 inch
- Tensile Strength (UTS, Break): 130,000 psi
-
Supplier: Elmet Technologies LLC
Description: Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
- Overall Width / OD: 0.06 inch
- Overall Length: 72 inch
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave
- Features: Bar Stock, Coil Stock, Corrosion Resistant, Fabricated Parts / Shapes, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock, Tungsten / Tungsten Alloy
-
Description: 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS Air Bag Sensors Flexible Hoses Hypodermic Needles Oil Well Filter Screen Pressure Vessels Surgical Instruments Cryogenic
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature
- Overall Width / OD: 0.025 to 7 inch
- Overall Length: 36 to 72 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear
-
Supplier: Raymond Machinery Co., Ltd.
Description: The performance is also stronger. But there is a difficulty in casting, which lies in the grinding of the round bar shape to make it visually round. This requires the professional skills of the operator to complete carefully.
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
Find Suppliers by Category Top
Featured Products Top
-
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
exceptional strength and hardness after heat treatment, along with its excellent conductivity and resistance to corrosion. Each spring has the following specifications: Bar diameter: 1 inch Round Bar Free length (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
, thrust reverser assemblies, fuel nozzles, afterburners, spray bars. FERRALIUM® alloy 255 (UNS S32550) Fe 62, Cr 25.5, Ni 5.5, Mo 3.4 Cu 2 (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
steam generator tubing. INCONEL ® alloy 601 (UNS N06601) Ni 61 Cr 23 C 0.10 Mn 1.0 Al 1.4 Fe Bal S 0.015 Si 0.5 Nickel, higher chromium content for better resistance to oxidizing and reducing environments (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
bar Suitable medium: Oil, water, gas etc Leak Rate: 1E-10pa m³/s (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
ASTM A182 317L/316L/304L/321/347/348 Flange Disk Ring from Zhengzhou Huitong Pipe Fittings Co.,Ltd., China
725LN/310MoLN/ S31050 /1.4466. .... Inconel 783/ UNS R30783;. .... - Steel Round Bars >> Minerals & Metallurgy .
-
Hastelloy C-276/Alloy C-276/N10276/2.4819 Flange Disc Ring Bar from Zhengzhou Huitong Pipe Fittings Co.,Ltd., China
725LN/310MoLN/ S31050 /1.4466. .... Inconel 783/ UNS R30783;. .... - Steel Round Bars >> Minerals & Metallurgy .
-
ASTM A234 WP9/WP5/WP11/WP22/WP91 Reducer Elbow Tee Cap Pipe Bend from Zhengzhou Huitong Pipe Fittings Co.,Ltd., China
725LN/310MoLN/ S31050 /1.4466. .... Inconel 783/ UNS R30783;. .... - Steel Round Bars >> Minerals & Metallurgy .
-
2507/S32750/1.4410/ASTM A182 F53 Flange Disk Ring Forging from Zhengzhou Huitong Pipe Fittings Co.,Ltd., China
Duplex 2507/ UNS S32750/W.Nr.1.4410/ASTM A182 F53. .... ● Bar &Rod. .... B Duplex: 2205, 254SMO,904L, S31050 ,S17400. .... - Steel Round Bars >> Minerals & Metallurgy .
Indicates content that may require registration and/or purchase.