Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Primer - Urethane Adhesive
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite Urethanes are high strength adhesives for bonding wood, metal, glass, stone, ceramic, brick, fiberglass, carbon, foam and more. Ideal for
- Use Temperature: -40 to 200 F
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Wood / Wood Product
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Reactive / Moisture Cured, Single Component System
-
Supplier: Protavic America, Inc.
Description: PNU 46220™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and
- Viscosity: 1,500 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
-
Supplier: Accuris
Description: Urethane Contact Adhesive
-
Supplier: Accuris
Description: Cleaning Solvent - Urethane Adhesive/ Sealant
-
Supplier: FSI
Description: OnePart is FSI’s moisture-cure adhesive with time-tested results in a wide variety of commercial and industrial applications, including entry and garage doors, recreational vehicle components, building and construction products (like SIPs, structural insulated panels) and more. It’s also a
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Dissimilar Substrates, Plastic, Wood / Wood Product
- Features: Laminating / Composites, Polyurethane (PU, PUR), Thermal / Heat Insulating
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: FSI
Description: FoamNail® is the two-part industrial strength adhesive from FSI that’s extremely effective, but costs significantly less to use compared to other adhesive options. This time-tested, dependable adhesive has many uses – in fact, it’s been a mainstay in the manufactured housing
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Dissimilar Substrates, Plastic, Wood / Wood Product
- Features: Laminating / Composites, Polyurethane (PU, PUR), Thermal / Heat Insulating
- Cure / Technology: Single Component System
-
Supplier: Protavic America, Inc.
Description: PNU-46202™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and
- Viscosity: 8,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: Protavic America, Inc.
Description: PNU-46203™ is an electronics grade, two-component polyurethane adhesive or encapsulant for high temperature resistance. PNU-46203™ is designed for the encapsulation by casting of completed circuit boards. Cured PNU-46203™ is expected to meet the flammability requirements of UL 94, V-0 at
- Viscosity: 15,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 6.89 to 7.01
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Description: 3M™ Scotch-Weld™ Urethane Adhesive 3549 is a flexible, two-part urethane. This kit contains parts A and B. 3M™ Scotch-Weld™ Urethane Adhesive 3549 cures at room temperature or with heat to produce impact-resistant, high peel strength bonds on primed or painted
- Viscosity: 10,000 to 40,000 cP
- Tensile Strength (Break): 3,000 psi
- Elongation: 96 %
- Industry: Aerospace, OEM / Industrial
-
Standards and Technical Documents - VOID - Urethane Adhesive Bonding System, Windshields -- TMS 6901Supplier: Accuris
Description: VOID - Urethane Adhesive Bonding System, Windshields
-
Supplier: Newark, An Avnet Company
Description: Scotch-Weld Urethane Adhesive DP-601
-
Supplier: Protavic America, Inc.
Description: The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit boards. When applied in thin layers, < 0.01� it acts as an adhesive and provides excellent thermal contact between dissimilar materials such as
- Viscosity: 70,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 8.27 to 8.46
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Ellsworth Adhesives
Description: Ashland Pliogrip 7770 Urethane Adhesive is a two component structural adhesive that has excellent adhesion to thermoset composites, carbon fiber composites, and many other materials. Ashland Pliogrip 7770 has superior ambient cure response and well balanced mechanical
- Viscosity: 7,400 to 20,500 cP
- Elongation: 63 %
- Substrate Compatibility: Composites, Metal, Plastic, Wood / Wood Product
- Features: Polyurethane (PU, PUR)
-
Supplier: Newark, An Avnet Company
Description: Scotch-Weld Urethane Adhesive DP-620NS
-
Supplier: Newark, An Avnet Company
Description: Scotch-Weld Urethane Adhesive DP-601NS
-
Polyurethane Adhesives and Sealants - Parker LORD® 7650 Urethane Adhesive 1 gal Pail -- 7650 GALLONSSupplier: Ellsworth Adhesives
Description: Parker LORD® 7650 Urethane Adhesive is a one component, moisture curing adhesive that is used for bonding prepared metals, foam, rubber, fabric, and plastics. It is typically used for carpeting, construction panels, and tank linings. It is easy to use and offers versatility,
- Viscosity: 400 to 2,000 cP
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Textiles / Fabrics
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Epoxies Etc...
Description: 20-2162 is a unique high performance two component urethane system. The 20-2162 is engineered for demanding applications where flow control is necessary to limit mold leaking, seeping around cable entries and substrate wicking. This product offers outstanding durability and adhesion to a
- Viscosity: 750 to 1,200 cP
- Thermal Conductivity: 0.297109474 W/m-K
- Tensile Strength (Break): 800 psi
- Elongation: 200 %
-
Supplier: TFC Ltd.
Description: Instant tack Neat appearance Easy to apply without the need of additional screws or rivets Wide range of applications Non skid Will not scratch surfaces Material: Bumper - Formulated polyurethane without plasticizer, Adhesive - Aggresive, high adhesion, rubber based, pressure sensitive
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Purfect Glaze clear urethane adhesive is compatible with glass materials.
- Features: Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon black urethane adhesive is compatible with concrete, fiberglass, metal, rubber and wood materials with a 2 hr cure time. Provides a 10 min working time. Works in a mix ratio of 2:1. Delivers great performance with tensile strength of 18 MPa. Maximum operating temperature is
- Use Temperature: 179.6 F
- Features: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: Ashland PLIOGRIP Urethane Adhesive System 7770 is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and other materials. It offers long cure times, odorless, no VOCs, and
- Viscosity: 7,400 to 20,500 cP
- Tensile Strength (Break): 3,770.957823287122 psi
- Elongation: 65 %
- Substrate Compatibility: Composites, Metal, Plastic, Wood / Wood Product
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon gray urethane adhesive is compatible with concrete, metal and rubber materials with a 7 day cure time. Provides a 8 min working time. Delivers great performance with tensile strength of 3300 psi. Maximum operating temperature is +180 F.
- Use Temperature: 180 F
- Features: Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon Flexane black urethane adhesive is compatible with concrete, fiberglass, metal, rubber and wood materials with a 7 day cure time. Provides a 45 min working time. Delivers great performance with tensile strength of 3500 psi. Maximum operating temperature is +180 F.
- Use Temperature: 180 F
- Features: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: Ashland PLIOGRIP Urethane Adhesive System 6620 Green is a two component structural adhesive that is used for long assembly handling. For use with PLIOGRIP 6600. 45 lb Pail.
- Viscosity: 14,000 cP
- Tensile Strength (Break): 3,176.3067819226144 psi
- Elongation: 66 %
- Features: Polyurethane (PU, PUR)
-
Supplier: Titebond
Description: Titebond 801 Preferred Urethane Wood Flooring Adhesive is ideal for the installation of all wood parquet, engineered and solid plank flooring. It is a moisture-resistant adhesive that offers enhanced strength development and an exceptional final bond. This urethane
- Viscosity: 100,000 cP
- Features: Specialty / Other
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Newark, An Avnet Company
Description: FOAM TAPE, URETHANE, 108FT X 1"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:White; Total Tape Thickness:125 mil (3.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Colour:Off White RoHS Compliant: Yes
-
Supplier: Budnick Converting, Inc.
Description: LS71125 is a 125 mil, urethane foam recommended for bumpers and footpads for appliances and electronic products. LS70125 has no adhesive.
- Thickness: 0.125 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: JBC Technologies, Inc.
Description: Urethanes come in a variety of different blends and formulations, with varying performance properties. General benefits include elasticity, tensile strength, weather resistance, and abrasion resistance. At JBC, our goal is to offer a gasket solution that provides the best form, fit, and
- Operating Temperature: -22 to 230 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Polyurethane / Urethane
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Urethane Filler Compound No. 309 is an urethane formulation specifically designed to fill voids, irregularities, and air pockets in concrete. The filler compound provides a uniform surface for the application of Sauereisen ConoFlex Urethane No. 381.
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Compound Type: Leveling / Filling Compound
- Features: Polyurethane (PU, PUR)
-
Supplier: Powell Electronics, Inc.
Description: 3M Scotch-Weld Urethane Adhesive 3549,
-
Supplier: Budnick Converting, Inc.
Description: 4026 is a 1/16" thick open cell urethane foam. Urethane foams are generally ideal for bonding in interior applications or exterior where the tape will be protected from the environment.
- Thickness: 0.0625 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Titebond
Description: The Titebond Urethane Repair System is a two-part urethane system that enables contractors to repair loose or popping areas in a finished floor. The adhesive in the system is of low viscosity that sets quickly and is fully cured within 30 minutes of application. The easy flow
- Cure / Technology: Two Component System
-
Supplier: Can-Do National Tape
Description: Urethane Foam Tape 3M 4032 Double Coated Urethane Foam Tape 3M™ Double Coated Urethane Foam Tapes are conformable foams that offer high shear strength and are available with either a high temperature holding acrylic adhesive system or a rubber adhesive system for
- Width: 0.0625 to 4 inches
- Type: Double-Sided Adhesive
- Carrier / Backing: Foam
- Adhesive: Pressure Sensitive (PSA)
Find Suppliers by Category Top
Featured Products Top
-
Parker LORD® 7542A-B Urethane Adhesive is a two-component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to weathering, chemicals, sunlight, and humidity. 1:1 mix ratio by volume. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
adhesives (PSA), silicones, urethanes, and more. Ellsworth Adhesives also offers the equipment needed to dispense adhesives for your air, oil, and water filter assembly application needs. Click to learn more. (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
urethane structural adhesives. With help from an industry expert, Ellsworth Adhesives can assist you with product selection and implementing a new production process. (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Ellsworth Adhesives -
UNISTOLE™ P is a unique line of liquid primers created to coat and bond engineering plastics and rubber materials that are otherwise difficult to coat and bond. Substrates including PP, TPO, TPE, EPDM, Nylon 6, RIM Urethane, PBT, FRP, ABS, EVA, Polyimide, Modified PPO and their blends (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
urethane as the adhesive that secures the filter pan to the media pack. Because the static-dissipative mechanism is built into the cartridge construction and cannot break off during operation, the filters provide nearly fail-safe static dissipation performance. Camfil offers Stat-Safe filter (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
. Our range of capabilities includes converting various thin, flexible materials like VHB, urethane foam, and medical-grade pressure-sensitive adhesive tapes as well as producing precision die cut products. With our extensive experience and engineering expertise, we ensure seamless integration from design to production, offering tailored solutions to meet your unique requirements. (read more)
Browse Plastic Molding Services Datasheets for Ellsworth Adhesives -
Eliminate the weighing and mixing of adhesives and resins. Ellsworth Adhesives works with KitPackers, a custom resin packager that offers pre-mixed and frozen (PMF (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
YOUR PARTNER FOR CUSTOM PACKAGING KitPackers is a premier packager of one and two component industrial chemicals including adhesives, sealants, coatings, encapsulants, lubricants, greases, cleaners, primers, and a variety of other specialty chemicals. We specialize in (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives -
variety of adhesive systems. Their excellent bonding ability allows you to create monolithic tools and polyurethane foam molds necessary for building large-scale projects. Substituting LAST-A-FOAM® for metals offers significant cost savings on prototype development prior to building the final (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
manufacturing process. It is critical enough where the quality of the finished part is dependent on choosing the right tool design. When conditions dictate the need for soft tooling, polyurethane foam (also known as high-density urethane or HDU) is commonly used because of the low cost of materials and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
An Engineering Guide to the PUR Structural Adhesive
Polyurethane (urethane) adhesives are highly-engineered structural adhesives with unique properties. These special industrial glues are engineered for specific purposes when applied to products.
-
What is the strongest metal adhesive?
An adhesive is a material that bonds two surfaces together. Adhesives are commonly used in various industries, including automotive, aerospace, and construction. Adhesives are used to bond metal surfaces together. There are three main types of metal adhesives: acrylics, epoxy, and urethane. Acrylic
-
Pros and Cons of Urethane, Epoxy, or Silicone Adhesives by Ellsworth Adhesives
With so many adhesive technologies available, choosing the right material for your application can be a daunting task. Epoxies, silicones, and urethanes are three primary chemistries widely used in industrial applications. Each has its own benefits and drawbacks to consider. This Technical Bulletin
-
Modified Acrylic Adhesive for Laminating to Polyether and Polyester Urethane Foams - FT 8217 (.pdf)
Designed for use on applications that require excellent adhesion to foam or low surface energy substrates along with good dimensional stability.
-
Modified Acrylic Adhesive for Laminating to Polyether and Polyester Urethane Foams - FT 8346 (.pdf)
Designed for use in applications requiring lamination to polyurethane foams and low surface energy materials.
-
Bonding to PVC, Ether and Ester Urethane Foams with Heat Resistance - FT 702 P (.pdf)
Designed for applications requiring an aggressive, high shear adhesive for use on a wide variety of substrates.
-
Laminating to Polyether and Polyester Urethane Foams Where High Initial Tack and Adhesion are Required - FT 1123 (.pdf)
Designed for applications requiring a modified acrylic adhesive for laminating to polyurethane foams where high initial tack and adhesion are required.
-
High Tack & Adhesion for Polyether and Polyester - FT 1123 (.pdf)
Designed for applications requiring a modified acrylic adhesive for laminating to polyether and polyester urethane foams where high initial tack and adhesion are required
More Information Top
-
Handbook of Adhesive Chemical and Compounding Ingredients
Chem. Descrip.: Two-part urethane adhesive .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Flexibilizer, water resist. aid for urethane adhesives , electronics coatings; flexibilizer, impact resist. aid for epoxy adhesives, electronics coatings .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Polyol for urethane prepolymers and elastomers, urethane adhe- sives and coatings .
-
OCA/OCR for Touch Panel Key Patent Report - 2014
Urethane adhesive .
-
Handbook of Industrial Chemistry and Biotechnology
Acrylic Adhesive Epoxy Adhesive Urethane Adhesive .
-
Adhesives
URETHANE ADHESIVES . . . . . . . . . . . . . . . . . . . . .
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
Urethane Adhesives .
-
Handbook of Adhesion Technology
On the other hand, two-component cross-linking urethane adhesives are used as structural adhesives in automotive and construction industries for plastic-to-metal and plastic-to-plastic bonding.
Indicates content that may require registration and/or purchase.