-
Supplier: Epoxies Etc...
Description: 70-2170 is a liquid, low viscosity, urethane resin formulated for casting dimensionally stable parts. Parts cast with 70-2170 have an ABS feel and appearance. 70-2170 is mercury free and does not contain TDI or MbOCA. It’s low shrinkage and low viscosity allow for the production
- Viscosity: 100 to 1,300 cP
- Tensile Strength (Break): 70 psi
- Elongation: 6 %
- Features: Die Bonding Adhesive / Compound, Encapsulating / Potting
-
Supplier: Accuris
Description: Resin, Polyether Urethane (EU) Casting Flexible, Solid, Unfilled
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover polyether-type urethane (EU) resins and hardeners which, when mixed and cured, produce elastomeric polyurethane products.
-
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover polyether-type urethane (EU) resins and hardeners which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: Accuris
Description: RESIN, POLYETHER URETHANE (EU) CASTING Flexible, Solid, Unfilled 45 Durometer "A"
-
Supplier: Accuris
Description: Resin, Polyether Urethane (EU) Casting Flexible, Solid, Unfilled 55 Durometer "D"
-
Supplier: Accuris
Description: Resin, Polyether Urethane (EU) Casting Flexible, Solid, Unfilled 65 Durometer "A"
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover polyether-type urethane resins and hardeners which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: SAE International
Description: This specification covers one type of polyether-type urethane (EU) resin and hardener which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: Techsil Limited
Description: BJB TC803 is a rigid urethane casting material with excellent physical properties. It is suitable for a wide variety of part making applications and is an excellent choice for vacuum or pressure casting. Product Benefits Low viscosity RoHS/REACH Compliant Technical Properties
- Features: Casting Resin, Specialty / Other
-
Supplier: Techsil Limited
Description: BJB TC803 is a rigid urethane casting material with excellent physical properties. It is suitable for a wide variety of part making applications and is an excellent choice for vacuum or pressure casting. Product Benefits Low viscosity RoHS/REACH Compliant Technical Properties
- Features: Casting Resin, Specialty / Other
-
Supplier: Techsil Limited
Description: BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after cure. TC-808 will readily bond to itself during stage pours, if required. It is recommended
- Features: Casting Resin, Specialty / Other
-
Supplier: Performance Polymers Group
Description: The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate
- Tensile Strength (Break): 3,000 to 10,000 psi
- Elongation: 500 to 1,200 %
- Viscosity: 100 to 50,000 cP
- Features: Biocompatible, Casting Resin, Liquid, Molding Resin
-
Supplier: Techsil Limited
Description: BJB TC800 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Easy to use 1:1 mix ratio Very low viscosity High heat capability Quick demold times Non-mercury based
- Features: Casting Resin, Specialty / Other
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® UC-54 is a two-component, low viscosity, 85 Shore D urethane casting system exhibiting excellent hardness retention at elevated temperatures. Low exotherm permits casting of large parts.
- Features: Laminating / Composites, Specialty / Other
- Cure / Technology: Two Component System
-
Supplier: Epoxies Etc...
Description: This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties, low
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 400 psi
-
Supplier: Protavic America, Inc.
Description: PNU-46203™ is an electronics grade, two-component polyurethane adhesive or encapsulant for high temperature resistance. PNU-46203™ is designed for the encapsulation by casting of completed circuit boards. Cured PNU-46203™ is expected to meet the flammability requirements of UL 94, V-0 at
- Viscosity: 15,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 6.89 to 7.01
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Epoxies Etc...
Description: 20-2354 R is a two component, low durometer, potting, casting, and encapsulating compound. This unfilled system provides excellent hydrolytic stability and low moisture permeability. It has outstanding thermal cycling properties, low glass transition temperatures and low embedment stress on
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 150 psi
-
Supplier: Protavic America, Inc.
Description: The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit boards. When applied in thin layers, < 0.01� it acts as an adhesive and provides excellent thermal contact between dissimilar materials such as
- Viscosity: 70,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 8.27 to 8.46
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy
- Viscosity: 2,500 cP
- Use Temperature: -80 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 1,700 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at
- Viscosity: 32,000 to 36,000 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Industrial Adhesives - ResinLab EP1056LV Epoxy Adhesive Black 50 mL Cartridge -- EP1056LV BLACK 50MLSupplier: Ellsworth Adhesives
Description: ResinLab EP1056LV Black is a two component, room temperature and heat curing, urethane epoxy casting resin that is used for bonding PVC and metal. It is free flowing, self leveling, has good air release and wetting properties. It is resistant to most organic solvents and water.
- Viscosity: 8,400 cP
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 5,700 psi
- Elongation: 3 %
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP1056LV Black is a two component, room temperature and heat curing, urethane epoxy casting resin that is used for bonding PVC and metal. It is free flowing, self leveling, has good air release and wetting properties. It is resistant to most organic solvents and water.
- Viscosity: 8,400 cP
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 5,700 psi
- Elongation: 3 %
-
Supplier: Epoxies Etc...
Description: 20-2028 is a light weight, two component, closed cell, liquid urethane foaming resin system designed for potting and encapsulating.
- Bulk Density: 11 lbs/ft³
- Tensile Strength: 60 psi
- Thermal Conductivity: 0.30000000000000004 BTU-in/hr-ft²-F
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
-
Supplier: Spectrum Plastics Group
Description: surface, making it ideal for most RTV master patterns. ROOM TEMPERATURE VULCANIZATION (RTV) MOLDING AND URETHANE CASTING RTV molding is the fastest, most accurate and least expensive way to create 10 to 100 duplicates of a prototype part, containing all of the small details of the
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Low Volume Production, Solid Modeling or CAD Services
- Features: Midwest US Only, North America, Northeast US Only, Southwest US Only, United States Only
- Technology Utilized: Polyjet (PJET), RTV Molding / Urethane Casting, Selective Laser Sintering (SLS), Stereolithography (SLA), Three Dimensional Printing (3DP)
-
Supplier: Rapid Processing Solutions, Inc.
Description: both: SLA 500/40 updated with a solid state laser using the DSM Somos Nanoform 15120 resin , the machine has a build platform of 20" X 20" X 23". SLA 250 with an argon laser uses DSM Somos ProtoTherm 12110 resin , the machine has a build platform of 10" X 10" X 10". Other Prototyping
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Design Verification Model, Functional Prototype, Low Volume Production, Solid Modeling or CAD Services
- Technology Utilized: Fused Deposition Modeling (FDM), RTV Molding / Urethane Casting, Stereolithography (SLA)
- Features: Midwest US Only, North America, United States Only
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond
- Viscosity: 240,000 cP
- Use Temperature: -80 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDC-4 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one-to-four mix ratio by weight. The
- Use Temperature: -100 to 250 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 160 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 72 µin/in-F
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most 600 Series products are offered in 2 speeds: a standard 20-25 minute working time, and
- Viscosity: 1,560 cP
- Features: Casting Resin, Liquid, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series
- Viscosity: 4,300 cP
- Features: Casting Resin, Liquid, Molding Resin
- Type: Elastomer / Rubber
- Industry: Medical / Food (FDA), Tooling / Molds
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex™ 700/800 products
- Viscosity: 4,300 cP
- Features: Casting Resin, Liquid, Molding Resin
- Type: Elastomer / Rubber
- Industry: Electronics, Industrial, Tooling / Molds
Find Suppliers by Category Top
Featured Products Top
-
Urethane casting is a fast and cost-effective method of producing small series from a silicone mold. A silicone mold is made with the help of a prototype which serves as the basis for the duplication process of the original piece. Thanks to the flexibility of the silicone, complex (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
)/vacuum casting/urethane casting. Material Selection • To meet cosmetic and performance requirements, ABS performance polyurethane resin was selected. It provided competent mechanical properties, including impact resistance. (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
3 days • 100 units replication by urethane casting 15 days • After-treatment by specialist 5 days • Total 30 days CUSTOMER (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
3 days • 100 units replication by urethane casting 15 days • After-treatment by specialist 5 days • Total 30 days (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
produced depending on the requirements of the material and surface finish. In the case of relatively small quantities, Urethane Casting Process is more economical process, while costs of both CNC and Injection Molding are much higher. One-off mold There are also some (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
materials are compatible with multiple manufacturing processes like CNC machining, injection molding, urethane casting, and 3D printing. This versatility allows RPWORLD to cater to diverse industries and application needs, from automotive parts to electrical components. Commitment to (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
took time to analyze the project before we send the quotation. CUSTOMER BENEFITS 1. With RPWORLD urethane/vacuum casting manufacturing solution, production time was reduced by 50%; we delivered 25 sets in 2 weeks. 2. Production cost was saved 80 (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
world, the division has established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating resins and casting materials. This makes ELANTAS the preferred supplier for the electrical insulation industry and the main supplier to large (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC
More Information Top
-
Comparison of crossed screw versus plate fixation for radial neck fractures.
The distal aspect of each radius was potted in urethane casting resin .
-
Effect of Tibial Plateau Angle on Cranial Cruciate Ligament Strain: An Ex Vivo Study in the Dog
The femur and tibia were potted in a 2‐part urethane casting resin (Smooth Cast 300, Smooth‐on, Easton, PA).
-
Polyols and Polyurethanes from Crude Algal Oil
Cast urethane resins and foams were pre- pared and tested.
-
Handbook of Adhesives and Sealants, Second Edition > SELECTION OF ADHESIVES
The liquid urethane casting resin is cast into a mold that already contains the hub.
-
Nonlinear Viscoelastic Behavior of Human Knee Ligaments Subjected to Complex Loading Histories
The specimens were potted in aluminum cups using R1 Fast Cast No. 891 (Goldenwest Mfg; Inc., Cedar Ridge, CA, USA), a fast setting urethane casting resin .
-
Tailoring the microwave permittivity and permeability of composite materials
The composite materials are fabricated by loading powdered magnetic and dielectric materials into C-1504, a rigid, two-component, urethane casting resin manufactured by Smooth On, Inc 44.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68939/773748635-MIT.pdf?sequence=2
Figure 3-3: The experimental foil was constructed using rigid urethane casting resin in a delrin mold.
-
http://dspace.mit.edu/bitstream/handle/1721.1/59906/676695362-MIT.pdf?sequence=2
Similar to the foam, the plastic shell was composed of a urethane casting resin mixture of phenylisocyanate and polyurethane polymer.
-
Characterization of the Rate-Dependent Mechanical Properties and Failure of Human Knee Ligaments
The specimens were potted in aluminum cups using R1 Fast Cast No. 891 (Goldenwest Mfg; Inc., Cedar Ridge, CA, USA), a fast setting urethane casting resin .
-
Design fabrication and test of micromachined-silicon capacitive gas sensors with integrated readout
PX223HT Casting urethane resin under vacuum for technical and prototypes parts www.axson.com .
Indicates content that may require registration and/or purchase.