-
Supplier: Techsil Limited
Description: Plexus™ MA420 is a high performance, flexible two-part methacrylate adhesive designed for structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, it has a working time of 4 to 6 minutes and achieves 75% of ultimate strength in 15 to 18 minutes. Plexus™
-
Supplier: R. S. Hughes Company, Inc.
Description: Plexus black MA320 methacrylate adhesive is compatible with abs, acrylic, frp, metal, polyester, pvc, styrenic, thermoplastic, urethane and vinyl ester materials. Provides a 25 to 30 min fixture time and 8 to 12 min working time of. Works in a mix ratio of 10:1. Delivers great
- Use Temperature: -67 to 249.8 F
-
Supplier: Techsil Limited
Description: Plexus™ MA1020 is a blue, two-part methacrylate adhesive with very low cure shrinkage and very low odor, it is designed for the structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, MA1020 has a working time of 4 to 6 minutes and achieves 75% of
-
-
Supplier: Techsil Limited
Description: Plexus™ MA832 is a two-part methacrylate adhesive designed for structural bonding metals without primers. In addition MA382 does a superb job of bonding thermoplastic and composite assemblies with little or no surface preparation. Combined at a 10:1 ratio, MA832 has a working time of
-
Supplier: Techsil Limited
Description: Plexus™ MA830 is a two-part methacrylate adhesive designed for structural bonding metals without primers. In addition MA380 does a superb job of bonding thermoplastic and composite assemblies with little or no surface preparation. Combined at a 10:1 ratio, MA830 has a working time of 4 to 6
-
Supplier: R. S. Hughes Company, Inc.
Description: Plexus brown MA300 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 3 to 6 min working time. Delivers great performance with a shear strength of 3000 to 3800 psi and
- Use Temperature: -67 to 250 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Plexus blue MA1025 methacrylate adhesive is compatible with abs, acrylic, frp, gelcoat, polyester, pvc, styrenic, urethane and vinyl ester materials. Provides a 20 to 25 min working time. Delivers great performance with a shear strength of 850 to 1200 psi and tensile strength of 1400
- Use Temperature: -40 to 180 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Plexus brown MA300 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 3 to 6 min working time. Delivers great performance with a shear strength of 3000 to 3800 psi and
- Use Temperature: -67 to 250 F
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, general purpose, urethane methacrylate ester acrylic adhesive kit that is used to bond metal, wood, ferrite, ceramic and plastic materials. LOCTITE® AA 330/LOCTITE SF 7388 KIT consists of 2-parts: a slightly cloudy, colorless to pale yellow, general purpose, urethane
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: only 0.6 mL and can be used for mixing epoxies, acrylics, methacrylate's, silicones, and urethanes. 5.3 mm ID x 50 mm x 7 Elements.
- Media: Adhesives / Resins
-
Supplier: Sartomer USA, LLC
Description: Acrylate Stabilizing Additive Acrylated Acrylic Adhesion Promoting Oligomer Aliphatic Urethane Acrylates Allylic Oligomers Amine Modified Acrylate Oligomers Aromatic Urethane Acrylates Chlorinated Polyester Acrylate Oligomers Epoxy Acrylates Epoxy Methacrylates Fatty
- Material Type: Acid Containing, Acrylics, Epoxides, Esters, Hydroxy Containing, Polyol / Polyureas, Silane / Siloxanes
- Application: Adhesives, Coatings, Composites / Laminates, Inks, Other
- Functional Level: Difunctional, Monofunctional
- Chemical Structure: Oligomer
-
Supplier: Ellsworth Adhesives
Description: compatible use with a variety of industry standard luer locker dispense tips. It features a retained internal volume of only 0.6 mL and can be used for mixing epoxies, acrylics, methacrylate, silicones, and urethanes. 5.3 mm ID x 50 mm x 7 Elements,
- Media: Adhesives / Resins
-
Supplier: Ellsworth Adhesives
Description: bell-style connection, including cartridges ranging from 75 to 1,500 mL with mix ratios 1:1, 2:1, 4:1, and 10:1. It features a retained internal volume of only 2.5 mL. Can be used with epoxies, acrylic, methacrylates, silicones, and urethanes. 8.7 mm ID x 75 mm x 7 Elements with a
- Media: Adhesives / Resins
-
Supplier: Henkel Corporation - Industrial
Description: Retaining compound which is typically used for holding gears and sprockets onto gearbox shafts and rotors on electric motor shafts. LOCTITE® 648 is a green, fluorescent, low viscosity, high strength, urethane methacrylate acrylic, anaerobic retaining compound designed for bonding
- Applied Thickness / Gap Fill: 0.006 inch
- Viscosity: 500 cP
- Use Temperature: 65 to 300 F
- Substrate Compatibility: Metal
Find Suppliers by Category Top
More Information Top
-
Deformation and fracture of urethane–methacrylate resins
The urethane methacrylates were polyfunctional, and copolymerized with methyl methacrylate to form a three-dimensional network.
-
Non‐isocyanate polyurethanes: synthesis, properties, and applications
nates.[368] Urethane methacrylate polymer systems were shown to have mechanical properties, chemical characteristics, and vis- cosities that are attractive for biomedical applications as inject- able polymers that can be molded after insertion into the body in order to achieve the desired …
-
Polydimethylsiloxane (PDMS)-based antibacterial organic–inorganic hybrid coatings
PDMS-based urethane meth- acrylate oligomer was obtained by reacting isophorone diisocyanate with hydroxyethyl methacrylate and hydroxyl-terminated PDMS.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Crosslinkable paint resin; binder for textiles/paper adhesives; ure- thane methacrylates ; reactive thinners; grafting of textile fibers; scale inhibitors; adhesion promoter for polymers; hydrophilic polymers; lt.-cur- ing polymer systems; rubber modifiers; contact lenses; photopolymer plates; photoresists .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Crosslinkable paint resin; binder for textiles/paper adhesives; ure- thane methacrylates ; reactive thinners; grafting of textile fibers; scale inhibitors; adhesion promoter for polymers; hydrophilic polymers; lt.-curing polymer systems; rubber modifiers; contact lenses; photopolymer plates; photoresists .
-
Effect of MMA on the physical properties of urethane–methacrylate
Monitoring the Cure Reaction of Urethane Methacrylate -MMA Using Viscosity Measurements .
-
Photosensitivity and thermosensitivity of polymers doped with Eu(fod)3 molecules
We have studied the photoluminescence (PL) spectra of Eu3+ ions and the decay kinetics for the photolumi- nescence intensity on exposure to temperature and UV radiation in polypropylene and oligo( urethane methacrylate ) (OUM) doped with Eu(fod)3 molecules (fod = 6,6 …
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Crosslinkable paint resin; binder for textiles/paper adhesives; ure- thane methacrylates ; reactive thinners; grafting of textile fibers; scale inhibitors; adhesion promoter for polymers; hydrophilic polymers; lt.-curing polymer systems; rubber modifiers; contact lenses; photopolymer plates; photoresists .
-
Handbook of Textile Processing Chemicals
Uses: Crosslinkable paint resin; binder for textiles/paper adhesives; urethane methacrylates ; reactive thinners; grafting of textile fibers; scale inhibitors; adhesion promoter for polymers; hydrophilic polymers; lt.-curing polymer systems; rubber modifiers; contact lenses; photopolymer plates; photore- sists Properties: Pt-Co 30 max. colorless …
-
Synthesis of Photopolymerizable Hydrophilic Macromers and Evaluation of Their Applicability as Reactive Resin Components for the Fabrication of Three‐Dimension...
Polyglycerine Urethane Methacrylate (PG-UM .
Indicates content that may require registration and/or purchase.