-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB 2.0 Peripheral Controllers // EZ-USB™ Serial Bridge Controller // CY7C65214D-32LTXI
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX5 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 5Gbps and updated LVCMOS interfaces increasing the total bandwidth up to 116% of its
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX5 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 5Gbps and updated LVCMOS interfaces increasing the total bandwidth up to 116% of its
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
-
Supplier: Infineon Technologies AG
Description: Infineon's EZ-USB™ FX5 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 5Gbps and LVDS interfaces increasing the total bandwidth up to 116% of its predecessor
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Radwell International
Description: SCANNER, POWER SCAN PM 9100 SERIES, 1D LINEAR IMAGER, HANDHELD, LONG RANGE, ULTRA RUGGED, 3 GREEN LIGHT GOOD-READ FEEDBACK, SERIAL/USB/KEYBOARD WEDGE/RF WIRELESS INTERFACE, 910 MHZ, SCANNER ONLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Global American, Inc.
Description: 3.5" Embedded Controller with choice of Intel Atom Single Core N450 processor , Single Core D410 processor, Dual Core D510 processor, or Dual Core D525 processor
- RAM: 2,000 to 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: CompactFlashTM, Real Clock Timer
-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board
- Internal RAM Size: 5.376 KB
- Internal ROM Size: 64 KB
- Number of Timers: 4
- Number of I/O Ports: 25
-
Supplier: Dover Flexo Electronics, Inc.
Description: up to speed with minimal instruction and training time. Initial setup and configuration is fast with illustrated prompts and color graphics. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is available for operating
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Mettler-Toledo Technologies GmbH
Description: relay, or: External: Up to 3 ARM100s, 4 inputs, 6 outputs each Interfaces USB host; RS-232/RS-422/RS-485 serial port Options Ethernet TCP/IP; COM2/COM3 serial ports; Analog Output; ControlNet; DeviceNet; EtherNet/IP; Modbus TCP; PROFIBUS DP, PROFINET Applications Basic weighing;
- Width: 10.4330765 inch
- Height: 5.84252284 inch
- Depth: 6.4173263 inch
- Display: Digital Display
-
Supplier: ELMA Electronic Inc.
Description: graphics interface via the front panel Up to 3 x serial interfaces Up to 4 x USB 2.0 interfaces and 1 x USB 3.0 interface Option for High definition stereo audio Up to 4 x 10/100/1000 Mbps Ethernet interfaces Watchdog and long duration timer VME64 interface supporting
- CPU Speed: 1,460 to 1,910 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
-
Supplier: Microchip Technology, Inc.
Description: The Microchip USB2532 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 2 downstream ports and advanced features for embedded USB applications. The USB2532 is fully compliant with the USB 2.0 Specification, USB 2.0
-
Supplier: Microchip Technology, Inc.
Description: **NOT RECOMMENDED FOR NEW DESIGNS*** MIC2555 is a USB On-The-Go (OTG) transceiver designed to enable intelligent self-powered devices to communicate on a peer-to-peer basis with other USB and USB OTG enabled devices. Designed to perform as a PHY for USB Serial
- Features: Other
- Communication Interface: Serial Interface
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: The Microchip USB4712 is a low-power, configurable, USB 2.0 hub controller with 1 downstream port and advanced features for embedded USB applications. Advanced features include Auto-FlexConnect capability , IO bridging, and embedded 32 bit mico-controller. The USB4712 is
- Features: Serial Hub
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own encoder (digital or
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own encoder (digital or
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own encoder (digital or
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped with its own encoder (digital or
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual USB UART/FIFO I.C. Product overview: FT2232D from Future Technology Devices International, Ltd. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Device Type: Transceiver
-
Supplier: 4D Systems Pty. Ltd.
Description: 1Mbps. USB to Serial-TTL UART converter cable. Incorporates the Silabs CP2102 USB to Serial UART bridge IC which handles all the USB signalling and protocols. Provides a fast and simple way to connect all of the 4D devices that require TTL level serial
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB Interface IC USB Android Host Controller IC LQFP32 Product overview: FT311D-32L1C-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Data Rate: 12,000 kbps
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Qorvo
Description: The QPG7015M is an IEEE 802.15.4 / Bluetooth® Low Energy Multi-Protocol Multi-Channel Communications Controller for ultra-low power wireless communications for gateways, Smart speakers, Zigbee/Thread nodes and other Smart Home devices, featuring Qorvo's ConcurrentConnect™ technology It is
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ELMA Electronic Inc.
Description: storage drives High definition stereo audio VGA and DVI-D graphics interface Up to 4 x USB2.0 and 1 x USB3.0 interfaces 2 x serial channel interfaces High speed CANbus controller Watchdog and long duration timer CompactPCI controller: Operates in the system slot or in a
- CPU Speed: 1,460 to 1,910 MHz
- RAM: 4,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
-
Supplier: Yang Ming International Corporation
Description: Messaging platforms, large databases, ERP and CRM applications 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 82574L Dual-port Gigabit Ethernet Controller 3. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 4. 4 (x16) PCI-E 2.0 Ideal Applications: Storage
- Network Protocol: Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Linux®, Microsoft® Windows®
- Server Type: Network Server
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB Bus Controller, CMOS, ROHS COMPLIANT, QFN-32 Product overview: FT312D-32Q1C-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Description: temperature support Up to 32 GB of DDR4 ECC SDRAM in two channels Up to 64 GB of NAND flash Up to five Gigabit Ethernet ports Two XMC/PMC interfaces One USB 3.0 port and up to three USB 2.0 ports Three SATA ports Four RS-232/422/485 serial ports Wind River VxWorks BSP X-ES
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB 3.0 Bus Controller IC, 3.3V, 32-Pin QFN Product overview: FT4222HQ-D-R from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: ELMA Electronic Inc.
Description: on-board SATA Flash Drive Module Up to 2 x serial ports Up to 3 x USB 2.0 ports plus option for USB 3.0 port Watchdog and long duration timers Tier 1 Chassis Manager and IPMC functionality as per draft VITA 46.11 specification XMC module interface (x4 PCI Express Gen 2) with
- CPU Speed: 1,460 to 1,910 MHz
- RAM: 4,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
-
Supplier: Computer Express L.L.C.
Description: (6 x USB/6 x Serial ports/1 x PCI/1 x mini-card slot) • Versatile Storage (2 x SATA, 1 x IDE, 1 x NAND Drive (CEX-i2705D only)
- Max Speed: 1.6 GHz
- Memory Capacity: 1 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Artesyn Embedded Power
Description: efforts resulting from frequent product changes. The faster processor and 2eSST VMEbus interface combine to offer significant performance improvement. New cost-effective peripherals can be integrated easily using USB interfaces. Extended temperature (-40°C to +71°C) variants support a wide
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Description: The XPedite7680 is a high-performance, 3U VPX-REDI, single board computer based on the Intel® Xeon® D-1500 family processors (formerly Broadwell-DE). The Intel® Xeon® D processor can provide up to 16 Xeon®-class cores in a single, power-efficient System-on-Chip (SoC) package. The
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: The XCalibur4740 is a secure, high-performance single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications requiring maximum data protection. This 6U VPX-REDI module integrates
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: 256 GB of onboard NAND flash in addition to numerous I/O ports, including USB 2.0, PCIe, and RS-232/422/485 serial through the backplane connectors. The XCalibur4840 provides additional expansion capabilities by including two integrated XMC/PMC sites. These sites each include a x8 PCI
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Ant Computer, Inc.
Description: Intel® ATOM™ N455 / D525 PICMG1.0 W / VGA / LVDS / Audio / 2 LAN Features > Support Intel® ATOM™ N455 1.66GHz / D525 1.8GHz processor > Memory Support DDR3 DIMM 667/800 MHz SDRAM up to 4GB > Support two 10/100/1000 Mbps Ethernet > Supports 3 x SATAII , 7 x USB 2.0 Port ,2 x Serial Port
- CPU Speed: 1,660 to 1,800 MHz
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 20 to 90 %
-
Supplier: Gefran
Description: Operator panel allowing display and set of data. Colour touch screen available in four versions: 10.4” or 15”, either horizontal or vertical. Connection to the Controller made by DVI-D and USB cables.
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 10.4 to 15 inch
- Image Resolution: 1024 x 768, 800 x 600
- Style: External
Find Suppliers by Category Top
Featured Products Top
-
system reliability. The VT Series Vibration Controller is designed to address these challenges with a distributed architecture, high-speed processing, and advanced control algorithms—ensuring (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
protection. The VT Series Vibration Controller is developed to meet these critical demands, combining over 20 years of engineering experience with a proven global user base of more than 10,000 customers. Built on a distributed control architecture, the controller (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
User interfaces Gigabit Ethernet 2 × USB 3.0 ports 2 × USB 2.0 ports SPI GPIO 2 × bicolor LEDs Male pin header Clock outputs 4 x Twinax LVPECL DC-coupled, 100 ? diff (read more)
Browse Motor Controllers Datasheets for DigiKey -
9408 Series Vibration Controller is developed to address these challenges through a powerful distributed architecture and advanced real-time control technology. Built on a multi-core ARM and high-speed DSP platform, the system delivers fast computation, stable signal (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
eBUS SDK eBUS is a single SDK that enables developers to write code that can implement either or both receive and transmit modes of operation. The eBUS SDK is built on a single API to receive video over GigE, 10 GigE, and USB that is portable across Windows, Mac, and (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
industrial equipment, embedded networks, automation systems, motor controllers, and vehicle-related non-safety-critical subsystems. Designers should note that the USB D− and D+ functions share PA11 and PA12 with CAN receive and transmit signals (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
industrial precision alignment applications, the hexapod incorporates low-friction precision ballscrews, precision joints, and long-life brushless motors to ensure reliability and durability. Advanced Controller for Alignment Optimization The H-811.S2iHP is paired with a (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
. BiSS C (Bidirectional/Serial/Synchronous Continuous) is a high-performance interface that supports real-time communications between control devices and sensors/actuators in motion control systems. The interface also allows the controller to set operational parameters in slave devices. Communication (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
-shock operation. This CSZ-exclusive controller incorporates data logging, data-file access via USB-compatible memory stick, Ethernet control and monitoring, alarm notification via email or phone text message, data-file backup, and full-system security for the ultimate in test-chamber control (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
electronics, and is compatible with PI’s PIMikroMove® software. Communication is supported via USB and TCP/IP interfaces. Additional features include programmable digital outputs, and a built-in data recorder. The controller comes with an extensive set of drivers, e.g., for use with C, C (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Utilization of Software-Defined Radio in power line communication between motor and frequency converter
The USRP consists of fast A/D and D /A converters, a USB (Universal Serial Bus) 2.0 controller , FPGA (Field- Programmable Gate Array), and RF frontends; LFTX30M and LFRX30M (0-30 MHz).
-
Rapid Gasoline Powertrain System Design and Evaluation Using a Powertrain Starter Kit
DEFINITIONS, ACRONYMS, ABBREVIATIONS A/ D Analogue to Digital Converter AAF Anti-aliasing filter ASIC Application … … Application Specific Standard Product ASSP Application Specific Standard Product CAN Controller Area Network CLT Engine … … Exhaust Gas Oxygen (sensor) USB Universal Serial Bus VRS Variable Reluctance …
-
11th Mediterranean Conference on Medical and Biomedical Engineering and Computing 2007
Following A/ D conversion sampled data is transferred to a micro control- ler over a serial bus (SPITM bus) and is further sent over the USB to the PC Host. USB communication protocol was im- plemented on a Microchip’s PIC18F/LF4550 microcontroller which we chose for its USB V2.0 compliance, Full Speed USB transfer support, embedded USB Serial Interface Engine (SIE) that enables easy USB communication and an on-chip USB transceiver …
-
Journal of the Brazilian Chemical Society - A Low-Cost Portable Microcontrolled Nephelometer for Potassium Determination
It can be divided into functional units such as memory unit, central processing unit, in/out data unit, clocks, and analog-to-digital converter (A/ D ).13 All functions of the micro controller are controlled by software and are recorded on its memory … … studies that report the use of microcontrollers in developing analytical instrumentation, some of them used serial communication (RS232) which is practically obsolete in modern microcomputers.13-16 The latest versions of microcontroller are equipped with USB (universal serial bus) technology that permits …
-
Field programmable gate array (FPGA) based embedded system design for AFM real-time control
… in the signal collecting and converting circuit, which is mainly composed of A/D and D /A chips. At the same time, the smooth communication between the FPGA chip and the host computer, which is realized through either USB or serial port, ensures real-time imaging in the … … required parameters can be sent to the controller within the FPGA chip …
-
DC682A Datasheet
• To be used in conjunction with DC590 USB Serial Controller Board … Evaluation kit for LTC1859 - 8-Channel, 12-/14-/16-Bit, 100ksps SoftSpan A/ D Converters with Shutdown .
-
Radio-Controlled Cyborg Beetles: A Radio-Frequency System for Insect Neural Flight Control
10 g, 4 - 8 cm), (b) RF transmitter (CC2431 micro controller mounted on a Chipcon Texas Instruments SmartRF 04EB) operated by user's personal computer via USB / Serial -interface. … Texas Instruments CC2431, 2.4 GHz, on custom PCB, see also Fig. 2), ( d ) half-wave dipole …
-
Temperature-Meter via USB Base Don PIC 18F2550 for Solar Energy Concentrator System
The system will measure the temperature in the focus of the parable of the system and transmit the information via the USB (Universal Serial Bus) to a computer for later analysis. The system is based on a micro controller PIC 18F2550 this microcontroller has ten analog-to-digital converter (A/ D ) channels and also has a USB version 2.0 slave module, the temperature sensing is done through a thermocouple type K.
-
Recent Advances in Computer Science and Information Engineering
Using Universal Serial Bus USB (Universal Serial Bus) consisting of data acquisition system, solves the above problems, it is easy and convenient, low cost, easy expansion, high reliability data collection, more suitable for computer communication interface And the availability of peripheral devices. The use of paper and high-performance micro- controller USBN9604 ATmega161, designed a data acquisition system hardware … Keywords: ATmega161, USB, A/ D , Data Collection.
-
http://www.nxp.com/documents/user_manual/UM10139.pdf
The USB device controller has a built-in analog transceiver (ATX). The USB ATX receives the bi-directional D + and D- signal of the USB bus. The USB device Serial Interface Engine (SIE) receives the serial data from the ATX and converts it into a parallel data stream.
Indicates content that may require registration and/or purchase.