Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Intel Corporation
Description: The mobile Intel® HM87 Chipset is part of the mobile Intel® 8 Series chipset family, providing integrated USB 3.0 and supporting 4th generation Intel® Core™ processor families.
-
Supplier: Intel Corporation
Description: The mobile Intel® QM87 Chipset is part of the mobile Intel® 8 Series Chipset family, providing integrated USB 3.0 and supporting 4th generation Intel® Core™ processor families.
-
Supplier: Intel Corporation
Description: The mobile Intel® HM86 Chipset is part of the mobile Intel® 8 Series Chipset family, providing integrated USB 3.0 and supporting 4th generation Intel® Core™ processor families.
-
-
Supplier: Intel Corporation
Description: chipsets with additional support for enterprise storage and additional I/O bandwidth to address highly demanding enterprise workloads. The Intel® C600 chipset specifically supports eight flexible PCI Express* 2.0 x1 ports, up to eight SAS 3 Gb/s ports, two SATA 6 Gb/s
-
Supplier: QUALCOMM, Incorporated
Description: -91bBm receiver sensitivity Class Support Class 3 Class 2 Class 1 USB USB Version USB 2.0 Power Management Maximum Input Voltage 4.8V Interface Supported Interfaces USB 2.0 Package Package Type 2.57 x 3.21 x 0.6 mm 0.5 mm pitch
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Class I, Class II, Class III, Other
- Package Type: QFN, WLCSP
- Interface: USB
-
Supplier: SFCable.com
Description: The Sabrent CB-FTDI USB to Serial converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available USB port and the more traditional RS-232 serial port found on many devices. This adapter is designed
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: USB Connector
-
Supplier: SFCable.com
Description: The Sabrent CB-FTDI USB to Serial converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available USB port and the more traditional RS-232 serial port found on many devices. This adapter is designed
- Coupling / Adapter: Coupling / Adapter
- Connector Type: USB Connector
-
Supplier: QUALCOMM, Incorporated
Description: MIMO Configuration 2x2 (2-stream) Power Management Maximum Input Voltage 3.3V Security Support Wi-Fi Security WAPI TKIP WEP WPA WPS WPA2 Interface Layers MAC Supported Interfaces UART USB 2.0 SPI I²C JTAG Input/Output DAC 1 DAC PWM 1 Operating Temperature Range Maximum
- Data Rate: 300,000 kbps
- Package Type: BGA
- Interface: I2C, USB
- Features: SPI, UART
-
Supplier: QUALCOMM, Incorporated
Description: 150 mA Memory RAM 48KB RAM Flash 16MB Interface Supported Interfaces UART USB 2.0 PCM I²S SPDIF Input/Output ADC 2 ADCs DAC 2 DACs General Purpose IOs 16 PWM (LED) 2 Package Package Type 8 x 8 x 0.9 mm 0.4 mm pitch QFN
- Operating Frequency: 32 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, PCM, UART
- Package Type: QFN
-
Supplier: Global American, Inc.
Description: 3308590 - 3.5 Inch Embedded Controller with Intel QM57 Chipset for Intel Core i3/i5/i7 Processors
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Tripp Lite by Eaton
Description: devices. It can also be used with older systems that do not have USB 3.0 ports (network speed limited by USB 1.x/2.0 bus), allowing you to utilize USB 3.0/2.0/1.x devices. Features Combines a USB 3.0 SuperSpeed
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Network Equipment: Hub, Other
-
Supplier: Aaeon Systems Inc.
Description: Fanless Embedded Controller With Intel® NM10 Chipset Applications Multimedia Vehicle Digital Signage Features Intel® Atom™ D2700 Processor COM x 4 USB2.0 x 4 Gigabit Ethernet x 2 VGA Output Fanless Operation
- Operating Temperature: 32 to 131 F
- Processor: Intel®
- Operating System: Microsoft®
- Features: Ruggedized
-
Supplier: Global American, Inc.
Description: 3.5" Fanless Embedded Controller with Intel 945GSE chipset and Intel Atom N270 processor
- RAM: 2,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 95 %
- Features: CompactFlashTM, Real Clock Timer
-
Supplier: Aaeon Systems Inc.
Description: Fanless Embedded Controller With Intel QM67 Chipset Applications Machine Control Data Processing Fleet Management Data Management Features Intel Celeron B810 Processor COM x 4 USB2.0 x 4 Gigabit Ethernet x 2 VGA Output Fanless Operation
- Operating Temperature: 32 to 113 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: ZTE Corporation
Description: Band 2/3/5/8 * ZTE A2017 TD-LTE:Band 38/39/40/41 FDD-LTE: Band 1/3/7 TD-S: Band 34/39 UMTS: Band 1/2/5/8 CDMA1X/EVDO :BC0 GSM: Band 2/3/5/8 Processor Snapdragon 820 CPU 2.15GHz CPUQuad-core Connectivity USB3.5mm Headphone Interface,Type C,Dual Sim 4FF
- Phone Type: Cellular / Mobile Phone
-
Supplier: Global American, Inc.
Description: IBase IB960 - Full-Size PICMG 1.3 SBC with Intel Q67 Chipset for 2nd Generation Intel Core i3 /i5 /i7 Desktop Processors
- RAM: 16,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Global American, Inc.
Description: The LS-378-G was designed for the 2nd generation Intel Core i7/i5/i3 processors in the rPGA988B socket. The 3.5" SBC based on the Intel QM67 Express chipset and Intel 2nd generation 32 nm Core i7/i5/i3, the Intel processors support HD Graphic 3000 that contains a refresh of the sixth
- RAM: 8,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Tripp Lite by Eaton
Description: compatible. Features Adds an additional monitor, LCD or projector through a single USB 3.0 port USB 3.0 is 10 times faster than USB 2.0, with transfer rates up to 5 Gbps Backward compatible with USB 2.0 Simultaneously connect up
- Application: Audio, Computer Cable, Video
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB 3.0
- Product Type: DisplayPort, Monitor Cable, USB
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6625 features the support of the Intel® QM57 chipset and 204-pin DDR3 SODIMM system memory to enable max performance. It supports both DVI-D and VGA inputs to give rich and vibrant displays. For more efficient communication, there are two Ethernet ports, six USB ports, a 2.5"
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-Speed USB 2.0 device, USB 3.0 compatible Fifteen independent 16-bit counter/timers (5 x 82C54-10) Clock, gate and out signals from all 15 channels buffered and accessed via 1 connector PC/104 module size (3.550" by 3.775") and mounting
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: Black Box
Description: Small chipset on DVI side enables video conversion. Dongle has DVII interface, but is electrically a DVID interface. Power comes from USB 3.1 Type C port. Ideal for mobile devices.
- Features: Cable Assembly, Other
- Product Type: DVI Cable, Serial / RS-232/422/485, USB
- Connector Type: DVI-D
- Application: Video
-
Supplier: Black Box
Description: 10/100/1000-Mbps speed. Add standard RJ45 port to laptop or PC. Small chipset on RJ45 side for conversion. Downloads at 500Kbps & uploads at 60Kbps. USB 3.1 TypeC port power. Ideal for mobile devices.
- Features: Cable Assembly, Other
- Connector Type: RJ-45
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Black Box
Description: Small chipset on VGA side enables video conversion. Active adapter supports analog signals. Power comes from the USB 3.1 Type C port. Ideal for mobile devices. Type C connector is symmetrical enabling the dongle to be plugged in up or down.
- Features: Cable Assembly, Other
- Product Type: Serial / RS-232/422/485, USB, VGA Cable
- Application: Video
-
Supplier: American Portwell Technology Inc.
Description: Intel® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB Portwell PCOM-B219VG is designed with latest Intel®QM77 chipset to offer high computing power by Intel’s third generation Quad Core/Dual
- Capacity: 16,000 MB
- Operating Temperature: 0 to 60 F
- Operating Humidity: 5 to 95 %
- Form Factor: COM Express Basic
-
Supplier: Advantech
Description: LGA1700 12,13,14 th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, Dual 2.5GbE, and Triple Displa Intel® Core™ i9/i7/i5/i3/Pentium LGA1700 processor with H610E chipset Up to 64 GB of dual-channel (Non-ECC) DDR5 4800 MHz
- Cache Memory (L1 & L2): 36,000 KB
- Operating Temperature: -40 to 185 F
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: Advantech
Description: LGA 1151 6th Gen Intel® Core™ i7/i5/i3 Half-size SHB with PCIe 3.0/ Dual Independent Display/Dual GbE LAN/SATA III/m-SATA/ USB 3.0 Complies with PICMG 1.3 Supports Intel® Core™ i7/i5/i3/Celeron®/Pentium® processor with H110 chipset Dual Channel
-
Supplier: Black Box
Description: Supports resolutions up to 3840 x 2160 (4K) @ 60Mz up to 10-ft. (3M). Small chipset on DisplayPort side enables video conversion. Power comes from USB 3.1 Type C port. Ideal with mobile devices.
- Features: Cable Assembly, Other
- Product Type: DisplayPort, Serial / RS-232/422/485, USB
- Application: Video
-
Supplier: Advantech
Description: LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3 & Pentium®/Celeron ® ATX with Triple Display, DDR4, USB 3.1, SATA 3.0 Intel® 8th/9th generation Core™ i7/i5/i3 & Pentium®/Celeron® processor with Q370 chipset Four DIMM sockets up to 128 GB DDR4 2400/2666 Triple
-
Supplier: ACCES I/O Products, Inc.
Description: High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: 2.0 device, offering the highest speed available with the USB bus. It is fully compatible with both USB 1.1 and USB 2.0 ports. The OEM version provides just the board without the enclosure and internal screw termination board and is ideal for a variety of embedded
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Advantech
Description: LGA1700 12、13、14th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, M.2, Dual 2.5GbE, and Triple Displays Intel® Core™ i9/i7/i5/i3/Pentium LGA1700 processor with R680E chipset Up to 64 GB of dual-channel (on-die ECC) DDR5
- Cache Memory (L1 & L2): 36,000 KB
- Operating Temperature: -40 to 185 F
- Chipset: Intel® Chipset
- Features: Other, RJ-45 Connectors
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's U344-001-VGA USB 3.0 to VGA Multi Monitor External Video Adapter allows you to connect an additional monitor or projector to a computer/laptop's USB 3.0 port. Up to six adapters can be used simultaneously, allowing the user to connect up to six
-
Supplier: ACCES I/O Products, Inc.
Description: systems. The board can be added to any PC/104-based stack by connecting it to a USB 2.0 port usually included on-board with embedded CPU form factors such as EBX, EPIC, and PC/104. This is especially important since many newer CPU chipsets do not support ISA and have plenty of
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: TOP-electronics USA
Description: LM816-0648-3, WiFi USB Nano Adapter, 150Mbps, (Bulk/adapter only) ***Compatible replacement for the popular LM006 but with better performance*** The LM816 Wireless adapter is a WLAN 11n dongle which fully supports the features and functional compliance of IEEE 802.11n,b,g,e and i
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's U344-001-HDMI-R USB 3.0 to HDMI Multi Monitor External Video Adapter allows you to connect an additional monitor or projector to the USB 3.0 port on your computer/laptop. Up to six adapters can be used simultaneously, allowing the user to
Find Suppliers by Category Top
Featured Products Top
-
transceiver RFIC. The module utilizes a USB 3.0 interface for data and control. The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz. The Baseband (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
modules supporting LTE Cat 1 FDD and LTE Cat 1 TDD radio access technology with 3G UMTS/HSPA and 2G GSM/GPRS/EGPRS fallback. They provide a superb global and multi-regional coverage solution in the small LARA LGA form factor (26.0 mm x 24.0 mm, 100-pin). All voice+data modules in the series (read more)
Browse Memory Modules Datasheets for DigiKey
Conduct Research Top
-
SuperSpeed USB Protocol Verification Probing at 5Gbps (.pdf)
USB 3.0 early adopters will begin testing the next-generation peripheral. interconnect (known as SuperSpeed USB) later this year. Promising ten times. the speed of USB 2.0 and backward compatibility with legacy USB devices,. product verification teams testing these chipsets will face numerous
More Information Top
-
CR4 - Blog Entry: Intel Light Peak - One Cable Fits All
Intel Delays USB 3.0 Chipset until 2012 .
-
Software per chipset — Utilità per identificare il Chipset Intel®
Driver per eXtensible Host Controller Intel® USB 3.0 Intel® Chipset Identification Utility Intel® Chipset Software Installation Utility Tecnologia Intel® Rapid Storage enterprise (Intel® RSTe) Tecnologia Intel® Rapid Storage Mostra tutto Mostra di meno .
-
Shopping In Network Adapters - Big Bruin
Featuring a native NEC host controller chipset , the USB 3.0 ExpressCard adapter is compliant with USB 3.0 standards for data transfer speeds up to 5 Gbps, while still offering backward compatibility with existing USB 2.0 / 1.1 devices.
-
Shopping In Network Adapters - Big Bruin
Featuring a native NEC host controller chipset , the USB 3.0 ExpressCard adapter is compliant with USB 3.0 standards for data transfer speeds up to 5 Gbps, while still offering backward compatibility with existing USB 2.0 / 1.1 devices.
-
Shopping In Network Adapters - Big Bruin
Featuring a native NEC host controller chipset , the USB 3.0 ExpressCard adapter is compliant with USB 3.0 standards for data transfer speeds up to 5 Gbps, while still offering backward compatibility with existing USB 2.0 / 1.1 devices.
-
Shopping - Best Prices On The GigaByte GA-H55N-USB3 Desktop Motherboard - Intel H55 Express Chipset - Socket H LGA-1156 (Mini ITX - 1 x Processor Support - 8 G...
…Motherboard - Intel H55 Express Chipset - Socket H LGA-1156 (Mini ITX - 1 x Processor Support - 8 GB DDR3 SDRAM Maximum RAM - 1.33 GHz Memory Speed Supported - 2 x Memory Slots - Serial ATA/300 - On-board Video Chipset - 2 x USB 3.0 ) .
-
StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card - 1 Internal 1 External - USB adapter - 2 ports | Softchoice
Featuring a native NEC PCI Express host controller chipset , the new USB 3.0 standard supports transfer rates of up to 5Gbps, while still providing backward compatibility with older USB 2.0 (480Mbps) and 1.1 (12Mbps) devices.
-
Supporto per Chipset Intel® Q45 Express
○ Schede madri con Chipset serie la differenza tra USB 3.0 nelle unità Intel® 6 e 7 per schede madri e kit .
-
Supporto per Chipset Intel® G31 Express
○ Schede madri con Chipset serie la differenza tra USB 3.0 nelle unità Intel® 6 e 7 per schede madri e kit .
-
Supporto per Famiglia di chipset Intel® Serie 4 Express per PC portatili
○ Schede madri con Chipset serie la differenza tra USB 3.0 nelle unità Intel® 6 e 7 per schede madri e kit .
Indicates content that may require registration and/or purchase.