Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gradient Lens Corporation
Description: The VidCap USB 2.0 connects to any laptop or desktop computer with a USB 2.0 port. It provides the same level of performance as an internal frame grabber with a 30 frames/second capture rate at full NTSC 640 x 480 pixel resolution. The VidCap USB 2.0 supports the popular
- Working Length: 0.10200000000000001 m
- Minimum Focus Distance: 2 mm
- Operating Temperature: -13 to 248 F
- Viewing Angle: Direct (0°), Side (90°)
-
Supplier: Advance Security Products
Description: Quick & Easy Viewing and Recording on Your Laptop The USB video capture device is a cost effective video capture device that allows you to input your video camera into your Laptop computer via the USB port. The USB video capture
-
Supplier: Advantech
Description: 64kbps ~ 32Mbps. The single SDI-3G or HDMI video inputs provide video capture capability in convenient formats for professional video feeds while the onboard USB 2.0 and gigabit Ethernet ports offer great flexibility in transporting the compressed video
- Number of Video Inputs: 2
- Protocol: RTSP
-
-
Supplier: Unigraf
Description: pixel mapping is defined with configuration data. USB-Connected Quad LVDS Capture Device UCD series is a family of compact-sized capture devices utilizing the USB interface. They provide a flexible and robust way of image capture in automated testing of display
- Features: Specialty / Other
-
Supplier: Tordivel AS
Description: Scorpion Capture displays and capture images from multiple Windows cameras. Scorpion Capture has the following elements: Standard DirectX interface to Windows cameras Image viewer with zoom and manual measurement Image history list for manual inspection and storing of selected
-
Supplier: e-con Systems™ Inc
Description: e-CAMView Camera Features Image Quality Settings - Users can adjust brightness, contrast and camera supported UVC controls. Still Capture Settings - Users can select image type (JPG, PNG, RAW, BMP) and the location to save the image. Video Capture Settings - Users can change the
-
Supplier: Tripp Lite by Eaton
Description: desktop access for file applications, operating system patching, diagnostic testing and software installation. It eliminates the need for unwieldy crash carts. VGA video and USB keyboard/mouse cables are built into the unit to plug into your server or computer. A USB 2.0
-
Supplier: Fiberscope.net by MEDIT
Description: The USB borescope video camera is very easy to use and can be connected to almost any borescope by means of a universal video coupler (optional). 3.0 USB output allows for saving files right to a computer/laptop or a memory card. The live image is displayed in the viewing
- Horizontal Resolution: 640 to 2,592 lines
- Maximum Frame Rate: 14 to 126 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Fiberscope.net by MEDIT
Description: view the live image on your computer or laptop without recording, or capture images or video directly to your hard drive. The live image is displayed in the viewing software, which has an intuitive menu and features simple capture buttons. Users are free to choose the
- Horizontal Resolution: 752 to 768 lines
- Sensitivity: 0.5 Lux
- Operating Temperature: 5 to 122 F
- Vertical Resolution: 494 to 582 lines
-
Supplier: Nikon Metrology
Description: Serving the needs of industrial metrology professionals, Nikon's E-Max software provides full edge detectionmeasurements with sub-pixel processing, enabling more precise and repeatable measurements. The software is used with Nikon's digital still camera, the DS-2Mv, and features
-
Supplier: Pleora Technologies Inc.
Description: receive and transmit modes of operation. The eBUS SDK is built on a single API to receive video over GigE, 10 GigE, and USB that is portable across Windows, Mac, and Linux operating systems. With a Developer Seat License, designers can develop production-ready software
-
Supplier: Sentech America
Description: The STC-MC152USB is an ultra-compact, progressive scan, SXGA, USB camera with a 1/2” color CCD. It features 19fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-MC152USB is a cased model available with
- Maximum Frame Rate: 19 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.4566937 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MM 200UV is a UV USB inspection camera, or UV USB microscope, that magnifies objects up to 200 times. This UV inspection camera uses 8 UV LEDs with a wavelength of 365 nm for illumination. The inspection camera captures photos and videos as well as displays magnified
- Horizontal Resolution: 1,200 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2992133 inch
- Length: 4.330711 inch
-
Supplier: Sentech America
Description: The STC-SC133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” color CCD. It features 22 fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC133USB-B is a board model available
- Maximum Frame Rate: 22 fps
- Width / Diameter: 1.4173236 inch
- Height: 1.4173236 inch
- Length: 0.60236253 inch
-
Supplier: SFCable.com
Description: Take snapshots, create videos or use it for video conferencing! This Camera captures images in 24-bit color at 352x288 resolution! This unit easily mounts to a PC monitor or a notebook. Installation is a snap with the USB interface! PC Camera software comes with
- Monochrome / Color: Color
- Physical: Outdoor Rated
- Camera Function: Video
-
Supplier: Gradient Lens Corporation
Description: Add video capability to any Hawkeye Borescope! Video allows you to inspect parts faster and more comfortably, view images with others and record images for documentation or e-mail transmission. When using our Luxxor Video System (LXX-VBSM) and the VidCap USB 2.0 (VC-USB2)
- Minimum Focus Distance: 2 mm
- Operating Temperature: -13 to 248 F
- Features: Camera Mount, Integral Video Capability
- Viewing Angle: Direct (0°), Forward Oblique (0°-90°), Retro (>90°), Side (90°)
-
Supplier: e-con Systems™ Inc
Description: for select cameras. Supported Cameras QtCAM - Linux Webcam Software - which is compatible with e-con's USB 2.0 and USB 3.0 cameras provides an easy user interface for capturing and viewing video from devices supported by the Linux UVC driver. e-CAMView supported
-
Supplier: e-con Systems™ Inc
Description: high-quality image capture from devices supported by the Windows & Linux UVC driver. e-CAMView supported USB 3.0 cameras e-CAMView supported USB 2.0 cameras The application can support basic features such as : Enumerating and listing all the connected video devices
-
Supplier: PixeLINK
Description: microscopy camera kits is the PixeLINK® µScope software package, a full-featured image acquisition and processing application. Using PixeLINK®'s µScope, users can view live video, capture, save images, annotate, captured images with text, arrows and other shapes.In addition to
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Vertical Resolution: 1,024 lines
- Resolution: 10 bits, 8 bits
-
Supplier: Flexbar Machine Corporation
Description: 1.5X Auxiliary Control Box for simultaneous USB, RCA and S-Video output Hand Remote Control Unit allows user assist control of CCD zoom system for zoom, fine zoom, focus, brightness and power functions Foot pedal for magnification adjustment PC Control of Zoom system using system
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: reproduction Highest image resolution High sensitivity and low noise Fit to any PC and microscope Free ProgRes® capture software for easy operation Safe investment Excellent price-performance ratio Fields of Application Image analysis, documentation and archiving in micro- and
- Horizontal Resolution: 1,360 lines
- Maximum Frame Rate: 13 fps
- Shutter Speed: 0.00019999999999992 to 180 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: PixeLINK
Description: and processing application. Using a PixeLINK® Microscopy software package, users can view live video, capture, save images, annotate, and measure on live or captured images as well as archive data in a database. Additional functionality can be found in Capture OEM, a free
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ NTx-GigE Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision 2.0 video connectivity into cameras, X-ray detector panels, and imaging systems. The embedded hardware converts video data to packets at throughput approaching 1
- Flash per Processor: 128 MB
- Data Bus: 32-bit
- Features: FPGA Data I/O Port, Other, Serial I/O Port
-
Supplier: Pleora Technologies Inc.
Description: feature-rich eBUS™ SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API).
- Flash per Processor: 256 MB
- Features: Ethernet Interface, Serial I/O Port
-
Supplier: Pleora Technologies Inc.
Description: exact triggering of image acquisition. The iPORT NTx-NBT25 is supported by Pleora’s feature-rich eBUS™ SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and
- Flash per Processor: 256 MB
- Features: Ethernet Interface, Serial I/O Port
-
Supplier: Unigraf
Description: microphone. Its purpose is to measure latencies for video and audio signal transmission. The ULT-01 is an auxiliary tool for Unigraf UCD pattern generators equipped with a synchronization connector: UCD-323 Gen2 for example. ULT-01 Product Features • Video latency measurement. •
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO USB 2.0 cameras are equipped with a host of features to make machine vision easy. Included with each camera is a software interface that
- Maximum Frame Rate: 3 fps
- Features: CMOS
- Format / Output: USB
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO USB 2.0 cameras are equipped with a host of features to make machine vision easy. Included with each camera is a software interface that
- Maximum Frame Rate: 87 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: USB
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO USB 2.0 cameras are equipped with a host of features to make machine vision easy. Included with each camera is a software interface that
- Maximum Frame Rate: 6 fps
- Features: CMOS
- Monochrome / Color: Monochrome
- Format / Output: USB
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO USB 2.0 cameras are equipped with a host of features to make machine vision easy. Included with each camera is a software interface that
- Maximum Frame Rate: 87 fps
- Features: CMOS
- Monochrome / Color: Monochrome
- Format / Output: USB
-
Supplier: Sentech America
Description: Sentech is releasing a brand new USB 3.0, 2.3MP color USB3 Vision camera. The STC-MCS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MCS241U3V is capable of capturing moving objects without any motion blur. By utilizing the user friendly
- Maximum Frame Rate: 165 fps
- Shutter Speed: 0.00001859999999999256 to 19.99999999999998 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
Find Suppliers by Category Top
Featured Products Top
-
eBUS SDK eBUS is a single SDK that enables developers to write code that can implement either or both receive and transmit modes of operation. The eBUS SDK is built on a single API to receive video over GigE, 10 GigE, and USB that is portable across Windows, Mac, and (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
Thermal Data Directly Into the System: ibaCapture 5.6 Integrates Optris Thermography Cameras. With version 5.6, ibaCapture expands iba AG’s industrial video and image data acquisition system to include direct support for infrared cameras from Optris (read more)
Browse Video and Audio Software Datasheets for iba America LLC -
prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). Key Features Compact and low (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
or develop new custom solutions to meet a wide range of demands, including unique performance features, form factors, and software requirements. We deliver a complete turnkey product that allows system manufacturers to fully integrate our video interface expertise into their imaging solution (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). Key Features Compact and low power, easily embedded in small-body cameras, flat panel X (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
-rich eBUS SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
supported by Pleora’s feature-rich eBUS™ SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
in ibaPDA. Live representation of quality data, measured values, conditions and video sequences Software Add-on for ibaPDA and ibaHD-Server Scenario Player for ­video cameras recording with ibaCapture Time and length related display (read more)
Browse Engineering Analysis Software Datasheets for iba America LLC -
, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). Key Features (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Download Datasheet Watch Demo Video (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech
Conduct Research Top
-
Smart Computing Article - Memory Burn
Once you install the DVD burner, you need a way to connect your VCR to your computer so you can transfer video between it and your PC. You can install an internal video capture card in your computer or an external box with video inputs that connect to the PC via a USB 2.0 or FireWire connection
More Information Top
-
Integration of USB and firewire cameras in machine vision applications
The development ofthe USB video capture software is very straightforward.
-
Sharing Video Images on the Internet Using Java: An Application to Controlled Environment
The system installation will also need two more software components: the video capture driver (for either a video capture board or web cam connected via parallel, serial or USB port) and the video capture software .
-
Temporal Synchronization of Video Sequences in Theory and in Practice
This is important for applications that use computer based USB cameras for video capture as the driver software will generally cause variable frame rates due to frame drop- ping.
-
User Modeling, Adaptation, and Personalization
More specifically, the software used to capture the video of the USB camera (www.webcamxp.com) is naming the produced file with the timestamp of the PC used.
-
The InfoSec Handbook
Desktop activity monitoring spywares, e-mail monitoring spyware, internet monitoring spyware, screen capturing software , audio and video recording software, USB -based spyware, mobile phone monitoring spyware are some of the popular categories of spyware.
-
MSI vox USB video capture adapter detected by OS but not by softwares - FedoraForum.org
MSI vox USB video capture adapter detected by OS but not by softwares .
-
Image Quality in Real-Time Teleultrasound of Infant Hip Exam Over Low-Bandwidth Internet Links: a Transatlantic Feasibility Study
The applied model that incorporates hardware elements notebook EX610X-082EU MSI, Pinnacle PCTV Analog USB TV tuner and video capture card Sonosite ultrasound machine and software RU 180 proved to be stable, with no interruption and degradation of video.
-
New Inverted Microscopes Equip Expanding Biomedical Disciplines
The color CCD USB 2.0 camera system and software support still image and video capture .
-
Un sistema de cámaras relativamente barata para monitorear nidos de cavidad
This cable matched the plug on the camera’s video feed and I connected it to the laptop computer using an adaptor (EasyCAP DC60 – USB 2.0 audio/ video Creator Capture ) that came with video capture software .
-
Shopping In General Video Equipment - Big Bruin
Unico 1 CS8185 - Digital Video Camera Digtial camera package, inlcuding 5.6Mp CCD camera with USB output, L-shape c-mount adapter for Colpo-Master video ready colposcope, Windows XP/7 image capture software and USB cord.
Indicates content that may require registration and/or purchase.