Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: USB Interface IC 1.2V 1-Port USB3.0 ReDriver
- Pin Count: 16 #
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Newark, An Avnet Company
Description: USB TYPE-C RE-DRIVER SW, -40 TO 85DEG C; USB IC Type:USB Type-C Re-driver Switch; USB Standard:USB 3.1; Supply Voltage Min:1.8V; Supply Voltage Max:1.9V; Interface Case Style:HX2QFN; No. of Pins:24Pins; Data Rate:5.4Gbps; No. of RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RE-DRIVER SW, USB 3.1, 8.1GBPS, WQFN-40; USB IC Type:USB Type-C Re-driver Switch; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:40Pins; Data Rate:8.1Gbps; No. of Ports:2 RoHS Compliant:
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 089163-USB3340-EZK Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 150mV Categories: Integrated Circuits Status: Active Temperature Range -
- TJ: -40 to 85 C
- Features: Other
- Device Type: Receiver, Transceiver
-
Supplier: Lingto Electronic Limited
Description: IC TRANSCEIVER USB 2.0 40QFN
- TJ: 0 to 70 C
- Device Type: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: IC TRANSCEIVER USB 2.0 24QFN
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: SMSC Corporation Win Source Part Number: 1278326-USB3290-FH Manufacturer Homepage: www.smsc.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 396480-USB3320C-EZK Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature
- TJ: -40 to 85 C
- Features: Other
- Device Type: Receiver, Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 137631-USB3290-FH-TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 8/8 Duplex: Full Receiver Hysteresis: 150mV Data Rate: 12Mbps Categories: Integrated Circuits
- Data Rate: 12,000 kbps
- TJ: -40 to 85 C
- Package Type: BGA
- Features: Other
-
Network and Communication Chips - Logic - Buffers, Drivers, Receivers, Transceivers -- USB2224-NE-04Supplier: Lingto Electronic Limited
Description: BUS POWERED USB 2.0 FLASH MEDIA
- Device Type: Transceiver
-
Description: IC TRANSCEIVER USB 2.0 24QFN
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Features: Other
- Device Type: Receiver, Sensor Interface
-
Supplier: Newark, An Avnet Company
Description: LINEAR RE-DRIVER, -40 TO 85DEG C; USB IC Type:USB Type-C Protocol Linear Re-driver; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:42Pins; Data Rate:10Gbps; No. of Ports:2RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: USB 3.0 Single Channel Re-driver with Equalization 12-X2QFN -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Newark, An Avnet Company
Description: SUPERSPEED USB REDRIVER, USB 3.0, X2QFN; USB IC Type:SuperSpeed USB Re-driver; USB Standard:USB 3.0; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Interface Case Style:X2QFN; No. of Pins:12Pins; Data Rate:5Gbps; No. of Ports:1 RoHS Compliant: Yes
-
Description: BUS POWERED USB 2.0 FLASH MEDIA
-
Supplier: Microchip Technology, Inc.
Description: support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection. The Dual UpSTream architecture incorporates two USB Hubs into a single-chip device. The two upstream ports connect to a USB Host Port and a USB OTG/Device port.
-
IC Interfaces - 5.0Gbps, 1-port, USB3.0 ReDriver with I2C Programming Interface -- 233-PI3EQX7841ZDESupplier: Utmel Electronic Limited
Description: 5.0Gbps, 1-port, USB3.0 ReDriver with I2C Programming Interface
- TJ: -40 to 85 C
- Pin Count: 20 #
- Supply Voltage: -3.3 V, 3 V
- Technology: I2C, USB
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC 3.3-V Dual Channel USB3.1 GEN 1 Re-Driver, Equalizer 24-VQFN -40 to 85
- Data Rate: 5,000,000 kbps
- TJ: -40 to 85 C
- Supply Voltage: 3.3 V
- Features: Other, RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s USB5916C SmartHub is a 6 port, SuperSpeed (SS), low power, configurable USB3.1 Gen1 hub and fully compliant with USB-IF's USB 3.1 Gen1 specification. The USB5916C also supports Hi-Speed (HS), Full Speed (FS) and Low Speed (LS) USB signaling, offering complete
- Features: Serial Hub
-
Supplier: Infineon Technologies AG
Description: MOSFET 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CYPD2122-24LQXI | EZ-PD™ CCG2 USB Type-C Port Controller BSC040N10NS5 | N-Channel Power MOSFET
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Rochester Electronics
Description: Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ACCES I/O Products, Inc.
Description: The USB-DIO24-CTR6 is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. The USB-DIO24-CTR6 is a high-speed USB 2.0 device, offering the highest speed available on the USB 2.0 bus. It is
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
Supplier: Moxa Inc.
Description: Hi-Speed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission 128-byte FIFO and on-chip H/W, S/W flow control Built-in 15 KV ESD protection for all serial ports IP30-rated, rugged metal housing COM port assignments maintained
- Isolating Voltage: 15 kilovolts
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
- Features: C-UL US Listing Mark, FCC, Other, TÜV Rheinland (US, C, US & C), UL Listing Mark
-
Supplier: Microchip Technology, Inc.
Description: placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7801 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7801 also offers Microchip’s
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: TelephoneStuff.com
Description: The UUSB4 adapter has an integrated sound card chip to convert most PC headsets with 3.5mm mic and 3.5mm headphone jacks over to USB. Now you can plug into most any USB port to ensure excellent sound quality no matter where you communicate or game. Features: - All software is on
- Application: Computer / Workstation, Telephone / Voice Communication
- Connector Type: USB
-
Supplier: Quiktron, Inc.
Description: Use an available USB port to expand your computer's video capabilities. Featuring straightforward plug-in connectors and simple driver setup (via a built-in memory chip to find the driver), this adapter creates a secondary VGA connection for dual monitor functionality.
- Features: Cable Assembly
- Connector Type: High Density 15, USB Type A
- Product Type: Serial / RS-232/422/485, USB, VGA Cable
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC,
- Data Rate: 480,000 kbps
- TJ: -40 C
- Pin Count: 24 #
- Features: Other, RoHS Compliant
-
Supplier: Embedded Data Systems
Description: Writes All Except EPROM 1-Wire/iButton Devices The DS9490B# is a USB bridge and holder for a single F5-size iButton. The iButton is securely held behind a latched door. The DS9490B# is based on the DS2490 USB to 1-Wire bridge chip. PC software drivers for Windows 98,
- TJ: 0 to 70 C
- Features: Other
- Technology: USB
-
Supplier: Embedded Data Systems
Description: RJ12 Interface for Standard Connectivity Accessories such as the DS1402D-DR8 • Built-In Custom DS2401 Identification Chip • Reads all 1-Wire and iButton Devices. Writes All Except EPROM 1-Wire/iButton Devices The DS9490R# is a USB bridge with 1-Wire RJ12 interface to accommodate 1-Wire
- TJ: 0 to 70 C
- Features: Other
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S1 CYPM1111-40LQXI is the tray packing option of the simplest MCU supporting Dual Role Port (DRP) USB-C PD applications. The USB PD block in the EZ-PD™ PMG1-S1 is used for USB-C source/Sink attach detection and negotiating a power delivery contract. This includes the
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S1 CYPM1111-40LQXIT is the tape and reel packing option of the simplest MCU supporting Dual Role Port (DRP) USB-C PD applications. The USB PD block in the EZ-PD™ PMG1-S1 is used for USB-C source/Sink attach detection and negotiating a power delivery contract. This
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S2 CYPM1211-42NFXI is the tray packing type option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller. The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB Type-C connector.
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: e-con Systems™ Inc
Description: solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0330 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3.4
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Radicom Research, Inc.
Description: The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna technology, this
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN89530 was specifically designed to provide a high performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed USB interface for Automotive applicaitons. The internal USB device controller is USB 2.0-compliant and implements Control,
- Operating Temperature: -40 to 85 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Si82Ex and Si82Fx families of isolated gate driver solutions for power switching offer precise and matched timing specifications, selectable current output and high noise immunity that enable high-efficiency power converter designs. (read more)
Browse DC-DC Converter Chips Datasheets for Skyworks Solutions, Inc. -
Qorvo's QPA0023 is a high-performance driver amplifier fabricated on Qorvo's production 0.15 um pHEMT process (QPHT15). Covering 6 – 18 GHz, the QPA0023 provides 14 dB small signal gain and 29 dBm P1dB and saturated power of 30 dBm. In addition, the device can provide low IMD3 level of (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8?-?11 GHz, the QPA0813 provides 0.7 W of saturated output power with 50% power-added efficiency. The device has an Enable / Disable function for fast (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPA9862 is an efficient wideband, high linearity driver amplifier. It provides 36.5dB gain at 3.6GHz and achieves a P3dB of 29.5dBm. The amplifier is designed to handle wideband 5G NR instantaneous signal bandwidths of up to 600MHz, making it perfectly suited for 5G m-MIMO applications (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Precision that drivers can feel. Allegro's A17803 angle sensor delivers the accuracy and safety compliance needed for superior steering control. Learn More (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Our expanded Power-Thru™ gate driver family, now including the new AHV85003/AHV85043, delivers the industry’s first complete portfolio of self-powered, noise-eliminating isolated gate drivers. - No external bias (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Smoothing The Way To Vehicle Autonomy: Essential Hardware Components At Level 3 And Higher In the grand scheme of advanced driver assistance systems (ADAS) and autonomous implementation, replacing a driver requires many hardware and software considerations, not only in sensing (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Qorvo's QPA2597 is a packaged driver amplifier using proven GaN on SiC technology. The QPA2597 operates from 2.0 to 6.0GHz and provides 32 dBm of output with 24 dB of small signal gain and 37 % power-added efficiency. Using GaN MMIC technology and plastic packaging, the QPA2597 provides (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The Unsung Hero of AI: Why Advanced Fan Drivers are a Data Center's Most Valuable Player The world is being reshaped by Artificial Intelligence. From generative AI creating art to complex algorithms powering autonomous vehicles, the computational demand is exploding. This explosion (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
drivers, flexible EQ, 3D surround, ALC, and noise gate, it simplifies audio design while maintaining industrial-grade reliability and low-power operation. Explore this highly integrated CODEC for your product designs. Contact us to request pricing, availability, or bulk supply information for seamless sourcing. (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics
Conduct Research Top
-
Human Interface Device (HID) Tutorials
This application note applies to all Silicon Labs USB MCUs. The Human Interface Device (HID) class specification allows designers to create USB-based devices and applications without the need for custom driver development. Their high levels of on-chip integration and robust USB interfaces make
More Information Top
-
A floor sensor system for gait recognition
Control was achieved via 3 PIC micro- controllers and a USB driver chip .
-
Communications and Information Processing
PDIUSBD12 produced by Philips is used as USB controller chip, and the USB chip driver based on DSP/BIOS is packaged in the component to provide the data R/W interface to the external components and non-component modules.
-
CR4 - Thread: WIFI Monitoring and Management Software Needed
FTDI Chip FT232R Driver 1.35r1 Linux Download - FTDI Chip USB Drivers (Cache) (Images) ...
-
http://www.nxp.com/documents/user_manual/UM10462.pdf
Figure 19 illustrates the pointer mechanism used to access the on- chip USB driver .
-
http://www.nxp.com/documents/user_manual/UM10524.pdf
Figure 16 illustrates the pointer mechanism used to access the on- chip USB driver .
-
AN10904_1.1.pdf (AN10904.zip)
This application note explains how to use the on- chip USB drivers in the LPC1300 Cortex-M3 based microcontroller to implement a simple USB Human Interface Device (HID).
-
AN10905.pdf (AN10905_lpc1300_usbmemrom.zip)
This application note explains how to use the on- chip USB drivers in the LPC1300 Cortex-M3 based microcontroller to implement a simple USB Mass Storage Class (MSC) Device.
-
http://www.nxp.com/documents/user_manual/UM10375.pdf
Figure 19 illustrates the pointer mechanism used to access the on- chip USB driver .
-
http://www.nxp.com/documents/leaflet/75017238.pdf
The LPC1340 includes on- chip USB drivers for mass storage class (MSC) and human interface device (HID).
-
NXP announces availability of ARM Cortex-M3 USB microcontrollers
NXP Semiconductors today announced availability of the LPC1340 series microcontrollers with full-speed USB 2.0 device connectivity enabled by on- chip USB drivers certified by USB-IF, making them the easiest to use USB MCUs in the industry.
Indicates content that may require registration and/or purchase.