-
Supplier: Vaunix Technology Corporation
Description: The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 450 MHz
- Switching Speed: 0.1 ms
- Amplitude: -45 to 10 dBm
-
Supplier: Vaunix Technology Corporation
Description: The LMS-271D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator
- Minimum Frequency Range: 0.5 MHz
- Maximum Frequency Range: 270 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: Vaunix Technology Corporation
Description: The LMS-203 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator
- Minimum Frequency Range: 10,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -30 to 10 dBm
-
-
Supplier: Vaunix Technology Corporation
Description: The LSG-402 Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 4,000 MHz
- Switching Speed: 0.01 ms
- Amplitude: -45 to 10 dBm
-
Supplier: Transcat, Inc.
Description: to 100 s Internal and external AM & FM modulation, GATE, BURST, FSK and PSK functions Adjustable phase synchronization of several generators in a cascade arrangement 100MHz frequency meter, 300V CAT I Storage of 15 complete instrument configurations Programmable versions via
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The 9538 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: frequency signal source covering the frequency range of 100 kHz to 40 GHz, with high signal purity, high output power, fast frequency switching speed and a full suite of analog modulation capability. The 2540B Microwave Signal Generator features high time base stability,
- Minimum Frequency Range: 40,000 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The 81133A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The DG5101 is a 100 MHz arbitrary waveform generator from Rigol. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 100 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: RIGOL Technologies, Inc.
Description: remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to 120
- Maximum Input Channels: 2
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 70 MHz
- Generator Type: Function, Pulse, Signal, Sweep
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: Mini-Circuits
Description: Mini-Circuits SSG-6000RC is a wideband synthesized signal generator operating over a frequency range of 25 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11” x 8.5” x 2.15”) and equipped with an N-type 50Ω connector at the RF output port. Full
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: Mini-Circuits SSG-6001RC is a wideband synthesized signal generator operating over a frequency range of 1 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11” x 8.5” x 2.15”) and equipped with an N-type 50Ω connector at the RF output port. Full
- Minimum Frequency Range: 1 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: Mini-Circuits SSG-15G-RC is a wideband synthesized signal generator operating over a frequency range of 10 MHz to 15 GHz. The signal generator is cased in a compact, rugged metal shielded package (5.1” x 3.6” x 1.0”) and equipped with an SMA(F) 50Ω connector at the RF output
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 15,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: power. Configure CW / single-tone outputs at any supported frequency and power level; flexible pulse sequences with pulse widths down to 0.5 µs; or automated frequency / power sweep & hop sequences. SSG-30G-RC uses a unique modular construction to provide a high power, millimeter wave
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 30,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Monarch Instrument
Description: The F2A1X Frequency to Analog module converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from input signal and input power source effectively eliminating troublesome ground loops. The input
- Rotational Speed Range: 5 to 600,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
-
Description: + Dual-channel Oscilloscope+25MHz Signal Generator(SDS210S,215S,220S)+ 100MHZ、150MHz, 200MHz bandwidth+ Dual-channel independent 1GS/s real-time sampling rate+ 20M memory depth+ Support 30 Automatic Waveform Measurements+ 6-digit High-precision Frequency Counter+ FFT Spectrum Analysis+
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: USB
-
Supplier: Allied Electronics, Inc.
Description: Features: DS1M12 Is USB Powered. No Need for External Power Supply Combines Oscilloscope, Data Logger, Signal Generator, Spectrum Analyzer, Voltage and Frequency Meter Functions 12-bit ADC Resolution; 1 MHz Sampling Rate on Both Channels Example Code in Several Programming
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Tripp Lite by Eaton
Description: lengthy power outages, even when batteries are expired and require replacement Frequency regulation / conversion mode offers generator-compatible frequency correction or conversion of frequency from 50 to 60Hz or 60 to 50Hz Built-in USB, RS-232, contact-closure and
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Tripp Lite by Eaton
Description: even when batteries are expired and require replacement Frequency regulation / conversion mode offers generator-compatible frequency correction or conversion of frequency from 50 to 60Hz or 60 to 50Hz Built-in USB, RS-232, contact-closure and slot for network
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.6750000000000004 kwatts
- Runtime at Half Load: 13.9 minutes
-
Supplier: Tripp Lite by Eaton
Description: outages, even when batteries are expired and require replacement Frequency regulation / conversion mode offers generator-compatible frequency correction or conversion of frequency from 50 to 60Hz or 60 to 50Hz USB, RS-232, contact-closure and slot for network
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.8000000000000032 kwatts
- Runtime at Half Load: 12 minutes
-
Supplier: Gantner Instruments, Inc.
Description: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function
- Digital I/O: 6 points
- Operating Temperature: -20 to 60 C
- Operating Humidity: 5 to 95 %
- Network and Connectivity: CANbus, Ethernet / TCP/IP, MODBUS®
-
Supplier: Microchip Technology, Inc.
Description: Controller (DMAC) 8-channel Event System 16-bit Timer/Counters (TC) One 24-bit Timer/Counters for Control (TCC) Frequency Meter 32-bit Real Time Counter (RTC) with clock/calendar function 8x32-bit Backup Register Tamper Detection Watchdog Timer (WDT) CRC-32 generator One full-speed
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 4
-
Supplier: TOP-electronics USA
Description: MegiQ VNA-0440e, compact 400MHz to 4GHz 2/3-port Vector Network Analyzer with Bias Generator The VNA-0440e is a compact full bi-directional 2/3-port Vector Network Analyzer that is controlled from a PC through a USB connector. Many customers order the VNA-0440-ESB Starter Kit, a VNA
- Frequency Range: 4,000,000 kHz
-
Supplier: RS Components, Ltd.
Description: cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed
- Clock Speed: 60 MHz
- MIPS: 70
- External Memory Interface: 16-Bit
-
Supplier: TOP-electronics USA
Description: MegiQ VNA-0460e, compact 400MHz to 6GHz 2/3-port Vector Network Analyzer with Bias Generator The VNA-0460e is a compact full bi-directional 2/3-port Vector Network Analyzer that is controlled from a PC through a USB connector. Many customers order the VNA-0460-ESB Starter Kit, a VNA
- Frequency Range: 6,000,000 kHz
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Dataforth Corporation
Description: special functions: pulse/frequency counter, pulse/frequency counter with de-bounce, waveform measurement, time between events, frequency generator, pulse width modulation (PWM) generator, and one-shot pulse generator. The 8B isoLynx® SLX300 also enables four
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: Allied Electronics, Inc.
Description: Features 50,000 count dual display Up to 0.025% basic DC voltage accuracy True RMS measurement J-type and K-type temperature measurements Data storage capability with optional IR-USB link to PC 20 MHz frequency counter Programmable square wave generator -20 ° C to +55 ° C
-
Supplier: Allied Electronics, Inc.
Description: Features 50,000 count dual display Up to 0.025% basic DC voltage accuracy True RMS measurement J-type and K-type temperature measurements Data storage capability with optional IR-USB link to PC 20 MHz frequency counter Programmable square wave generator -20 ° C to +55 ° C
-
Supplier: AMETEK Programmable Power
Description: data, and read-back measurements. RS-232C, USB, and LAN remote control interfaces and instrument drivers for popular ATE programming environments are available. This allows the Tahoe Series to be easily integrated into an automated test system. With the programmable arbitrary waveform
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: USB 2.0 type-B connector Consumption: 1,1A @ 5 V Operating temperature: 0-60° Sizes and weight: 220x180x60 mm, 0.8 Kg Acquisition: Signal range: ±2.5 V Amplification factors: x1, x2, x4, x5, x8, x10, x16, x32 Generator with two levels of power: normal, high Band width: 200 kHz Filter
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
Find Suppliers by Category Top
Featured Products Top
-
Corech CSG9K40GA provides step sweep capability for engineers who need to evaluate frequency response across RF and microwave devices. The signal generator supports single or continuous step sweep operation with linear frequency spacing. This makes it suitable for (read more)
Browse Signal Generators Datasheets for Corech Microwave -
supports internal and external reference operation, USB and Ethernet control, and SCPI-based remote programming for automated environments. More details are available on the CSG9K40GA 40 GHz RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Corech Microwave introduces the CAMS9K40G, a compact high-performance RF analog signal generator designed for demanding test and measurement applications. Covering 9 kHz to 40 GHz, with extended functional operation up to (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave -
helps engineers connect the signal source into a shared reference structure when multiple instruments or subsystems need to operate under the same timing and frequency reference. With 9 kHz to 40 GHz frequency coverage, step sweep, pulse modulation, USB/Ethernet control, and SCPI support, the (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a 9 kHz to 20 GHz RF analog signal generator developed for laboratory measurement, receiver evaluation, and automated test platforms. Its compact bench design combines wide (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a high-performance 9 kHz to 40 GHz RF analog signal generator designed for laboratory measurement (read more)
Browse Signal Generators Datasheets for Corech Microwave -
-level microwave validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Cardiac ablation via electroporation
A computer running a LabVIEW software application provided the capability to program arbitrary burst pulses in various frequencies on the function generator via USB .
-
Electromechanical actuators WEB-lab
PXI computer consist of CPU unit with various input and output busses ( USB , GPIB, RS-232), operating system WinXP, LabView programming software, web server and DAQ measurement boards ( frequency generator , multimeter and oscilloscope).
-
Cognitive Wireless Networks
The interface daughtercard contains a programming interface, an interface to the USB module, a serial test port, an interface to … … TX and an RX interface to the radio frequency front-end module, a … … SMIQ (Rohde&Schwarz Vector Signal Generator ) interface, an RX ESPI …
-
http://www.nxp.com/documents/data_sheet/LPC2939.pdf
… clock Up to 152 general-purpose I/O pins with programmable pull-up, pull-down … … external interrupt pins, including USB , CAN and LIN wake … … activity Flexible Reset Generator Unit (RGU) able to … … able to control clock frequency of individual modules: …
-
Information Technology Applications in Industry
In this system, program -controlled sine wave generator produces a eight frequency point of the sinusoidal signal, the signal after voltage transfer current source conversion for 500 µA of constant current, and through the current excitation electrodes sequentially injected into the belly … … analysis, measurement results and analysis report to the LCD display or through the USB to PC machine.
-
Advanced Experimental Methods For Noise Research in Nanoscale Electronic Devices
USB Full Speed Node Controller Pulse Generator Programmable Frequency Divider .
-
http://focus.ti.com/lit/ds/symlink/tms320vc5505.pdf
While the bootloader tries to boot from the USB (currently not supported), the clock generator will be programmed to output approximately 36 MHz. 4.3.1.1 Device Clock Frequency .
-
ioat91sam7x256.h (AN10915.zip\LPC18xx_flash_Keil_IAR_LowPowerAN.zip)
// - ***************************************************************************** // - SOFTWARE API DEFINITION FOR Clock Generator Controler // - ***************************************************************************** // - -------- CKGR_MOR : (CKGR Offset: 0x0) Main Oscillator Register … … Start-up Time // - -------- CKGR_MCFR : (CKGR Offset: 0x4) Main Clock Frequency Register -------- AT91C_CKGR_MAINF EQU (0xFFFF … … 28) ;- (CKGR) Divider for USB Clocks AT91C_CKGR_USBDIV_0 EQU (0x0 … … EQU (0x1 << 7) ;- (PMC) USB Device Port Clock AT91C_PMC_PCK0 EQU (0x1 << 8) ;- (PMC) Programmable Clock Output AT91C_PMC_PCK1 …
-
Instrumentation for laser physics and spectroscopy using 32-bit
microcontrollers with an Android tablet interface
When it is used on the LabInt32 PCB, a fast complementary clock genera- tor is not available, but the programmable REFCLKO output of the PIC32 microcontroller works very well for moderate- frequency output waveforms after it is condi- tioned by the simple … … the PIC32 system clock or at up to 96 MHz using the internal USB PLL clock.18 …
-
Frequency Generator
The F110 square wave frequency generator circuit board offers functionality similar to our previous F150/155/105 frequency generators with the addition of USB connectivity. It can also run one program file in standalone mode, not connected to a PC .
Indicates content that may require registration and/or purchase.