Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quarktwin Technology Ltd.
Description: RF Receiver BeiDou, GLONASS, GNSS, GPS USB 115.2kbps
- Sensitivity: -161 dBm
- Supply Voltage: 3.3 to 5.5 volts
- Features: RoHS
-
Supplier: steute
Description: Wireless receiver RF
- Operating Frequency: 868.3 MHz
- Features: Receiver Only
-
Supplier: DigiKey
Description: RF RCVR GPS/GLONASS/BEIDOU USB
- Data Rate: 921.6 kbps
- Sensitivity: -165 dBm
- Supply Voltage: 3 to 5.5 volts
- Features: Other, Receiver Only, Transceiver
-
-
Supplier: ODG (Origin Data Global)
Description: RF RECEIVER GNSS/GPS USB IP67
- Sensitivity: -165 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: DigiKey
Description: mosaic™-X5 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS
- TJ: -40 to 85 C
- Technology: GPS
- Device Type: Receiver
- Features: UART
-
Supplier: steute
Description: Features/Options Different operating modes USB-Standard Receiver Mode USB Gateway Mode Sniffer Mode Repeater (1-Level and 2-Level Repeater Mode) Virtual COM Port driver for Microsoft Windows, Linux, Apple Mac
- Frequency Range: 915 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF
-
Description: RF RCVR GNSS/GPS MODULE USB
- Sensitivity: -165 dBm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5.5 to 3 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1207179-STA8089FGAD Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: GPS Receiver Standard Package: 1,560 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.601GHz Memory Size: 256kB SRAM, 512kB ROM
- Sensitivity: -162 dBm
- Operating Frequency: 1,561 to 1,601 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.08 to 1.32 volts
-
Supplier: steute
Description: Features/Options Wireless USB stick receiver Communicates by serial interface via USB port (serial COM port) Compatible with all RF SW2.4-MED hand and foot controls
-
Supplier: Newark, An Avnet Company
Description: GPS MODULE, RECEIVER, 16 CHANNEL, USB, INT ANT; Protocol:NMEA, SiRF Binary; Supply Voltage Min:3.8V; Supply Voltage Max:8V; No. of Channels:16Channels; Frequency RF:-; Position Accuracy:5m; Module Interface:USB; Product Range:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Dresden Elektronik Win Source Part Number: 906592-33202 Series: deRFusb Features: RF Transceiver 2.4GHz 802.15.4 Zigbee™, 6LoWPAN, ISM USB 2Mbps Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: High Fake Threat In the Open
-
Description: IC TRANSCEIVER HALF 1/1 14MLP
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's new universal wireless RS232 to USB transceiver interfaces to any RS232 device, and makes it wireless. The wireless transmitter module connects to an RS232 device. The wireless receiver module connects to a PC via USB interface. The PC can communicate with the RS232
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Maximum Transmission Distance: 40 to 120 m
- Operating Temperature: 0 to 50 C
-
Supplier: Linx Technologies
Description: GPS Receiver for Positioning, Tracking and Navigation The FM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously
- Sensitivity: -161 to -143 dBm
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3 to 4.3 volts
-
Supplier: Linx Technologies
Description: UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a compact reflow-compatible SMD package, the GPS receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. This makes the RM Series easy to
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Current: 12 to 44 mA
- Source Type: DC (Battery) Power
-
Supplier: Linx Technologies
Description: Tiny GNSS Receiver for Positioning, Tracking and Navigation The TM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS
- Features: Other
-
Supplier: Linx Technologies
Description: The GM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations.
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools SW Definied Radio Receiver USB Stick
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF TXRX MOD BLUETOOTH TRACE+U.FL Product overview: ISM340-USB from Inventek Systems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Data Rate: 115.2 kbps
- TJ: -40 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: Receiver, High IIP3, SMD 40.5 - 43.5 GHz. The MADC-010736 is an integrated USB receiver that has a noise figure of 3.5 dB and a typical conversion gain of 12 dB. The integrated mixer provides image rejection of 30 dBc. I and Q mixer outputs are provided and an external 90°
- Features: Other
- Device Type: Receiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 902MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 902MHZ, Interface Transceiver IC, RF Receiver, Transmitter, and Transceiver Finished
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Radicom Research, Inc.
Description: Designed to meet IEEE802.11 b/g/n™ WLAN standards USB 2.0 hot swappable interface Compatible with USB1.1 and USB2.0 host controllers Small size: 1.0” x 1.1” x 0.25”(H) Operates in 2.4GHz frequency bands Fast receiver Automatic Gain Control (AGC) 300Mbps receive rate and 150Mbps
- Sensitivity: -84 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5 volts
-
Supplier: SFCable.com
Description: click the slide for you, nor do you need to aim at the receiver of the remote control. It is a special design presentation tool, its USB receiver is designed slim enough to snap into the main body of the Wireless Presenter. It is the mixed of RF wireless control of
- Features: Serial Hub
-
Supplier: ODG (Origin Data Global)
Description: Transceiver USB 2.0 SSOP-20-208mil USB Converters ROHS
- Device Type: Transceiver
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SL869-DR is a variant of the SL869 equipped with Dead Reckoning software and dedicated I/Os to connect the external sensors required to continuously compute and output a reliable PVT solution. Whenever GNSS coverage is missing or compromised, the SL869-DR receiver provides the
- Bias / Operating Current: 0.073 mA
- Maximum Modulation Current: 67 mA
- TJ: -40 to 85 C
- Pin Count: 24 #
-
Supplier: Define Instruments
Description: Link uses wireless technology to communicate to and control devices over distances of up to 2.5 miles with Line Of Sight (*requires 12db aerial). Reach can be extended beyond this distance with the addition of a repeater unit. Repeater units can also be used to transmit around RF obstacles
- Operating Frequency: 2,405 to 2,475 MHz
- Sensitivity: -110 dBm
- Output Power: 20 dBm
- Operating Temperature: -20 to 55 C
-
Supplier: Richardson RFPD
Description: The MAMX-011066 is a passive mixer “engine” assembled in a 1.5 x 1.2 mm TDFN 6-lead plastic package. This device is designed for more linear applications such as high bit rate transmitters and receivers which may be used in Point-to-Point, Satcom or LAN applications. The mixer has 8 dB of
- RF Frequency Range: 5,000 to 37,000 MHz
- LO Frequency Range: 3,000 to 35,000 MHz
- IF Frequency Range: 0 to 4,500 MHz
- Conversion Loss: 8 dB
-
Supplier: Patlite (USA) Corporation
Description: The WDR-U USB receiver is a wireless connection from the transmitter, directly to the computer port.
- Package Type: Stand Alone
-
Supplier: Visual Sound, Inc.
Description: two 50 W channels of audio. The WLL-TR-1p is sold as a system and contains one WLL-TX1 transmitter and one WLL-RX1p receiver. One transmitter will support up to 12 receivers. The WLL-RX1p also has a line level output for support of ADA equipment such as assistive listening systems. 3
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 I²C, SPI, UART, USB 1.65V ~ 3.6V 64-VFQFN Dual Rows, Exposed Pad
- Operating Frequency: 13.56 MHz
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Features: Other, RoHS Compliant
-
Supplier: Richardson RFPD
Description: The CN0555 is a two-stage, USB-powered, RF low noise amplifier that is optimized for receiver signal chains in the 433.92 MHz industrial, scientific and medical (ISM) band. It provides a gain of 40 dB through its RF band of operation using two ADL5523 amplifiers cascaded
- Category: Development Board, Development Suite / Kit
- Supported System: RF
-
Supplier: ValueTronics International, Inc.
Description: The N5181B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 3,000 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Copper Mountain Technologies
Description: A2202-D VNA includes an RF measurement module and the S2VNA software application, which runs on Windows operating system on a PC, laptop, tablet, or x86 single-board computer connecting to the measurement hardware via USB interface. The S2VNA software can be installed on multiple
- Frequency Range: 100 to 22,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -60 to 15.000000000000002 dBm
- Operating Temperature: 41 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave -
filter response checks, amplifier gain flatness evaluation, mixer testing, receiver path verification, and other RF component characterization tasks where controlled frequency points are required. Sweep functions can also support automated test workflows through USB, Ethernet, LAN (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech CSG9K40GA supports pulse modulation for RF and microwave test applications where engineers need controlled pulsed signal output. The instrument provides internal and external pulse modulation support, making it suitable for receiver evaluation, gated RF testing (read more)
Browse Signal Generators Datasheets for Corech Microwave -
CSG9K40GA can be used in receiver evaluation, component testing, communication test benches, and automated microwave platforms. More details are available on the CSG9K40GA reference-synchronized RF source page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
validation, receiver evaluation, and integrated RF test setups where signal quality and usable bandwidth matter more than a long feature list. Step sweep and built-in pulse modulation also make it practical for broader microwave test workflows. The instrument also (read more)
Browse Signal Generators Datasheets for Corech Microwave -
range with output power from -120 dBm to +17 dBm, making it suitable for both low-level sensitivity testing and higher-level device characterization. Built-in AM, FM, PM, and pulse modulation support a wide range of practical RF test scenarios, including receiver evaluation, radar signal simulation (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a compact high-performance RF analog signal generator designed for demanding test and measurement applications. Covering 9 kHz to 40 GHz, with extended functional operation up to (read more)
Browse Signal Generators Datasheets for Corech Microwave -
K20G is well suited for RF laboratories, receiver testing, and automated systems where stable output, modulation flexibility, and compact integration are important. USB, Ethernet, and SCPI remote control also support efficient system deployment. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
complex radar and receiver simulations. The generator ensures low phase noise and low spurious content across its entire operating range, delivering repeatable and stable measurement results. The CAMS9K40G is well suited for applications in RF laboratories (read more)
Browse Signal Generators Datasheets for Corech Microwave
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Keyboards
provides the keyboard power and relays electrical signals between the keyboard and computer. Wireless keyboards typically use battery power and a receiver that you connect to the computer for communicating, usually via RF (radio frequency) or Bluetooth technology. Inside a keyboard, a built-in
More Information Top
-
USB RF front-end of the DRM receiver under LabView API environment
In order to realize applications for DRM USB RF Receiver Front-End, standard example is used to generate sound with different waveforms.
-
Shopping In Wireless Networking - Big Bruin
• cool shiny Portable Optical Wireless Mouse USB Receiver RF 2.4GHz For Laptop PC 6 Keys 800/1600dpi Red Colo .
-
IOGEAR GKM571R - keyboard | Softchoice
No driver needed, just plug in the USB RF receiver and you're ready to go.
-
Wireless 2.4Ghz RF Mouse/Keyboard Range and reliability - MacRumors Forums
The wireless keyboards and mice both use a USB RF receiver of some fashion.
-
Assessing the integration of audience response system technology in teaching of anatomical sciences
Answers are then transmitted usually via radio frequency (RF) to the ‘‘plug and play’’ USB RF receiver installed on a classroom computer and saved in a form of report for future use.
-
Advances in Biometrics
On the PC, our program receives an image from USB RF Receiver , processing image data and controlling robot using Bluetooth and RF communications.
-
optical receiver - offers from optical receiver manufacturers, suppliers, exporters & wholesalers
Portable Optical Mouse USB Receiver RF 2.4GHz for Laptop PC .
-
portable laptop - offers from portable laptop manufacturers, suppliers, exporters & wholesalers
Portable Optical Mouse USB Receiver RF 2.4GHz for Laptop PC .
-
Wireless Optical Mouse - Wireless Optical Mouse Manufacturers, Suppliers
Portable Optical Mouse USB Receiver RF 2.4GHz for Laptop PC .
-
receiver ( Page 2 ) - offers from receiver manufacturers, suppliers, exporters & wholesalers
Portable Optical Mouse USB Receiver RF 2.4GHz for Laptop PC .
Indicates content that may require registration and/or purchase.