Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVOTRONIX, 3 PHASE, 50/60 HZ, 24A, 120/240VAC, 1XANALOGIN, CANOPEN, P&D, USB, RS232, ROTARY SERVO MOTORS ONLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PI (Physik Instrumente) L.P.
Description: Broadband encoder input Macro programmable for stand-alone functionality Data recorder Non-volatile EEPROM for macros and parameters Digital servo controller for PIShift piezo motors 1 channel. Integrated power amplifier and voltage generator for PIShift piezo inertia drives.
- Rated Power: 30.000000000000004 watts
- Supply Voltage (DC): 24 volts
- Maximum Output Voltage: 0 to 100 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Delta Electronics (Americas)
Description: servo motors and servo drives in 2009. Wide range from 100W to 7.5kW, the A2 series is considered the intelligent networked servo drive model capable of solving common indexing, camming, and line shafting type applications. Powerful & unique built-in motion macros can be
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 20 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 100 to 15,000 watts
-
-
Description: The Aries Controller combines the versatile and cost-effective Aries digital servo drive platform with the advanced control capabilities of the ACR servo controller into a single product, the Aries Controller single-axis drive-controller. Ethernet TCP communications 3 power levels up
- Number of Axes / Motors: 1
- Continuous Output Current: 1 to 16 amps
- Supply Voltage (AC): 120 to 240 volts
- Operating Temperature: 0 to 45 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: Parameters Digital I/O Lines (TTL) Motor-Brake Control USB and RS-232 Interface Optional Joystick for Manual Control
- Number of Axes / Motors: 2
- Rated Power: 30.000000000000004 watts
- Supply Voltage (DC): 15 to 30 volts
- Maximum Output Voltage: -15 to 15 volts
-
Supplier: Galil
Description: direct connection to 90-250 V AC. The DMC-22x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed including linear and circular interpolation, contouring, electronic gearing and
- Number of Axes / Motors: 2
- Resolution (if Applicable): 32 bits
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 1 to 7 amps
-
Supplier: ElectroCraft
Description: Brush motors. Sine-wave commutation for brushless motors using either hall sensors or encoder feedback. Advanced Field Oriented Control (FOC) provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more efficient
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: 24-Bit USB Interface and High-Speed Analog Interface Notch Filters for Higher Bandwidth Networking for up to 12 Motion Controllers Choice of Sensor Strain Gauge (lower cost) or Capacitive Sensor (higher precision) Table for User-Defined Curves
- D/A Resolution: 24 bits
- Maximum Output Voltage: -30 to 130 volts
- Peak Output Current: 0.12 amps
- Supply Voltage (DC): 12 to 30 volts
-
Supplier: Radwell International
Description: REPLACEMENT OF ORIENTAL MOTOR CC05IF-USB, COMMUNICATION CABLE FOR DATA SETTING SOFTWARE, USB TO TO PC INTERFACE . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: Applications Servo motor drive and control
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Applications Servo motor drive and control
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 10W to 55kW, 1.6 kHz Bandwidth The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide
- Number of Axes / Motors: 1
- Frequency: 50 Hz, 60 Hz
- Features: Analog, Motor Speed Controller, RS422, Servo Amplifier, Sinusoidal, Soft Start, USB
- Setup: Computer Interface
-
Supplier: ElectroCraft
Description: Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: Infineon Technologies AG
Description: Applications 48 V intermediate bus converter (IBC) Industrial automation Programmable logic controller (PLC) Servo motor drive and control Telecommunication infrastructure
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: PI (Physik Instrumente) L.P.
Description: Broadband encoder input Macro programmable for stand- alone functionality Data recorder Nonvolatile EEPROM for macros and parameters Digital I/ O ports (TTL) ID chip support Interfaces: TCP/ IP and USB Optional digital joystick for manual operation Digital servo controller for piezo
- Number of Axes / Motors: 3
- Maximum Output Voltage: 100 volts
- Rated Power: 30.000000000000004 watts
- Peak Output Current: 5 amps
-
Supplier: Newport MKS
Description: optional retainer to secure the USB and power cables is available. TRB DC Servo Actuators TRB linear actuators offer mid-range load capacity with a wide range of travel and motor choices. They can easily motorize manual positioners and mirror mounts with flexible cable routing
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Win Source Electronics
Description: (1.8 kg) Voltage - Load: 480V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 1.5 kW Voltage - Supply: 380 ~ 480VAC Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 65
- Continuous Output Current: 30 amps
- Supply Voltage (AC): 380 to 480 volts
- Supply Voltage (DC): 380 to 480 volts
- Operating Temperature: 0 to 55 C
-
Supplier: Newport MKS
Description: applications, an optional retainer to secure the USB and power cables is available. TRB DC Servo Actuators TRB linear actuators offer mid-range load capacity with a wide range of travel and motor choices. They can easily motorize manual positioners and mirror mounts with
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Stepper Motors feature USB / RS-485 / Ethernet communication links and provide highly programmable, integrated actuators with a motor, encoder, amplifier, controller in a single package. Features (model dependent): -USB2, RS232, 10 Mbps Ethernet Communication
-
Supplier: Newport MKS
Description: optional retainer to secure the USB and power cables is available. TRB DC Servo Actuators TRB linear actuators offer mid-range load capacity with a wide range of travel and motor choices. They can easily motorize manual positioners and mirror mounts with flexible cable routing
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: with a wide variety of linear stages, mirror mounts, and OEM applications. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.015748031496063 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Control Drivers for AC Servomotors
- Continuous Output Current: 1 amps
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 50 C
- Motor / System: AC Servo / Brushless Motor
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Special Features This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected by input signal. Two types
- Supply Voltage (DC): 24 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 10 amps
- Operating Temperature: 0 to 50 C
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 59.05511811023625 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 59.05511811023625 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LDQ-AE Series devices are computer-controlled, motorized linear motor stages with high precision and speed capabilities. They are stand-alone units requiring only a standard 48 V power supply. The built-in controller and linear encoder allows pre-tuned closed-loop servo
- Stroke or X-Axis Travel: 2.9527575 inch
- Rated Speed: 59.05511811023625 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Aerotech, Inc.
Description: with your PC via Ethernet or USB for immediate execution Ethernet or USB permits networked Soloists for remote access Ideal for simple applications with minimal setup or complex applications that use the full flexibility and scalability Positioning control for brushless, DC brushtype,
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: Aerotech, Inc.
Description: with your PC via Ethernet or USB for immediate execution Ethernet or USB permits networked Soloists for remote access Ideal for simple applications with minimal setup or complex applications that use the full flexibility and scalability Positioning control for brushless, DC brushtype,
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 320 volts
- Continuous Output Current: 5 to 100 amps
- Peak Output Current: 10 to 200 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 20 amps
-
Supplier: IntelLiDrives, Inc.
Description: Features: Communicate with a network of stepper or servo motor drives over RS232 or USB link from any hardware/operating system/programming environment using ASCII communication protocol Multi-drop network - 32 axis, up to 40m cable length Pre-programmed indexer moves or
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Galil
Description: The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz encoder frequencies,
- Number of Axes / Motors: 3
- D/A Resolution: 16 bits
- Supply Voltage (DC): 20 to 80 volts
- Operating Temperature: 0 to 70 C
-
Supplier: item America, LLC
Description: Controllers ensure a perfect response from item servomotors. Three power stages for single-phase operation are available to suit different loads. item MotionDesigner®, the online selection and configuration tool, helps tailor the Controller and Motor to the relevant transport task and ensure
- Supply Voltage (AC): 100 to 230 volts
- Supply Voltage (DC): 60 to 380 volts
- Maximum Output Voltage: 10 to 24 volts
- Continuous Output Current: 2.5 amps
Find Suppliers by Category Top
Featured Products Top
-
drive electronics with output power of up to 200 watts. The product range includes brushless DC motors, brush DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
, CANopen and RS-232) Robust power stage with extensive transient suppression and thermal protection (up to 10 A continuous and 30 A peak) Maximum performance and precision from all FAULHABER coreless DC motors, brushless DC motors and linear DC servo motors (and high power match (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
E-881 BIX piezo motor controller is designed for high-performance control of low-voltage, two-phase stick-slip piezo motors, enabling smooth, precise motion with nanometer resolution. It features integrated encoder feedback, digital servo control (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Introduction of Large Current Slip Ring
Signal Slip Rings Ethernet Slip Rings USB Slip rings Profi-Bus Slip Rings HDMI High Definition Slip Rings Servo-motor Slip rings Thermocouple Slip rings. Function Slip Rings High Speed Slip Rings Waterproof slip rings Multi-channel Slip Rings Longlife slip Rings Anti-explosion Slip Rings Large size
-
How to Improve the Reliability of High Speed Slip Ring?
Signal Slip Rings Ethernet Slip Rings USB Slip rings Profi-Bus Slip Rings HDMI High Definition Slip Rings Servo-motor Slip rings Thermocouple Slip rings. Function Slip Rings High Speed Slip Rings Waterproof slip rings Multi-channel Slip Rings Longlife slip Rings Anti-explosion Slip Rings Large size
More Information Top
-
Fast sensory motor control based on event-based hybrid neuromorphic-procedural system
Secondary achievements are refinements of existing object tracking algorithms and the development of a reusable, convenient USB servo - motor interface.
-
Arduino Development Cookbook
An Arduino board connected to a computer via USB A servo motor Jumper wires .
-
Time-Gated Fourier-Domain
Optical Coherence Tomography
The sample is mounted to a translation stage that is controlled with DC servo motorized actuators (Thorlabs Inc. Z625B) using a T-cube USB DC Servo motor controller (Thorlabs Inc. TDC001) interfaced with a computer.
-
Getting Started with Raspberry Pi Zero
The servo controller you are going to use for this project is a simple servo motor controller using USB from Pololu: Pololu item number 1354, available at https://www.pololu.com/, which can control 18 servo motors.
-
Intel Galileo Essentials
The servo controller you are going to use for this project is a simple servo motor controller utilizing USB from Pololu (Pololu item #: 1354 available at www.pololu.com) that can control 18 servo motors.
-
Oblique-incidence excitation of surface plasmon polaritons on small
metal wires
Physik Instrumente (PI) M-037.DG servo motorized, referenced precision rotation stage with PI mercury servo motor controller, USB programmable.
-
BeagleBone Robotic Projects
simple servo motor controller utilizing USB from Pololu that can control 18 servo motors.
-
HCI International 2011 – Posters’ Extended Abstracts
The system was constructed by the 4 servo motors through the USB cable.
-
Raspberry Pi Robotics Projects
In order to control servos reliably, you should purchase a servo controller that can talk over a USB and control the servo motor .
-
Raspberry Pi Robotics Essentials
The servo controller you are going to use for this project is a simple servo motor controller utilizing the USB from Pololu—Pololu item number 1354 is available at pololu.com—that can control 18 servo motors.
Indicates content that may require registration and/or purchase.