Products/Services for Ut 141 Coaxial Cables
-
Coaxial Cables and Triaxial Cables - (866 companies)How to Select Coaxial Cables and Triaxial Cables Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer...Product CategoryCable JacketCable Conductor -
Coaxial Connectors - (611 companies)Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have... -
Coaxial Terminations - (109 companies)Coaxial terminations are electrical devices that connect to the ends of coaxial cables to prevent signals from reflecting back when they reach the end of the cable. They differ in terms of frequency range, power rating, voltage standing wave ratio... -
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors... -
Waveguide-to-Coaxial Adapters - (58 companies)...are Coaxial Cables and Waveguides?. Coaxial cables are electrical cables with three or more layers: a conductor material within an insulating layer within a tubular shield. The term coaxial comes from the fact that the two protective layers share the same... -
Cable Assembly Services - (931 companies)Cable assemblies services manufacture custom, connectorized cables such as coaxial, fiber optic, and multiconductor products. Cable assembly services manufacture custom, connectorized coaxial, fiber optic, and multi-conductor cables for specific...
-
Cable Ties - (726 companies)Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
-
Video Cables - (488 companies)...are twisted-pair, coaxial, or fiber optic connections that provide high-speed, serial data transfers. Using optical fiber, fibre channel arbitrated loop (FC-AL) supports full-duplex data transfer rates of 100 Mbps. . FireWire video cables or IEEE 1394 video cables...
-
Cable Testers - (252 companies)...types of cables. Common types of cabling include: Category 3 (Cat 3), Category 5 (Cat 5) and Category 6 (Cat 6) cables. Coaxial, triaxial, and twisted pair. RG6 and RG11. Fiber optic, fibre channel, and IEEE 1394. Parallel, serial, and universal...
-
Computer Cables - (475 companies)How to Select Computer Cables. Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers. Types of Computer Cables. The GlobalSpec SpecSearch database contains information about many different...
Product News
-
Rego Electronics Inc.
RF Coaxial Cable Assemblies Product Series -. Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables. Features & benefits -. A full range of customized products. Good RF characterization / Low cost, short lead time. Target Market - Wireless infrastructure, Automotive, Broadband, Test and Instrumentation, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission, Networking Equipment (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for Rego Electronics Inc. -
Cooner Wire Company
Micro Coaxial Cables Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from 42 AWG micro coax to 26 AWG mini coax. Highly flexible braided and spiral shields combined with thin wall insulating technology work together to provide small diameter, silicone insulated wire, FEP insulated wire and PVC insulated wire versions of our Micro... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
PIC Wire & Cable
Aircraft Coax and Triax Cables PIC Wire & Cable provides aircraft cable solutions for new, maintenance, retrofit, and engineering/kitting customers. By consistently delivering the best overall value in network cables, data transfer cables and communications cables, PIC Wire & Cable has become a leader in commercial platform solutions worldwide. Technology is the backbone of the modern flight experience, and our products are quietly working behind the scenes to deliver a smooth, enjoyable flight experience. From in-flight... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
BRIM Electronics, Inc.
ULTRA-FLEXIBLE CO-AX CABLE Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white 90 C PVC jacket overall. MAX. OPER. VOLTAGE: 100V RMS. OPER. TEMP.: -40 C to +80 C Dielectric Strength: 1000V RMS. STD. P-U: 1000 '. RoHS compliant constructions are available (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Coaxial Cable Assemblies - Custom Capabilities! BNC Coaxial Cable Assemblies. E-Z-Hook manufactures a variety of BNC Coaxial Test Cables and Assemblies standard with RG58C/U, RG59/U, RG62B/U and RG174/U coaxial cable. Test Cables and assemblies are available with Male BNC and Female BNC connectors, right angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3 " center contact lead and a black 9 " center lead. We can provide an assortment of connectors, wire... (read more)Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
The 1155 coaxial test cable assembly adapter TNC Male to Female Test Cable, RG142B/U. The 1155 coaxial test cable assembly adapter features our 8904 TNC Male to 8917 TNC Female coaxial test connectors. This cable utilizes RG142B/U cable with a specified length. Coaxial Cable Assemblies. E-Z-Hook 's coaxial-connectors and cables are trusted across multiple-industries. A US manufacturer of high-quality coaxial-assemblies, we offer BNC, Double-Banana, TNC, N-series, UHF, SMA and LOC connectors to meet your testing requirements. Follow us... (read more)Browse Coaxial Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Versatile Coax Cable Spools for Testing & Builds Cable Spools. Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic. Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13. Lengths: 50, 100, 500, 1000 foot spools. Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video. Our extensive line of coaxial cables accommodates the testing needs of our clients with the highest quality at affordable prices. Cable... (read more)Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
PIC Wire & Cable
Lightweight, Flexible 50 Ohm RF Coax Cables In 2009, the aviation industry committed to an average improvement in fuel efficiency of 1.5% annually through 2020. In order to help our customers achieve the requirements, PIC Wire & Cable (R) has continually developed lighter-weight components. Saving weight is a top priority in both forward-fit and retrofit designs to reduce materials and fuel costs, while increasing payload. Our RFMATES ULTRALITE cables are low loss and lightweight to address industry demands for weight-saving technology... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
PIC Wire & Cable
Lightweight RF Coaxial Cables Save Aircraft Weight the stress of fitting cables around tight corners by using RFMATES Ultralite coax cables! Visit our website to learn more about these ultralight cables today. (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
New England Wire Technologies Corporation
Micro-Miniature Coaxial Cable for Surgical Robots that stands up to the rigorous demands of the robotics and automation industry. New England Wire Technologies has the expertise and capabilities necessary to design and manufacture custom cable suitable for your application. Whether you require flexibility, long flex life, high strength, durability, miniaturization/micro-miniature coaxial, reinforced silicone rubber multi-conductors or specialty hybrid cable, our design engineers will work with you throughout the design process to come up... (read more)
-
High-Isolation X-Polar Antenna
Connection to the antenna element is made using semirigid UT - 141 coaxial cable with SMA connectors.
-
Pulsed DC Voltage Breakdown Between Interdigital Electrodes
The coaxial probe station uses probes made from UT 141 solid coaxial cable mounted on micromanipulators.
-
A short-circuit transmission line method for PIM evaluation of metallic materials
Semi-rigid coaxial cable ( UT - 141 ) Center conductor: Silver plated copper wireφ0.93mm .
-
Short-Circuit Transmission Line Method for PIM Evaluation of Metallic Materials
Fig. 1 shows the structure of a short-circuit transmission line, which is a semirigid coaxial cable , UT - 141 .
-
A BITE subsystem for phased array transmit antenna control
Decoupled line of the coupler is realized as section of coaxial semi ridged cable UT 141 in which a part of outer conductor is removed.
-
Impulsive interference in communication channels and its mitigation by SPART and other nonlinear filters
All RF signals are routed via UT - 141 semi-rigid coaxial cables .
-
Laboratory studies of ionospheric plasma processes with the Versatile Toroidal Facility (VTF)
UT - 141 semi-rigid coaxial cables have a shunt capacitance of 95 pF/m and a series inductance of 0.25 zH/m.
-
An analysis technique for buried inhomogeneous dielectric objects in the presence of an air-Earth interface
Each antenna was fed using UT - 141 semirigid coaxial cable attached to a meter stick.
-
Design and performance of a DNP prepolarizer coupled to a rodent MRI scanner
Connections are made through stainless steel coaxial cables (Rosenberger Micro- Coax UT - 141 -SS).
-
Ultra-wideband directional couplers with coaxial cable
Fig.2 shows the even and odd mode impedances (Zoe and Zoo) versus the cut depth for the coupled line with widely used semi-rigid PTFE filled 50Q coaxial cable (valid for UT -85, UT- 141 , UT-250, etc.), where h/a is…
Indicates content that may require registration and/or purchase.