Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: UV mirror has a long history. In the era when the camera was still a CCD sensor, UV mirror was needed to eliminate the interference of ultraviolet rays on CCD to ensure the quality of the picture! But now that the camera sensors are all CMOS, there is no need to use
- Type: Specialty / Other
-
Supplier: Radwell International
Description: UV FILTER LENS, 40.5MM. FREE 2 YEAR RADWELL WARRANTY
-
Description: harsh working conditions. This page features Shalom EO‘s Stocked UV-Fused Silica Biconvex Lenses. Within our stock list, a wide range of focal lengths of 10-1000mm and diameters of 5.0-50.8mm are available. However, stocked N-BK7 Biconvex Lenses and custom biconvex lenses
- Diameter / Length: 5.000000000000001 to 50.800000000000004 mm
- Surface Flatness: λ/4
- Features: Other
- Materials: UV Grade Fused Silica
-
-
Description: Thermo Scientific* CIDI3710D-UV is a gated intensified UV-sensitive, CID-based camera consisting of CID3710D solid-state RS-170 camera, fiberoptically coupled to 18mm second generation UV-sensitive microchannel plate image intensifier. Solid-state video monochrome
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.000005381955 Lux
- Vertical Resolution: 512 lines
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: JENOPTIK's CoastalOpt® 105mm UV-VIS SLR Lens is a alternate to the Nikon 105/4.5 UV Nikkor lens. The lens has color corrected performance in the range from 250nm - 650nm. Crisp images covering this entire bandwidth can be captured without focus adjustment or compensation. Price: $4,495
- Focal Length: 105 mm
- Aperture Range (F-Number): 4.5
- Filter Thread Diameter: 52 mm
- Diameter: 68.57996296682 mm
-
Description: Thermo Scientific* CIDI8710D1M-UV is a gated, intensified, CID-based camera consisting of a CID8710D1M radiation-hardened solid state RS-170 camera, fiberoptically coupled to high performance GENII-UV image intensifier tube from DEP. Solid-state video monochrome video
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.000005381955 Lux
- Vertical Resolution: 512 lines
-
Supplier: Sofradir - EC, Inc.
Description: Electrophysics offers a wide range of lenses designed for 1" C-mount cameras and viewers. In general, the lenses feature manual focus and an integrated adjustable iris diaphragm. These lenses also feature broadband lens coatings making them ideal low cost solutions for
-
Description: harsh working conditions. This page features Shalom EO‘s Stocked UV-Fused Silica Biconvex Lenses. Within our stock list, a wide range of focal lengths of 10-1000mm and diameters of 5.0-50.8mm are available. However, stocked N-BK7 Biconvex Lenses and custom biconvex lenses
- Focal Length: 35 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Features: Other
-
Description: harsh working conditions. This page features Shalom EO‘s Stocked UV-Fused Silica Biconvex Lenses. Within our stock list, a wide range of focal lengths of 10-1000mm and diameters of 5.0-50.8mm are available. However, stocked N-BK7 Biconvex Lenses and custom biconvex lenses
- Focal Length: 40.00000000000001 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Features: Other
-
Description: harsh working conditions. This page features Shalom EO‘s Stocked UV-Fused Silica Biconvex Lenses. Within our stock list, a wide range of focal lengths of 10-1000mm and diameters of 5.0-50.8mm are available. However, stocked N-BK7 Biconvex Lenses and custom biconvex lenses
- Focal Length: 100 mm
- Diameter / Length: 50.800000000000004 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 8 is a combination of a radiometric FLIR® thermal LWIR camera, a solar blind UV camera and a high specification Sony visible camera. It can be used to inspect High Voltage infrastructure operating at 3.3kV and above. The CoroCAM 8 is intended for use by
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Application / Industry: Scientific / Research
- Imaging Technology: Smart Camera, UV
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL UV3000 ) LOCTITE ECCOBOND UV 3000 is a UV curable adhesive designed for high throughput assembly operations. This adhesive can withstand exposure to temperatures as high as 200°C. It can be used for glass bonding as well as lens attach applications on photonics, image
- Viscosity: 5,300 cP
- Coeff. of Thermal Expansion (CTE): 41.666666666666664 µin/in-F
- Industry: Electronics
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: UV-VIS-IR Lens High performance lens for Forensics, Law Enforcement, Science, and Fine Art. Superb focus correction from UV thru IR (310 nm - 1100 nm). Perfect lens for use with SLR or DSLR cameras with UV or IR sensitivity. Includes aftermarket cameras with
- Focal Length: 60 mm
- Aperture Range (F-Number): 4 to 4.5
- Zoom Magnification: 1.5 X
- Filter Thread Diameter: 52 mm
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: light transmittance, easy to process, low UV transmittance and high coefficient of thermal expansion. 2. Optical Performance Fused Silica Balls Transmittance: high transmittance from UV to NIR wavelengths Refractive index: approx.1.46 (@587.6 nm) Chromatic dispersion: low dispersion
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass, UV Grade Fused Silica
- Lens Type: Ball Lens
- Lens Application: Ultraviolet
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: photographic lenses, providing excellent optical performance. 9. Optical fiber communications: for optical fiber coupling and signal processing. 10. Lighting system: for spotlighting and uniform illumination. What’s the difference from Fused Silica Lenses and BK7 Lenses? Fused
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass, UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Description: The frame of the camera module industry and the fixing of the optical lens.
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and
- Horizontal Resolution: 1,392 lines
- Vertical Resolution: 1,040 lines
- Lens Mount: C-Mount
- Imaging Technology: CCD, Digital
-
Supplier: AXIS Communications, Inc.
Description: ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the
- Camera Function: Video
-
Supplier: Shanghai Optics
Description: lenses, beam expander, spherical lenses, aspheric lenses and objective lenses. We provide customers most valued solutions in high performance IR lenses across a large portion of infrared spectrum. Our IR lenses have been widely used in surveillance
- Field of View: 51.2 to 65.2 degrees
- Focal Length: 0.0085 m
-
Description: Thermo Scientific* CID8825D radiation-hardened color camera features new Low-Noise, Preamplifier Per Pixel Radiation Hardened Charge Injection Device (CID) imager technology for use in radiation environments. The only radiation-hardened solid-state camera capable of color imaging in
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: What is the application of Plano Convex(PCX) Lenses? 1. Beam expansion: plano convex lenses can be used to expand the diameter of the beam. 2. Imaging: plano convex lenses can be used to form clear images. 3. Beam collimation: plano convex lenses are capable of converting
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: OFIL Systems
Description: solution has 5 sensors, including an exclusive bi-Spectral UV-HD camera with optical zoom, a photo camera with extended megapixels and zoom lens, remote 3rd generation Geo recorder, provides high-resolution color video and infrared imaging, Laser range finders etc., It is easily
- Application / Industry: Industrial
- Features: Other
-
Description: Thermo Scientific* CID3712D solid-state monochrome video camera features a CCIR (European) video format, interlace-scanned, 768(H) x 612(V) pixel CID array in a compact remote head configuration. Compact remote head configuration connects to the Camera Control Unit via flexible cable
- Horizontal Resolution: 768 lines
- Maximum Frame Rate: 25 fps
- Sensitivity: 5.381955 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: ThreeBond International, Inc.
Description: Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds through
- Viscosity: 4,600 cP
- Substrate Compatibility: Plastic, Rubber / Elastomer
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Edmund Optics Inc.
Description: Blocks UV and Transmits Visible Ideal as Dust or Protective Covers for Camera Sensors Optical grade UV filters are offered in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and visible
- Size: 46 mm
- Filter Type: Ultraviolet Clear
-
Supplier: Edmund Optics Inc.
Description: Blocks UV and Transmits Visible Ideal as Dust or Protective Covers for Camera Sensors Optical grade UV filters are offered in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and visible
- Size: 43 mm
- Filter Type: Ultraviolet Clear
-
Supplier: Edmund Optics Inc.
Description: Blocks UV and Transmits Visible Ideal as Dust or Protective Covers for Camera Sensors Optical grade UV filters are offered in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and visible
- Size: 62 mm
- Filter Type: Ultraviolet Clear
-
Supplier: Edmund Optics Inc.
Description: Blocks UV and Transmits Visible Ideal as Dust or Protective Covers for Camera Sensors Optical grade UV filters are offered in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and visible
- Size: 55 mm
- Filter Type: Ultraviolet Clear
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Form Factor: Hand-Held
- Features: Other
- Phase: Single Phase, Three Phase
-
Supplier: Epoxy Technology
Description: pot-life. UV hybrid is a UV tacking post-thermal cure required adhesive solution. Our EPO-TEK® UV Hybrids are a cutting edge technology that allows for tacking, alignment, positioning, or flow control to occur in seconds of UV illumination. Parts can be batched and
- Viscosity: 20,000 to 30,000 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 22.77777777777778 to 94.44444444444444 µin/in-F
- Index of Refraction: 1.5665 to 1.5842
-
Supplier: MacDermid Alpha Electronics Solutions
Description: regulatory standards. Featured Applications Lens Bonding Ensures the secure attachment of lenses within camera modules, offering fast curing and strong adhesion for precise alignment. Image Sensor Fixation Provides reliable bonding for image sensors, maintaining stability and alignment
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Grease / Paste
- Cure / Technology: Single Component System
-
Supplier: Kyocera Corporation
Description: aperture used for single lens reflex digital still camera • Flexible design depending on each separation pattern Applications • Digital still camera • Digital video camera • Security camera • Digital camera for industrial use • LCD projector
- Diameter, Square Side, or Rectangular Length: 5.079997256801482 to 12.699993142003704 mm
- Transmission Range: 350 to 1,100 nm
- Filter Type: Bandpass / Interference Filters
- Features: Infrared (IR), Ultra-Violet (UV), Visible (VIS)
Find Suppliers by Category Top
Featured Products Top
-
Engineered for demanding optical bonding applications, Dymax 9803 delivers reliable performance and process flexibility in compact assemblies. Typical applications include lens bonding, bonding the lens barrel to holder, or bonding the holder to printed circuit boards (PCBs (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
optical systems: such as UV microscopes and UV laser systems. High precision optical instruments: such as astronomical telescopes and high resolution camera lenses. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
SK2, BK7, UV-grade fused silica and more Lens Pitch & Focal Length Fully Customizable (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
of 350nm-2000nm (especially >90% in 400nm-1000nm), suitable for visible and near infrared applications (e.g. cameras, microscopes, laser systems). Low bubbles and impurities: BK7 glass has high purity and few internal defects, reducing light scattering and energy loss. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
Optical Lens-ultraviolet Imaging Technology
With the maturity of lens applications such as digital cameras, smart phones, and security monitoring, emerging fields such as automotive imaging and infrared thermal imaging will become new forces for the growth of the optical lens industry. The gradual implementation of cutting-edge technologies
More Information Top
-
http://prijipati.library.usyd.edu.au/bitstream/2123/5782/1/Dunn_PhD_thesis_2008.pdf
To address the issue of spatial resolution in the OH PLIF measurements the plano-convex lens pairs have been replaced by CERCO 45mm f/1.8 UV camera lenses hence reducing the optical blur from around 1mm to less than 175µm.
-
A comparison of selected organic tracers for quantitative scalar imaging in the gas phase via laser-induced fluorescence
In all but one experi- ment, fluorescence emission was collected perpendicular to the laser sheet by an f = 45 mm, f# = 1.8 UV camera lens and imaged on an intensified CCD camera (S20 photo- cathode, effective detector area 238 mm2 ).
-
UV Cameras
UV camera lens still abide by the typical mounting styles available for video cameras.
-
High Resolution Scalar Dissipation and Turbulence Length Scale Measurements in an Internal Combustion Engine
The resolution of the imaging system was determined by measuring the line spread function (LSF) of the camera and UV camera lens with the scanning knife-edge technique described in [30].
-
Visualization of hydrogen flame by differential imaging in the ultraviolet region
UV radiation from the hydrogen flame is collected by a UV camera lens (Nikon 105mm/F4.0), and split into two paths by a beamsplitter.
-
Experimental study of signal trapping of OH laser induced fluorescence and chemiluminescence in flames
An ICCD camera (LaVision Image Intense with intensified relay optic (IRO), 1376 × 1040 pixels) equipped with a UV camera lens (Nikkor, f/4.5, f = 105 mm) and a combina- tion of a UG11 and bandpass (295–340 nm) interference .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87307/51971916-MIT.pdf?sequence=2
A.3 CAMERA UV LENS ................................................................................................
-
Effects of Water-Fuel Emulsions on Spray and Combustion Processes in a Heavy-Duty DI Diesel Engine
A 532 nm narrow bandpass filter (10 nm spectral width) was placed in front of the Nikon 105 mm f/4.5 UV camera lens , and the camera gate width was set to minimum (∼50 ns) to help to isolate the elastically scattered …
-
High Resolution Scalar Dissipation Measurements in an IC Engine
The resolution of the imaging system was determined by measuring the line spread function (LSF) of the camera and UV camera lens with the scanning knife-edge technique described in [31].
-
High-speed photography and imaging spectroscopy for radiation behind strong shock waves in air
The former system consists of a UV camera lens , an ICCD, a delay/pulse generator and a personal computer.
Indicates content that may require registration and/or purchase.